-
Supplier: Fastener SuperStore, Inc.
Description: 3/16 X .62-.75 (#612) Stainless Steel / Steel Blind Rivets
- Body Diameter: 0.1875 inch
- Grip Length: 0.62 to 0.75 inch
- Rivet Type: Blind
- Features: Other
-
Supplier: Sherex Fastening Solutions
Description: Small Flange European Style Smaller flange head and round shank body gives a near flush installation in to the parent material. Hexagonal Shank. Available materials include: Steel, 304 and 316 Stainless Steel Grip range can be affected by parent material and hole size.
- Type: Anchor Nut
- Size: M6
- Features: Other
- Thread Direction: Right Hand Thread
-
Supplier: Sherex Fastening Solutions
Description: Large Flange European Style Large flange provides increased strength and better containment of round or oversized holes. Hexagonal Shank Available materials include: Steel, Aluminum, 304 and 316 Stainless Steel Grip range can be affected by parent material and hole size.
- Type: Anchor Nut
- Size: M5
- Features: Other
- Thread Direction: Right Hand Thread
-
-
Supplier: Sherex Fastening Solutions
Description: Small Flange European Style Smaller flange head and round shank body gives a near flush installation in to the parent material. Available materials include: Steel, Aluminum, 304 and 316 Stainless Steel Grip range can be affected by parent material and hole size. Sherex
- Type: Anchor Nut
- Size: M8
- Features: Other
- Thread Direction: Right Hand Thread
-
Supplier: RS Components, Ltd.
Description: Avdel Stavex Multigrip Rivet 4.8mm (3/16
- Body Diameter: 0.1968505 inch
- Rivet Type: Blind
- Features: Other
- Material: Stainless Steel
-
Supplier: DigiKey
Description: "0.094"" (2.39mm) 3/32"" Blind Rivet 0.126"" ~ 0.250"" (3.20mm ~ 6.35mm) Grip Range Aluminum"
- Material: Aluminum
- Rivet Type: Blind
-
Supplier: PennEngineering®
Description: Feature a large diameter, low-profile head and knurled shank. Offers highest all around strength.
- Body Diameter: 0.391 inch
- Grip Length: 0.165 to 0.26 inch
- Fastener Standards: ASME / ANSI
- Rivet Type: Blind, Rivet Nut
-
Supplier: bisco industries
Description: Nylon Spacers
- Rivet Type: Blind
-
Supplier: PennEngineering®
Description: Feature a large diameter, low-profile head and knurled shank. Offers highest all around strength.
- Body Diameter: 0.53149635 inch
- Grip Length: 0.02755907 to 0.14960638 inch
- Fastener Standards: ASME / ANSI
- Rivet Type: Blind, Rivet Nut
-
Supplier: RivetDirect, Inc.
Description: 310 Stainless Steel Body, 420 Stainless Steel Mandrel
- Body Diameter: 0.187 inch
- Grip Length: 0.126 to 0.25 inch
- Head Type: Dome / Button
- Features: Other
-
Supplier: SpeedBear Fasteners
Description: Dome head, aluminum body and aluminum mandrel rivets with a grip range of .039 to .750 inches.
- Body Diameter: 0.1875 inch
- Grip Length: 0.251 to 0.5 inch
- Shear Strength: 205 lbs
- Rivet Type: Blind
-
Supplier: TFC Ltd.
Description: Body: A2 Stainless Steel Mandrel: Mild Steel Dimensions in mm
- Head Type: Dome / Button
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: SpeedBear Fasteners
Description: Low profile head, blind breakstem rivets with aluminum body and carbon steel mandrel. Grip range of .031 to .500 inches.
- Body Diameter: 0.1875 inch
- Grip Length: 0.187 to 0.375 inch
- Shear Strength: 1,535 lbs
- Rivet Type: Blind
-
Supplier: TFC Ltd.
Description: Body: Aluminium Mandrel: Mild Steel Dimensions in mm
- Material: Aluminum, Steel
- Rivet Type: Blind
- Head Type: Dome / Button
-
Supplier: RivetDirect, Inc.
Description: 5/32" Diameter, Aluminum 5056 Body, Stainless Steel Pin
- Body Diameter: 0.156 inch
- Grip Length: 0.203 to 0.234 inch
- Material: Aluminum, Stainless Steel
- Rivet Type: Drive
-
Supplier: TFC Ltd.
Description: Body: Aluminium Mandrel: Mild Steel Dimensions in mm
- Material: Aluminum, Steel
- Rivet Type: Blind
-
Supplier: SpeedBear Fasteners
Description: Countersunk head, aluminum body and carbon steel mandrel rivets with a grip range of .039 to .500 inches.
- Body Diameter: 0.1875 inch
- Grip Length: 0.251 to 0.5 inch
- Shear Strength: 505 lbs
- Rivet Type: Blind
-
Supplier: RivetDirect, Inc.
Description: AL Series - Flat Head Splined Body Rivet Nuts
- Grip Length: 0.027 to 0.165 inch
- Rivet Type: Rivet Nut
- Material: Stainless Steel
-
Supplier: MW Components - Elk Grove Village
Description: As a leading cold-heading fastener manufacturer, Rumco Fastener Division specializes in a wide variety of SEMS and custom fastener products. For over 30 years customers have made us their manufacturer of choice because of our ability to meet custom requirements, our depth of product lines, our
- Fastener Standards: ASME / ANSI, DIN, ISO, SAE
- Material: Brass, Stainless Steel, Steel
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
disconnecting. Maximum Spill Volume Upon Disconnection: Approximately 0.006ml Materials: 302, 303 and 316 Stainless Steel components. Features: Quick serviceability. Connection and disconnection can (read more)
Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc. -
are ideal for blind-hole applications. The receptacles can be mounted with screws, rivets or bolts. They are made from 300 series stainless steel. The quick release ball lock pins are inserted from the flanged end. (read more)
Browse Quick Release Pin Receptacles and Receiver Caps Datasheets for Fairlane Products, Inc. -
. Because the pin does not protrude out the bottom of the receptacles, they are ideal for blind-hole applications. The receptacles can be mounted with screws, rivets or bolts. End Caps are designed to fit (read more)
Browse Quick Release Pin Receptacles and Receiver Caps Datasheets for Fairlane Products, Inc. -
. Maximum Spill Volume Upon Disconnection: Approximately 0.006ml Materials: 302, 303 and 316 Stainless Steel components. Features: Quick serviceability. Connection and disconnection can be accomplished remotely (read more)
Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc. -
protrude out the bottom of the receptacles, they are ideal for blind-hole applications. The receptacles can be mounted with screws, rivets or bolts. End Caps are designed to fit over the end of a quick (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc.
More Information Top
-
ZASMHBA0004139
Blind rivets are used for deck-to-hull joints and for some small hardware where the backside is inaccessible. Closed-end types (to prevent moisture penetration), in which both the body and the mandrel are type 316 stainless steel or coated (plated or painted) types, should be used.
-
Sell Black Folding Electric Bicycle, Lithium Electric Bicycle, Electric Bike
• Sell Blind Rivet , Stainless Steel Rivet • Material: Carbon Steel, Stainless Steel 304, Stainless Steel 316 Surface Plated: Zinc Plated, Yellow Zinc Plated …
-
Sell Red Folding Electric Bicycle, Lithium Electric Bicycle, Electric Bike
• Sell Blind Rivet , Stainless Steel Rivet • Material: Carbon Steel, Stainless Steel 304, Stainless Steel 316 Surface Plated: Zinc Plated, Yellow Zinc Plated …
-
Environment Rules Joint Design (.pdf)
Molybdenum added to the basic components of 304, yields 316 stainless steel . To install a blind rivet nut, the user drills a hole into one material thickness.
-
New Lightweight POP ProSet 3400 Rivet Tool
Designed specifically to set all size 4, 5, 6 and 8-size blind rivets , including high strength and stainless steel , this new tool delivers 4,148 lbs. (18.5 kN) of pulling power with a force-to-weight ratio of 990 lbf/lb … The tool measures 12.17 inches (309 mm) long and 12.44 inches ( 316 mm) high with …
-
Magnesium Technology
… friendliness 634 Refining 109, 636, 638–645 –, fluxless 647 Refining fluxes 645 Reinforcements 316 , 319 Remelting 645 … Riken Metal Manufacturing Co. 1 Riser design 226 Riveting 285, 377, 604, 608 –, blind 382 –, self-piercing 377 Rivets, full self-piercing 381 –, semi-tubular self-piercing 378 Riv-nuts 336, 337 Riv-studs 336, 337 Rocking-bars 620 … 647 Stainless steel 126 Stampings 615 –, ribbed 615 Standard Magnesium Corporation 16 Static recovery 300 Steel, deoxidation 63 Steering wheels 620 Stevens, balloon ascent (1935) 608 Stirring 648 Storage devices 617 Strain rate 300 – – sensitivity 172 Strength/ductility 604, 617 …
-
steel blind flange ( Page 6 ) - offers from steel blind flange manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Blind Rivet , Rivet ] SCHXXS Material: carbon steel A105, stainless steel 304/304L, 316/316L Coating: ... steel: A182, 304, 316 , 316L We can offer ANSI Flange..DIN Flange as well.
-
Fasteners - Grainger Industrial Supply
17.400 In., Use In Punched or Drilled Holes In Blind Applications, Package Quantity 10 Rivet Nut, Nut Type Knurled, Steel , Finish Zinc Yellow, Thread Size M10 x 1.5, Length 20.450 In., Grip Range... • A4 Stainless Steel (Comparable to 316 Stainless Steel) Hex Nut, Plain FinishA4 Stainless Steel (Comparable to 316 Stainless Steel) Hex Nut, Plain Finish .
-
Sell flange
Flanges Type: Slip on Flange, Welding Neck Flange, Long Welding Neck Flange, Blind Flange, Socket Welding Flange … Material: Carbon steel flanges ASTM A105; Stainless steel flanges 304/304L/ 316 /316L … manufacture fasteners and stamping parts and pipe fittings. fasteners are maily flat washers,bolts,nuts, screws, rivets .
Indicates content that may require registration and/or purchase.