Products/Services for 316 Stainless Steel Drawer Slides
-
Drawer Slides - (86 companies)...heavy duty drawer slides ball bearing drawer slides full extension drawer slides plastic drawer slides Features A heavy duty drawer slide is made of stainless steel, plated cold-rolled steel, or hard anodized aluminum. Its load carrying... -
Metal Balls - (127 companies)...alloys and products made of austenitic stainless steel skip this quench and tempering step. Different heating treating or homogenization processes are used for certain nonferrous alloys and specific grades of stainless steel grades. Finally, the metal... -
Stainless Steel Alloys - (803 companies)...be separated based on specific grades or types. Some of the most common are type 304, type 316, type 410, and type 430. Type 304 is the most commonly produced stainless steel, accounting for more than half of all stainless steel production... -
Handles and Pulls (industrial) - (517 companies)Industrial handles and industrial pulls are hardware components that are grasped by hand and manipulated to perform a service. -
Ball Bearings - (769 companies)Operating Speed (rpm). Equivalent Radial Load on Bearing in Pounds or Newtons. Materials. Special materials and plating options to consider for ball bearings include stainless steel, plastic, ceramic balls, ceramic races, and platings. Ball bearings... -
Screws - (1401 companies)...for applications near water, such as pools. Steel screws are produced of strong, carbonated iron. Uncoated steel is vulnerable to corrosion. Hardened steel screws on hardening methods to produce a stronger, but more brittle, version of steel. Stainless steel...
-
Dovetail Slides - (29 companies)Dovetail slides are linear motion devices that allow motion and positioning along a linear axis. Dovetail slides may also be called dovetail way slides. They are composed of a flaring tenon or saddle (moving member) and a mortise (fixed base...
-
Crossed Roller Slides - (81 companies)...and can absorb greater load impacts. Most crossed roller slides have an aluminum carriage and base, steel rods and rollers, and stainless steel end caps. The rollers move between a set of smooth, flat, parallel rods on each side of the base. Although...
-
Wheels - (379 companies)...cloth impregnated with synthetic resin. Materials. Some industrial wheels are made from solid materials such as plastic, polyurethane, stainless steel, and rubber. Others are made of one type of material and mounted on a hub constructed of a different...
-
Tool Steels - (187 companies)Tool steels are wear resistant ferrous alloys based on iron and carbon with high levels of alloying elements such as chromium, molybdenum, tungsten and vanadium. How to Select Tool Steels. Tool steels are wear-resistant, ferrous alloys based on iron...
Product News
-
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Precision 316 Stainless Steel Balls Industrial components used in demanding environments require high-quality materials that provide corrosion resistance, dimensional stability, and reliable long-term performance. Standard metal components may not withstand exposure to chemicals, moisture, or harsh operating conditions. Sunan & Weijie produces precision 316 stainless steel balls using premium austenitic stainless steel, delivering enhanced corrosion resistance, durability, and consistent performance for demanding applications... (read more)Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
316 Stainless Steel Balls for Valve Applications In valve systems, especially those operating in chemical or corrosive environments, component reliability often depends on material stability. Exposure to moisture, chemicals, or pressure fluctuations can gradually degrade standard materials, leading to leakage or reduced sealing performance. 316 stainless steel balls are commonly used in these applications due to their strong resistance to corrosion and chemical attack. The addition of molybdenum in 316 stainless steel enhances its ability... (read more)Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Shenzhen Jewellok Technology Co., Ltd.
High Purity 316 Stainless Steel Ball Valves Product Features. * Bi-directional flow (fully opened or fully closed). * Directional handle indicating on-off position. * Allow for panel mounting. * Single piece ball stem to eliminate backlash. * One piece body to eliminate multiple seal points. * Unique, top-loaded capsule. * Tested for use with oxygen. Typical Applications. * Calibration Systems. * Laboratory Pressure Control. * High Pressure Sampling Systems. * Service & Test Equipment (read more)Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
bisco industries
Accuride C4170 Heavy-Duty Drawer Slide Where Strength Meets Motion: The Accuride C4170. From transportation to industrial equipment, Accuride's C4170 slide is engineered to keep systems moving smoothly under pressure. Explore the design features that make it a trusted solution for demanding applications. Follow us on: Facebook. YouTube. LinkedIn. twitter. View the latest news and events : http://press.biscoind.com/. Working at bisco industries. bisco industries, a leader in electronic component and specialty fastener distribution... (read more)Browse Drawer Slides Datasheets for bisco industries -
BUMAX®
What is duplex stainless steel? Duplex stainless steel, also known as Ferrite-Austenitic stainless steel, has a mixed microstructure of austenite and ferrite. It is a steel type that consists of high strength corrosion resistant grades and is characterized into groups based on their alloy content and corrosion resistance. Types of duplex stainless steel: Lean duplex - similar or lower corrosion resistance than ASTM 316. Standard Duplex - most common type of duplex stainless steel, with better corrosion resistance than ASTM... (read more)Browse Bolts Datasheets for BUMAX® -
Eagle Stainless Tube & Fabrication, Inc.
KEY BENEFITS OF STAINLESS STEEL Operating environment and performance. Corrosion resistance and heat resistance are the primary reason for specifying stainless steel. For these reasons, temperatures and chemicals are among issues to consider when determining the right grade for an application. 304 and 316 alloys retain their strength, toughness, and corrosion-resistant properties in high temperatures. Lower alloyed grades resist corrosion in atmospheric and pure water environments; high alloyed grades can resist corrosion... (read more)Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Eagle Stainless Tube & Fabrication, Inc.
Guidelines for Choosing Stainless Steel Operating environment and performance. Corrosion resistance and heat resistance are the primary reason for specifying stainless steel. For these reasons, temperatures and chemicals are among issues to consider when determining the right grade for an application.304 and 316 alloys retain their strength, toughness, and corrosion-resistant properties in high temperatures. Lower alloyed grades resist corrosion in atmospheric and pure water environments; high alloyed grades can resist corrosion... (read more)Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Eagle Stainless Tube & Fabrication, Inc.
Versatile Stainless Steel Wire STAINLESS STEEL WIRE. Eagle has a vast array of stainless steel wire available which is suitable for a variety of uses such as medical, aerospace and industrial. Wire is available in spools or straight lengths. Eagle also has the capability to provide value added services such as cutting, bending, beveling and forming. Alloys: 304, 304V. 316, 316V. 17-7 PH, 17-4 PH, MP35N, Alloy 600, X-750, Hastelloy, C276. T410. T420. Tempers: Annealed, Spring or Custom Tensile Range. Surface Finish: Bright... (read more)Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Eagle Stainless Tube & Fabrication, Inc.
The Customization of Stainless steel Tubing . Your choice of alloys includes: Stainless Steel Alloys 304, 316. Aluminum Alloys. Nickel Alloys 200, 400, 600, 625, 800. X750, C276. Copper, Brass. And more, just ask!. We welcome the opportunity to share our expertise in developing product concepts and helping you solve your engineering problems. With decades of experience in the metals industry, you can count on Eagle as a resource for designing and fabricating your metal products. Follow us on: YouTube. LinkedIn. twitter. Watch > >Eagle... (read more)Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
JiuJiang Ingiant Technology Co., Ltd.
Stainless Steel Rotary Joint to harsh industrial scenarios including wind power generation, construction machinery, vacuum systems and fluid power transmission. Core Product Advantages. Full Stainless Steel ConstructionMain body adopts 304 or 316 stainless steel integrated molding, resisting acid, alkali and salt corrosion. Reliable high-pressure bearing capacity, long-term stable operation in harsh media environments such as chemical liquid, food raw materials and pharmaceutical fluids. Dual Flange Connection... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
-
Selecting and Applying Rolling Element Linear Bearings and Guides
If the linear guide is operating in a submerged environment, use a composite lined bushing bearing and 316 stainless steel shafting or use a specialty ceramic ball bushing bearing and shafting. Linear bearing applications range from low precision such as sleds, carts and drawer slides , to medium precision such as saw guides, scanning, and door guides, all the way to high precision such as machine tools and metrology applications.
-
Sliding Block M5/M8 from JM Aluminum Profile Accessories Co,.LTD, China
• Ss304ss/ 316 Stainless Steel ... Sliding Window Drawer Slide .
-
Orthopaedics and traumatology
… carcinoma, medullary 166 trail paragraph 98 Schliffarthrose 646 sling table 108, cause, 109 carriage prosthesis 777, unikondyläre … … system 461 screwing socket 727 scrap weft skulls 270 thrust force 32, 46 drawer , wrist 619, back … … radiography, transition fracture, bottom 884, movement combination 835, Tripelarthrodese, flushing-sucking-drainage, tendon sheath 659 track sign 705 SSSC (superior shoulder suspensory complex) 539 S2 S5 syndrome 443 stabilization phase, postoperative 118 stabilization, atlantoaxiale 315, 316 steel , stainless , strength properties 35 steel …
-
Grainger.com
… Series, Width 34 In., Depth 20-7/10 In., Height 37-2/5 In., Number of Drawers 3, Silver, Drawer Capacity 100 lb., Ball Bearing Drawer Slides , Storage Capacity 15,392 … … Number of Shelves 1, Stainless Steel , Body: 22, Drawer : 18 Gauge, Caster Wheel … … Transmitter, Pressure Range 0 to 10 PSI, Cable Length 40 Ft., Wetted Materials 316 Stainless Steel, 316L …
-
Sell selling carbon steel ball
(3)Material: Stainless steel ball AISI302/304/304L/ 316 /316L/420/440/440C etc. supply bearing accessies: steel ball/chrome steel ball/use for bicycle parts/caster/ drawer slide /ball bearing/toy etc.
-
Federal Register > Tuesday, November 23, 1999 > [64 FR 65675] Notice of Preliminary Determination of Sales at Less Than Fair Value: Certain Non-Frozen Apple Ju...
See, e.g., Final Determination of Sales at Less Than Fair Value: Certain Partial-Extension Steel Drawer Slides with Rollers from the People's Republic of China, 60 FR 54472 (October 24, 1995); see also Mushrooms. … e.g., Notice of Final Determination of Sales at Less Than Fair Value: Stainless Steel Wire Rod … No. 103- 316 (1994) (SAA), states that "corroborate" means to determine that the information used has probative …
Indicates content that may require registration and/or purchase.