-
Supplier: Cole-Parmer
Description: Investment cast 316 SS provides excellent compatibility for applications involving corrosive chemicals Investment Cast 316 SS Sealless Magnetic Drive Pumps provide superior performance in continuous-duty applications. Sealless design is engineered to handle hazardous, toxic, or
- Maximum Discharge Flow: 1.5048 GPM
- Maximum Discharge Pressure: 110 psi
- Horsepower: 0.333333333333333 HP
- Power Source: AC Powered
-
Supplier: KHK USA, Inc.
Description: The SUS Spur Gears and the SUSA Hubless Spur gears are made from 303 stainless steel gears. These gears are suitable for food applications and washdown environments. J Series configurations of the SUS Spur Gears are available Please note that all
- Number of Teeth: 16
- Pitch Diameter: 48 mm
- Face Width: 30 mm
- Length: 50 mm
-
Supplier: KHK USA, Inc.
Description: The SUS Spur Gears and the SUSA Hubless Spur gears are made from 303 stainless steel gears. These gears are suitable for food applications and washdown environments. J Series configurations of the SUS Spur Gears are available Please note that all
- Number of Teeth: 16
- Pitch Diameter: 48 mm
- Face Width: 30 mm
- Length: 50 mm
-
-
Supplier: KHK USA, Inc.
Description: The SUS Spur Gears and the SUSA Hubless Spur gears are made from 303 stainless steel gears. These gears are suitable for food applications and washdown environments. J Series configurations of the SUS Spur Gears are available Please note that all
- Number of Teeth: 16
- Pitch Diameter: 48 mm
- Face Width: 30 mm
- Length: 50 mm
-
Supplier: KHK USA, Inc.
Description: The SUS Spur Gears and the SUSA Hubless Spur gears are made from 303 stainless steel gears. These gears are suitable for food applications and washdown environments. J Series configurations of the SUS Spur Gears are available Please note that all
- Number of Teeth: 16
- Pitch Diameter: 48 mm
- Face Width: 30 mm
- Length: 50 mm
-
Supplier: Cole-Parmer
Description: 316 SS Gear Pumps with mechanical seals provide a cost-effective option for pumping a variety of fluids. All pumps are close-coupled to standard 56C-face motors. Motor type is TEFC, totally enclosed, fan-cooled. The 115/230 VAC models are single phase. Three phase motors for
- Maximum Discharge Flow: 2.9831999999999996 GPM
- Maximum Discharge Pressure: 150 psi
- Horsepower: 0.5 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: 316 SS Gear Pumps with mechanical seals provide a cost-effective option for pumping a variety of fluids. All pumps are close-coupled to standard 56C-face motors. Motor type is TEFC, totally enclosed, fan-cooled. The 115/230 VAC models are single phase. Three phase motors for
- Maximum Discharge Flow: 7.9728 GPM
- Maximum Discharge Pressure: 150 psi
- Horsepower: 1.5 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: 316 SS Gear Pumps with mechanical seals provide a cost-effective option for pumping a variety of fluids. All pumps are close-coupled to standard 56C-face motors. Motor type is TEFC, totally enclosed, fan-cooled. The 115/230 VAC models are single phase. Three phase motors for
- Maximum Discharge Flow: 9.979199999999999 GPM
- Maximum Discharge Pressure: 150 psi
- Horsepower: 1.5 HP
- Power Source: AC Powered
-
Supplier: Clark Solutions
Description: Series UPX-C Stainless Steel Gear Pumps Water to 3.7 GPM, Oil to 1.5 GPM, Pressure to 29 PSI Description: Model UPX-C is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. Use UPX-C for transfer, circulation or drainage of fluids compatible with AISI316
- Maximum Discharge Flow: 2 to 3.9 GPM
- Discharge Size: 0.375 inch
- Media Temperature: 104 F
- Pump Type: Circulation Pumps, Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon
- Number of Teeth: 16
- Pitch Diameter: 48 mm
- Face Width: 30 mm
- Bore Diameter (if applicable): 19 mm
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon
- Number of Teeth: 16
- Pitch Diameter: 48 mm
- Face Width: 30 mm
- Bore Diameter (if applicable): 16 mm
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon
- Number of Teeth: 16
- Pitch Diameter: 48 mm
- Face Width: 30 mm
- Bore Diameter (if applicable): 22 mm
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon
- Number of Teeth: 16
- Pitch Diameter: 48 mm
- Face Width: 30 mm
- Bore Diameter (if applicable): 15 mm
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox 316L Stainless Steel Hexagon Head Bolt for Hygienic Area. M5 Thread
- Length: 1.772 inch
- Bolt Type: Hexagon Bolt / Tap Bolt
- Metric: M5
- Features: Other
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox 316L Stainless Steel Hexagon Head Bolt for Hygienic Area. M6 Thread
- Length: 1.969 inch
- Bolt Type: Hexagon Bolt / Tap Bolt
- Metric: M6
- Features: Other
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox 316L Stainless Steel Hexagon Head Bolt for Hygienic Area. M5 Thread
- Length: 0.63 inch
- Bolt Type: Hexagon Bolt / Tap Bolt
- Metric: M5
- Features: Other
-
Supplier: MXD Process
Description: seal for mixer and liquid ingredient protection Constructed with a heavy-duty electric stainless steel wash-down motor Optional VFD for speed control Gearbox allows for lower RPMs and higher torque Wetted materials made of 316 or 304 grade stainless steel for
- Motor Speed: 0 to 350 rpm
- Motor Power: 0.5 HP
- Applications / Industry: Food and Beverage Processing, Pharmaceutical Processing, Sanitary Processing
- Media Type: Liquids, Solutions, Emulsions
-
Supplier: MXD Process
Description: With easy to clean components, lightweight portability, and intelligent design, the stainless steel clamp mount mixer is an excellent choice for your food and pharmaceutical applications as well as your harsh chemical environment applications. Features of the Stainless
- Motor Speed: 350 rpm
- Motor Power: 0.333333333333333 HP
- Applications / Industry: Chemical Processing, Food and Beverage Processing, Pharmaceutical Processing
- Features: Other Mixer Type
-
Supplier: MXD Process
Description: With easy to clean components, lightweight portability, and intelligent design, the stainless steel clamp mount mixer is an excellent choice for your food and pharmaceutical applications as well as your harsh chemical environment applications. Features of the Stainless
- Motor Speed: 0 to 800 rpm
- Motor Power: 1.5 HP
- Applications / Industry: Chemical Processing, Food and Beverage Processing, Pharmaceutical Processing
- Features: Other Mixer Type
-
Supplier: QTC METRIC GEARS
Description: Module 3, 16 Tooth Stainless Steel Spur Gear with 17mm Finished Bore
- Number of Teeth: 16
- Pitch Diameter: 48 mm
- Face Width: 30 mm
- Bore Diameter (if applicable): 17 mm
-
Supplier: WorldWide Electric Corporation
Description: 5:1 - 60:1 ratios Center distances ranging from 1.75 to 3.25 inches 304 stainless steel housing, covers and flanges Smooth, polished surfaces and etched nameplate Internal bladder functions as a breather and effectively dispels heat Double-lipped VITON oil seals (at output) 15CrMo4
- Features: Other
- Gearing: Worm
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Breather Plug Thread: m20 metal Vent Plug Waterproof, IP66, IP67, IP68 Breather able Application: Lighting, Solar, Telecom, Automotive, Agriculture. WIFI GPS. Outdoor Enclosure, Gear Box, Motor Shell etc., Performance: · Pressure equalization and release in order to extend seal life · Prevent
- NPT Thread: 1 1/2 NPT
- Features: Other, Threaded
- Material: Steel - Stainless
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox 316L Stainless Steel Hexagon Head Bolt for Hygienic Area. M3 Thread
- Length: 0.787 inch
- Bolt Type: Hexagon Bolt / Tap Bolt
- Metric: M3
- Features: Other
-
Supplier: David Round
Description: Summary of Features 304/316 Series Stainless Steel construction Stainless Steel gearbox casing and shafts Food-Grade chain and gearbox lubrication 304 Series stainless steel chain Stainless steel forged safety swivel hook David Round's
- Load Capacity: 4,000 lbs
- Mounting: Base/Lug Mount
- Line Type: Chain
- Load Hook: Single
-
Supplier: McWane Plant and Industrial
Description: analysis Tight closure with tapered wedge seating, low friction opening Rugged, replaceable J-bulb seal provides nearly drip-tight performance UHMW Polyethylene guide inserts 304 stainless steel construction (316 stainless steel optional) Stainless
-
Supplier: DeZURIK, Inc.
Description: 254-SMO, 2205 Duplex Stainless Steel or Hastelloy C. KGC-ES Knife Gate Valves are available in sizes 2-48″ (50-1200mm) with metal, resilient or soft seats. They feature cast guides, jams, and high flow capacity, The actuator superstructure is heavy duty cast carbon steel or cast
- Valve Type: Gate / Knife Valves
-
Supplier: Gear Motions, Inc.
Description: 303, 316 and 440c Stainless steel, but other materials such as plastic, gray and ductile iron, bronze and steels are common as well. In pump gears, a common issue can be "slip", or the quantity of fluid leaking through internal clearances. Gear Motions
- Features: Other
-
Supplier: W.M. Berg
Description: Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be
- Shaft Material: Stainless Steel
-
Supplier: AW Company
Description: 305 Stainless steel or 316 Stainless steel
- Pipe Diameter: 0.75 inch
- Media Temperature Range: 300 F
- Liquid Volumetric Flow Rate: 0.1 to 11 GPM
- Operating Pressure: 6,000 psi
-
Supplier: Clark Solutions
Description: and the internal metal parts are AISI 316 stainless steel. The gears are available in PTFE or PEEK. In operation the MG 200 Series pumps are noiseless, pulsation- free and capable of handling relatively hot liquids i.e. 120°C (248°F) at a low coefficient of expansion. The
- Maximum Discharge Flow: 0.924602182 GPM
- Maximum Discharge Pressure: 290 psi
- Discharge Size: 0.125 inch
- Media Temperature: 248 F
-
Supplier: Witte Pumps & Technology GmbH
Description: available pump has a specific volume of 0,2 cm3/rev. Smaller pumps are available upon request. For this series are many different materials available for housing, gears and end plates. Technical Features Housing: Stainless steels, tantalum, titanium, Hastelloy® Gears:
- Maximum Discharge Flow: 2 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Pump Type: Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
-
Supplier: Hoffer Flow Controls, Inc.
Description: The unique design of Hoffer’s Oval Gear meter incorporates two SMOOTH (toothless) oval gears 90 degrees out of phase. The measurement gears are held together by two timing gears. The timing gears have a pitch diameter equal to the outside diameter of the
- Pipe Diameter: 1 inch
- Media Temperature Range: -20 to 375 F
- Liquid Volumetric Flow Rate: 0.02 to 25 GPM
- Operating Pressure: 3,000 psi
-
Supplier: Clark Solutions
Description: Model GP-301-S is a compact, powerful DC electric gear pump that delivers up to 3.3 gallons per minute and 40 PSI. With AISI 316 SS body and steel shaft along with Fluoro-polymer PTFE gears it is able to move many aggressive viscous and non-viscous fluids. The GP-301-S
- Maximum Discharge Flow: 3 GPM
- Maximum Discharge Pressure: 20 to 40 psi
- Discharge Size: 0.375 inch
- Media Temperature: 212 F
-
Supplier: AW Company
Description: 316 Stainless steel
- Pipe Diameter: 2 inch
- Media Temperature Range: 400 F
- Liquid Volumetric Flow Rate: 0.003 to 0.5 GPM
- Operating Pressure: 5,000 psi
-
Supplier: Asahi/America, Inc.
Description: Standard model (3" - 12") has PVC body and PP disc for superior chemical resistance and elevated temperature capabilitiesOur 316 stainless steel stem has full engagement over the entire length of the disc and is a non-wetted part, totally isolated from the mediaOnly solid and
- Valve Size: 4 inch
- Valve Type: Butterfly Valves
- Actuation: Manual / Hand
Find Suppliers by Category Top
Featured Products Top
-
Hicksville, NY – Commercial and precision spur gears manufactured by Stock Drive Products/Sterling Instrument are produced to ISO Class 7 specs and stocked in a wide variety of materials including stainless steel, aluminum, aluminum alloy, nylon, acetal, brass and (read more)
Browse Spur Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Options: Hardened alloy steel (20MnCr5, 17CrNiMo6), stainless steel (304/316) Surface Hardness: Case-hardened to 58-62 HRC for extended wear life (read more)
Browse Bevel and Miter Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
. Sunan & Weijie produces precision 316 stainless steel balls using premium austenitic stainless steel, delivering enhanced corrosion resistance, durability, and consistent performance for demanding applications. Compared with 304 stainless steel balls, 316 material provides improved resistance in (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
reduced sealing performance. 316 stainless steel balls are commonly used in these applications due to their strong resistance to corrosion and chemical attack. The addition of molybdenum in 316 stainless steel enhances its ability to withstand chloride (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
316 Stainless Steel Ball Valves JBV1 Series From High Pressure Ball Valve Manufacturer And Supplier In China
(read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Stainless Steel & Anodized Aluminum Internal Gears
-... and S1E64Z-... series, are offered in 303 stainless steel or 2024-T4 anodized aluminum. The metric gears, identified as the (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
STAINLESS STEEL GAS SPRINGS Bansbach easylift® stainless steel gas springs are made from 316L, one of the most corrosion resistant stainless steel grades available. Our stainless steel gas springs are perfect for use (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
STAINLESS STEEL WIRE Eagle has a vast array of stainless steel wire available which is suitable for a variety of uses such as medical, aerospace and industrial. Wire is available in spools or straight lengths. Eagle (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
-pressure and high-flow working conditions.Manufactured with premium 304 / 316 stainless steel raw materials, the whole structure ensures outstanding corrosion resistance, wear resistance and high-temperature durability. It perfectly adapts to harsh industrial scenarios including wind power generation (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. Types of duplex stainless steel: Lean duplex – similar or lower corrosion resistance than ASTM 316. Standard Duplex – most common type of duplex stainless steel, with better corrosion resistance than ASTM 316. Super Duplex – PRE >40, (read more)
Browse Bolts Datasheets for BUMAX®
More Information Top
-
Technology Updates
316 stainless steel gear produced from 15-44/lm Anval 316 powder .
-
Hall Effect / Sensors
Two different output configurations: sinking output and sourcing output Sensor is compatible with Aluminum, 303 Stainless Steel and 316 Stainless Steel gear meter bodies .
-
HISTORY OF THE AEC SODIUM COMPONENTS DEVELOPMENT PROGRAM.
For the first test in the second assembly, a pair of 316 stainless steel gears (coated with Microseal) and two journals of Hastelloy C will be operated in 1200 F sodium.
-
Gear Pumps Provide .01-gal/min Metering Flow for Refinery
The 31 FS6622S is one of Liquiflo's all-Type 316 stainless steel gear pumps with carbon-graphite wearplates, and bearings with a Teflon-faced, single mechanical seal.
-
Measuring vapor‐liquid equilibrium for aqueous‐organic systems: Review and a new technique
The pump body was 316 stain- less steel with Ryton gears and a Teflon O-ring seal.
-
Liquid Polymer Processing Systems
The G series systems employ a 316 stainless steel rotary- gear -type metering pump to inject the neat liquid polymer into the four-stage, hydraulic mixing circuit.
-
Tuthill Magnetic Drive Gear Pumps
Tuthill Magnetic Drive Gear Pumps feature 316 stainless steel pump body and differential pressure to 250 psi.
-
Shopping In Other - Big Bruin
Torque 1021 in.lb., Number of Stages 1, Forward/Reversible Rotation, Optional Base, Any Position Mounting, Tapered Roller Bearings, Hardened Steel Pinion Material, Worm Gear Type, 316 Stainless Steel Housing Material, Left Single Output Rated: 0/10 0 Reviews .
-
Steel Produced by the Lost Foam Casting Method
Known examples include the casting of 1060 plain carbon steel gears and 316 and 304 stainless steel components.
-
Steel Produced by the Lost Foam Casting Method
Known examples include the casting of 1060 plain carbon steel gears and 316 and 304 stainless steel components.
Indicates content that may require registration and/or purchase.