-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Heavy Duty Internal Spiral Retaining Rings 304 316 Stainless Description: Heavy duty internal spiral retaining rings have no ears in your assembly! Spiral retaining rings are manufactured by coiling the ring from flat wire. Because
- Thickness: 0.18897648 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Description: The wave ring is a spiral-retaining ring with an axial waveform. It acts like a standard retaining ring with the additional feature of compressibility. It compensates for the overall length tolerance of stacked components while still acting as a
- Design Units: Metric
- Ring Style: Spiral
- Material: Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Double-layer internal stainless steel snap rings flattened steel wire spiral retaining ring for hole Description: Internal stainless steel snap rings have no ears in your assembly! Internal stainless steel snap rings
- Thickness: 0.187007975 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral, Wire Formed Snap Rings
-
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Heavy Duty Internal Spiral Retaining Rings 304 316 Stainless Description: Heavy duty internal spiral retaining rings have no ears in your assembly! Spiral retaining rings are manufactured by coiling the ring from flat wire. Because
- Thickness: 0.18897648 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral
-
Supplier: TFC Ltd.
Description: The WSM Series Spirolox Retaining Ring is designed for the toughest retaining ring jobs. WSM series retaining rings use standard industry groove dimensions and are interchangeable with many stamped retaining rings. This series should be
- Shaft Diameter: 0.25 to 15 inch
- Housing Diameter: 0.25 inch
- Ring Type: External
- Design Units: Inch
-
Supplier: TFC Ltd.
Description: The WHM Series Spirolox Retaining Ring is designed for the toughest retaining ring jobs. WHM series retaining rings use standard industry groove dimensions and are interchangeable with many stamped retaining rings. This series should be
- Shaft Diameter: 0.25 inch
- Housing Diameter: 0.25 to 15 inch
- Design Units: Inch
- Ring Type: Internal
-
Supplier: TFC Ltd.
Description: The EH Series metric retaining rings are Smalley's standard Spiral Retaining Rings produced to Metric Aerospace specifications (MA 4017). They fit grooves specifically designed for 2-turn spiral retaining rings and accommodate light to medium duty
- Ring Type: Internal
- Ring Style: Spiral
- Material: Spring Steel, Stainless Steel
-
Supplier: TFC Ltd.
Description: The ES Series metric retaining rings are Smalley's standard Spiral Retaining Rings produced to Metric Aerospace specifications. They fit grooves specifically designed for 2-turn spiral retaining rings and accommodate light to medium duty applications.
- Shaft Diameter: 0.4724412 to 11.023628 inch
- Housing Diameter: 0.4724412 inch
- Ring Type: External
- Ring Style: Spiral
-
Supplier: Daemar Inc.
Description: 595 metric retaining rings, 279 rings for housing ranging in size from 14mm to 47mm and 316 rings for shaft ranging in size from 6mm to 40mm. Material : Stainless Steel
- Design Units: Metric
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they
- Shaft Diameter: 0.31 to 0.316 inch
- Thickness: 0.042 inch
- Maximum Thrust Load: 25 lbs
- Finish: Coating or Plating
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they
- Length: 0.01968505 inch
- Inch: # 6
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
-
Machine Keys and Keystock - 3/16 (W) X 3/16 (H), 300 Series Stainless Steel Key Stock -- A 9X40-0612
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they
- Width (Overall): 0.1875 inch
- Height (Overall): 0.1875 inch
- Length: 12 inch
- Type: Keystock
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped shafts Threaded shafts
- Shaft Diameter or Width: 6.34237657511665 mm
- Maximum Length: 50.799972568014816 mm
- Shaft Diameter: 6.34237657511665 mm
-
Supplier: Hosco Finishing System Components
Description: Hosco Ball Valves are constructed of 316 or 303 series stainless steel depending on the model and include teflon seats and an adjustable stainless steel retaining ring. All 316 series valves feature a patented Teflon "encapsulated" ball which
- Pressure Rating: 500 psi
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: Hosco Finishing System Components
Description: Hosco Ball Valves are constructed of 316 or 303 series stainless steel depending on the model and include teflon seats and an adjustable stainless steel retaining ring. All 316 series valves feature a patented Teflon "encapsulated" ball which
- Pressure Rating: 500 psi
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: ITW Switches USA
Description: SUPERIOR DURABILITY AND CORROSION PROTECTION IN A 38MM TOUCH SENSITIVE PACKAGE With the ActiveTouch solid-state mechanism and single-piece 316 Stainless Steel housing, these switches offer the ultimate in operational life, vibration resistance, impact resistance, sealing and
- Maximum Current: 0.025 amps
- Maximum DC Voltage: 5 volts
- Switch Function: Alternate Contact (Push-Push)
- Features: Dustproof, Other, RoHS, Vandal Proof, Weather Resistant / Waterproof
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits V-Type Packing - Buna-N (NBR) V-Type packing is field adjustable and replaceable under pressure. Stem Bearings - Heavy-duty 316 Stainless Steel permanently lubricated bearings on upper and lower plug journals provide ease of operation even after long periods
- Valve Size: 3 to 48 inch
- Features: Bolt Flange, Other
- Primary Material: Ductile Iron
- Actuation: Electric, Pneumatic
-
Supplier: DeZURIK, Inc.
Description: pressure and flow conditions Available in diameters from 1/2" (12mm) to 72” (1800mm) Materials Of Construction Drilling patterns: ANSI Class 125/150# DIN PN6, PN10, PN16 Custom Retaining rings: Galvanized steel (standard) 304 Stainless Steel 316
- Valve Type: Check Valves
-
Supplier: DeZURIK, Inc.
Description: conditions Available in diameters from 1/2" (12mm) to 72” (1800mm) Materials Of Construction Drilling patterns: ANSI Class 125/150# DIN PN6, PN10, PN16 Custom Retaining rings (optional, if required): Galvanized steel 304 Stainless Steel 316 Stainless
- Valve Type: Check Valves
-
Supplier: DeZURIK, Inc.
Description: BOS-CL On-Center Resilient Seated Butterfly Valves are designed to handle a wide variety of liquids and gases. They are available in lugged 2-24″ (50-600mm) ductile Iron body design with discs of nylon coated ductile iron, 316 stainless steel or aluminum bronze. BOS-CL valves
- Valve Type: Butterfly Valves
-
Supplier: DeZURIK, Inc.
Description: Custom built for each application based on pressure and flow conditions Available in diameters from 4" (100mm) to 72” (1800mm) Materials Of Construction: Drilling patterns: ANSI Class 125/150# DIN PN6, PN10, PN16 Custom Retaining rings: Galvanized steel (standard) 304
- Valve Type: Check Valves
-
Supplier: Oil-Rite Corp.
Description: sight is constructed of corrosion and rust resistant aluminum alloy. The glass viewing sight is secured by a brass retaining ring. A Buna-N o-ring creates a leak tight seal. A nylon washer is seated between the retaining ring and sight to prevent glass abrasion.
- Thread or Flange Size: 1 inch
- Circular Diameter, Oblong Length: 0.78125 inch
- Pressure Rating: 125 psi
- Body / Housing: Aluminum
-
Supplier: Oil-Rite Corp.
Description: sight is constructed of corrosion and rust resistant aluminum alloy. The glass viewing sight is secured by a brass retaining ring. A Buna-N o-ring creates a leak tight seal. A nylon washer is seated between the retaining ring and sight to prevent glass abrasion. A
- Thread or Flange Size: 1 inch
- Circular Diameter, Oblong Length: 0.78125 inch
- Pressure Rating: 125 psi
- Body / Housing: Aluminum
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: to chemicals and weather. ATRA-Flex® Couplings are manufactured in the USA. Standard hubs and rings are machined from solid carbon steel rounds and tubing, maintaining tight tolerances which provides excellent coupling balance. Stainless steels in grades 303,304 and
- Bore Diameter: 3.375 to 13.25 inch
- Coupling Diameter: 8.5 to 28.875 inch
- Coupling Length: 5.725 to 20.75 inch
- Rated Torque: 88 to 3,610,000 In-lbs
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: to chemicals and weather. ATRA-Flex® Couplings are manufactured in the USA. Standard hubs and rings are machined from solid carbon steel rounds and tubing, maintaining tight tolerances which provides excellent coupling balance. Stainless steels in grades 303,304 and
- Bore Diameter: 0.25 to 7 inch
- Coupling Diameter: 2.125 to 34.62 inch
- Coupling Length: 2.05 to 23.25 inch
- Rated Torque: 88 to 3,610,000 In-lbs
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: to chemicals and weather. ATRA-Flex® Couplings are manufactured in the USA. Standard hubs and rings are machined from solid carbon steel rounds and tubing, maintaining tight tolerances which provides excellent coupling balance. Stainless steels in grades 303,304 and
- Bore Diameter: 1 to 16 inch
- Coupling Diameter: 2.125 to 34.62 inch
- Rated Torque: 88 to 3,610,000 In-lbs
- Rated Speed: 1,100 to 20,200 rpm
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: to chemicals and weather. ATRA-Flex® Couplings are manufactured in the USA. Standard hubs and rings are machined from solid carbon steel rounds and tubing, maintaining tight tolerances which provides excellent coupling balance. Stainless steels in grades 303,304 and
- Bore Diameter: 0.25 to 4 inch
- Coupling Diameter: 2.17 to 27.6 inch
- Rated Torque: 88 to 3,610,000 In-lbs
- Rated Speed: 1,100 to 20,200 rpm
-
Supplier: Velan, Inc.
Description: steel rings and graphite using phenolic resin bond. Solid seal rings are available for abrasive services as well as high temperature applications up to 1112°F (600°C). • ""ZERO LEAKAGE" SEAT TIGHTNESS (API 598 RESILIENT SEAT STANDARD): The disc seal, evenly compressed around its
- Valve Size: 3 to 48 inch
- Features: ASME, Bolt Flange, Butt Weld, Other
- Valve Type: Butterfly Valves
Find Suppliers by Category Top
Featured Products Top
-
316 stainless steel, while Constant Section (snap) rings and Hoopsters come in carbon steel and 302 stainless. Retaining rings can be produced in a variety of custom materials to meet unique environmental conditions. Take a look at (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
. This design ensures that local maxima of a wave spring cannot shift into openings, maintaining the specified load at work height. Using AISI 316 stainless steel, Inconel, or Elgiloy, as a standard material for these rings ensures excellent corrosion resistance, making these rings ideal for (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
O-110 O-110 0.008" x 0.8" wide Stainless Steel Retainer Ring. This ring is roll formed in 0.008" type 304 stainless steel, such that the finished part is free of foreign material to pass a copper sulfate solution test and meet (read more)
Browse Rolled Rings Datasheets for MP Metal Products -
Smalley manufactures custom retaining rings to meet specific application requirements. Spirolox® Retaining Rings have No Ears To Interfere with mating components in an assembly and are compatible with standard snap ring grooves. Smalley's manufacturing process allows for (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
thrust capacity. The low radial profile will not twist or deform under load as with conventional retaining rings. Hoopster Retaining Rings are easily installed without special tools. Standard sizes are stocked from .375" to 3" and offered in carbon and 302 stainless steel. Customs can be (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
, keeping projects on track. Spring Steel (SAE 1070-1090) – commonly used for aerospace retaining rings. AISI 302 Stainless Steel – typically used for retaining rings. 17 (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
LISPRING provides high-precision wave springs and retaining rings designed for compact, durable, and reliable performance in demanding industrial applications (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
the total life cycle costs are considered, stainless is often the best option. Maintenance-free material add to the cost saving benefit. Type 304 stainless is the most commonly used stainless steel followed by type 316. Type 304 contains both chromium (between 18% and 20%) and nickel (between (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
– When the total life cycle costs are considered, stainless is often the best option. Maintenance-free material add to the cost saving benefit. Type 304 stainless is the most commonly used stainless steel followed by type 316. Type 304 contains both chromium (between 18% and 20%) and nickel (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
O-106 7" Diameter x 0.75" wide, O-106 roll formed stainless pocket ring. This ring is roll formed in 0.019" stainless steel, such that the finished part is free of foreign material. Notches and tabs are included to assist with mounting and clamping. A (read more)
Browse Rolled Rings Datasheets for MP Metal Products
More Information Top
-
New Products
Each connector is a fer- rous construction with a nylon-insulated throat and includes a Santoprene® sealing gasket with a 316 stainless steel retaining ring that ensure a NEMA LT seal.
-
Codeline Pressure Vessel model 80E30
2 47336 Retaining Ring 316 Stainless Steel *2 52169 Saddle Engineering Thermoplastic.
-
Codeline Pressure Vessel model 80E60
2 47336 Retaining Ring 316 Stainless Steel .
-
Galvanic Corrosion in Oil and Gas Production
The pump impeller casing, and bowls are Ni-Resist Type 1, with 316 stainless steel impeller retain- ing rings .
-
Magnetic Field and Strain Measurements of a Superconducting Solenoid Magnet for C-ADS Injector-II During Excitation and Quench Test
The hoop strains of the main superconducting coil and the cryogenic support structure (i.e., 316 stainless steel in- ner retaining ring ) during the excitation cycles were mea- sured and plotted in Fig. 4a.
-
A Microfabricated 3D Tissue Engineered "Liver on a Chip": High
Information Content Assays for in vitro Drug Metabolism Studies
A Buna O-ring with a 316 - stainless steel retaining ring provides the seal.
-
Lab-on-Chips for Cellomics
A Buna O-ring with a 316 - stainless steel retaining ring provides the seal.
-
TECHNICAL PEER REVIEW REPORT - YUCCA MOUNTAIN: WASTE PACKAGE CLOSURE CONTROL SYSTEM
A spread ring assembly will retain the 316stainless steel inner lid in position for tack-welding.
-
A new method of absolute high pressure determination
…by ball bushing; 4,Bridgman seal-mush- room; 5, Bridgman seal-indium ring; 6, Bridgman seal-mitre ring (one of four); 7 … 3.2 nim id- 316 stainless steel high pressure tubing); IO … core); 14, LVDT core retaining spring; 15, gland nut…
-
Vibration Engineering and Technology of Machinery
…three rings on the rotor (two axially polarized rings and one radial polarized ring comprising of six .... The pre stressed stainless steel (SS 316 ) sleeves of 1 mm thickness are used to retain the magnets on both stator and rotor.
Indicates content that may require registration and/or purchase.