-
Supplier: Newark, An Avnet Company
Description: CRYSTAL OSCILLATOR, 32MHZ, SMD; Crystal Terminals:Surface Mount (SMD, SMT); Frequency:32MHz; Leaded Process Compatible:Yes; Load Capacitance:15pF; Load Capacitance:50pF; Mounting Type:Surface Mount; No. of Pins:4; Oscillator Type:XO RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1092223-ASE-32.000MHZ-ET Category: Crystals, Oscillators, Resonators>Oscillators Series: ASE Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 32 MHz
- Oscillation Frequency: 32 MHz
- Total Frequency Stability: 100 ppm
- Operating Temperature: -20 to 70 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 976029-AB-32.768MHZ-B2 Category: Crystals, Oscillators, Resonators>Crystals Series: AB Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.530" (13.46mm) Standard Package: 1,000 Frequency: 32.768 MHz ESR
- Oscillation Frequency: 32.768 MHz
- Total Frequency Stability: 100 ppm
- Frequency Tolerance: 20 %
- Operating Temperature: -20 to 70 C
-
-
Supplier: ODG (Origin Data Global)
Description: 3.3V 10mA ±50ppm 32MHz SMD7050-4P Crystal Oscillators ROHS
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL OSCILLATOR, 32MHZ, SMD; Frequency:32MHz; Load Capacitance:15pF; Mounting Type:Surface Mount; No. of Pins:4; Operating Temperature Max:85°C; Operating Temperature Min:-40°C; Operating Temperature Range:-40°C to +85°C RoHS Compliant: Yes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SMD1612-4P Crystals ROHS
- Features / Standards: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL OSCILLATOR, 32MHZ, THD; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Crystal Terminals:Through Hole; Frequency:32MHz; Frequency Tolerance:± 100ppm; Load Capacitance:50pF; No. of Pins:4Pins RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL OSCILLATOR, SMD, 32MHZ; Frequency Nom:32MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:CFPS-69 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 3.3V ±25ppm 32.768kHz SMD3225-4P Oscillators ROHS
- Oscillation Frequency: 0.032768 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: Radwell International
Description: CRYSTAL CLOCK OSCILLATORS 32.0000 MHZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: Manufacturer: ECS Inc. Category: Crystals, Oscillators, Resonators- Crystals Series: ECX-32 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MHz Crystal Frequency: 25 MHz Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead
- Oscillation Frequency: 25 MHz
- Features: Other
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 1.544 MHZ THROUGH 125 MHZ, HERMETIC SEAL, SQUARE WAVE, ADVANCED CMOS
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 1.544 MHz THROUGH 125 MHz, HERMETIC SEAL, SQUARE WAVE, ADVANCED CMOS
-
Description: CRYSTAL 32.7680MHZ 18PF TH
- Oscillation Frequency: 32.768 MHz
- Load Capacitance: 18 pF
- Max ESR: 25 ohms
- Operating Temperature: -20 to 70 C
-
Supplier: Accuris
Description: Oscillator, Crystal Controlled, Type 1 (Crystal Oscillator (XO)), 1.544 MHz through 125 MHz, Hermetic Seal, Square Wave, Advanced CMOS
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 13.46 mm Operating Temperature: -20°C ~ 70°C Frequency: 32.768 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18
- Oscillation Frequency: 32.768 MHz
- Total Frequency Stability: 100 ppm
- Load Capacitance: 18 pF
- Max ESR: 25 ohms
-
Supplier: Acme Chip Technology Co., Limited
Description: CRYSTAL 32.0000MHZ 18PF SMD
- Oscillation Frequency: 32 MHz
- Load Capacitance: 18 pF
- Max ESR: 40 ohms
- Operating Temperature: -40 to 125 C
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: -40°C ~ 125°C Frequency: 32 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF
- Oscillation Frequency: 32 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 40 ohms
-
Supplier: ODG (Origin Data Global)
Description: CRYSTAL 32.0000MHZ 18PF SMD
- Oscillation Frequency: 32 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 40 ohms
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM8 Type: MHz Crystal Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 32 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF
- Oscillation Frequency: 32 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 40 ohms
-
Supplier: DigiKey
Description: 32.768MHz ±20ppm Crystal 18pF 25 Ohms HC-49/U
- Total Frequency Stability: 100 ppm
- Load Capacitance: 18 pF
- Operating Temperature: -20 to 70 C
- Features / Standards: Lead Free
-
Supplier: Utmel Electronic Limited
Description: CRYSTAL 32.0000MHZ SMD
- Oscillation Frequency: 32 MHz
- Total Frequency Stability: 20 ppm
- Load Capacitance: 6 pF
- Drive Level: 0.3 milliwatts
-
Supplier: DigiKey
Description: 32MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
- Total Frequency Stability: 2.5 ppm
- Operating Temperature: -30 to 75 C
- Supply Voltage: 3.3 V
- Output Type: HCMOS
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32.768 MHz, 32.768MHZ. Search-friendly keywords include clock generator, oscillator, timing,
- Frequency: 32.768 MHz
- Operating Temperature: -20 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: ECX-32 Series 25 MHz ±50 ppm 20 pF -20 to +70 °C Surface Mount Quartz Crystal
- Oscillation Frequency: 25 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 20 pF
- Max ESR: 40 ohms
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Crystals CRYSTAL 32MHZ 6PF SMD Product overview: NX1612SA-32.000MHZ-CHP-CIS-3 from NDK is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing
- Frequency: 32 MHz
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Quarktwin Technology Ltd.
Description: Oscillator, Crystal IC 8MHz ~ 200MHz 6-CLCC (5x3.2)
- Oscillation Frequency: 8 to 200 MHz
- Operating Temperature: 0 to 70 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32.0000MHZ, 10PF. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 32.0000MHZ, 10PF, Clock and Timing IC,
- Frequency: 32 MHz
- Operating Temperature: -40 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32.7680MHZ, 18PF. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 32.7680MHZ, 18PF, Clock and Timing IC,
- Frequency: 32.768 MHz
- Operating Temperature: -20 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Richardson RFPD
Description: Ultra-Low Jitter Crystal Oscillators (TCXO) Available at any frequency from 20 MHz to 2000 MHz Jitter as low as 20fs (12 kHz to 20 MHz) Temperature stability of +/-1 ppm CML/LVDS/LVPECL/HCSL output formats Output Enable/Disable Feature Less than 10 ms start-up time
- Category: Development Board
-
Supplier: DigiKey
Description: Oscillator, Crystal IC 8MHz ~ 200MHz 6-CLCC (5x3.2)
- Supply Voltage: 2.375 to 3.465 volts
- Frequency: 8 to 200 MHz
- Operating Temperature: -40 to 85 C
- Features / Standards: Lead Free
-
Supplier: RS Components, Ltd.
Description: Abracon ABM8G-32.000MHZ-B4Y-T Crystal
- Oscillation Frequency: 32 MHz
- Load Capacitance: 10 pF
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: SiTime Corporation
Description: 1 to 80 MHz, ±10 to ±50 ppm Oscillator
- Oscillation Frequency: 10 MHz
- Total Frequency Stability: 10 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 V
-
Supplier: Integrated Device Technology
Description: The MK3200 is IDT ’s lowest cost, low power clock oscillator that generates a low power 32.768 kHz output from an inexpensive 32.768 kHz crystal. This part includes a power down pin and allows you to tri state the output clock for in-circuit testing. IDT manufactures the
- Supply Voltage: 2.5 to 5 volts
- Output Frequency: 0.032768 MHz
- Operating Temperature: -40 to 85 C
- Features / Standards: Lead Free
Find Suppliers by Category Top
Featured Products Top
-
625MHz high frequency ultra-low phase jitter LVDS/LVPECL differential output Crystal Oscillators, the 165E/F SERIES with a 2.5 x 2.0 mm package and Phase Jitter (12KHz~20MHz): 15fs @ 625MHz. Specifications: Frequency: 625MHz (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Interquip Automotive-Grade 32.768kHz SMD Crystal Oscillator comes in a 3.2mm x 2.5mm package. This component supports Supply Voltage Range (Vdd) from 1V to 5V. This industrial-grade and automotive-grade oscillator is optimized for low current consumption and has the ability to operate at (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
. The 312.5MHz frequency is defined by the IEEE 802.3 standard as a native high-speed reference clock, perfectly aligned with the underlying clock architecture of 800G, 1.6T, and 3.2T optical modules. By employing a true fundamental-frequency 312.5MHz crystal oscillator rather than relying on PLL (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
625MHz high frequency ultra-low phase jitter LVDS/LVPECL differential output Crystal Oscillators, the 165E/F SERIES with a 2.5 x 2.0 mm package and Phase Jitter (12KHz~20MHz): 15fs @ 625MHz (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Key Features and Benefits: Wide Frequency Range:Programmable from 1?MHz to 200?MHz to meet diverse design requirements. Excellent Stability:AT-cut resonator ensures temperature stability (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
250 MHz), Real-Time Clock (RTC) Modules, Oscillators and OCXOs for the world’s leading manufacturers of IoT, wearable, automotive, industrial and medical applications. (read more)
Browse Crystals Datasheets for Micro Crystal AG -
The ECS-327KE 32.768 kHz low-power CMOS subminiature SMD oscillator. Ideal for today’s high-density, low-power applications. Low current 1.5 μA 3.2 x 2.5 mm Footprint 1.5V to 5.5V PbFree/RoHS Compliant -40°C ~ +85°C Operating Temperature Download Datasheet (read more)
Browse Oscillators Datasheets for ECS Inc. International -
Epson's SG-210STF series is an ultra-compact, high performance, and cost competitive crystal oscillator ideal for portable and space constrained applications in the consumer, industrial, and communications areas. With Epson’s high-precision QMEMS quartz crystal as its (read more)
Browse Oscillators Datasheets for DigiKey -
Interquip Automotive-Grade 27/30/37.125MHz SMD Crystal Oscillator comes in 3.2 x 2.5mm or 2.0x1.6mm package. This component supports Supply Voltage Range from 1.6V to 3.3V. This automotive-grade oscillator is optimized for low current consumption and has the ability to operate at (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
include: 32.768kHz: Mainly used in Real-Time Clock (RTC) modules for time management in computer systems. It is recommended to use Interquip's 9CAA32768 (3215 package, 32.768KHz), SMLF-1610 (32.768KHz), and other low-frequency tuning fork crystals. 14.318MHz: Mainly used for clock signals (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
More Information Top
-
http://www.nxp.com/documents/user_manual/JN-UG-3087.pdf
The clock for this domain is sourced from one of the following: External 32MHz crystal oscillator Internal high-speed RC oscillator The crystal oscillator is driven from a 32MHz external crystal connected to device pins 4 and 5.
-
http://focus.ti.com/lit/ds/symlink/cc2480a1.pdf
32 MHZ CRYSTAL OSCILLATOR ..........................................................................................................10 5.5 .
-
http://www.nxp.com/documents/data_sheet/JN516X.pdf
5.1.1 32MHz Crystal Oscillator .
-
http://www.nxp.com/documents/data_sheet/JN5148.pdf
22.3.13 32MHz Crystal Oscillator .
-
http://www.nxp.com/documents/application_note/JN-AN-1186.pdf
In addition to this, the 32MHz crystal oscillator temperature characteristic needs to be compensated for operation above 90 ºC.
-
Advanced Manufacturing Technology, ICMSE 2012
Choose the quartz resonator of a 32 MHz and a electric capacity (C210, C211) Can form 32 MHz crystal oscillator circuit.
-
A new wireless communication system based on ZigBee technology
The bias resistor R221 is used to set an accurate bias current for the 32 MHz crystal oscillator .
-
The Design of the Remote Water Quality Monitoring System Based on WSN
The bias resistor R3 is used to set an accurate bias current for the 32 MHz crystal oscillator .
-
Green Manufacturing, Mechanical and Automation Engineering
The module uses 32MHz crystal oscillator X1 as the system clock, C221, C231 as the oscillator load capacitance.
-
Construction and performance of an optical phase and frequency lock of diode lasers
We have tested a FUJI ELECTRIC FXO-111- 32 MHz crystal oscillator disassembled from an old com- puter card.
Indicates content that may require registration and/or purchase.