-
Supplier: Plastronics Socket Company, Inc.
Description: the world, Plastronics has taken a leadership role in designing and developing socket solutions for the newest QFN packages. These sockets offer a modular design in a small outline with very low inductance. The Open Top QFN socket allows for more convenient package
- Current Rating: 0.05 amps
- Contact Resistance: 50 milliohms
- Operating Temperature: -55 to 150 C
- Number of Contacts: 32
-
Supplier: Ironwood Electronics, Inc.
Description: 1.25in 1.0in 1.25in; mso-header-margin:.5in; mso-footer-margin:.5in; mso-paper-source:0;} div.Section1 {page:Section1;} --> These industry leading probing adapters for QFN/MLF allow probing connection to all pins of the chip. A high density male to male adapter provides interconnect from the
- Number of Contacts: 32
- Contacts Pitch: 0.5 mm
- Contact Plating: Gold Plating
- Product Type: IC Socket
-
Supplier: Newark, An Avnet Company
Description: JE150440632 79300-13-008 =FAST SOCKET .50MM QFN SOCKET-32 GROUD PINS
-
-
Supplier: DigiKey
Description: ChipProg-48, ChipProg-481, ChipProg-G41 - Socket Module - QFN
- RoHS Compliant: RoHS Compliant
-
Supplier: Plastronics Socket Company, Inc.
Description: the world, Plastronics has taken a leadership role in designing and developing socket solutions for the newest QFN packages. These sockets offer a modular design in a small outline with very low inductance. The Open Top QFN socket allows for more convenient package
- Current Rating: 0.05 amps
- Contact Resistance: 50 milliohms
- Operating Temperature: -55 to 150 C
- Number of Contacts: 32
-
Supplier: Newark, An Avnet Company
Description: IC SOCKET, QFN, 32 POSITION, 0.5MM, THROUGH HOLE; No. of Contacts:32Contacts; Connector Type:QFN Test Socket; Pitch Spacing:0.5mm; Product Range:232 Series; Row Pitch:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
-
Supplier: Infineon Technologies AG
Description: socket adapter that supports your clock device (see table below for available socket adapters). Clock programming kits Kit Name Description Supported Devices CY3675-CLKMAKER1 Main Programming Board NA Socket Adapter Kits (not included in CY3675-CLKMAKER1 kit. These are sold
- Category: Development Board
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 774972-PA-N32/22V10A Series: ispGAL For Use With/Related Products: pDS4102-PM300N Model 300 Desktop Programmer Module/Board Type: Socket Module - QFN Categories: Development Boards, Kits, Programmers Popularity:
- Category: Development Board
-
Supplier: Aries Electronics, Inc.
Description: FEATURES Pressure-mount plunge to board interposer Multiple configurations: MLF, QFN, CSP, BGA, MSOP, QSOP, QFP, and more Very low inductance per contact site High cycle life with easy maintenance Manual or Automated Handler applications GENERAL SPECIFICATIONS INSERTION LOSS: less than -1dB
- Current Rating: 4 amps
- Contact Resistance: 20 milliohms
- Operating Temperature: -40 to 65.55555555555556 C
- Contacts Pitch: 0.32 mm
-
Supplier: Lingto Electronic Limited
Description: CONN SOCKET QFN 32POS GOLD
-
Supplier: DigiKey
Description: 32 (4 x 8) Pos QFN Socket Gold Through Hole
- Features: Board Mount Connector
-
Supplier: RS Components, Ltd.
Description: Universal adapter DIP32 to QFN32
- Contacts Pitch: 0.5 mm
- Product Type: Package Adapters / Converters
- RoHS Compliant: RoHS Compliant
-
Supplier: Acme Chip Technology Co., Limited
Description: EVAL 81117 QFN32 5X5 SOCKET
- Category: Development Board
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block,
Find Suppliers by Category Top
Featured Products Top
-
Best-in-class highspeed performance Data rates up to 32 GT/s Reliable signal integrity in highspeed Broad portfolios & User-friendly design Backward compatible to (read more)
Browse IC Sockets and Headers Datasheets for TE Connectivity
More Information Top
-
Digital Power Interleaved Power Factor Correction Reference Design (.pdf)
The key features of the IPFC Reference Design are: • Devices Supported: - 44-pin to 100-pin dsPIC33FJXXXGSX04 PIM (MA330020) with a dsPIC33F Motor Control device (U9) socket - dsPIC33FJ06GS202 Motor Control device in 28-pin QFN -S package (U3) Footprint • User … DS01278A-page 32 .
-
QFN
… system supports the ATMEL tiny 26, tiny28, Mega 8, Mega 16 and Mega 32 8-bit AVR … QFN / MLF / MLP Socket .
-
Adapters / 16
… 3-in-1 system provides the solution for test and design engineers needing QFN (Quad Flat Non … … system supports the ATME tiny 26, tiny28, Mega 8, Mega 16 and Mega 32 8-bit AVR … … Testboy TV 416/432 is made up of a combination of CEE plug, Schuko socket outlet and integrated …
-
Building iPhone OS Accessories
… projects, keeping in separate folders, 226 properties, 50–52 @property keyword, 129 protocol strings, 153–154 protocols, 23– 32 quad flat no lead ( QFN ), 208 … screen design, 104–110 screenful of information, 65 SDK (software development kit), 15 Secure Sockets Layer/Transport Layer Security …
-
http://www.mouser.com/catalog/specsheets/C8051F583_short.pdf
… and stack - Superior performance to emulation systems using ICE-chips, target pods, and sockets - Multiple power saving … Ordering Part Numbers - C8051F583-IM, 32 -Pin QFN (RoHS-compliant), 5 x 5 mm2 - C8051F583-IQ, 32-Pin QFP (RoHS-compliant), 9 x 9 mm2 .
-
http://www.mouser.com/catalog/specsheets/C8051F589_short.pdf
12-Bit ADC, 5 V input signal; up to 32 external inputs - ±1 LSB INL; guaranteed monotonic - Programmable throughput up to 200 ksps - Data-dependent … … memory, registers, and stack - Superior performance to emulation systems using ICE-chips, target pods, and sockets Ordering Part Numbers - C8051F589-IM, 40-Pin QFN (RoHS-compliant), 6 x 6 mm2 .
-
http://focus.ti.com/lit/ds/symlink/tps2231.pdf
• Available in a 20-pin TSSOP, a 20-pin QFN , or 24-pin PowerPAD™ HTSSOP (Single … • Available in a 32 -pin PowerPAD™ HTSSOP (Dual)• Compliant with the ExpressCard™ … ExpressCard power interface switches distribute 3.3 V, AUX, and 1.5 V to the ExpressCard socket .
-
FTDI Vinculum-II (VNC2)
The VNC2 is accessed via an onboard daughterboard module enabling support for 32 , 48, and 64-pin QFN package types. PCB designed to fit into a 24 pin 0.6" wide 0.1" pitch DIP socket .
-
Nordic Launches Single-Chip, 2.4 GHz, Ultra-Low Power Wireless System-On-Chip Solution
For applications where more I/O pins are needed the nRF24LE1 is also available in a 5x5mm 32 -pin QFN with 15 generic I/O pins, and a 7x7mm 48-pin QFN with 29 generic I/O pins. It includes two motherboards with standard sockets for Nordic radio modules, plus a rich set of standard …
-
A single-chip 24 GHz SiGe BiCMOS transceiver for low cost FMCW airborne radars
The chip was packaged in a standard 32 -pin QFN plastic package. Package level testing was performed using a plunge-to-board, high frequency socket as shown in Fig …
Indicates content that may require registration and/or purchase.