Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Quarktwin Technology Ltd.
Description: Shift Shift Register 1 Element 9 Bit 32-QFN (5x5)
- Operating Temperature: -40 to 85 C
- Features: Other
- Register Type: Universal Shift Register
-
Supplier: DigiKey
Description: Shift Shift Register 1 Element 9 Bit 32-LQFP (7x7)
- Pin Count: 32
- Operating Temperature: -40 to 85 C
- Features: Other
- Register Type: Universal Shift Register
-
Supplier: Lingto Electronic Limited
Description: IC SHIFT REGISTER 9BIT ECL 32QFN
- Number of Bits (Stages): 9
- Register Type: Universal Shift Register
-
-
Supplier: Newark, An Avnet Company
Description: 9 BIT UNIVERSAL SHIFT REGISTER LQFP32; Logic Family / Base Number:-; Shift Register Function:Parallel to Serial, Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:9bit; Logic Case Style:LQFP; No. of Pins:32Pins RoHS Compliant: Yes
-
Description: IC SHIFT REGISTER 9BIT ECL 32QFN
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1371377-HV5622PJ-G Category: Integrated Circuits (ICs) - Logic - Shift Registers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Tube Product Status: Active Package /
- Number of Registers in the Chip: 1
- Number of Bits (Stages): 32
- Operating Temperature: -40 to 85 C
- Output Characteristics: Open-drain Output
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 081908-SN74LV595APWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LV595 Categories: Integrated Circuits
- Operating Temperature: -40 to 85 C
- Features: Other
- Package Type: SSOP
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1100077-SN74LS670DR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Register File Output Type: Tri-State Number of Elements: 4 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature
- Operating Temperature: 0 to 70 C
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: RS Components, Ltd.
Description: Shift Register 9-Bit QFN32 - Standard Logic - Counters & Shift Registers
- Pin Count: 32
- Number of Registers in the Chip: 1
- Supply Voltage: 3 V, 3.3 V, 3.6 V, 5 V
- Logic Family: Emitter Coupled Logic (ECL)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 32-bit, 32BIT, Shift Registers. This listing supports clearer product
- Power Dissipation: 3,400 milliwatts
- Operating Temperature: -40 C
- IC Package Type: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 220V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 32-bit, 32BIT, 220V, Shift Registers. This listing supports
- Operating Temperature: -40 to 85 C
- IC Package Type: Other
-
Supplier: Rochester Electronics
Description: Pipeline Register, 10-Bit, CMOS, PQCC44
- Features: Other
- Package Type: PLCC
- Logic Family: Standard CMOS / CMOS 4000
-
Supplier: Microchip Technology, Inc.
Description: are fully CMOS compatible. The device consists of a 32-bit shift register, 32 latches, and control logic to perform blanking and polarity control of the outputs. HVOUT1 is connected to the first stage of the shift register. Data is shifted through the
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: driving inkjet and electrostatic print heads, plasma panels, vacuum fluorescent, or large matrix LCD displays. This device consists of a 32-bit shift register, 32 latches, and control logic to perform the polarity select and blanking of the outputs. Data is shifted
- Device Type: Serial Data Converter
-
Supplier: Microchip Technology, Inc.
Description: driving inkjet and electrostatic print heads, plasma panels, vacuum fluorescent, or large matrix LCD displays. This device consists of a 32-bit shift register, 32 latches, and control logic to perform the polarity select and blanking of the outputs. Data is shifted
- Device Type: Serial Data Converter
-
Supplier: Microchip Technology, Inc.
Description: The HV518 is designed for vacuum fluorescent or DC plasma applications, where it can serve as a segment, digit or matrix display driver. Each device has 32 outputs, 32 latches and a 32-bit cascadable shift register. Serial data enters the shift
- Package Type: DIP
- Features: Other
-
Supplier: Cirrus Logic, Inc.
Description: members have four pseudo-differential analog input channels. The CS5505/07 family provides a 16-bit output word. The CS5506/08 provides a 20-bit output word. The CS5505/06/07/08 family samples upon command up to 100 output updates per second. The on-chip digital filter offers superior
- Resolution: 16 bits
- Package Type: SOIC
- ADC Type: Sigma-Delta
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 1182533-HV5623K7-G Packaging: Tray Mounting Style: SMD Logic Type: Shift Register Output Type: Open Drain Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 32 Categories: Integrated
-
Supplier: Richardson RFPD
Description: The AD7762 high performance, 24-bit, sigma delta analog to digital converter combines wide input bandwidth and high speed with the benefits of sigma delta conversion, as well as performance of 106 dB SNR at 625 kSPS making it ideal for high speed data acquisition. A wide dynamic range
- Resolution: 24 bits
- Sample Rate: 625 kSamples/Sec
- Package Type: QFP
-
Supplier: Intellisense Microelectronics Ltd.
Description: anti-interference algorithms. • Pin SW_OUT provides the per-PD analog output in phase with PLS. You can compare it with a comparator and cross-check phase against the PLS (emitter) signal; if out-of-phase,external interference is indicated. • Fixed check bits in the shift
- Features: Photoelectric Sensors
Find Suppliers by Category Top
Featured Products Top
-
The STM32F103C8T6 is a mainstream 32-bit microcontroller manufactured by STMicroelectronics. Built around the Arm Cortex-M3 processor core, it combines a maximum operating frequency of 72 MHz, 64 KB of embedded Flash memory, 20 KB of SRAM, flexible communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
architecture, this FPGA enables dual 5-LUT output mode, supporting multifunctional roles such as distributed RAM or shift registers, maximizing resource reuse in compact designs. Its configurable on-chip memory with dual-port operation, optional ECC, byte (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
conditions. Three separate 256-byte security registers can store serial numbers, manufacturing data, encryption-related information, or product configuration records. Each security register has an associated one-time-programmable lock bit. Once the lock is activated, the protected register (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
company with a rich history dating back to 1898. Our Lisbon, NH facilities consist of over 385,000 square feet of manufacturing, quality/testing, tooling/machine fabrication, and office space. We are an ISO9001:2015 registered company with more than 400 employees operating three shifts, five days a week (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation
Conduct Research Top
-
Code Design for Dependable Systems - Preface
parallel. decoding are regularly expressed and studied in parity-check matrices. For highly reliable. communication systems and disk memory systems, on the other hand, serial decoding. based on linear feedback shift registers (LFSRs) is used. Error control codes for serial. decoding are typically
More Information Top
-
VHDL Implementation of the Fast Wavelet Transform
The FIR controller includes the 6 × 32 bit shift register , the six low pass filter co- efficients, and the six high pass filter coefficients (see Table 6).
-
HnCdTe Charge Transfer Device Focal Planes
The dark storage time varies from 10 -2 sec at - 120 °K to - 2x10 -4 sec at 185 °K at which point the well is filled during transfer through a 32 bit shift register operating at 200 KHz.
-
E-learning practical teaching of uncontrolled rectifiers
Functionally, it consists of a 32 bit shift register followed by buffers that switch on and off a relay matrix.
-
Implementation of energy efficient single flux quantum digital circuits with sub-aJ/bit operation
Measured correct low-speed functionality of eSFQ shift registers: simple pattern for 32 bit shift register (a), randomly generated data and clock pattern for 16 bit shift register (b).
-
X-band TRAPATT amplifiers
After a short time delay T, successive Is and Os are clocked serially into a 32 bit shift register A, which has parallel outputs.
-
Threshold detector for subnanosecond pulses
After a short time delay T, successive Is and Os are clocked serially into a 32 bit shift register A, which has parallel outputs.
-
Particle-induced mitigation of SEU sensitivity in high data rate GaAs HIGFET technologies
The SCFL 32 bit shift register supported data rates approaching 1 Gbps in an optimized test setup, but remote operation for particle beam studies limited our test conditions to operation at L 400 Mbps.
-
A Monolithically Integrated 128 Led-Driver and Its Application
It consists as mentioned of 4 parallel 32 bit shift registers with serial data input and serial data output.
-
Cellular Automata
Other hardware blocks used for the pro- cessor, as shown in Fig 4, are - Plain / Cypher Text Register (16 X 8), Key Register (256 X 8), X-OR Unit, 32 Bit Shift Register Unit, Round Counter, Column Counter, Row Counter.
-
Fault-Tolerance Techniques for SRAM-based FPGAs
32 x 8-to-1 Multiplexers and 32 bit shift register TMR Outputs .
Indicates content that may require registration and/or purchase.