-
Supplier: VAST STOCK CO., LIMITED
Description: Speakers & Transducers 3.2 cm (1.3") fullrange speaker, 150 20000 Hz, 220 Hz, 24-5W
-
Supplier: DigiKey
Description: 4 Ohms General Purpose Speaker 2W 150Hz ~ 20kHz Top Round, Square Frame
-
Supplier: TelephoneStuff.com
Description: 45 Ohm Speaker with 2 resistors and excellent voice and music reproduction. Features: - 4 Volume levels - Hardware included (mounting brackets) - Screw connection - 8" Speaker - Weight: 1.60 lbs (0.72 kg) - Dimensions: 8.0" D x 2.75 D (20.32 cm x 6.99 cm)
- Application: Security / Paging
-
-
Supplier: MISCO
Description: Key Features: 3.5" (87mm), 8 Ohm Voice Range 4 Watts, Ferrite Magnet, Paper Cone With Polyether Foam Surround;
- Nominal Input Power: 4 watts
- Impedance: 8 ohms
- Sensitivity: 88 dB
- Frequency Response: 180 to 10,000 Hz
-
Supplier: Newark, An Avnet Company
Description: SPEAKER, 32 OHM, 0.2W, PCB PIN; Driver Type:Miniature; External Diameter - Metric:23mm; Impedance:32ohm; Power Rating Nom:100mW; Sound Level SPL:75dB; External Diameter - Imperial:0.906"; Frequency Response Min:1.8kHz RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Miniature Full Range Speaker 32mm x 32mm 3W 8 Ohm; Driver Type:General Purpose; External Width - Metric:32mm; Impedance:8ohm; Power Rating Nom:3W; Sound Level SPL:83dB; Frequency Response Min:200Hz; Frequency Response Max:20kHz
-
Supplier: RS Components, Ltd.
Description: Visaton BF 32 4 OHM Speaker Driver
- Impedance: 4 ohms
- Speaker Size: 1.2598432 inch
-
Supplier: Newark, An Avnet Company
Description: SUB-MINIATURE SPEAKER 6.32X4.31MM 10.2 OHM; Driver Type:Receiver; External Width - Metric:4.3mm; Impedance:10ohm; Power Rating Nom:-; Sound Level SPL:118dB; Frequency Response Min:200Hz; Frequency Response Max:5kHz; Product Range:- RoHS Compliant: Yes
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Couple 3.2, 8 or 16 ohm speakers to 25 or 70 volt line outputs of amplifiers. Up to 5 power tap levels available (except 117F2 which has 4). Primary taps marked in watts (no calculation necessary), to match speaker power. For speaker matching from older "Classic"
- Power Rating: 31.999999999999968 watts
- Power Rating (Watts): 31.999999999999968 watts
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Standards: RoHS Compliant
-
Supplier: RS Components, Ltd.
Description: Full Rge Mini Spker 32mm 2W 8Ohm
- Sound Pressure Level: 79 dB
- Impedance: 4 ohms
-
Supplier: Visual Sound, Inc.
Description: architectural grilles Also available premounted in Lowell's iMount SeriesTM high performance speaker systems for suspended installation and in Lowell's LT Series lay-in tile speaker assemblies for 1' x 2' or 2' x 2' ceilings
-
Supplier: Mallory Sonalert Products, Inc.
Description: Series: Speakers Mounting Method: PC Pins Frame Material: Plastic Impedance (Ohms): 8.0 Rated Power (Watts): 0.1 Max Power (Watts): 0.15 Freq Range (Hz): 1500 +,- 200 Size: 23 x 8.4 mm Weight: 3.2 g Options: For other options contact factory Typical dB Min Voltage: 78.0 Typical dB:
- Sound Pressure Level: 78 dB
- Nominal Input Power: 0.1 watts
- Impedance: 8 ohms
- Frequency Response: 1,500 Hz
-
Supplier: TMP Pro Distribution
Description: and can be used with hearing aids. Frequency Response: 20 Hz - 20 kHz Impedance: 32 ohm +/- 15% @ 1 kHz Rated Power Input: 50 mW Max Power Input: 100 mW Sensitivity: 115 dB +/- 4dB @ 1 kHz, 1 mW Connector: 3.5 mm Cord Length: 36 in. (92 cm) Weight: 4 oz. (113 g) Shipping Weight: 1 lbs.
- Application: Music / Audio Systems
-
Supplier: Visual Sound, Inc.
Description: Lowell Manufacturing Company 8A50: 50W coaxial speaker with 20 oz. LF and 2 oz. HF magnets Premium 50 W coaxial 8-inch driver exhibits greater power handling, lower distortion, and smoother more musical sound for high quality commercial sound installations Available with factory-wired premium
-
Supplier: Visual Sound, Inc.
Description: Lowell Manufacturing Company 12P150: 150W speaker for professional applications where high ceilings and high ambient noise levels requires speakers capable of high SPL output. Features 8 ohm impedance, 38 oz. LF and 7.7 oz. HF magnets, large voice coils, robust crossovers and a
-
Supplier: Texas Instruments
Description: Low-Power Mono Voice Band CODEC with 8-ohm Speaker Amplifier 32-VQFN -40 to 85
- TJ: -40 to 85 C
- Device Type: Codec
- Features: Other, RoHS Compliant
-
Supplier: Ningbo Best Group Co., Ltd.
Description: 36mm*9mm,0.25w,Ferrite (8,16,32,64,100ohm) Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small
- Sound Pressure Level: 83 dB
- Nominal Input Power: 0.25 watts
- Impedance: 8 ohms
- Frequency Response: 16,000 Hz
-
Supplier: TMP Pro Distribution
Description: and synthetic rubber surrounds and the tweeter is constructed of PEI (Polyetherimide). The speaker systems include an embedded underground eyebolt for a security anchor to prevent theft. Power Rating: 50 Watts (Transformer 32 Watts) Transformer Taps: 4, 8, 16, & 32 Watts 1:1
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: Impedance: 8 ohms Weight: 63 lbs. (28.6 kg) Height: 33" (840mm) Sphere Diameter: 27" (685mm) Reflector Diameter: 32" (815mm) Driver: 15" true coaxial (LF and HF share common magnetic circuit) Material: Enclosure and reflector are fiberglass with gelcoat finish; rust-resistant hardware
- Speaker Size: 15 inch
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: mm)2 Crossover Network : 2nd order Low Pass to the woofer and 2nd order High Pass to the tweeter. Optimum Air Cavity Behind Speaker : 40 to 80 liters (1.4 to 2.8 cu ft) Outside Dimensions (H x W x D) : 334 x 257 x 110 mm (13.1 x 10.1 x 4.3 in), 102 mm (4.0 in) front of wall to back of
- Speaker Size: 8 inch
- Application: Music / Audio Systems
-
Supplier: Newark, An Avnet Company
Description: TRANSDUCER, SPEAKER, 800HZ; Driver Type:Miniature; External Diameter - Metric:23mm; Impedance:32ohm; Power Rating Nom:500mW; Sound Level SPL:87dB; External Diameter - Imperial:0.906"; Frequency Response Min:800Hz; Speaker Shape:RoundRoHS Compliant: Yes
-
Supplier: PUI - Projections Unlimited, Inc.
Description: for protection against dust and water ingress. The 32 ohm 12 mm x 6 mm AR01232MS-SC12-WP-R receiver is designed for high fidelity audio reproduction in near-phone and headphone applications. Spring more contacts and a 2 mm thickness make mounting easy, even in the thinnest
- Nominal Input Power: 0.02 watts
- Impedance: 32 ohms
- Frequency Response: 300 to 7,000 Hz
- Application: Consumer Electronics / Gaming
-
Supplier: Cirrus Logic, Inc.
Description: under software control. Features Stereo Codec: DAC SNR 98 dB, THD -84 dB (’A’ weighted @ 48kHz) ADC SNR 95 dB, THD -84 dB ’A’ weighted @ 48kHz) On-chip headphone driver with ’capless’ option 40mW output power into 16 ohm / 3.3V SPKVDD 1W output power into 8 ohm BTL speaker / 5V
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Device Type: Codec
- Package Type: QFN
-
Supplier: Cirrus Logic, Inc.
Description: The WM8956 is a low power stereo digital/analog converter (DAC) featuring Class D speaker drivers to provide 1 W per channel into 8 Ω loads with a 5 V supply. Low leakage, excellent PSRR and pop/click suppression mechanisms also allow direct battery connection to the speaker supply.
- Pin Count: 32
- Resolution: 24 bits
- Features: Other
- Output Type: Voltage
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Audio Transformers are designed for use in audio amplifier applications for coupling and impedance matching of amplifiers and speakers
- Operating Frequency Range: 20 to 20,000 Hz
- Insertion Loss: 0.5 dB
- Other Transformer Types / Applications: Audio Transformer
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: extraordinarily clean 32W of power with a host of unique and useful features. The CA-1000 drives 16 watts per channel at 4 ohms and 8 watts per channel at 8 ohms. With a S/N greater than 85 dB and THD of .1%, the result is near-professional audio quality. In addition, the unit offers 4
-
Supplier: TelephoneStuff.com
Description: Features: - High-powered, all-weather speaker - High efficiency and power handling for optimal performance - One model for both 70V and low-impedance systems - 225W at 16 ohms - 70V Power settings: 128, 64, 32, 16, 8 watts - Dual 6.5" metal-alloy MDT™ mid/bass speaker
- Application: Security / Paging
-
Supplier: TelephoneStuff.com
Description: Speaker Driver Diameter Size: 28mm - Speaker Sensitivity: 27 - Speaker Frequency Response: 20-20 Hz–kHz - Speaker Impedance: 32 Ohms - Cable Length: 3.0 meters - Plug: USB
- Application: Telephone / Voice Communication
-
Supplier: Wharfedale Pro
Description: frequency amplifier module capable of delivering 300 watts rms to the internal components. The amplifier controls and connections are mounted on a metal mounting panel with an external convection cooled aluminium heatsink contained and protected within the speaker system overall dimensions.
- Impedance: 4 ohms
- Sensitivity: 98 dB
- Frequency Response: 45 to 300,000 Hz
- Speaker Size: 15 inch
-
Supplier: TelephoneStuff.com
Description: Earpiece with Inline Volume Control for Solo or xTag Microphone. 2.5 mm mono audio connector, 26" (66 cm) cable with in-line volume control, adjustable earpiece containing a 20mm high quality 32 ohm speaker, easy to clean.
- Application: Security / Paging
-
Supplier: Computer Network Accessories, Inc.
Description: Headphone with 1 earcup. Specifications: 1.1" diameter mylar speaker drive unit with an isotropic ferrite magnet Frequency response: 20-18,000Hz Impedance: 32 Ohms Sensitivity: 101dB 3.5mm Nickel plated plug Cable length: 4' Max. power input: 100mW
-
Supplier: Computer Network Accessories, Inc.
Description: USB headphones with microphone. Loudspeaker: Diameter: 40mm Frequency: 20~20KHz Impedance: 32 Ohms +/- 15% Sensitivity: 110dB +/- 3dB Microphone: Diameter: 6.5mm Sensitivity: -58dB +/- 2dB Impedance: 2.2K Ohms +/- 15% Cord length: 200mm In-line function control button with
-
Supplier: Xoxide
Description: to all head size Specification: Interface 3.5mm Driver Unit 40mm Frequency Response 20Hz~20 KHz Impedance (Headphone) 32 ohm Sensitivity 114+/-4 dB Max. Input 100mW Directivity Uni-directional Impedance (Microphone) 2.2 k ohm Frequency 100~10KHz Sensitivity (Microphone)
-
Supplier: Win Source Electronics
Description: Mounting: SMD Output Type: 2-Channel (Stereo) Operating Supply Voltage: 8 V ~ 26 V Max Output Power x Channels @ Load: 15W x 2 @ 8 Ohm Family Name: TPA3117D2 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VQFN (5x5) Alternative Parts
- Supply Voltage (VS): 8 to 26 volts
- Output Power (PO): 15.000000000000002 watts
- Operating Temperature: -40 to 85 C
- Features: Audio Amplifiers
-
Supplier: EDCOR Electronics Corporation
Description: Design Mathematically designed to produce exact plate and screen voltages. These transformers are precision gapped to adjust for unbalanced DC current. Primary (Input) The input is designed for a 3.2K Ohms impedance source. Secondary (Output) The output is designed for a 8 Ohms
- Operating Frequency Range: 20,000 Hz
- Standards: RoHS Compliant
Find Suppliers by Category Top
More Information Top
-
Suggested Design Techniques for Telephone Equipment Requiring Canadian Certification
A number of telephones use 32 ohm speakers as a receiver element.
-
Voice Thermostat Remote Control [device for disabled person]
A feature of this chip is that it can drive a 32 ohm speaker which can be used to provide audio output informing the user of any errors or recognition problems.
-
AST-1732MR-R PUI Audio | Mouser
Speakers & Transducers SPEAKER 32OHM .
-
Optimization of power consumption for an ARM7-based multimedia handheld device
The audio amp for the system can produce’l50 mW using a 32 - Ohm speaker .
-
MP-H Multi-Purpose Headset
Microphone output: 2.2 kOhm @ 1 kH, noise cancelling, adjustable boom Connector: 4-pole quick-release Speaker impendance: 32 Ohm Weight: 25 g .
-
AS02832MR-2-R RoHS Compliant | Mouser
Speakers & Transducers 32 Ohm 600-6500Hz .
-
PUI Audio Speakers & Transducers | Mouser
Speakers & Transducers 32 Ohm 600-6500Hz .
-
G I Wire - G I Wire Manufacturers, Suppliers
g Cable Length:1.25 M Remote Control: Yes Operative Standard:EN50332-2 Cable Cell Mater: Enameled Copper wire Speaker Resistance: 32 ohm Earphone sensitive: 98dB Maximum Practical Power:5mW Frequent...
-
SAVOX® HC-E Helmet-COM® unit with electret microphone
… Dimensions: 110 × 40 × 12 mm Cable: coiled (flame retardant) Ø 4 mm/380 mm; straight (flashover proof) Ø 4 mm/750 mm Microphone: electret, impedance 2,200 {ohm} @1 kHz, noise cancellation 30 dB Speaker : impedance 32 { ohm } Connector: 4-pole quick …
-
SAVOX® HC-1 Helmet-COM® bone conduction microphone
Weight: 85 g Dimensions: 40 × 160 mm Microphone: vibration-sensitive, impedance approx. 3,500 {ohm} @ 1 kHz; noise cancellation 30 dB Speaker : impedance 32 { ohm } (HC-1) Cable: coiled (flame retardant) Ø 4 mm/380 mm; straight (flashover proof): Ø 4 …
Indicates content that may require registration and/or purchase.