-
Supplier: Utmel Electronic Limited
Description: CONN TERM RECT 350 MCM #1/2
-
Supplier: Newark, An Avnet Company
Description: TERMINAL,AMPOWER 350MCM
-
Supplier: Newark, An Avnet Company
Description: SEALING SLEEVE 350MCM
-
-
Supplier: Newark, An Avnet Company
Description: TERMINAL,AMPOWER 350 MCM
-
Supplier: Newark, An Avnet Company
Description: 3P POWER BLOCK-LINE(2)350MCM-4CU-AL LOAD(2)350MCM-4CU-AL
-
Supplier: Anderson Power Products
Description: SB®350 Silver Plated Wire Contacts 300mcm – Sold as a pair
- Current Rating: 500 amps
-
Supplier: Cornell Dubilier
Description: Smt Multilayer Rf Chip
- Capacitance Range: 0.000035000000000000004 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 500 volts
- Operating Temperature: -55 to 200 C
-
Supplier: Anderson Power Products
Description: SBE®320 / SBX®350 Silver Plated Primary Power Wire Contacts, 300 mcm AWG *Sold as pairs. 2 parts shipped for every 1 part ordered.
-
Supplier: New Yorker Electronics Co., Inc.
Description: SMT Clad RF Capacitors 35µF 500V
- Capacitance Range: 35 microF
- DC Rated Voltage Range (WVDC): 500 volts
- Capacitance Type: Fixed
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: CAP MICA 35PF 5% 500V SMD
- Capacitance Range: 0.000035000000000000004 microF
- Capacitance Type: Fixed
- Electrostatic Capacitors: Mica
- Features: Other
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Capacitance Range: 0.000035000000000000004 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 500 volts
- Operating Temperature: -55 to 200 C
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP MICA 35PF 5% 500V SMD
- Capacitance Range: 0.000035000000000000004 microF
- DC Rated Voltage Range (WVDC): 500 volts
- Operating Temperature: -55 to 200 C
- Packing Method: Bulk Pack
-
Supplier: DigiKey
Description: 35pF Mica Capacitor 500V Nonstandard SMD
- Capacitance Tolerance: 5 (+/- %)
- Operating Temperature: -55 to 200 C
- Packing Method: Bulk Pack
- Applications: High Frequency
-
Supplier: Philatron Wire & Cable
Description: Whether you are looking from 250 MCM, 300 MCM, 350 MCM, 400 MCM 500 MCM, 600 MCM, 800 MCM 900 MCM, 1000 MCM, 2000 MCM, 3000 MCM, 4000 MCM or a custom size MCM cable for Building Wire-THW2, Mining Cable
-
Supplier: Matexcel
Description: MCM-41 molecular sieve is a long-range ordered mesoporous material with uniform pore size. It has the characteristics of extremely high BET specific surface area, large adsorption capacity and uniform mesoporous structure. , alkylation, olefin polymerization, separation of CO2 and CH4 and
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: Galco Industrial Electronics
Description: Mechanical Lug, Accepts (2)350MCM -
-
Supplier: Galco Industrial Electronics
Description: Compression Sleeve, 350MCM-3/0, Al,
-
Supplier: Matexcel
Description: MCM-48 has good long-range order and high thermal stability. It has very attractive application prospects in selective catalysis, macromolecular adsorption and separation, assembly of nanoclusters, etc. It can be used as adsorbent, catalytic material and host material to synthesize new
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: DigiKey
Description: VERSA CRIMP-CONNECTORS 350 MCM
-
Supplier: Producto Electric Corp.
Description: SILICONE BRONZE MATERIAL 4/0 AWG STRANDED, 350 MCM MIN. RUN CONDUCTOR SIZE 4/0 AWG STRANDED, 350 MCM MAX. RUN CONDUCTOR SIZE 4/0 AWG STRANDED, 350 MCM MIN. TAP CONDUCTOR SIZE 4/0 AWG STRANDED, 350 MCM MAX. TAP CONDUCTOR SIZE SPLIT BOLT
- International (mm2): 107 to 177 mm2
- Material: Copper
- Features: Other
- Terminal Type: Wire Lug
-
Supplier: DigiKey
Description: CONN FERR 350MCM PLAIN FINISH
-
Supplier: Belden Inc.
Description: Belden Basics VFD, 3 Conductor 350MCM (37x.0973") Bare Copper XLPE Insulation M4 Color Code + 2AWG Symmetrical Segmented Ground (3 of 6AWG) Bare Copper Stranded, Overall Dual Copper Tapes Helically Applied Shield, Black PVC Outer Jacket, 2000V TC-ER 90C Dry/Wet 1000V CSA 22.2 No. 230 TC SUN RES DIR
- Number of Conductors: 3 #
- Rated Voltage: 2 kilovolts
- Operating Temperature: -40 to 90 C
- North American (AWG): 350 AWG
-
Supplier: Penn-Union Corp.
Description: EXTRUDED ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL 4/0 AWG STRANDED, 350 MCM MIN. RUN CONDUCTOR SIZE 4/0 AWG STRANDED, 350 MCM MAX. RUN CONDUCTOR SIZE 6 AWG STRANDED, 350 MCM MIN. TAP CONDUCTOR SIZE 6 AWG STRANDED, 350 MCM MAX.
-
Supplier: Madison Electric Products
Description: APPROVAL UL CONDUCTOR MATERIAL COPPER CONDUCTOR SIZE 3/0 AWG STRANDED TO 350 MCM TAP MATERIAL TIN PLATED COPPER SIZE 0.75 INCH ID X 1.5 INCH OD TYPE SPLIT BOLT
- International (mm2): 177.348 mm2
- Material: Copper
- Features: Other
-
Supplier: NSI Industries LLC
Description: BRONZE MATERIAL 4/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 350 MCM MAX. RUN CONDUCTOR SIZE 4 AWG SOLID MIN. TAP CONDUCTOR SIZE 350 MCM MAX. TAP CONDUCTOR SIZE TWO BOLT INSTALLATION COPPER CONDUCTOR MATERIAL STANDARD PACKAGE 5 PER CARTON
- Busbar (Conductor) Material: Copper
- Busbar Type: Single Conductor Busbars
-
Supplier: DigiKey
Description: CONN TERM RECT TONG 350 MCM
- Material: Copper
- Features: Other
-
Supplier: Greaves Corporation
Description: STRAIGHT TYPE TIN PLATED COPPER PIN MATERIAL ALUMINUM CONDUCTOR MATERIAL UL 486B APPROVAL 350 MCM CONDUCTOR SIZE PIN SIZE 4/0 AWG STRANDED PT MODEL
- Material: Aluminum, Copper
- Terminal Type: Pin Terminal
-
Supplier: Penn-Union Corp.
Description: ALUMINUM MATERIAL 2.75 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 350 MCM CONDUCTOR SIZE 0.57 INCH DIA X 1.34 INCH L PIN SIZE DIE COLOR CODE BROWN WIRE DIAMETER 0.681 INCH TP MODEL
- Material: Aluminum
- Terminal Type: Pin Terminal
-
Supplier: Greaves Corporation
Description: REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY WROUGHT ALUMINUM MATERIAL BLACK COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 350 MCM SIDE B CONDUCTOR SIZE 600 MCM SIDE A CONDUCTOR SIZE AC-R MODEL
- Material: Aluminum, Copper
- Terminal Type: Wire Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: Panduit Corp Win Source Part Number: 1072098-LAMB350-12-6Y Packaging: Bulk Features: With Screw Termination: Screw Contact Finish: Tin Wire Gauge: 350 MCM (kcmil)-6 AWG Mounting: Free Hanging (In-Line) Terminal Type: Lug, Grounding Length - Overall: 4.190" (106.43mm)
-
Supplier: Penn-Union Corp.
Description: IN LINE TYPE 4.63 INCH L X 1.21 INCH W X 2.28 INCH H SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL ALUMINUM ALLOY BODY MATERIAL NON INSULATED INSULATION TYPE 2 SCREW(S) IISR MODEL
-
Supplier: Utmel Electronic Limited
Description: SILICON LABS - EFM32HG350F64G-B-CSP36 - MCU, 32BIT, ARM CORTEX-M0+, 25MHZ, CPS32
- Internal RAM Size: 8 KB
- Operating Temperature: -40 to 85 C
- Package Type: BGA, MCM-PBGA
- Features: Other
-
Supplier: Greaves Corporation
Description: TWO BARREL TYPE EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 2-7/8 INCH OVERALL LENGTH 6 AWG STRANDED MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1/2 INCH STUD SIZE 1-15/16 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE
- International (mm2): 13.3008 to 177.348 mm2
- Material: Aluminum, Copper
- Terminal Type: Wire Lug
Find Suppliers by Category Top
Featured Products Top
-
range from 24 AWG to 350 MCM UL Recognized hand and semi-automatic crimping tools available Learn More (read more)
Browse Wire and Cable Crimpers Datasheets for Altech Corp.
More Information Top
-
Impedance and circulating Current Calculations for UD Multi-Wire Concentric Neutral Circuits
In particular, when the phase conductor is 350 MCM and the concentric neutral consists of 20 #10 copper wires, the positive-sequence resistance is about 50 percent greater than the phase conductor resistance.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-2554.pdf
350MCM ( 000 ) 200 .
-
DC Power Distribution and Grounding in the 5ESSTM Switch
For a closely spaced pair of 350 MCM cables with an inductance of the order of 0.125 microhenries per foot, the stored energy can be of the order of 25 joules at 2000A for a 100-foot feeder.* .
-
Cross-Linked Polyethylene for Higher Voltages
350 mcm .
-
CR4 - Thread: Choosing Electrical Wire
He says to choose between 350 MCM Cu or 600 MCM Al, it has become a significant financial decision in the last year since the price of Cu has gone up.
-
400/320 amp service - Self Help Forums
If you feed the meter with 350 MCM wire or less, then a #2 cu GEC will be fine.
-
Power Distribution Blocks - Terminal Blocks - Grainger Industrial Supply
• Distribution Block, Intermediate 16000 Series, Amps 310, Voltage Rating 600, Number of Poles 3, Primary Connections/Pole 1, Primary Wire Range (AWG) 6 to 350 MCM AL-CU, Secondary Connection/Pole 6, Secondary Wire Range (AWG) 14 to 4 CU, 12-4 AL …
-
Low Wind Speed Turbine Project Phase II: The Application of Medium-Voltage Electrical Apparatus to the Class of Variable Speed Multi-Megawatt Low Wind Speed Tu...
2 Tower Pendant Cables 3249 ft. of 2kV, 90 deg C., 350 MCM ,normal stranding .
Indicates content that may require registration and/or purchase.