-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CCD CAMERA, 4K RESOLUTION, 12-24 VDC, W/ LENS, 50 MM, CAMERA LINK CONNECTION. FREE 2 YEAR RADWELL WARRANTY
- Features: CCD, Digital
- Camera Function: Video
-
Supplier: Edmund Optics Inc.
Description: to 205fps, AVT Prosilica GE Series GigE Cameras are an excellent balance of speed and quality. These cameras are equipped with high-end Kodak CCD sensors and GigE output, and are ideal for industrial inspection and character recognition. All cameras are compatible with
- Maximum Frame Rate: 15 fps
- Lens Mount: C-Mount
- Features: CCD
- Format / Output: Ethernet
-
Supplier: Edmund Optics Inc.
Description: to 205fps, AVT Prosilica GE Series GigE Cameras are an excellent balance of speed and quality. These cameras are equipped with high-end Kodak CCD sensors and GigE output, and are ideal for industrial inspection and character recognition. All cameras are compatible with
- Maximum Frame Rate: 205 fps
- Lens Mount: C-Mount
- Features: CCD
- Format / Output: Ethernet
-
-
Supplier: Edmund Optics Inc.
Description: to 205fps, AVT Prosilica GE Series GigE Cameras are an excellent balance of speed and quality. These cameras are equipped with high-end Kodak CCD sensors and GigE output, and are ideal for industrial inspection and character recognition. All cameras are compatible with
- Maximum Frame Rate: 3 fps
- Features: CCD
- Monochrome / Color: Color
- Format / Output: Ethernet
-
Supplier: Edmund Optics Inc.
Description: to 205fps, AVT Prosilica GE Series GigE Cameras are an excellent balance of speed and quality. These cameras are equipped with high-end Kodak CCD sensors and GigE output, and are ideal for industrial inspection and character recognition. All cameras are compatible with
- Maximum Frame Rate: 5 fps
- Features: CCD
- Format / Output: Ethernet
- Lens Mount: F-Mount
-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: The CCD camera uses a color CCD image acquisition system to obtain comprehensive information of RGB colors. Make the color sorter have the perception ability of the human eye, can better select materials, and better meet the requirements. The higher resolution can accurately
- Type: Specialty / Other
-
Supplier: Sentech America
Description: The STC-SB33POE is part of Sentech's Brand New Power over Ethernet GigE camera series. It features a 1/3" monochrome VGA sensor, 90fps and communication over an Ethernet connector. The STC-SB33POE boasts a compact 35(w) x 35(H) x 55.9 (D) mm size, a user-programmable Area of Interest (AOI)
- Maximum Frame Rate: 90 fps
- Width / Diameter: 1.3779535 inch
- Height: 1.3779535 inch
- Length: 2.20078859 inch
-
Supplier: Titan Tool Supply, Inc.
Description: 1/2” Color CCD Camera & 19” LCD Monitor 1/2" Color CCD Camera Specifications: Active Pixels: 768H X 494V (380,000 pixels) Image Sensor Area: 6.55H MM X 4.87V MM Resolution: 480 Horizontal TV Lines Min. Illumination: 1.8 Lux Signal Format: NTSC 2:1 Interlace Video Output:
- Diagonal Screen Size: 19 inch
- Screen Width: 16.81 inch
- Voltage Rating: 100 to 240 volts
- Color: Color
-
Supplier: Toshiba Imaging Systems Division
Description: manulal white balance Camera cable lengths to 30 meters Optional accessories: 3, 6, 10 & 30 meter camera cables; 4mm or 15mm lens
- Lens Mount: C-Mount
- Features: CCD, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
-
Supplier: Sentech America
Description: The STC-SC83USB is part of Sentech's brand new USB Slim camera line. This camera boast an ultra slim 40 (W) x 40 (H) x 16.5 (D) mm size, making it one of the slimmest cased cameras on the market. The STC-SC83USB features a 1/3" XGA color sensor, 30 FPS, Extended Integration,
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.574804 inch
- Height: 1.574804 inch
- Length: 0.82283509 inch
-
Supplier: Sentech America
Description: The STC-SB83USB-B is an ultra-compact board, XGA, USB 2.0 camera with a 1/3" monochrome CCD. It features 30fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-SB83USB-B is a board model available with a rear or
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.4173236 inch
- Height: 1.4173236 inch
- Length: 0.60236253 inch
-
Supplier: ZGC, Inc.
Description: Abakus B4 to C-mount for Super 16mm (1-CCD Camera) Now you can use Super16 film lenses on C mount cameras with no loss of image quality Use Super16mm lenses on 1-CCD, C-mount cameras with Abakus Super16 film lens mount to C Mount Adapter. The is no loss of picture
- Maximum Thickness: 53.50000000000001 mm
- Mount Type: Lens Holder
-
Supplier: SFCable.com
Description: Day & Night Wide Dynamic Range Vandal Dome CCD Camera. 1.3 Megapixel. 3.7~12mm Auto Iris Lens. POE 12VDC. 1 Year Warranty.
- Features: CCD, Digital
- Physical: Dome, Outdoor Rated
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
-
Supplier: Security Camera Warehouse
Description: SONY Effio-E DSP 9-22mm varifocal lens 48 IR LEDs, 200ft DC 12V Vandal-resistant Weather-resistant SONY 1/3" Exview HAD CCD II 700 TV Lines Sony Exview HAD CCD II Varifocal Bullet Camera Additional Information Color Video Yes Infrared Yes Use Outdoor Lens Type Vari-focal Weather
- Camera Function: Video
-
Supplier: Cole-Parmer
Description: • Plug-and-play technology is easy to use
perfect for shared inspections on site or at a distance over the Internet! • Zooms from widefield 10x to 40x detail magnification • Hooks up to a computer and a video monitor • Transmitted and incidental illumination with directional beam and - Total Magnification: 40 X
- Eyepiece Style: Binocular
- Features: Digital Display
-
Supplier: SFCable.com
Description: 35 IR Day & Night Weatherproof Color Camera. 1/3" CCD. 480 TV Lines. IR distance up to 100ft / 30m. EIR35-F4840: 4.0mm Lens. EIR35-F4860: 6.0mm Lens. 35 IR LED. 0 Lux @ IR œon. IP67 Rating. 12V DC, 448mA max @ IR œon / 127mA @ IR œoff.
- Horizontal Resolution: 480 lines
- Features: CCD, Digital, Other
- Monochrome / Color: Color
- Physical: Outdoor Rated
-
Supplier: Universe Kogaku (America) Inc.
Description: Universe Kogaku America adds to its existing line of C-mount lenses, 2 new 25mm lenses for imaging applications in the Infra-red light spectrum. Available in format coverage of up to16mm with a brightness ratio of 0.95, these lenses provide a cost effective solution for low light imaging and other
- Focal Length: 35 mm
- Aperture Range (F-Number): 2.8
- Diameter: 54 mm
- Length: 51.00000000000001 mm
-
Supplier: SFCable.com
Description: 1/3" CCD. 480 TV Lines. 4.0mm Lens. 35 IR LED. Distance up to 100ft / 30m. 12V DC. 1 Year Warranty.
- Horizontal Resolution: 480 lines
- Features: CCD, Digital, Other
- Physical: Outdoor Rated
- Application / Industry: Security / Law Enforcement
-
Supplier: IC Realtime, LLC
Description: More discrete than the conventional "box or bullet" security cameras, the mini dome cameras are ideal for discrete surveillance in locations where the cameras are required to be less noticeable. IC Realtime's fixed mini color dome cameras incorporates a 1/3" Sony sensor
- Horizontal Resolution: 420 lines
- Width / Diameter: 3.93701 inch
- Height: 2.6771668 inch
- Operating Temperature: 14 to 122 F
-
Supplier: Panavision, Inc.
Description: The F35 CineAlta – based on the technology of the Sony HDW-F900 and the F23 – has been “Panavised” for use with many of the Panavision® standard 35mm film camera accessories. The Panavision lens mount allows use of all Panavision PL or PV mount 35mm film lenses. The Panavision
- Application / Industry: Broadcast
- Monochrome / Color: Color
- Imaging Technology: Digital
- Physical: Pan / Tilt
-
Supplier: IC Realtime, LLC
Description: NEW PRODUCT! Fire Sprinkler Camera with 3.7mm Pinhole lens. 500 TVL High Resolution. 1/3" SONY CCD 500 TV Lines Resolution 0.1 Lux Realistic Fire Sprinkler Look
- Horizontal Resolution: 420 lines
- Operating Temperature: 14 to 122 F
- Features: CCD, Digital
- Monochrome / Color: Color
-
Supplier: HORIBA Instruments, Inc.
Description: optical components, as well as the illumination and CCD imaging camera, allowing monitoring of any area of the wafer surface using microscopic images. This system uses a visible laser (670 nm) which can be used for a broad range of films. Sensor head Camera with CCD
-
Supplier: IC Realtime, LLC
Description: This realistic smoke detector camera is for viewing images in a home or office without allowing anyone to know they are being monitored. The ICR Smoke is easy to install and integrate into an ICR DVR system. It comes with a pinhole 3.6mm lens and a 1/4" SONY color CCD sensor. 1/4" SONY
- Horizontal Resolution: 420 lines
- Operating Temperature: 14 to 122 F
- Features: CCD, Digital
- Monochrome / Color: Color
-
Supplier: Qioptiq
Description: Macro Lenses developed by Rodenstock Präzisionsoptik for CCD Cameras, feature the highest resolution, excellent contrast, color neutrality and are virtually free of distortions. A large selection of Macro Lenses with magnification ratios from 1:3 to 4:1 is available which can be
- Focal Length: 20.000000000000004 to 50 mm
- Aperture Range (F-Number): 3.5 to 8
- Zoom Magnification: 0.14 to 8 X
- Diameter: 29.000000000000004 mm
-
Supplier: IC Realtime, LLC
Description: ICRVMD - Silver ICRVMDB - Black Small size weatherproof vandalproof dome camera. ICRealtime's rugged, fixed lens mini-dome camera incorporates a 1/3 SONY sensor for outstanding picture quality (420 TVL) and excellent sensitivity (0.5 Lux). It comes standard with a 3.6 mm lens that is
- Horizontal Resolution: 420 lines
- Width / Diameter: 4.25 inch
- Height: 2.9133874 inch
- Operating Temperature: 14 to 122 F
-
Supplier: SFCable.com
Description: 1/3" Super HAD CCD. 540 TV Lines, HQ-1 DSPSHS-7540DN. 420 TV LinesSSS-7420. 3.6mm Standard Lens. 0.5 Lux @ F2.0 SHS-7540DN . 0.3 Lux @ F2.0SSS-7420. 12V DC
- Horizontal Resolution: 420 lines
- Features: CCD, Digital
- Physical: Outdoor Rated
- Application / Industry: Security / Law Enforcement
-
Supplier: Advance Security Products
Description: This 25mm fixed lens camera is ideal for indoor or outdoor surveillance. Long distance or narrow view allows for a variety of uses. The viewing area will be about 9 ft. wide at 50 ft. away, 4 ft wide at 25 ft away. Fully weather-proof with 15 in. power/video cord attached, AC adapter and
- Camera Function: Video
-
Supplier: Fiberscope.net by MEDIT
Description: The ImagePRO USB camera is an impressively professional high resolution video device – a perfect match for any Endoscope, Borescope, or Fiberscope. This camera was specially designed to meet the requirements of RVI and work perfectly with any optical borescopes. The camera is
- Horizontal Resolution: 752 to 768 lines
- Sensitivity: 0.5 Lux
- Operating Temperature: 5 to 122 F
- Vertical Resolution: 494 to 582 lines
-
Supplier: Universe Kogaku (America) Inc.
Description: Designed for the most demanding applications, Universe's line of hi-resolution lenses are the best choice for machine vision, instrumentation, inspection, and other critical systems including space flight applications. They feature 6 -7 glass elements for great MTF, fixed irises to maintain vision
- Focal Length: 17.000000000000004 mm
- Aperture Range (F-Number): 2.8
- Diameter: 19 mm
- Length: 22.200000000000003 mm
-
Supplier: Fiberscope.net by MEDIT
Description: possible thanks to this infrared lighted camera unit. This Auto-Cam unit gives you a colour picture on a 3.5 TFT screen that can flip its image to accommodate different views of the inspection area. The camera housing is movable and can be aimed in different directions and angles. The
- Features: CCD, Digital
- Monochrome / Color: Color
- Application / Industry: Industrial, Security / Law Enforcement
- Camera Function: Video
-
Supplier: Fiberscope.net by MEDIT
Description: The COBRA Inspection camera is a battery operated lightweight with a telescoping shaft system that permits viewing in difficult to access areas either above or below ground. With these abilities you can inspect attics, suspended ceilings, eavestrough’s, gutters, sewers or wells. This
- Operating Temperature: 14 to 131 F
- Features: CCD, Digital
- Monochrome / Color: Color
- Application / Industry: Industrial
-
Supplier: Fiberscope.net by MEDIT
Description: This Industrial Zoom Inspection Camera is a top of the line device specially designed for tactical and mechanical inspections. These units feature a specially manufactured 2.5” diameter color camera head with 10x optical zoom, mounted on a telescopic pole that features 2-way
- Horizontal Resolution: 640 lines
- Sensitivity: 0.015 Lux
- Height: 2.5 inch
- Length: 4 inch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PHOTOHELIC LENS, FOR CCD CAMERA, SECURITY LENS, C MOUNT, 35 MM FOCAL LENGTH, F1.7 - F22 IRIS RANGE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: Manufacturer: OmniVision Technologies Inc Win Source Part Number: 888236-OV09732-H35A Series: CameraChip™, OmniPixel3-HS™ Operating Temperature Range: -30°C ~ 70°C Features: CMOS Image Sensor 1280H x 720V 3µm x 3µm Package: Module Package: Tray Family Name: OV09732 Categories: Sensors Popularity:
-
Supplier: Universe Kogaku (America) Inc.
Description: Designed for the most demanding applications, Universe's line of hi-resolution lenses are the best choice for machine vision, instrumentation, inspection, and other critical systems including space flight applications. They feature 6 -7 glass elements for great MTF, fixed irises to maintain vision
- Focal Length: 20.000000000000004 mm
- Aperture Range (F-Number): 2.8
- Diameter: 19 mm
- Length: 25.400000000000002 mm
Find Suppliers by Category Top
Featured Products Top
-
images and activation information to control systems. Fortunately, many of the advanced circuits operate on lower voltages and reduced current levels and higher density circuit boards include standard connection points at 25 mils, .625mm) pin to pin spacing. Sensor device technology are using PZN (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
mm or 1 mm, offering low, medium or high resolution. The highest resolution mode uses steps of just 0.5 mm, with overlapping measuring points. The reflected light is picked up by a CCD camera and analysed by specially developed software. Compact mechanics The mechanical (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO
More Information Top
-
Evaluation of Elastic-Plastic Surface Flaw Behavior and Related Parameters Using Surface Displacement Measurements
CCD 35 mm camera .
-
Computer Vision, Graphics and Image Processing
The images of objects were taken using a 35mm Sony CCD camera .
-
Visualization of high-speed gas jets and their airblast sprays of cross-injected liquid
The linear polarizer filter located in front of the image acquiring system (either 35 mm or CCD camera ) adjusts the intensity of the Rayleigh scattering .
-
INSTANTANEOUS AND PLANAR VISUALIZATION OF SUPERSONIC GAS JETS AND SPRAYS
The linear polarizer filter located in front of the image-acquiring system (either 35 mm or CCD camera ) acts to gate the Rayleigh scattering signal that is fully recorded only when the polarizer filter is vertically oriented.
-
A User’s Guide to the Meade LXD55 and LXD75 Telescopes
Capturing images of objects in the night sky using conventional 35 mm Cameras or CCD electronic imaging requires the parent instrument to be able to track the stars in a precise manner.
-
THE EXPRESSION PATTERNS OF INTEGRIN SUBUNITS ON HUMAN BREAST TISSUES OBTAINED DURING PREGNANCY
A comparison between the use of a high-resolution CCD camera and 35 mm film for obtaining coloured micrographs.
-
13th International Conference on Biomedical Engineering
In this study, to acquire a clear image of the whole tongue, 500 mega pixel CCD camera and 35mm lens were used and a right angle shape body with surface coating mirror for sufficient object distance.
-
A method for the blind correction of the effects of attenuation and shading in light micrographs based upon moderated histogram equalization
(1998) A comparison between the use of a high-resolution CCD camera and 35 mm film for obtaining coloured micrographs.
-
Moderated histogram equalization, an automatic means of enhancing the contrast in digital light micrographs reversibly
(1998) A comparison between the use of a high-resolution CCD camera and 35 mm film for obtaining coloured micrographs.
-
Comparison of marker protein expression in benign prostatic hyperplasia in vivo and in vitro
A comparison between the use of a high- resolution CCD camera and 35mm ®lm for obtaining coloured micrographs.
Indicates content that may require registration and/or purchase.