-
Supplier: Accuris
Description: Steel wire ropes - Safety - Part 7: Locked coil ropes for mine shafts
-
Supplier: Accuris
Description: Stranded steel wire ropes. Part 7: Specification for large diameter ropes for general purposes
-
Supplier: Accuris
Description: Steel wire ropes \x96 Safety \x96 Part 5: Stranded ropes for lifts
-
-
Supplier: Accuris
Description: Steel wire and wire products \x96 Steel wire for ropes \x96 Part 2: Cold drawn non alloy steel wire for ropes for general applications
-
Supplier: CSA Group
Description: Specifies: a) the dimensional characteristics; b) the mechanical characteristics; c) the conditions with which coatings, if any, shall comply; d) the conditions of sampling and control. Applies to round, bright or zinc-coated wires of nominal diameters between 0,8 mm and 3,5 mm. This second
-
Description: Specifies: a) the dimensional characteristics; b) the mechanical characteristics; c) the conditions with which coatings, if any, shall comply; d) the conditions of sampling and control. Applies to round, bright or zinc-coated wires of nominal diameters between 0,8 mm and 3,5 mm. This second
-
Description: Specifies: a) the dimensional tolerances; b) the mechanical characteristics; c) the conditions with which coatings, if any, shall comply; d) the conditions of sampling and control. Applies to round, bright or zinc-coated wires of nominal diameters between 1 mm and 3,5 mm.
-
Supplier: Certex UK
Description: Steel wire rope ROPETEX S33 in stainless steel is a good choice for basic lifting applications in environments where corrosion resistance is important. ROPETEX S33 is equipped with a Wire Strand Core (WSC) which gives the rope a good strength and a
- Diameter: 0.2755907 inch
- Breaking Strength: 6,249.44 lbs
- Number of Strands: 6
- Application: Crane / Hoist / Lift
-
Supplier: Certex UK
Description: Ropetex PERFORM 35C is a flexible high-quality rotation resistant steel wire rope. The strands are compacted giving it a high breaking load and making it wear resistant. Ropetex PERFORM 35C is very well suited for multi-layer spooling. Key product benefits Rotation resistant
- Diameter: 0.2755907 inch
- Application: Crane / Hoist / Lift
- Features: Other
- Material: Steel - Galvanized
-
Supplier: Certex UK
Description: Cut both hard-drawn wire like steel-, copper- and aluminum wires, electric cables and multi wire ropes. The cutting edges are shaped to form a grip of the rope, in shape of a triangle when cutting which prevents un-twisting of the rope end. The edges
- Tool Type: Wire Cutter / Scissor
-
Supplier: Certex UK
Description: Very Low Rotation. Superior bending fatigue life when compared with conventional low rotation ropes. Excellent resistance to crushing and abrasion particuarly on multi layer drums resulting from the compacted strands. Reduced elongation results from increased steel content and the
- Diameter: 1.3779535 inch
- Breaking Strength: 249,528 lbs
- Application: Crane / Hoist / Lift
- Features: Specialty / Other
-
Supplier: AENOR
Description: Steel wire ropes - Safety - Part 7: Locked coil ropes for mine shafts
-
Supplier: AENOR
Description: Terminations for steel wire ropes - Safety - Part 7: Symmetric wedge socket
-
Supplier: AENOR
Description: Terminations for steel wire ropes - Safety - Part 7: Symmetric wedge socket
-
Supplier: AENOR
Description: Terminations for steel wire ropes - Safety - Part 7: Symmetric wedge socket
-
Supplier: Loos & Co., Inc.
Description: 6X36 Wire Rope Flexible True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. Member of the 6x37 class Wire Ropes. 302/304:
- Diameter: 0.438 inch
- Breaking Strength: 15,800 lbs
- Number of Strands: 6
- Wires per Strand: 36
-
Supplier: Loos & Co., Inc.
Description: 6X25 Wire Rope Flexible True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. Member of the 6x19 Class of Wire Ropes 302/304:
- Diameter: 0.875 inch
- Breaking Strength: 66,500 lbs
- Number of Strands: 6
- Wires per Strand: 19
-
Supplier: Loos & Co., Inc.
Description: 6X25 Wire Rope Flexible True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. Member of the 6x19 Class of Wire Ropes 316:
- Diameter: 0.438 inch
- Breaking Strength: 15,000 lbs
- Number of Strands: 6
- Wires per Strand: 19
-
Supplier: Newark, An Avnet Company
Description: CABLE CUTTER, SHEAR, 0.25", 7.5"; Overall Length:7.5"; Cutting Capacity Max:0.25"; For Use With:Copper and Mild Steel Strands, Aircraft Cables, Wire Ropes, Aluminium, Copper, Steel and Iron Rods; Blade Edge:Shear; Product Range:- RoHS Compliant: NA
-
Supplier: RUD Chain, Inc.
Description: means and the precious load during turning. Maximum WLL with smallest thread diameter. Version PP-S: The standard universal connection by eye hooks for master link assemblies, round slings, wire ropes, hook assemblies.
- Maximum Load Capacity: 2.75 tons
- Threaded Length: 1.1875 inch
- Weight: 2 lbs
- Inch: 7/8"
-
Supplier: RUD Chain, Inc.
Description: means and the precious load during turning. Maximum WLL with smallest thread diameter. Version PP-S: The standard universal connection by eye hooks for master link assemblies, round slings, wire ropes, hook assemblies.
- Maximum Load Capacity: 2.75 tons
- Threaded Length: 1.1875 inch
- Overall Bail Length: 2.9375 inch
- Bail Radius: 1.5625 inch
-
Description: the characteristics and of typical components of these systems are given in an informative annex. The requirements of ISO 19901-7:2013 mainly address spread mooring systems and single point mooring systems with mooring lines composed of steel chain and wire rope. ISO
-
Supplier: CSA Group
Description: lines composed of steel chain and wire rope. This part of ISO 19901 also provides guidance on the application of the methodology to synthetic fibre rope mooring systems, and includes additional requirements related to the unique properties of synthetic fibre ropes.
-
Environmental Test Chambers and Rooms - Temperature and Humidity Test Environmental Climatic ChamberSupplier: Haida International Equipment Co., Ltd.
Description: 1℃/min in average (without loading) Heating speed: 3℃/min in average (without loading) Internal chamber material: SUS#304 stainless steel, mirror finished External chamber material: Stainless steel Cooling method: Air cooling Controller: LCD touch screen, programmable control
- Temperature Range: -40 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Supplier: Haida International Equipment Co., Ltd.
Description: Industry: 1. Electronic products: mobile phones, computers, television, video recorders and so on 2. Textile fabric products: clothes, hats, shoes, ropes 3. Wire and cable: data cable, usb, 4. Leather products: handbags, wallets, leather shoes, leather chairs 5. Instrumentation,
- Temperature Range: -40 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Supplier: RYCO Hydraulics, Inc.
Description: is increased. In the event of fire, hoses carrying flammable or hazardous materials remain intact longer. It can also be used to protect cables, pipes and wire ropes. RYCO FS1072 FIRE SLEEVE can also be used to reduce heat loss from hoses. Construction RYCO FS1072 FIRE SLEEVE is
Find Suppliers by Category Top
Featured Products Top
-
also has the capability to provide value added services such as cutting, bending, beveling and forming. Alloys: 304, 304V. 316, 316V. 17-7 PH, 17-4 PH, MP35N, Alloy 600, X-750, Hastelloy, C276. T410. T420 Tempers: Annealed, Spring or (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
diameter of the rope. All sling ropes must be ordinary lay. The Safe Working Load will normally be equal to the Working Load Limit but in some circumstances it may be less e.g. If the sling is used in choke hitch SWL=WLL x 0.8 . BS EN 13414-1 covers only those sling assemblies that (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Certex UK -
– Features one or two layers of high-strength steel wire braiding for superior pressure resistance and flexibility. Wide Media Compatibility – Suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, and air (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Professional Performance & Value for Industrial Buyers Superior Structural Reinforcement: Equipped with 4/6 layers of high-tensile spiraled steel wire reinforcement, the hose delivers exceptional tensile strength (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Superior Pressure Capacity with Assembly-Level Safety Margin – Rated working pressure up to 33 MPa and burst pressure up to 132 MPa. Double-layer high-tensile steel wire braided reinforcement, integrated with precision-crimped couplings to form a unified assembly (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Extreme Burst Strength & Fatigue Life – Four alternating spiraled layers of high-tensile steel wire deliver min. 66 MPa burst pressure and exceptional impulse resistance, slashing unplanned downtime in high-cycle operations (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
feedthrough assemblies allow multiple insulated wires to be installed through a single port. Conax HD assemblies consist of a stainless steel tube swaged over 12, 24, 40 or 60 bundled PTFE coated thermocouple grade and/or copper wires. HD assemblies provide an excellent means to pass numerous thermocouple (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
hydraulic system response speed and ensuring operational efficiency Stable Pressure Bearing Guarantee: 16.5MPa working pressure + 66MPa burst pressure, double-layer steel wire braided reinforcement structure, combined with synthetic rubber inner and outer layers (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Core Advantages·Empower Professional Work Super High Pressure Resistance: 33MPa working pressure + 132MPa burst pressure, double-layer steel wire braided reinforcement structure, ensuring stable transmission under (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
spring cavity. With a smaller assembly size and less material used in the manufacturing process, a cost savings is realized. Over 4,000 wave springs are available from stock in both carbon and 17-7 stainless steel. Stock sizes are available from .188" to 16" diameters (read more)
Browse Compression Springs Datasheets for Smalley
More Information Top
-
Korean Galvanized Steel Coil, Korean Galvanized Steel Coil Manufacturers
Rope Construction Compact Wire Rope 6x7FC 6xS(19)FC 6xS(19)IWRC 6xWS(26)FC 6xWS(26)IWRC 6xFi(29)FC 6xFi(29)IWRC 6xWS(31)FC 6xWS(31)IWRC 6xWS(36)FC 6xWS(36)IWRC 19x7 35x7 19x19(S) Swaged Wire ... [ Related Keywords : steel wire, steel rope ] .
-
Steel Wire Rope - Steel Wire Rope Manufacturers, Suppliers
Rope Construction Compact Wire Rope 6x7FC 6xS(19)FC 6xS(19)IWRC 6xWS(26)FC 6xWS(26)IWRC 6xFi(29)FC 6xFi(29)IWRC 6xWS(31)FC 6xWS(31)IWRC 6xWS(36)FC 6xWS(36)IWRC 19x7 35x7 19x19(S) Swaged Wire ... [ Related Keywords : steel wire, steel rope ] .
-
Bending Fatigue Testing of Large Diameter Steel Wire Rope For Subsea Deployment Applications
90-mm 6x36 SWS IWRC Wire Rope 19D/d [1] 12mm & 19mm 6x26 WS IWRC Wire Rope D/d=10, 20, 30 [1] 35 mm IWCR 16-20 … … Mooring Line 30 D/d [11] 14 mm Multi strand ropes ( 35x7 of different constructions) [2] … at DNV is capable of performing bend over sheave testing of Ø109 mm steel wire ropes, with …
-
Extending the Use of Conventional Construction Technology for the Installation of Subsea Production Facilities in Deep Water
90-mm 6x36 SWS IWRC Wire Rope 19D/d (Gibson 1980) 12mm & 19mm 6x26 WS IWRC Wire Rope D/d=10, 20, 30 (Gibson 1980) 35 mm IWCR … … 30 D/d (DNV 1985) 14 mm Multi strand ropes ( 35x7 of different constructions) (Potts … … at DNV is capable of performing bend over sheave testing of Ø109 mm steel wire ropes, with …
-
Steel Wire & Rope from Lee Metal & Wire Co., Ltd., Korea
35x7 Wire Rope Steel .
-
Influence of tensile stress in steel cables on magnetic Barkhausen noise
35x7 Zinccoaledsteel rope The 7- wire strands were used in concretestructu- res. The steel ropes hadvarious wire lay construc- tions.
-
Mathematics for engineers with Maple
Shaft equation, heat conduction equation Laplace equation, wave guide, flexural vibration equation. Stainless steel is an alloy of iron, chromium and nickel. A parabola form has weakly sagging cables in good proximity. 13z6-10z2 - 2x3 + 3x + 35x7 + 18z4-15z8-5z5 + 35z9 .
Indicates content that may require registration and/or purchase.