-
Supplier: Radwell International
Description: TORK TIMER, MULTIVOLT, 365 DAY ASTRO SUPERCAP 2 CH. 20A SPDT, WTIH PORTABLE MEM. MODULE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: NSI Industries LLC
Description: 365/7 DAY TYPE NORYL MATERIAL 5-1/4 INCH W X 4-5/16 INCH D X 8-1/4 INCH H SIZE 99 PER DAY MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL LOW VOLTAGE LATCHING RELAYS, DIRECT WIRE TO MECHANICALLY HELD CONTACTORS APPLICATION 120/208 TO 240/277 VAC AT 50/60 HZ VOLTAGE RATING
- Number Input Channels: 2
- Operating Temperature: -40 to 158 F
- Output / Interface: Current, Voltage
-
Supplier: Technic, Inc.
Description: solution sparger. Light source with control One CPVC solar cell fixture to accommodate three 156mm x 156mm solar cells. Rectifier: Model GPS1850D, 5 Amp, 0-18 Volt, constant current, constant voltage, 0.01% regulation with digital LED display. A manual timer with light and alarm Each
- Process / Technology: Electroplating
- Machinery Type: Laboratory / Pilot System
- Application / Industry: Solar / Photovoltaic
-
-
Supplier: Fargo Controls, Inc.
Description: This series of 48x48mm (1.89x1.89") non-resetable electromechanical hour meters accepts a wide range of AC & DC voltages. FEATURES: Low Cost AC, DC or NEW Multifunction 12-240V AC/DC Input Voltage CE mark, UL recognized & RoHS Rugged Design Long Life Non-reset
- Minimum Time Setting: 0 seconds
- Maximum Time Setting: 999,999.9 hours
- Number Input Channels: 1
- Maximum Count Frequency: 0.06 kHz
-
Supplier: Fargo Controls, Inc.
Description: Self-powered Totalizing Counter & Timer Up/Down count input 8 digit LCD display, Backlight with external 5VDC High speed solid state, slow speed contact closure and high voltage inputs 10k Hz max. Count speed NEMA 4X / IP 65 display RoHS & CE Compliant
- Minimum Time Setting: 0 seconds
- Maximum Time Setting: 9,999,999.9 hours
- Number Input Channels: 1
- Number of Digits (or Characters): 8
-
Supplier: Fargo Controls, Inc.
Description: The TH Series are elapsed timers that display time in hours or minutes. This series has a small panel footprint and is powered by a lithium battery. They have a 7-digit LCD display, a push button reset and are panel mounted. They accept a non-voltage contact closure / NPN open collector or a
- Minimum Time Setting: 0 seconds
- Maximum Time Setting: 999,999.9 hours
- Number Input Channels: 1
- Maximum Count Frequency: 0.01 kHz
-
Supplier: Fargo Controls, Inc.
Description: This Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter/Tachometer with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and supports Modbus protocol. This
- Minimum Time Setting: 0 seconds
- Maximum Time Setting: 999,999.9 hours
- Number of Digits (or Characters): 6
- Digit Height: 0.3543307086614173 inches
-
Supplier: Allied Electronics, Inc.
Description: The PAX TM/CK offer many features and performance capabilities to suit a wide range of industrial applications. Both can function as an elapsed timer, or preset timer, while the PAXCK also offers real-time clock and date capabilities. By using two separate signal inputs and 23
-
Supplier: Allied Electronics, Inc.
Description: LCD Hour Meter⁄Counter, Black Color, 8 to 28 VDC Forward Voltage Series T1100 hour meter timer features a 6-digit, 7-segment LCD display. This model is ideal for maintenance applications. The hour meter model displays hourglass and decimals point. The accumulated hours are stored on
-
Supplier: Newark, An Avnet Company
Description: RELAY, TIME DELAY, SPDT, 99.99S to 9999H, 240V; Product Range:LT4HW Series; Timer Functions:Multifunction; Time Min:0.01s; Time Max:9999h; No. of Timing Ranges:8Ranges; No. of Digits:4; Timer Output:1 Changeover Relay RoHS Compliant: Yes
-
Supplier: BACO Controls, Inc.
Description: Daily, Weekly, Annual Functions Astronomical Function 4 button programming Data Key Programming with USB Connector and Computer Software
- Minimum Time Setting: 1.000000000000002 seconds
- Maximum Time Setting: 8,766 hours
- Number Input Channels: 4
- Operating Temperature: -4 to 131 F
-
Supplier: Newark, An Avnet Company
Description: DIGITAL MULTIFUNCTION TIMER; Product Range:B856 Series; Timer Functions:Multifunction; Time Min:0.01s; Time Max:9999h; No. of Timing Ranges:5Ranges; No. of Digits:4; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: DIGITAL TIMER, MULTIFUNCTION, SPDT; Product Range:TMR48D Series; Timer Functions:Multifunction; Time Min:0.001s; Time Max:9999h; No. of Timing Ranges:10Ranges; No. of Digits:4; Timer Output:1 Changeover Relay; Supply Voltage Max:240VRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SOLID-STATE TIMER, 0.1S-9990H, DPDT; Product Range:H3CA Series; Timer Functions:On-Delay; Time Min:0.1s; Time Max:9990h; No. of Timing Ranges:1Ranges; No. of Digits:3; Timer Output:2 Changeover Relays; Supply Voltage Max:24VDC RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Features: Large, Easy-to-Read (8.6 mm) LCD Display Count Speed — 20 Hz, 30 Hz, 1 kHz — Up Counting NPN/PNP DC, AC/DC Voltage and No-Voltage Inputs Types Available 4-Digit Tachometer: 1000 RPS (1 Pulse/Rev.), 1000 RPM (60 Pulse/Rev.) Key-Protect Switch Prevents Accidental Reset (Count/Time
-
Supplier: Allied Electronics, Inc.
Description: Series 7795 rugged and reliable electric hourmeters fit 2" diameter round or 0.95" × 1.45" rectangular panel cutouts. 1⁄10-hour increments with capacity to 99,999 hours (DC models — 9,999) and 1% accuracy. Models for 120 VAC or 10 to 32 VDC operation. Compact, easy to install. Sealed against dirt
-
Supplier: CARLO GAVAZZI Automation Components
Description: 24x48mm hour meters for flush mounting. 10 to 260 V AC or DC input. The front key, which can be locked allows fast and easy input reset. NPN input to set the time range (Mode) and to enable the device reset. 8 digit LCD display 8mm digits Reset button with locking function Electrical or manual
- Minimum Time Setting: 0 seconds
- Maximum Time Setting: 99,999.99 hours
- Number Input Channels: 3
- Number of Digits (or Characters): 8
-
Supplier: Airotronics
Description: The MC series offers accurate microprocessor-based circuitry with solid state output. On and off time periods have 10 bit binary dipswitch adjustments in seconds, minutes or hours. On and off time periods are customer-selected and offer many timing options. Any time range may be selected for either
- Minimum Time Setting: 0.1 seconds
- Maximum Time Setting: 10,230 hours
- Setting Accuracy: 0.5 ±%
- Number Input Channels: 1
-
Supplier: Specialty Product Technologies
Description: The B856 features a compact 1/16 DIN package, precise digital setting, versatile functionality, and a straightforward button-per-digit interface. It can be easily programmed to perform any standard timing operation: On-Delay, Off-Delay, Interval, or Repeat Cycle. A unique On-Delay/ Interval
- Minimum Time Setting: 0.010000000000000021 seconds
- Maximum Time Setting: 9,999 hours
- Repeatability: 0.03 ±%
- Number of Digits (or Characters): 4
-
Supplier: OMEGA Engineering, Inc.
Description: The PTC41 multifunctional panel meter is designed to be set up as a clock/timer controller or stopwatch. The unit contains eight different time bases and has a built-in date function. The meter employs five controller output modes, which enables the user to set up the unit to virtually any
- Minimum Time Setting: 0 seconds
- Maximum Time Setting: 999,999 hours
- Number of Digits (or Characters): 6
- Operating Temperature: 32 to 122 F
-
Supplier: Traceable® Products
Description: Model 1: Walkaway™ Turn-off Controller counts up and turns any piece of equipment off at the end of a set time period. Programmable in three interval settings: .01 second to 99.99 seconds; 1 minute to 99 minutes; or 1 hour to 99 hours. Model 2: Walkaway™ Repeat Turn-on/Turn-off Controller counts up
- Minimum Time Setting: 0.01 seconds
- Maximum Time Setting: 9,999 hours
- Setting Accuracy: 0.01 ±%
- Number Input Channels: 1
Find Suppliers by Category Top
Featured Products Top
-
frequency in fast mode of 400 kHz, the built-in word address register is incremented automatically after each written or read data byte. Beyond standard RTC-functions like year, month, day, weekday, hours, minutes, seconds information, the RV-3129-C3 offers highly versatile Alarm and Timer-Interrupt function, programmable Clock-Output and Low-Voltage Detector. (read more)
Browse IC Timers Datasheets for Micro Crystal AG
More Information Top
-
Solar Power in Building Design: The Engineer’s Complete Design Resource > ENERGY CONSERVATION
… lighting system components available for system design and integration include centralized microprocessor-based lighting control relays that incorporate 32 to 64 addressable relay channels, 365 - day programmable astronomical timers , telecommunication modems, mixed voltage … … than 100 links to digital devices via category 5 …
-
Alternative Energy Systems in Building Design > ENERGY CONSERVATION
32 to 64 addressable relay channels, 365 - day programmable astronomical timers , telecommunications modems, mixed-voltage output relays (120–277 V), manual override for each relay, and a linkup capability of more than 100 links to digital devices via Category 5 patch cables and …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/74-0000s/74-5587.pdf
… download, 541 Controller input/output information, 397 Controller installation type define, 58, 138, 338, 367 Controller name define, 57, 138, 337, 365, 367 Controller number define, 57, 138, 338, 365 , 367 Controller OS version … … 357 default files, 615 digital engineering units, 264 exception … … Excel Web controller, 650, 662 Customer name, 110, 337 Cycle count flex point, 181 Cycle timer , 457 Daily program add point, 485 assign to holiday, 489 assign to week day , 92, 487 assign to …
-
Effect of music stimulus on gilthead seabream Sparus aurata physiology under different light intensity in a re‐circulating water system
… E. initial total length (LT) 49Á4 Æ 0Á2 mm were randomly distributed (in groups of 40, initial stocking density 0Á41 kg mÀ3 ) in 12 tanks (glass rectangular of 147 l capacity, height 365 mm, width 400 mm … … to acclimate for 19 days . Photoperiod was set at 12L–12D (light period: 0730–1930 hours) and was controlled with an appropriate timer . … intensity (cool-white fluorescence lamps) was adjusted by means of rheostats, using a digital light meter (RS …
-
iPod touch Made Simple
… to, 366–367, 412–414 addresses, 365, 373–374 display order, 375 e-mail addresses, 364– 365 Google or Exchange … … web site, 295– 296 using with photos, 411 copyright laws, 654, 656 countdown timer feature, 539 country … … Date & Time button, Settings app, 54 Date & Time settings screen, 54 day and date, on … … Deluxe albums, iTunes, 246 Devices section, iTunes, 40 dictionary iBooks, 270 resetting, 592 Digital Rights Management (DRM …
-
Evaluation and design exploration of solar harvested-energy prediction algorithm
The evaluation is performed for days 21 to 365 as this allows matrix of past days samples ED×N used in the prediction algorithm to be filled for D = 20, and it also ensures that an equal number and same sample values are … … time, micro-controller remains in deep sleep mode in which only the Wake-Up timer is running. … of predictions per day (N), enables the voltage reference used in Analog-to- Digital (A/D) conversion and …
-
The Robot Arm Distributed Digital Control Calculation
The error checking capabilities make an extremely reliable and robust network: CAN operating at 500 kbit/sec over standard networking twisted pair cable, at 60% capacity for eight hours per day, 365 days per year, has a of an undetected fault of one … … just been released from Analog Devices and Texas Instruments which are designed to perform digital motor control. … such as high speed, multi channel A/D converters, multiple PWM output channels, flexible timers , quadrature encoder inputs …
-
Taking Your iPhone to the Max, iOS 5 Edition
zooming, 371 Camera Roll feature, viewing photos with, 374–375 cameras, 365–382 accessing from lock screen, 373 hardware, 365 –367 front camera, 366 real-world use, 367 rear … … Clock app, 385–391 Alarm utility, 388–390 Stopwatch utility, 390 Timer utility, 391 World Clock … See transferring media Databases setting, 154 Date & Time screen, 473 Day view, in Calendar app, 394 default search engine option, 137 Delete Backup … … 438–439 Device backups section, 59 Devices icon, 59 Devices preferences window, 59 digital compass (magnetometer) Compass app …
-
Taking Your iPod touch to the Max
Calendar icon, 301 Calendars button, 305–306 Day view, 303 events, 306 alert field, 309 calendar, 309 editing and removing, 310 event repeats … … 304 Camera application, 363 Camera Roll, 372–374 front-facing camera, 363–364 lock screen, 371–372 navigation, 365 camera controls, 366 portrait/landscape … … utility, 296 (see also Alarm utility) Clock icon, 295 stopwatch utility, 296, 299–300 timer utility, 296, 300–301 … … Devices icon, 52 Devices preferences window, 52, 53 Dictionary tool, iBooks app, 252 Digital bookshelf in iBooks …
-
States > Idaho > State > Administrative Bulletin > 2009 > [2009 ID Register 107] 01/07/2009
Post Quarter Times, Timer 108 Post Race Weigh In 191 Post Secondary Educational Institution 38 Post Time 178, 217 Post … … General Rules 180 Posted Fees, Jockey’s Fees 222 Posted, Non-Steroidal Anti- Inflammatory Drugs 207 Posterior Digital Neurectomy 103 Posting Of … Qualification Based On Order Of Finish 197 Qualification Based On Time 196 Qualifications 365 Qualified Person 412 … Race 178, 217 Race Day 178 .
Indicates content that may require registration and/or purchase.