-
Supplier: VAST STOCK CO., LIMITED
Description: Safety Relays RLY VOLT/FREQUENCY
-
Supplier: Kussmaul Electronics Company, Inc.
Description: excessive current draw and motor burnout. Installation is simple, requiring only a connection to the vehicle's 12 volt system and the wiring of the Auto-Trol relay in series with the load.
- Voltage Sensing Range: 6 to 240 volts
-
Supplier: DigiKey
Description: DIN MULTIF VOLT MONITOR 30V DC
-
-
Supplier: Cole-Parmer
Description: Opto 22 offers a complete line of solid-state relays (SSRs), from the rugged 120/240-volt AC Series to the small-footprint MP Series, designed for mounting on printed circuit boards. All Opto 22 relays feature 4,000 volts optical isolation and are UL and CSA recognized.
- Output Voltage Type: DC
-
Supplier: Process Technology
Description: system. Vapor tight, NEMA 1, IP21, flame retardant gasketed plastic enclosure with stainless steel hardware. SPECIFICATIONS Double pole, single throw switches rated at 25 amps for either 120 or 240 volts. Adjustable temperature range from 30°F to 220°F. +/- 5°F accuracy. 30°F (-1°C) to 150°F
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Temperature: Heating Control
-
Supplier: ACCES I/O Products, Inc.
Description: Isolated Input/Relay Module Model 104-II32-4RO is a 36-channel PC/104 utility board featuring 32 fully optically isolated digital inputs and four handy relay outputs. The inputs may be driven by either DC sources of 3-31V (or higher by special order) or AC sources at frequencies
- Digital I/O Channels: 32 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other, PC/104 (PC/104-Plus, EBX)
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
-
Supplier: Seedburo Equipment Company
Description: responsive air and product control, LED digital keypad operation, and total visibility of all product movement. There is a safety flow relay switch to prevent seed contamination, no mechanical maintenance required, fast and simple calibration, environmentally clean, fits in small spaces and
-
Supplier: Allied Electronics, Inc.
Description: SPST-NO Contact Form, SCR Output, Panel Mounted Solid-State Relays 12-125 Amp; 480, 600 VAC; AC Output Crydom's HA (AC control) and HD (DC control) relays incorporate the same proven technologies as our Series 1. All models come with 1200 V blocking as standard and are available in
-
Supplier: Allied Electronics, Inc.
Description: 110 A (RMS) Current Rating Surface and Panel Mounting Solid State Relay 12-125 Amp; 480, 600 VAC; AC Output Crydom's HA (AC control) and HD (DC control) relays incorporate the same proven technologies as our Series 1. All models come with 1200 V blocking as standard and are available
-
Supplier: Allied Electronics, Inc.
Description: 600 V (RMS) Voltage Rating, SPST-NO Contact, SCR Output, Solid State Relay 12-125 Amp; 480, 600 VAC; AC Output Crydom's HA (AC control) and HD (DC control) relays incorporate the same proven technologies as our Series 1. All models come with 1200 V blocking as standard and are
-
Supplier: Allied Electronics, Inc.
Description: 125 A (RMS) Current Rating Surface and Panel Mounting Solid State Relay 12-125 Amp; 480, 600 VAC; AC Output Crydom's HA (AC control) and HD (DC control) relays incorporate the same proven technologies as our Series 1. All models come with 1200 V blocking as standard and are available
-
Supplier: Cole-Parmer
Description: Opto 22 offers a complete line of solid-state relays (SSRs), from the rugged 120/240-volt AC Series to the small-footprint MP Series, designed for mounting on printed circuit boards. All Opto 22 relays feature 4,000 volts optical isolation and are UL and CSA recognized.
- Output Voltage Type: DC
-
Supplier: Fairview Microwave Inc.
Description: (CW). Electromechanical relay single pole double throw RF switch from Fairview Microwave has a control voltage of 12 Volts and a current of 36 mA. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 0.8 dB and a minimum isolation of
- Frequency Range: 0 to 8,000 MHz
- Insertion Loss: 0.8 dB
- Isolation (Port to Port): 30 dB
- VSWR: 1.4 :1
-
Supplier: Larson Electronics LLC
Description: ballast, starter and wiring harness NOTE: INCLUDED WIRING HARNESS IS FOR 12 VOLT SYSTEMS ONLY. TYPICALLY, 24 VOLT SYSTEMS, INCLUDING MOST HEAVY EQUIPMENT INSTALLATIONS, HAVE EXISTING WIRING HARNESSES WITH TOGGLE SWITCHES THAT ARE PROPERLY RATED FOR THESE LIGHTS. THE 12 VOLT
-
Supplier: Larson Electronics LLC
Description: WIRING HARNESSES WITH TOGGLE SWITCHES THAT ARE PROPERLY RATED FOR THESE LIGHTS. THE 12 VOLT SYSTEM INCLUDES A RELAY WHICH HANDLES THE INITIAL SURGE (12-13 AMPS) IN 12 VOLT SYSTEMS. THIS SURGE IS NOT AN ISSUE IN 24 VOLT SYTEMS. THE RELAY AND SWITCH ARE ONLY RATED
-
Supplier: Larson Electronics LLC
Description: EXISTING WIRING HARNESSES WITH TOGGLE SWITCHES THAT ARE PROPERLY RATED FOR THESE LIGHTS. THE 12 VOLT SYSTEM INCLUDES A RELAY WHICH HANDLES THE INITIAL SURGE (12-13 AMPS) IN 12 VOLT SYSTEMS. THIS SURGE IS NOT AN ISSUE IN 24 VOLT SYTEMS. THE RELAY AND SWITCH ARE ONLY
-
Supplier: Larson Electronics LLC
Description: INCLUDED WIRING HARNESS IS FOR 12 VOLT SYSTEMS ONLY. TYPICALLY, 24 VOLT SYSTEMS, INCLUDING MOST HEAVY EQUIPMENT INSTALLATIONS, HAVE EXISTING WIRING HARNESSES WITH TOGGLE SWITCHES THAT ARE PROPERLY RATED FOR THESE LIGHTS. THE 12 VOLT SYSTEM INCLUDES A RELAY WHICH HANDLES
-
Supplier: OTEK Corporation
Description: Powered!Loop Powered Models:•Burden: 4.5V Max. With Red Backlight (7V for "S" Grade)•5.5V With Green Backlight•Max. Input Current: 36mA, Max. Volts: 30V•Min. Input Current: 3.6mA without µ Processor•Accuracy & Linearity: +0.01% of F.S. + 1 Digit
- Number of Digits: 4.5
- Analog Input Channels: 1
- Features: 0.37" to 0.56" (9.4mm to 14.2mm), Alarms, Combination, Displays Bargraph, Intrinsically Safe, Signal Conditioning Ability
- Input Type: DC Current, DC Voltage
-
Supplier: Ecolink, Inc.
Description: Description This product is a non-flammable, ozone-safe, rapid drying, EPA SNAP approved, alternative safety solvent furnished in bulk or a convenient aerosol can. It contains no CFC’s or petroleum distillates and has a 36,200 volt dielectric strength (ASTM D-877). It has a powerful
- Type: Cleaner / Cleaning Agent
- Features: VOC Compliant
-
Supplier: Process Technology
Description: system. Vapor tight, NEMA 1, IP21, flame retardant gasketed plastic enclosure with stainless steel hardware. SPECIFICATIONS Double pole, single throw switches rated at 25 amps for either 120 or 240 volts. Adjustable temperature range from 30°F to 220°F. +/- 5°F accuracy. 30°F (-1°C) to 150°F
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Temperature: Heating Control
-
Supplier: Process Technology
Description: system. Vapor tight, NEMA 1, IP21, flame retardant gasketed plastic enclosure with stainless steel hardware. SPECIFICATIONS Double pole, single throw switches rated at 25 amps for either 120 or 240 volts. Adjustable temperature range from 30°F to 220°F. +/- 5°F accuracy. 30°F (-1°C) to 150°F
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Temperature: Heating Control
-
Supplier: ValueTronics International, Inc.
Description: protection with SCR crowbar shutdown are standard, as well as load isolation (confidence) relays. Polarity switching relays are optional. Electronic DC Loads 300W electronic DC load modules for the AT 8000A simulate real-world characteristics for testing, evaluation and burn- in of DC
- Type: DC Power Supply
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: Please Help With Flasher Querie
Turn signal flasher relay for 36 Volt electric scooters, bikes, and pocket bikes.
-
$45-$50 Relays - Electrical - Grainger Industrial Supply
• Solid State Relay , Input Voltage AC, Max Input Volts 36 , Min Input Volts 18, Voltage Output AC, Min Output Volts 24, Max Output Volts 280, Max Output w/Heat Sink 50 A, Case Color Black, Standards UL, CSA, VDE, CE .
-
Magnetostatic MEMS relays for the miniaturization of brushless DC motor controllers
The present relays , employing gold-to-gold contacts, are capable of com- mutating motors at up to 36 volts and 500 mA.
-
Foothold in the Heavens
Power came from a pair of 36 - volt silver-zinc potassium-hydroxide, non- rechargeable batteries that not only supported the drive and steering motors but also the communications relay unit and colour television camera. " .
-
The design of solenoid electromagnets
T o operate the relay on a IOO volt circuit in its original form as shown in Fig. 6, it was found necessary to employ about 3 lbs. of No. 36 S.W.G. enamelled copper mire for the solenoid winding. .
-
42 Volt Architecture on Powder Metallurgy - Opportunities
Power Generation and Storage DC/DC Converters, Inverters for 14 Volt Lighting(P/M) 36 V Battery Power Storage Integrated Starter Alternator (ISA) (P/M) Regenerative Braking with … … Size and Weight Because Amps Decrease with Voltage Increase Connectors, Switches and Relays of Smaller Size and …
Indicates content that may require registration and/or purchase.