-
Supplier: Central Air Compressor Co.
Description: The Chicago Pneumatic CPS 375 portable compressor provides you with 375 cfm of compressed air at 100 psi working pressure. Powered by a Perkins (tier 3) diesel engine, the CPS 375 is typically used to drive various kinds of pneumatic tools and for
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 375 SCFM
- Power Source: Diesel
- Mounting: Trailer / Truck
-
Supplier: Busch Vacuum Solutions
Description: paper quality. The blast air may also be set to allow optimal transition of sheets through the machines. An internal secondary inlet allows the vacuum and blast air supplies to operate independently. The blast air is cooled by an integrated heat exchanger. The defining
- Discharge / Operating Pressure: 8.7 psi
- Flow Capacity: 17.7 to 28.3 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Kaeser Compressors, Inc.
Description: Capacity: 60 cfm (operates up to 60 lb. paving breaker) Pressure: 100 psig Standard (specific pressure range dependent on model and package chosen) Features: Single stage, oil injected rotary screw airend with power-saving proprietary Sigma Profile 4-cycle, V-twin industrial duty Honda engine
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 60 to 295 SCFM
- Horse Power: 20.8 HP
- Mounting: Portable
-
-
Supplier: Sullair Corporation
Description: The Sullair 550 Single Axle rotary screw portable air compressors delivers. Unit is designed for reliability and total accessibility. Powered a choice of a Caterpillar or John Deere engine. Mounting option is 2-wheel, single axle or less running gear. Enclosure is made of
- Discharge / Operating Pressure: 125 to 500 psi
- Flow Capacity: 550 to 825 SCFM
- Power Source: Gasoline
- Mounting: Portable
-
Supplier: Rolair Systems
Description: 115 Volt, 60 Hz, Heavy-Duty, Industrial Grade with Ball Bearings for Greater Durability STANDARD EQUIPMENT : 100% Duty-Cycle Motor, Pressure Switch with On/Off Lever, Regulator w/Air Line Pressure Gauge, 6 oz. Crankcase Pre-filled with Oil, 95/125 PSI Operating Pressure, Factory Tested,
- Flow Capacity: 3.9 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
Supplier: Rolair Systems
Description: Automatic Idle Control for Economy and Long Service Life, Intake Filter w/Silencer & Replaceable Element, Schmidt Belt Tightening Device, Air-Cooled Aftercooler, Totally Enclosed Steel Belt Guard, Safety Relief Valve OPTIONAL EQUIPMENT : Filter-Regulator-Lubricator Sets
- Flow Capacity: 9.3 SCFM
- Horse Power: 5.5 HP
- Power Source: Gasoline
- Features: Integral Filter
-
Supplier: Campbell Hausfeld
Description: Campbell Hausfeld's Quiet line of air compressors has lightweight suitcase style, mobile twin stack, pancake style with wheels and robust and portable hot dog styles. Quiet Compressors have the lowest sound levels of any air compressors we offer, so they can
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 3.5 SCFM
- Power Source: AC Single Phase
- Lubrication Style: Oil-free
-
Supplier: Campbell Hausfeld
Description: Built for versatility, Campbell Hausfeld horizontal air compressors are available in a wide variety of portable and stationary models. Choices include oil-free and oil-lubricated pumps, single and duplex configurations, single-stage and dual-stage compressors, and power
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 93 SCFM
- Horse Power: 25 HP
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Campbell Hausfeld
Description: For big capacity with a small footprint, count on Campbell Hausfeld vertical air compressors to supply dependable air power that's perfect for auto repair shops, tire and lube outlets, and serious home users. Capable of simultaneously driving multiple air tools, these
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 15.2 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Campbell Hausfeld
Description: Fast, easy, and reliable, Campbell Hausfeld inflators are perfect for around the house or on the go. Ideal for inflating car, bike or ATV tires, air mattresses, rafts, sports equipment and more, there's an inflator to help you get the job done. Shop our selection of portable, 12-volt
- Discharge / Operating Pressure: 250 psi
- Power Source: DC
- Mounting: Portable, Skid / Base Plate Mounted, Trailer / Truck
-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality single stage compressor · Stainless-steel braided discharge hose · Oil lubricated aluminum crankcase · Aluminum head for heat dissipation · Cast iron cylinder · Canister inlet air filter Motor: 120V single-phase 60-Hz. motor with 15-amp plug · Thermal
- Flow Capacity: 4.1 to 4.4 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase, Gasoline
- Mounting: Portable, Tank Mounted
-
Supplier: Mi-T-M Corporation
Description: Motor: Industrial UL-listed electric motor · Auto start/stop (continuous run optional) · Thermal overload motor protection Frame: Powder coated ASME coded 20-gallon receiver tank · 3/16-inch base plate to reduce vibration · 14-gauge powder coated two-piece belt guard with 1/4-turn release for quick
- Flow Capacity: 8.4 to 17.2 SCFM
- Horse Power: 2 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, Gasoline
-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality cast iron single stage compressor · Durable stainless-steel braided discharge hose for longer life · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head for heat dissipation · Large canister intake filter Generator:
- Flow Capacity: 10.9 to 16.3 SCFM
- Power Source: Gasoline
- Mounting: Portable, Skid / Base Plate Mounted, Tank Mounted
- Compressor Technology: Reciprocating Piston
-
Supplier: BelAire
Description: COMPRESSED AIR WHEREVER YOU NEED IT Ideally suited for home use and construction applications, the BelAire Contractor Series provides affordable compressed air in a portable package. Low profile design, semi-pneumatic wheel, heavy gauge wire belt guard and rugged pump design
- Discharge / Operating Pressure: 135 to 175 psi
- Horse Power: 1.5 to 12.75 HP
- Power Source: AC Single Phase, Gasoline
- Mounting: Portable
-
Supplier: BelAire
Description: GREAT PERFORMANCE AND VALUE For small business, residence or any compressed air need, the BelAire Single Stage Compressor offers high volume, can operate on low amperage single phase power, and are mounted on rugged receiver tanks to improve the consistency of your air flow.
- Discharge / Operating Pressure: 135 psi
- Horse Power: 2 to 3.5 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: Rolair Systems
Description: 1755 RPM, Open Drip Proof, 115/230V – 60 HZ, Ball Bearings, Overload Protection w/Manual Reset STANDARD EQUIPMENT : Pressure Gauge, 0-200 in 5 lb. Graduations, Square D Pressure Switch w/Unloader, Accessory Support Clip, Intake Filter w/Silencer & Replaceable Element, Air-Cooled Aftercooler,
- Flow Capacity: 10.1 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
Supplier: Mi-T-M Corporation
Description: Motor: Industrial UL-listed electric motor · Auto start/stop (continuous run optional) · Thermal overload protection Frame: Powder coated 8-gallon twin tank receivers · 3/16-inch base plate to reduce vibration · 14-gauge powder coated two-piece belt guard with 1/4-turn release for quick access to
- Flow Capacity: 8.4 to 17.2 SCFM
- Horse Power: 2 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, Gasoline
-
Supplier: Hertz Kompressoren
Description: Hertz's tailored HPA Mobile Screw Compressors, the ideal choice for all kind of construction, mining, grounding, marine industry and many other applications. The HPA 340 has 3.4 m3/min. F.A.D. at 7 bar. It is capable of powering one big size pneumatic breaker. On the other hand, HPA 500 is
- Discharge / Operating Pressure: 101.52639 to 174.04524 psi
- Flow Capacity: 264.86025 to 12,466.0891 SCFM
- Horse Power: 100.516528867712 HP
- Lubrication Style: Lubricated
-
Supplier: Terra Universal, Inc.
Description: Most quiet unit on the market—decibel level less than 45dB/A Silent operation and 0.01 micron outlet filter make these units ideal for a variety of laboratory and cleanroom applications Extensively tested to ensure long, trouble-free service life—warranted for two years! Available in six models and
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 1.5 SCFM
- Horse Power: 0.5 HP
- Power Source: AC Single Phase
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 4.0 CFM delivered at 90 PSI pump provides rapid recovery Oil lubricated pump improves durability Cast iron cylinder enhances pump life High-flow regulator for increased performance Run multiple tools from dual universal quick couplers Ball valve drain allows for quick and
- Flow Capacity: 3.8 SCFM
- Horse Power: 1.1 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: Makita USA, Inc.
Description: Air hose wrap stores 50 ft. of 3/8" air hose with handle folded or upright Tool hangers store tools when not in use Large automotive style industrial air filter for increased air intake and greater efficiency Roll cage construction for extra protection to pump and motor
- Discharge / Operating Pressure: 140 psi
- Horse Power: 3 HP
- Lubrication Style: Lubricated
- Mounting: Portable
-
Supplier: Universal Air & Gas Products Corp.
Description: Universal Air & Gas Products (UAPC) has answered the call of the municipal fire market by supplying and servicing MAKO designed and manufactured products. Our product range includes breathing air compressor systems, air storage systems, and SCBA refilling stations to meet
- Discharge / Operating Pressure: 3,000 to 6,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: Diesel, Gasoline, Hydraulic
-
Supplier: Terra Universal, Inc.
Description: Most quiet unit on the market—decibel level less than 45dB/A Silent operation and 0.01 micron outlet filter make these units ideal for a variety of laboratory and cleanroom applications Extensively tested to ensure long, trouble-free service life—warranted for two years! Available in six models and
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 3 SCFM
- Horse Power: 1 HP
- Power Source: AC Single Phase
-
Supplier: MOUVEX-Blackmer
Description: Enterprise compressors are proven workhorses for oil-free high pressure discharge of fluids that can cause problems for cargo pumps. The maximum pressure rating of 36psig (2.5 bar-g) is among the highest available. These compact compressors are constructed of corrosion-resistant, hard
- Discharge / Operating Pressure: 36 psi
- Flow Capacity: 75.30624 SCFM
- Lubrication Style: Oil-free
- Mounting: Portable, Skid / Base Plate Mounted
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Powerful Honda GX160 Engine is easy to start and able to drive high pump performance Thermally stable cast iron cylinder body and valve plate. Fully enclosed belt guard covers and protects moving parts 10” flat free tire is center mounted for easy maneuverability over rough terrain
- Flow Capacity: 9 SCFM
- Power Source: Gasoline
- Mounting: Portable
-
Supplier: Terra Universal, Inc.
Description: a variety of laboratory and cleanroom applications. The outstanding performance and quality of Werther International’s oil-free compressors, available in multiple configurations, makes them the best choice when quiet, dependability and clean air are musts. Each compressor comes
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 4.4 SCFM
- Horse Power: 0.75 HP
- Power Source: AC Single Phase
-
Supplier: Advanced Gas Technologies
Description: Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. Compressor Features Industrial 3-5 stage air
- Discharge / Operating Pressure: 7,000 psi
- Flow Capacity: 125 SCFM
- Horse Power: 3 to 125 HP
- Features: 2 Stage, 3 Stage, More Than 3 Stages, Multistage Compressor
-
Supplier: Universal Air & Gas Products Corp.
Description: UAPC manufactures a range of fully customizable mobile air trailers for fire and emergency service organizations. All of our equipment is First Response Emergency Certified and provide features that include a quiet room and easy portability of the trailer. Our engineers can assist you with
- Discharge / Operating Pressure: 3,000 to 6,000 psi
- Power Source: Diesel, Gasoline, Hydraulic
- Features: Explosion Proof, Integral Cooler, Integral Dryer
- Mounting: Portable, Trailer / Truck
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 4.0 CFM delivered @ 90 PSI pump provides rapid recovery Oil lubricated pump improves durability Cast iron cylinder enhances pump life High-flow regulator for increased performance 4 gallon, 125 PSI max twin stack tank design with proven acceptance in the market Dual soft
- Horse Power: 1.1 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 200 PSI max tank storage pressure provides a user with 80% more usable air than the industry leader 5.0 SCFM @ 90 PSI allows the compressor to recover quickly after its initial tank charge is exhausted Vertical stand feature and collapsible handle allows a user to save
- Flow Capacity: 4.9 SCFM
- Horse Power: 1.6 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Description: The Ingersoll Rand Oil-lubricated Twin-stack reciprocating air compressor is designed to provide power, durability and portability on the job site. From interior trim and finish to roofing and decking, the Twin-stack can do the job. Built to last, this oil-lube compressor with a
- Discharge / Operating Pressure: 135 psi
- Flow Capacity: 3.2 SCFM
- Horse Power: 1 HP
- Power Source: AC Single Phase
-
Supplier: Aggreko
Description: 1600 cfm Tier4 Diesel Compressor Aggreko's diesel air compressor rentals are capable of delivering 100% oil-free air at pressures up to 150 psig and flowrates up to 1,600 cfm. Features 24/7 Aggreko remote monitoring (ARM) to ensure maximum uptime. Features
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1,600 SCFM
- Power Source: Diesel
- Features: Integral Cooler
-
Supplier: Aggreko
Description: 1500 cfm Diesel Compressor Aggreko's diesel air compressor rentals are capable of delivering 100% oil-free air at pressures up to 150 psig and flowrates up to 1,600 cfm. Features 24/7 Aggreko remote monitoring (ARM) to ensure maximum uptime. Features Fuel
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1,500 SCFM
- Power Source: Diesel
- Features: Integral Cooler
-
Supplier: Universal Air & Gas Products Corp.
Description: Since 1962, Universal Air & Gas Products Corporation (aka Universal Air Precipitator or UAPC) has manufactured a wide range of air compressors to match virtually every compressor application. Our compressor products range in discharge pressure from vacuum to
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Supplier: Makita USA, Inc.
Description: High Pressure Technology Delivers 400 PSI Capacity Makita High Pressure compressor technology delivers 400 PSI capacity for the next generation of high pressure nailers Dual capacity: two universal couplers for conventional nailers (3.6 CFM at 90 PSI) and two couplers for high pressure
- Discharge / Operating Pressure: 400 psi
- Horse Power: 2.5 HP
- Lubrication Style: Oil-less
- Mounting: Portable
Find Suppliers by Category Top
Featured Products Top
-
-duty portable compressor in our popular MOBILAIR™ line. This versatile unit delivers up to 295 cfm at 100 psig, and is designed for civil and commercial construction, demolition, sand-blasting, fiber optic cable blowing and other utility applications. The MOBILAIR M81 is (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The M58 Utility is the latest addition to Kaeser's award-winning Mobilair™ line of portable rotary screw compressors. This versatile compressor is designed for cross mounting on service vehicles and delivers 210 cfm at 100 psig. It is ideal for public works, utility, and other field work (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The M480 is the most powerful oil-injected portable screw compressor in the MOBILAIR series, designed specifically for the North American market. With an impressive free air delivery of up to 1700 cfm, it sets new benchmarks in efficiency and versatility. At its core lies a high (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Low emissions, reliable in all conditions, and designed for heavy-duty performance. Kaeser’s M30 Utility Mobilair™ portable compressor offers heavy-duty performance in a lightweight package. This compact unit delivers up to 100 cfm at 100 psig and has been (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc.
More Information Top
-
Analysis of H2 storage needs for early market non-motive fuel cell applications.
typical and popular portable air compressor was represented by the Sullair 375 H AF air compressor, shown in Figure 13 below. The Sullair 375H AF is a unit that can provide 375 cubic feet per minute ( cfm ) flow at a pressure of 150 psi.
-
New -- Portable Dual Magnetic Sector Mass Spectrometer Helium Leak
375 The new MS-60 is available with a standard 7 cfm or an optional 10.6cfm rotary … … and measure leaks in objects, such as power plant condensers, food packaging, automobile air bags, and medical … … and high performance specifications to find costly and inefficient leaks in equipment from compressors and refrigeration parts … The new MS-60 series is the most advanced portable helium leak detector in the industry, offering …
-
States > Minnesota > State > Register > 2010 > [2010 MN Register 830] 08/30/2010
Air compressor , 600 CFM or over 370 Gunite gunall 375 Gravel screening plant ( portable not crushing or washing) 392 .
-
Operations & Maintenance Best Practices - A Guide to Achieving Operational Efficiency (Release 3)
This unit automates the detection and diagnosis of problems difficult to identify in compressors , heat exchangers, and … • Packaged cooling systems including roof-top units • Split systems/residential and commercial air conditioning • Cooling … http://www.fielddiagnostics.com/serviceassistant. cfm … building, campus and multiple building/process facilities For more information about DSOM Contact Darrel Hatley (509) 375 -2136 10.3 ENFORMA® Portable Diagnostic Solutions .
-
States > Minnesota > State > Register > 2009 > [2009 MN Register 323] 3/23/3009
Air compressor , 600 CFM or over 370 Gunite gunall 375 Gravel screening plant ( portable not crushing or washing) 392 .
-
States > Minnesota > State > Register > 2008 > [2008 MN Register 623] 06/23/2008
Air compressor , 600 CFM or over 264 370 Gunite gunall 270 375 Gravel screening plant ( portable not crushing or washing) 286 392 .
Indicates content that may require registration and/or purchase.