-
Supplier: Sealevel Systems, Inc.
Description: 40-Pin IDC Ribbon Cable to DB37 Female, 6 inch Length
- Product Category: Bulk Cable
-
Supplier: Sealevel Systems, Inc.
Description: The CA110 is an IDC ribbon cable with a 40-pin connector on one end and a DB37 male connector on the other. This six inch cable connects to 40-pin header equipped PC/104 serial boards and provides a DB37 male connector, which can be connected to your enclosure. A
- Product Category: Bulk Cable
-
Supplier: Sealevel Systems, Inc.
Description: 40-Pin IDC Ribbon Cable to DB37 Male with PC Bracket, 6 inch Length
- Product Category: Bulk Cable
-
-
Supplier: TE Connectivity
Description: Terminates To : Printed Circuit Board, Wire & Cable Connector & Housing Type : Paddle-Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Connector Type : Connector Assembly Ribbon Cable Connector Header Type : Shrouded Ribbon
- Contact Size (AWG): 28 AWG
- Voltage Rating: 100 volts
- Current Rating: 1.3 amps
- Number of Contacts: 8 #
-
Supplier: ValueTronics International, Inc.
Description: The C-3200 is a cable from Keithley. Additional Features: 30-inch Ribbon Cable, 40 pin/DB37 (M) The Keithley C-3200 is a 30-inch ribbon cable with 40-pin ribbon header and 37-pin D-type male connector.
- Product Category: Cable Assembly
- Features: DB37
-
Supplier: DigiKey
Description: D-Sub Cable Assembly DB37 Gray, Ribbon 10.00' (3.05m) Plug, Male Pins to Plug, Male Pins Unshielded
- Cable Length: 10 ft
- Connector Type: DB37
- Cable Shielding: No Shielding
- Features: Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, RIBBON CABLE, 9 INCH, 37 PIN. FREE 2 YEAR RADWELL WARRANTY
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1026808-5749110-1 Category: Connectors, Interconnects>D-Sub Connectors Series: AMPLIMITE .050 III Number of Positions: 50 Color: Black Features: Shielded Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: IDC, Ribbon Cable
- Voltage Rating: 30 volts
- Current Rating: 1 amps
-
Supplier: ACCES I/O Products, Inc.
Description: via ACCES' model CAB50F-xx ribbon cable to ACCES' I/O cards or via CAB37-xx ribbon cable to other I/O cards. The relays are actuated by a 5-volt logic signal applied to appropriate pins of either the 50-pin or the 37-pin connector. If the
- Operating Temperature: 32 to 122 F
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
- Data Acquisition: Output Module
-
Supplier: ACCES I/O Products, Inc.
Description: digital output card can be via ACCES' model CAB50F-xx ribbon cable to ACCES' I/O cards or via CAB37-xx ribbon cable to other I/O cards. The relays are actuated by a 5-volt logic signal applied to appropriate pins of either the 50-pin or the
- Operating Temperature: 32 to 122 F
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
- Data Acquisition: Output Module
-
Supplier: ACCES I/O Products, Inc.
Description: tri-state them under program control. Input/Output wiring connections for the PCI-DIO24D are via a 37-pin D-sub connector on the card mounting bracket. Either a 37-pin D-sub solder cup mating connector or an insulation-displacement ribbon cable can be used
- Number of ports: 24
- Form Factor: Full-Size PCI
- Features: Other
- Technology: PCI
-
Supplier: ACCES I/O Products, Inc.
Description: tri-state them under program control. Input/Output wiring connections for the PCI-DIO24D are via a 37-pin D-sub connector on the card mounting bracket. Either a 37-pin D-sub solder cup mating connector or an insulation-displacement ribbon cable can be used
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 122 F
- Features: Application Software Included, PCI
- User Interface: Computer Programmable
Find Suppliers by Category Top
Featured Products Top
-
cable, this is the recommended method; however, power can be applied using a USB power-only cable. To select SPI/I2C as the power source, connect Pin 4 (Select SPI/I2C Power) to Pin 6 (Power). The sensor’s input voltage specification must not be exceeded. Unless otherwise indicated in (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
range has been created to bridge the gap between high-end connectors and established pin header and socket solutions. The launch adds to our existing dual-row Kontrol connectors, extending the range with 49 new products – 21 SMT connectors and 28 double-ended cable assemblies (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
configuration tool helps OEMs quickly select the best option for the gas box application. All units are tested and ready to install on delivery. VTOC options include: configurable manifold rails (pneumatic and electric connections), multi-pin plug connection with sub-D plug or flat ribbon cable (read more)
Browse Manifolds and Manifold Systems Datasheets for Festo Corporation -
0.025″ square socket connectors with heat shrink. Test lead utilizes 22 AWG PVC insulated wire. Ribbon Cables E-Z-Hook is also proud to manufactuer 28 AWG PVC insulated ribbon cable. The flexible cable (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
ADI's MAX77859 is a high-efficiency, high-performance buck-boost converter targeted for systems requiring a wide input voltage range (2.5 V to 22 V). The IC can supply up to 6 A of output current in buck mode and 4 A in boost mode (VIN = 3.7 V (read more)
Browse DC-DC Converter Chips Datasheets for DigiKey -
for initial testing or full out production, Omnetics Connector Corporation has you covered. Standard contact sizes mimic the likes of MIL-DTL-83513 and 24308 including: 9, 15, 21, 25, 31, 37, 51, 65 and 85 pins, all at .025" pitch. All standard wired offerings come pre-assembled with 18" of color (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
similar to type 321 at elevated temperatures, and excellent cryogenic impact strength. Valve stems, seats, and trim; fastening systems, screening, pins, bushings, roller bearings, pump shafts and rings. Food handling, medical, automotive, aerospace and nuclear (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc.
More Information Top
-
An Optical Alignment Robot System
The flow of data is from the photodetector to a two -stage amplifying system to a 37 pin ribbon cable to the internal A/D card and finally to the .
-
CCD imaging systems for DEIMOS
This board's function is to connect to each SDSU-2 Clock Generation board via a single 37 - pin ribbon cable and pass half of that Clock Generation board’s 24 clock lines to each of two 61-Pin Cable Interconnect boards.
-
Booth 213-Multichannel LVDT Signal Conditioner - Nasa Tech Briefs :: NASA Tech Briefs
Accessories include an assortment of 37 - pin ribbon cables for connecting the conditioned outputs to various analog-to-digital converter products.
-
http://www.mouser.com/catalog/specsheets/5744613.pdf
• 0.100” grid •Bus surfaces solder-coated for con- venience •I/O mounting area for 37 - pin D-sub- miniature and ribbon cable connec- tors •Mounting Bracket and hardware kit included (HD36B) •Layout paper and instructions includ- ed •Row and column legends …
-
Electrical Noise in Motion Control Circuits
The Econo and Legacy series controllers carry the signals of up to 4 encoders on one 37 pin and one 60-pin ribbon cable .
-
DaqBoard 3000PCI 1 MHz 16 bit data Acquisition Board from Cole-Parmer
Ribbon Cable , 40- pin header to 37 -pin DSUB, 9 in.
-
DaqBoard 3031USB 1 MHz 16 bit data Acquisition Board from Cole-Parmer
Ribbon Cable , 40- pin header to 37 -pin DSUB, 9 in.
-
http://dspace.mit.edu/bitstream/handle/1721.1/95130/91ja033_full.pdf?sequence=1
The hybrid computer was designed with 37 pin "D" connectors, using ribbon cables to handle I/O.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/2350/06Dec_Price.pdf?sequence=1
pin ribbon cable are connected onto connections 33, 35, 37 , 39, 41, 43, 45, and 47 respectively, corresponding to DIN zero thru seven on the DMR-8.
-
http://dspace.mit.edu/bitstream/handle/1721.1/37529/32286993-MIT.pdf?sequence=2
37 pin D-sub connectors, connected by a 37 line flat ribbon cable .
Indicates content that may require registration and/or purchase.