-
Supplier: Sharpe Products
Description: Our flat flanges sit flat on the ground and have a neck. Available plain (no screw holes), and in 2-4 screw hole options. All variations are available with a set screw which is located on the neck. All flat flanges have a height of 3/4". Available for Tube Sizes:
- English Size: 1 inch
- Material: Carbon & Alloy Steel
- Design Units: English
- Features: Flange
-
Supplier: Sharpe Products
Description: Our flat flanges sit flat on the ground and have a neck. Available plain (no screw holes), and in 2-4 screw hole options. All variations are available with a set screw which is located on the neck. All flat flanges have a height of 3/4". Available for Tube Sizes:
- English Size: 1 inch
- Material: Carbon & Alloy Steel
- Design Units: English
- Features: Flange
-
Supplier: Sharpe Products
Description: Our flat flanges sit flat on the ground and have a neck. Available plain (no screw holes), and in 2-4 screw hole options. All variations are available with a set screw which is located on the neck. All flat flanges have a height of 3/4". Available for Tube Sizes:
- English Size: 1 inch
- Material: Carbon & Alloy Steel
- Design Units: English
- Features: Flange
-
-
Supplier: Sharpe Products
Description: Our flat flanges sit flat on the ground and have a neck. Available plain (no screw holes), and in 2-4 screw hole options. All variations are available with a set screw which is located on the neck. All flat flanges have a height of 3/4". Available for Tube Sizes:
- English Size: 1 inch
- Material: Carbon & Alloy Steel
- Design Units: English
- Features: Flange
-
Supplier: Latrobe Foundry Machine & Supply Co.
Description: The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. The flanges and flanged fittings in accordance with dimensional standard ANSI B16.1. Fittings are random tested at 120 pounds of air pressure under water, for a normal surface condition rating of 150
- English Size: 3 inch
- Features: English
- Fitting Type: Tee
-
Supplier: Latrobe Foundry Machine & Supply Co.
Description: National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. The flanges and flanged fittings in accordance with dimensional standard ANSI B16.1. Fittings
- English Size: 3.5 inch
- Design Units: English
- Features: Flange
- Connection Type: Threaded
-
Supplier: Latrobe Foundry Machine & Supply Co.
Description: National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. The flanges and flanged fittings in accordance with dimensional standard ANSI B16.1. Fittings
- English Size: 3.5 inch
- Design Units: English
- Features: Flange
-
Supplier: Latrobe Foundry Machine & Supply Co.
Description: National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. The flanges and flanged fittings in accordance with dimensional standard ANSI B16.1. Fittings
- English Size: 3.5 inch
- Design Units: English
- Features: Flange
- Connection Type: Threaded
-
Supplier: Victaulic Co. of America
Description: PRESSFIT TYPE 316 STAINLESS STEEL MATERIAL 3.5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 300 PSI PRESSURE RATING 1/2 INCH FLANGED X 1/2 INCH PRESSFIT END CONNECTION .5 NOMINAL PIPE SIZE - DECIMAL
- English Size: 0.5 inch
- Features: Flange, Pipe Fitting
-
Supplier: Accuris
Description: Steel Pipe Flanges and Flanged Fittings (Nominal Sizes Half an Inch to 24 Inch) for the Petroleum Industry Part 3: Steel, Cast Iron and Copper Alloy Flanges Section 3.1: Steel Flanges
-
Supplier: Accuris
Description: Circular Flanges for Pipes, Valves and Fittings (PN Designated) Part 3: Steel, Cast Iron and Copper Alloy Flanges Section 3.1: Steel Flanges
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Dim. L1-A IN 12" (305mm) Dim. L2 Max. IN 17-1/8" (435mm) Dimension L1-B IN 6" (152mm) Dimension L3 IN 2" (50.8mm) Dimension L4 IN 22-3/8" (568mm) Flange Class 150 Lb (68.04 Kg) Flange Size 2-1/2" DN65 Material, Body Steel,
- Features: Flange, Other, Vented
- Material: Steel - Stainless
-
Supplier: Accuris
Description: Circular flanges for pipes, valves and fittings (Class designated) - Part 3. Steel, cast iron and copper alloy flanges - Section 3.2 Specification for cast iron flanges
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Dim. L1-A IN 12" (305mm) Dim. L2 Max. IN 15-1/8" (384mm) Dimension L1-B IN 3-3/8" (86mm) Dimension L3 IN 1-3/4" (44.5mm) Dimension L4 IN 20-3/8" (518mm) Flange Class 150 Lb (68.04 Kg) Flange Size
- Features: Flange, Other, Vented
- Material: Steel - Stainless
-
Supplier: ASME
Description: fittings. Included are: (1) flanges with rating class designations 150, 300, 400, 600, 900, and 1500 in sizes NPS 1/2 through NPS 24 and flanges with rating class designation 2500 in sizes NPS 1/2 through NPS 12, with requirements given in both metric
-
Supplier: ASME Standards and Certification
Description: fittings. Included are: (1) flanges with rating class designations 150, 300, 400, 600, 900, and 1500 in sizes NPS 1/2 through NPS 24 and flanges with rating class designation 2500 in sizes NPS 1/2 through NPS 12, with requirements given in both metric
-
Supplier: Daemar Inc.
Description: FAR series - 26 different parts fitting the raised face on flanges for pipe sizes 1/2” to 42” with rating class designations from 150 to 2500 PSI. Each flange has a highly machined sealing surface that needs to be protected during transport and storage. The FAR
-
Supplier: Daemar Inc.
Description: FAN series - 70 different parts fitting the full face on flanges for pipe sizes 1/2” to 20” with rating class designations from 150 to 900 PSI. Non-Adhesive flanges are one way of connecting a pipe either to another pipe or a component such as a
-
Supplier: Daemar Inc.
Description: FAF series - 200 different parts fitting the full face on flanges for pipe sizes 1/2" to 20" with rating class designations from 150 to 900 PSI. Adhesive flanges are one way of connecting a pipe either to another pipe or a component such as a valve.
-
Supplier: Daemar Inc.
Description: FAF series - 200 different parts fitting the full face on flanges for pipe sizes 1/2" to 20" with rating class designations from 150 to 900 PSI. Adhesive flanges are one way of connecting a pipe either to another pipe or a component such as a valve.
-
Supplier: LASCO Fittings, Inc.
Description: These are schedule 80 socket flanges. Schedule 80 is NSF listed, has a 140 deg F working temp, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. They have a wide variety of uses in the chemical field and resistance, also
- Features: Flange
-
Supplier: LASCO Fittings, Inc.
Description: These are schedule 80 socket flanges. Schedule 80 is NSF listed, has a 140 deg F working temp, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. They have a wide variety of uses in the chemical field and resistance, also
- Features: Flange
-
Supplier: LASCO Fittings, Inc.
Description: These are schedule 80 socket flanges. Schedule 80 is NSF listed, has a 140 deg F working temp, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. They have a wide variety of uses in the chemical field and resistance, also
- Features: Flange
-
Supplier: SAE International
Description: This SAE Standard covers general and dimensional specifications for the Code 61 metric (Type 1) and inch (Type 2) flanged heads, flange clamps (FC and FCM), and split flange clamps (FCS and FCSM) applicable to four-screw flange type tube, pipe, and hose
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Flanges in Various Types, Made of 304 SS, Measures 1/2 to 56 Inches. Model Number: LD 010-FL3 Key Specifications/Special Features: Materials: A105, LF2, F304, F304L, F316, F316L and Q235 Type: welding neck, slip-on, threaded, lap-joint, socket welding and blind Manufacturing
- English Size: 0.5 to 56 inch
- Material: Carbon & Alloy Steel
- Design Units: English
- Features: Flange
-
Supplier: LASCO Fittings, Inc.
Description: These are schedule 80 socket flanges. Schedule 80 is NSF listed, has a 140 deg F working temp, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. They have a wide variety of uses in the chemical field and resistance, also
- Features: Flange
-
Supplier: SAE International
Description: No scope available.
-
Supplier: U.S. Plastic Corporation
Description: seals and are quick and easy to assemble. They provide 360 orientation. Manifold Sweeps are available in glass injected polypropylene material. 2" fittings are rated for pressure to 150 psi at 70F and 3" fittings are rated for pressure to 125 psi at 70F.
- Features: Flange
-
Supplier: U.S. Plastic Corporation
Description: Manifold Sweeps are available in glass injected polypropylene material. 2" fittings are rated for pressure to 150 psi at 70F and 3" fittings are rated for pressure to 125 psi at 70F.
- Features: Flange
-
Supplier: U.S. Plastic Corporation
Description: Manifold Sweeps are available in glass injected polypropylene material. 2" fittings are rated for pressure to 150 psi at 70F and 3" fittings are rated for pressure to 125 psi at 70F.
- Features: Coupling, Flange
-
Supplier: SAE International
Description: No scope available.
-
Supplier: Newport MKS
Description: The 100316913 ISO-KF Flange Adapter is used to convert a NW25 size ISO-KF vacuum flange to a 3/4 inch outer diameter pipe compression fitting. This Series 31 adapter is made with stainless steel and includes a Viton O-ring seal. The compression fitting can be tightened by
- Component Type: Adapter
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 25
-
Supplier: SAE International
Description: No scope available.
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: and F321 A182 F11 and F22 Type: welding neck, slip-on, threaded, lap joint, socket welding, and blind Manufacturing standards: API, ANSI, BS, JIS, UNI, MSS ,and SP Pressure: ANSI class 150 to 2,500 Size range: 1/2 to 56 inches (DN15 to DN1,400mm)
- English Size: 0.5 to 56 inch
- Material: Carbon & Alloy Steel
- Design Units: English
- Features: Flange
Find Suppliers by Category Top
Featured Products Top
-
indicated in each single article. All pressure.indications are based on a working temperature from -20°C to +90°C. SAE split flange halves, we cover 1/2" to 5", 3000PSI to 6000PSI (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
full range of heat pipes from ø3 to ø10 mm, length from 80 up to 600mm. Flattened heat pipes are available from a minimum thickness of 2.0mm to any lager thickness and round type. You can choose the appropriate heat pipes in diameter, length and flattened thickness according to your design. Send us your drawing. Let's make it work! (read more)
Browse Heat Pipes Datasheets for Rego Electronics Inc. -
is available in-house. This is done with our GFM 412, a rotary forge that can produce from 3 Inch to 1/2 Inch diameter bar. Heat treating is also available with our 12' long by 40"wide furnace. Furnace is capable of 2300 Degrees F, with quick ramping for upto 2000 Lb quantities. See more here! (read more)
Browse Industrial Pipe Datasheets for High Performance Alloys, Inc. -
: 1. Forging and machining: Metal pipe joints (such as stainless steel and copper alloys) are usually formed by forging round steel or steel ingots, and then machined by turning, tapping, and other mechanical processing 2. Die casting process: Some plastic or zinc alloy joints are formed by die (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
temperature rise) contact configurations. These devices are available with a variety of terminal configurations, mounting flanges, as well as factory appliced lead wires customized to fit the needs of your application. Click here for information on 1/2" Disc-Type Thermal Controls. For details on 3/4" Disc-Type Thermal Controls, contact Portage Electric Products at: salesinfo@pepiusa.com. (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
and connecting hardware Can connect to existing systems with other pipe types Easy to add on to or disassemble for your changing needs Compression style valves and fittings 2 1/2" and below Bolt-on style fittings 3" and above 10-year warranty For more information or to be connected with your local authorized Kaeser representative, please call (877) 586-2691. (read more)
Browse Industrial Pipe Datasheets for Kaeser Compressors, Inc. -
gauge port, sampling port, or pilot port is available when and where needed. It is a stock item in 1/4 NPTF and #4 SAE Straight Thread. Others (3/8 NPTF, #6 SAE Straight Thread, BSPP, BSPT, and ISO 6149) can ship within a week. Contact: MAIN Manufacturing Products, (800) 521.7918, info@mainmfg.com Also visit our website at: www.mainmanufacturin gproducts.com (read more)
Browse Hydraulic Fittings Datasheets for MAIN Manufacturing Products, Inc. -
the third product in the Spring-Fast Mil Spec series. M22529/1 (M/1) encapsulated steel substrate no sacrificial cushion alternating castles 2 axis M22529/2 (M/2 (read more)
Browse Edge Trims and Trim Seals Datasheets for Device Technologies, Inc. -
stainless steel. Dull to Shine in 4 Steps: Step 1 Apply a little Simichrome to a soft clean cloth. Step 2 Rub gently in a circular motion on surface to be polished. Step 3 Continue rubbing until (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
Precision Dimensions with Full Customization – Nominal bore 1/4 inch (6.3 mm) with a compact outer diameter, combined with the 50 mm bend radius, offers excellent flexibility for dense piping layouts (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
Sell Stainless Steel Flange
1) Butt weld Fittings: Seamless and Welded 2) Pipe Fittings,Forged Fittings, Flanges and Pipes 3 ) Size: 1/2 " - 60" 4) Material: Carbon Steel, Stainless Steel, Alloy Ste...
-
Sell Flanges/Steel Flanges/Carbon Flanges
1) Butt weld Fittings: Seamless and Welded 2) Pipe Fittings,Forged Fittings, Flanges and Pipes 3 ) Size: 1/2 " - 60" 4) Material: Carbon Steel, Stainless Steel, Alloy Ste...
-
flange long weld neck - offers from flange long weld neck manufacturers, suppliers, exporters & wholesalers
weld Fittings: Seamless and Welded 2) Pipe Fittings,Forged Fittings, Flanges and Pipes 3 ) Size: 1/2 " - 60" 4) ...
-
long neck flanges - offers from long neck flanges manufacturers, suppliers, exporters & wholesalers
Flanges and Pipes 3 ) Size: 1/2 " - 60" 4) Material: Carbon Steel, Stainless Steel, Alloy Steel 5) Standards: ANSI, DIN, ...
-
long welding neck flange - offers from long welding neck flange manufacturers, suppliers, exporters & wholesalers
weld Fittings: Seamless and Welded 2) Pipe Fittings,Forged Fittings, Flanges and Pipes 3 ) Size: 1/2 " - 60" 4) ...
-
Project description: ORNL PWR blowdown heat transfer separate-effects program, Thermal-Hydraulic Test Facility (THTF)
3500 Carbon steel, ASTM A285 grade C 1/2 ASME flanged and dished (tori- spherical) 5/8 in. minimum thickness ASME Section VIII, Division 1 Bolted and gasketed flange 3 1/2 in. sched-40S pipe 20.8 gpm at 30 psi, 24.0 gpm…
-
Why cant my mig be this nice??? - Page 2
3 1/2 " pipe OD to a 1 1/4" thick flange on the outside.
-
Chinese Long Welding Neck Flange, Chinese Long Welding Neck Flange Manufacturers
Integral Flange,Integral Pipe Flange 1)Integral Pipe Flange 2) OD: 1/2 "-48" 3 ) WT: CL150-CL3000 4) Standard :ASME, GB 5) Material: A105 Intergral Pipe Flange 1)Type: Slip on...
-
Chinese Long Weld Neck Flange, Chinese Long Weld Neck Flange Manufacturers
Integral Flange,Integral Pipe Flange 1)Integral Pipe Flange 2) OD: 1/2 "-48" 3 ) WT: CL150-CL3000 4) Standard :ASME, GB 5) Material: A105 Intergral Pipe Flange 1)Type: Slip on...
-
Chinese Long Weld Neck Flanges, Chinese Long Weld Neck Flanges Manufacturers
Flange,Integral Pipe Flange 1)Integral Pipe Flange 2) OD: 1/2 "-48" 3 ) WT: CL150-CL3000 4) Standard :ASME, GB 5) Material: A105 Intergral Pipe Flange 1)Type: Slip on flange, Slip-on welding flange, Welding neck...
Indicates content that may require registration and/or purchase.