-
Supplier: Güdel, Inc.
Description: Space-saving 3-axis gantry with various applications The Güdel CP cantilever gantry is an impressive, highly flexible 3-axis linear robot. It is perfectly suited for dynamic machine loading and palletizing operations with high payloads. Due to the
- Number of Axes: 3 #
- Robot Type: Cartesian Robot, Gantry Robot
-
Supplier: KUKA
Description: KUKA offers a broad portfolio of linear robots with various travel lengths and additional options for efficient linking of work processes between machinesand systems. KUKA linear robots for maximum process efficiency and flexible work spaces. Linear robots from KUKA (also known
- Number of Axes: 3 #
- Load Capacity: 16 kg
- Reach: 0 mm
- Robot Type: Cartesian Robot, Gantry Robot
-
Supplier: Yamaha Corporation
Description: Yamaha's Gantry type robots are designed with a guide railing at the end of the Y-axis for additional support, providing greater stability and precision during operation. The gantry type robots are available in 2, 3, or 4 axes configurations, allowing for
- Number of Axes: 4 #
- Load Capacity: 50 kg
- X-axis Travel: 2,050 mm
- Robot Type: Cartesian Robot, Gantry Robot
-
-
Supplier: IMANPACK PACKAGING & ECO SOLUTIONS SPA
Description: Multi-function High Speed Pick & Place Robot suitable for automatic feeding for horizontal packaging machines, to load bags into cardboard boxes, to orientate and align the products and to control and reject faulty products. • 4 axis piece rotation. • Wide range of action. • Easy
- Number of Axes: 4 #
- Load Capacity: 3 kg
- Reach: 10.000000000000002 mm
- Industry / Application: Automotive Testing, Medical / Pharmaceutical
-
Supplier: Ellsworth Adhesives
Description: The F5300N.2 robot is a compact and cost-effective gantry style robots with all moving axes above the work piece. The Unitop™ design is suitable for dispense applications requiring a configuration that provides open access under the robot. 300 mm x 300 mm work area,
- Robot Type: Gantry Robot
- Features: Other / Specialty
-
Supplier: RobotWorx
Description: Extend your workspace with the KUKA KR 60 JET gantry robot. The ideal combination of linear and jointed-arm, this system gives two big advantages. First, the work envelope is radically widened as the robot can travel back and forth on a custom length track. Second, this
- Number of Axes: 6 #
- Load Capacity: 60 kg
- Reach: 2,002 mm
- Robot Type: Cartesian Robot, Gantry Robot
-
Supplier: igus® inc.
Description: drylin linear actuators and linear axes with NEMA stepper motors as well as all components required for self-assembly. Axis Specifications: X axis: drylin ZLW-0630 toothed belt axis with NEMA17 stepper motor with stranded wires Y-axis: drylin ZLW-0630 toothed belt
- Number of Axes: 2 #
- Load Capacity: 8 kg
- X-axis Travel: 300.00000000000006 mm
- Y-axis Travel: 300.00000000000006 mm
-
Supplier: Hernon Manufacturing, Inc.
Description: 3 Axis, benchtop, gantry style dispensing robot.
- Robot Type: Gantry Robot
-
Supplier: igus® inc.
Description: linear axes with NEMA stepper motors as well as all components required for self-assembly. Axis Specifications: X axis: drylin ZLW-1040 toothed belt axis with NEMA23 stepper motor with stranded wires Y-axis: drylin ZLW-1040 toothed belt axis with NEMA17 stepper
- Number of Axes: 2 #
- Load Capacity: 8 kg
- X-axis Travel: 500.00000000000006 mm
- Y-axis Travel: 500.00000000000006 mm
-
Supplier: igus® inc.
Description: pre-configured drylin linear actuators and linear axes with NEMA stepper motors as well as all components required for self-assembly. Axis Specifications: X-axis: drylin ZLW-1040 toothed belt axis with NEMA23 stepper motor with encoder Y-axis: drylin ZLW-1080 toothed belt
- Number of Axes: 3 #
- Load Capacity: 2.5 kg
- X-axis Travel: 500.00000000000006 mm
- Y-axis Travel: 500.00000000000006 mm
-
Supplier: igus® inc.
Description: For loads up to 8.0[kg] for precision requirements up to approx. 0.5mm for speeds up to max. 1.5m/s XYZ Gantry | Workspace 1000 x 500 mm igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries
- Number of Axes: 3 to 2 #
- Load Capacity: 8 kg
- X-axis Travel: 1,000.0000000000001 mm
- Y-axis Travel: 500.00000000000006 mm
-
Supplier: Ellsworth Adhesives
Description: The F5200N.2 is a compact and cost-effective gantry style robot with all moving axes above the work piece. The Unitop™ design is suitable for dispense applications requiring a configuration that provides open access under the robot. 200 mm x 200 mm work area,
- Robot Type: Gantry Robot
- Features: Other / Specialty
-
Supplier: KUKA
Description: fast Kuka KR 60 JET robot system features a traversing velocity of up to 3.2 meters per second. The KR 60 JET KR C2 robot line can be installed in both inverted and side-mounted positions. The overall weight of the Kuka KR 60 JET arm is reduced as a result of eliminating
- Number of Axes: 6 #
- Load Capacity: 60 kg
- Reach: 2,002 mm
- Robot Type: Articulated Robot
-
Supplier: DELFOi
Description: positioners, linear tracks and multi-axis paint positioning devices) Conveyour tracking for one or multi-robot sytems An extensive painting robot library ready for use Management of robot painting gun and brush changes Easy and fast fine adjustment of all painting paths
-
Supplier: IntelLiDrives, Inc.
Description: Four Axes Gantry (XYZR) style cartesian robots with large working areas. All moving axes located above working area. - Synchronized XYR Gantry - Rotary axis - Stroke 1000x1000x300 mm - Rotation 360 deg - Stepper or servo motor drive (XYZ) - On-axis repeatability 50
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application] It can be used in
- Number of Axes: 3 to 1 #
- Load Capacity: 50 to 100 kg
- Reach: 50 to 1,500 mm
- X-axis Travel: 50 to 1,500 mm
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application] It can be used in
- Number of Axes: 3 to 1 #
- Load Capacity: 50 to 100 kg
- Reach: 50 to 1,500 mm
- X-axis Travel: 50 to 1,500 mm
-
Supplier: IntelLiDrives, Inc.
Description: Config9: XY robotic Arm (Y axis vertical) Config10: XY gantry (Y axis horizontal) Config11: XY gantry (Y axis vertical) Config12: XY gantry (multiple Y carraiges) Config13: XYZ gantry (elevated Y axis) Config14: XZY gantry Config15: XY
-
Supplier: Nautilus Systems, Inc.
Description: The JAZZ X4 is a configurable automation platform. It incorporates a multi-axis (3 or 4 axes) gantry robot. NSI designs and implements specialized tooling attachments as required to interface with your products during assembly operations. An alternative version of the
- Features: Applicator, Dispenser, Feeder Included, Processor Interface, Tamp
- Type: Automatic, Robotic Automation
- Goods: Bulk / OEM Packaging, Consumer Packaging
- Industry: Industrial / General Use
-
Supplier: Coriolis Composites
Description: placement head to place individual fibers onto the mold. The state of the art of automatization The fiber placement systems developed by Coriolis Composites are mounted on 6 axis poly-articulated robots. To enhance their capacities, external axes can be added as a positioner for the
- Material Width: 0.25 to 0.5 inch
- Number of Tows: 16 #
- Deposition Rate: 170,078.74015748026 in/hr
- Type: Automated Fiber Placement
-
Supplier: ATLANTA Drive Systems, Inc.
Description: axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling,
- Number of Teeth: 19
- Pitch Diameter: 76 mm
- Face Width: 40 mm
- Bore Diameter (if applicable): 16 mm
-
Supplier: ATLANTA Drive Systems, Inc.
Description: axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling,
- Number of Teeth: 318
- Face Width: 7.5 mm
- Length: 999 mm
- Pressure Angle: 20°
-
Supplier: ATLANTA Drive Systems, Inc.
Description: axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling,
- Number of Teeth: 18
- Face Width: 79 mm
- Length: 480 mm
- Pressure Angle: 20°
-
Supplier: ATLANTA Drive Systems, Inc.
Description: axis drives requiring precise positioning & repeatability, traveling gantries & columns, pick & place robots, CNC routers and material handling systems. Heavy load capacities and duty cycles can also be easily handled with this drives. Industries served include Material Handling,
- Number of Teeth: 15
- Pitch Diameter: 30 mm
- Face Width: 20 mm
- Bore Diameter (if applicable): 9 mm
-
Supplier: United Grinding Technologies Inc.
Description: The all-round grinder for first-time users, regrind shops, and manufacturing The patented 3D gantry is by far the most successful design in CNC tool grinding history, thanks to minimal axis travels and maximum rigidity for fast cycle times with excellent tool finishes…Minimum space
Find Suppliers by Category Top
Featured Products Top
-
quick to be regarded as serious robots. Due to their simple design, low cost and scalability and the myriad of motor and control software solutions, this is changing. Cartesian Gantry Robot Advantages: 3 axis of movement of almost any length Scalable Gearbox (read more)
Browse Robots Datasheets for Isotech, Inc. -
automation solutions for a broad range of industries, including automotive, medical, packaging, food processing, semiconductors, electronics and more. Isotech can be a single source automation or mechanical motion supplier or work with systems integrators, military and government contractors. Specializing in engineering multi-axis motion systems, gantries, and robot transport units built to customer specifications. (read more)
Browse Robots Datasheets for Isotech, Inc. -
workflow Piezo nanopositioning stages for semiconductor wafer positioning Granite-based multi axis motion systems for laser processing and precision automation Fast-nano-focus motors and positioning stages for super resolution microscopy, surface metrology, objective (read more)
Browse Robots Datasheets for PI (Physik Instrumente) L.P. -
mechanical motion supplier or work with systems integrators, military and government contractors. Specializing in engineering multi-axis motion systems, gantries, and cartesian robots built to customer specifications, Isotech can provide: Pick & Place Systems Cartesian Robotics (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
automation or mechanical motion supplier or work with systems integrators, military and government contractors. Specializing in engineering multi-axis motion systems, gantries, and cartesian robots built to customer specifications, Isotech can provide: Pick & Place Systems (read more)
Browse Automation Equipment and System Integrators Datasheets for Isotech, Inc. -
contractors. Specializing in engineering multi-axis motion systems, gantries, and cartesian robots built to customer specifications, Isotech can provide: Pick & Place Systems Cartesian Robotics Video Production & Automation Systems Sorting Systems (read more)
Browse Datasheets for Isotech, Inc. -
In the Industry 4.0 era, as human-robot collaboration demands surge, 6-axis force sensors become essential for collaborative robots. Our sensors use advanced strain gauge technology and algorithms to precisely capture 3D (read more)
Browse Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
of Capacities and Sizes Available in 2-axis, 3-axis, and 6-axis versions, the sensors cover capacities from 5 kg up to 5000 kg, with compact heights and versatile dimensions to suit various installation requirements. This flexibility makes them suitable for integration in robotic arms (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
under demanding industrial conditions. With six-axis force measurement capability, compact integration, and robust protection design, XJCSensor provides reliable sensing solutions for robotic systems, automated equipment, and precision measurement applications requiring accurate force (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Multi-Axis Measurement: Measures Fx, Fy, Fz forces and Mx, My (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/91821/894224437-MIT.pdf?sequence=2
A material extrusion head comprising a nozzle and mixing area was attached to the z-axis of a 3 - axis gantry robot and a compressed-air driven system was used to control the amount of each material dispensed from its reservoir to …
-
Cumincad : Works : Paper 6810:On multi body systems simulation in product design
Papers D and E give examples of the distributed simulation model approach proposed in paper A. Paper D presents simulation and optimisation of linear servo drives for a 3 - axis gantry robot , using block systems modelling.
-
Measuring Device for Large Piping Structures
The 3-D noncontact measuring device we developed for large piping structures consists of a 3 - axis gantry robot and 3-axis rotation using a vision sensor consisting of a CCD camera and a slit laser.
-
Research Towards Ultrasonic Systems to Assist In-Vessel Manipulations in Liquid Metal Cooled Reactors
A 3 - axis gantry robot is used to position a LBE compatible .
-
Experimental verification of Accelerated Norm-Optimal Iterative Learning Control
This approach has been experimentally implemented on a 3 - axis gantry robot .
-
Selecting the initial input for iterative learning control: Algorithms with experimental verification
This approach has been experimentally implemented on a 3 - axis gantry robot .
-
Development of mechatronics course in the School of Mechanical Engineering at Georgia Tech
A computer-programmable milling machine was developed using a PC, an EVB, a Dremel cutting tool, and the 3 - axis gantry robot available in the lab.
-
A Five-Axis Robotic Laser And Vision Integrated "On-Line" Welding System
The clamping is achieved by two rectangular 3 - axes overhead ( gantry ) robots .
-
A systematic method for characterizing the time-range performance of ground penetrating radar
The experimental setup consisted of the antenna unit mounted on the head of a 3 - axis automated gantry robot .
-
http://www.ndt.net/article/wcndt2004/pdf/non-contact_ultrasonics/722_monchalin.pdf
… or for complete flexibility of access all around a given stationary part, the generation unit that houses essentially the generation laser could be mounted at the end of the arm of a gantry robot (with 3 translation axis and one rotation axis …
Indicates content that may require registration and/or purchase.