-
Supplier: Rochester Electronics
Description: Ring Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 10-Bit, Up Direction, CMOS, CDIP16
- Package Type: DIP
- Features: Other
- Counter Type: Ring Counter
- Logic Family: Standard CMOS / CMOS (4000)
-
Supplier: CSA Group
Description: Scope For the purpose of compatible interconnection of data processing equipment via a local area network(LAN) using the token ring access method, this part of ISO/IEC 8802 a) Provides a general description of the token ring local area network (LAN) architecture (clause 2); b) Defines
-
Supplier: Microchip Technology, Inc.
Description: packet support up to 9000 bytes Port mirroring/monitoring/sniffing: ingress and/or egress traffic to any port MIB counters for fully-compliant statistics gathering 34 counters per port Tail tagging mode (one byte added before FCS) support at host port to inform the processor which
- Network Equipment: Switch
-
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: Brushless motor powered electric screwdrivers with screw fastening counter Brushless motor and newly designed clutch provide a more consistent torque output over the life of the tool Any of the three models can be operated by a standard controller, allowing a wide range of torque from
- Torque Range: 0.29166666666666663 to 3.3166666666666664 Ft-lbs
- Rated Free Speed: 650 to 2,000 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric, Torque Controlled
-
Supplier: US Digital
Description: resolution, origin, direction, and mode are permanently stored in an internal EEPROM. NEMA size 25 package Anodized milled aluminum housing with O-ring housing seal 3/8" diameter shaft Up to 15 devices on a single 6-pin telephone-type cable 12-bit accuracy 7 milliseconds update
- Diameter or Width: 2.65 inch
- Maximum Mechanical Shaft Speed: 6,000 to 15,000 rpm
- Rotor Inertia: 0.00028 oz-in-sec²
- Operating Temperature: -13 to 158 F
-
Supplier: Embedded Data Systems
Description: Tested 64-Bit Registration Number (8-Bit Family Code + 48-Bit Serial Number + 8-Bit CRC Tester) - Assures Absolute Traceability Because no Two Parts are alike. • Multidrop Controller for 1-Wire Net. • Chip-Based Data Carrier Compactly Stores Information. • Data Can be
- Operating Temperature: -40 to 70 C
-
Supplier: ValueTronics International, Inc.
Description: sampling rate up to 100 GS/s with equivalent time mode. Frequency Counter Use the built in 6-digit frequency counter to simplify how you make measurements. The counter is always displayed and easy to read at a glance. The image is for reference only. See product specification
- Bandwidth: 350 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: Northrop Grumman Corporation
Description: a maximum of 2400 bits per second. Flights 3 through 6 collectively are called Milstar II. Milstar II satellites will carry both LDR and medium data rate (MDR) payloads. The full constellation of six Milstar satellites is scheduled to be in orbit by 2001. Northrop Grumman is the LDR
Find Suppliers by Category Top
Featured Products Top
-
Miniature Multi-Channel Slip Ring for Precision Signal Rotation Product Overview This micro (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
PCIe-1812 8 differential simultaneous sampling analog inputs, up to 250 kS/s, 16-bit resolution 2 analog outputs, up to 3 MS/s, 16-bit resolution Full auto-calibration 2 analog triggers and 2 digital triggers for AI/O 32 programmable DI (read more)
Browse Data Acquisition Datasheets for Advantech -
Dab a bit of Simichrome on a soft cloth. Rub it in with smooth, circular motions (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for Competition Chemicals, Inc. -
, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Jitter/Eye Analyzer and Power Analyzer. This oscilloscope offers a cost-effective solution for advanced users. Main Features of the MSO7000X Series (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
an UBICYCL controller chip, both mounted on a printed circuit board. A collar-shaped multipole magnet designed to be mounted on the host machine’s rotating shaft completes the set. The counter in the controller chip has a 16-bit (65,536 rotations) measurement range. Communications are based on (read more)
Browse Sensor Chips Datasheets for UBITO -
stainless steel. Dull to Shine in 4 Steps: Step 1 Apply a little Simichrome to a soft clean cloth. Step 2 Rub gently in a circular motion on surface to be polished. Step 3 Continue rubbing until (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
stainless steel. Dull to Shine in 4 Steps: Step 1 Apply a little Simichrome to a soft clean cloth. Step 2 Rub gently in a circular motion on surface to be polished. Step 3 Continue rubbing until (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
stainless steel. Dull to Shine in 4 Steps: Step 1 Apply a little Simichrome to a soft clean cloth. Step 2 Rub gently in a circular motion on surface to be polished. Step 3 Continue rubbing until (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
stainless steel. Dull to Shine in 4 Steps: Step 1 Apply a little Simichrome to a soft clean cloth. Step 2 Rub gently in a circular motion on surface to be polished. Step 3 Continue rubbing until (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for Competition Chemicals, Inc. -
stainless steel. Dull to Shine in 4 Steps: Step 1 Apply a little Simichrome to a soft clean cloth. Step 2 Rub gently in a circular motion on surface to be polished. Step 3 Continue rubbing until (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for Competition Chemicals, Inc.
More Information Top
-
DSSS IR UWB transceiver for intra/ inter chip wireless interconnect in future ULSI using reconfigurable monocycle pulse
Output of the VCO is then fed into a comparator, which output works as clock of a 3 bit ring counter .
-
Reconfigurable Monocycle Pulse Generation for Impulse Radio Based UWB Transceiver
Output of the VCO is then fed into a comparator, which output works as clock of a 3 bit ring counter .
-
A new thyristor inverter without external commutation for AC motor control
This output is fed to a 3 bit ring counter whose output, in turn , is used to generate control signals for triggering the inverter thyristors.
-
Formal Methods in Computer-Aided Design
A 3 - bit ring counter .
-
Smten and the art of satisfiability-based search
2-12 State transition diagram for a 3 - bit ring counter . . . . . . . . . . . . .
-
Universal digital sequential circuit programmable wavelet array
Here, by way of example, a self-starting 3 - bit ring counter is dealt with.
-
Advances in Manufacturing Technology
Now introduce the method by 3 - bit ring counter .
-
All-digital Multi-phase Delay Locked Loop For Internal Timing Generation In Embedded And/or High-speed DRAMs
The 3 - bit ring counters RCl and RC2 count the number of rising clock edges and output the multi-phase clock pulses.
-
Reliable interfacing schemes for TMR fault tolerant system
When REQ signal is gated with an active low output of a 3 - bit ring counter .
-
Design and analysis of a fault tolerant multiprocessor system with failsafe and failsafe-redundant interfacing schemes
When RE& signal is gated with an active low output of a 3 - bit ring counter , using OR gate (marked 21, .
Indicates content that may require registration and/or purchase.