-
Supplier: IMI Bimba
Description: cylinders. NFPA dimension design interchanges with competitive models. TRD offers a complete line of hydraulic rod locks that can be fitted to most bore and rod sizes. Bore sizes: 1-1/2", 2", 2-1/2", 3-1/4", 4", 5", 6", 7", 8" Precision machined to order Hydraulic
- Stroke: 0 to 120 inch
- Operating Pressure: 3,000 psi
- Bore Size: 1.5 to 8 inch
- Mounting: Clevis, Double-end Mount, Face Mount, Flange, Foot, NFPA Mounting, Rear Mount
-
Supplier: Atos North America
Description: CN cylinders have engineered double acting construction, designed to suit the requirements of industrial applications: top reliability, high performances and long working life. Bore sizes from 40 to 200 mm 2 rod diameters per bore Strokes up to 5000 mm Rods with rolled threads 9 standard
- Stroke: 196.8505 inch
- Operating Pressure: 2,320.58942971515 to 3,625.92098392993 psi
- Bore Size: 1.574804 to 7.87402 inch
- Shaft Diameter: 0.8661422 to 5.511814 inch
-
Supplier: Atos North America
Description: CH cylinders have engineered double acting construction, designed to suit the requirements of industrial applications: top reliability, high performances and long working life. Bore sizes from 63 to 200 mm 3 rod diameters per bore Strokes up to 5000 mm Single or double rod Rods with
- Stroke: 196.8505 inch
- Operating Pressure: 2,320.58942971515 to 3,625.92098392993 psi
- Bore Size: 2.4803163 to 7.87402 inch
- Shaft Diameter: 1.1023628 to 5.511814 inch
-
-
Supplier: Atos North America
Description: CNX cylinders are derived from standard CN with stainless steel construction to withstand extreme and corrosive environmental conditions and to ensure compatibility with water based fluids or pure water. They are ideally suited for a variety of applications and industries including:
- Stroke: 118.1103 inch
- Operating Pressure: 1,450.36839357197 to 2,175.55259035796 psi
- Bore Size: 1.968505 to 3.93701 inch
- Shaft Diameter: 1.4173236 to 2.755907 inch
-
Supplier: Atos North America
Description: CKS cylinders are derived from standard CK with stainless steel piston and housing and with a special design to equip external proximity sensors for rod position detection. "Reed" or "Hall Effect" sensors are easily assembled on one of the four tie rods by means of proper clamps which allows
- Stroke: 0.787402 to 118.1103 inch
- Operating Pressure: 1,450.36839357197 to 2,175.55259035796 psi
- Bore Size: 0.9842525 to 3.93701 inch
- Shaft Diameter: 0.4724412 to 2.755907 inch
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Maximum stroke is 36" Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound)
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 200 psi
- Bore Size: 1.375 inch
- Shaft Diameter: 0.75 inch
-
Supplier: Cylinders & Valves, Inc.
Description: range "U" cup piston seals available (add 1 /2" to length) 1/4", 5/16" and 3/8" non-rotating rods available (single acting spring return only), 1" stop on stroke from 0" to 3-1/8"
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 0.75 inch
- Shaft Diameter: 0.25 inch
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 0.375 inch
- Shaft Diameter: 0.1875 inch
-
Supplier: PHD, Inc.
Description: Three Position Cylinders provide three positive stop positions in a single rod unit. The positions are achieved through an auxiliary cylinder integrated into the three position unit. Advantages: Four standard bore sizes available, standard stroke lengths range from 1/4" to 6" for each
- Stroke: 0.25 to 12 inch
- Operating Pressure: 20 to 1,500 psi
- Bore Size: 0.75 to 1.375 inch
- Operating Temperature: -20 to 180 F
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 1.5 inch
- Shaft Diameter: 0.75 inch
-
Supplier: Radwell International
Description: PNEUMATIC CYLINDER, 3/4IN BORE 3/4IN STROKE, TIE ROD HYDRAULIC AND PNEUMATIC NFPA CYLINDER, AV SERIES, 150 PSI AIR, FOOT MOUNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Ultramation, Inc.
Description: low-friction service. Optional composite bushings and stainless steel guide shafts provide a solution for more challenging environments. The black anodized precision machined end plates and housings are designed for replaceable stainless steel or aluminum body nose mounted cylinders.
- Stroke or X-Axis Travel: 0 to 36 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 1.5 inch
- Shaft Diameter: 0.625 inch
-
Supplier: Ultramation, Inc.
Description: body nose mounted cylinders. Cylinder options range from magnetic pistons to dry service. Other options include position sensing, counterbored or tapped short or long tooling plates, auxiliary mounting plates, and external bumpers or hydraulic shock absorbers.
- Stroke or X-Axis Travel: 0 to 36 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 1.5 inch
- Shaft Diameter: 0.625 inch
-
Supplier: Quality Bearings & Components
Description: Aluminum - Heavy-Duty HYDRAULIC HAND PUMPS BETEX HP SERIES Specs: Max. working pressure: 10,000 psi / 700 bar Large 3/8" pressure port for maximum flow Low Handle effort for easy operation Two speed models Features: Our hand pumps are always characterized by their rugged construction
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Housing Material: Aluminum
- Pump Type: Hand / Foot Pumps, Hydraulic Pumps
- Power Source: Hydraulic, Manual
-
Supplier: Optimal Handling Solutions
Description: 60hz. with 8 foot cord and plug - Upper travel limit switch, emergency brass safety velocity fuse in cylinder - Vertical adjustment drum restraints - Chute is rotated with a hand-held control on an 8 foot coiled cord - Stainless Steel upgrade is constructed with type 304
-
Supplier: Optimal Handling Solutions
Description: 60hz. with 8 foot cord and plug - Upper travel limit switch, emergency brass safety velocity fuse in cylinder - Vertical adjustment drum restraints - Chute is rotated with a hand-held control on an 8 foot coiled cord - Stainless Steel upgrade is constructed with type 304
-
Supplier: icotek Corp
Description: Hand hydraulic punch driver The compact, lightweight hand hydraulic punch driver makes it easy to punch holes into stainless V2A steel, mild steel, aluminum or plastics with a max. sheet thickness of 3 mm (V2A: 2 mm), due to its high hydraulic force. The cylinder
-
Supplier: Lift Products, Inc.
Description: control box Smooth steel deck with 4" high lip on hinge end High quality chrome plated cylinder Control box with magnetic starter transformer Thermal overload and fuses in control box Designed for surface or lift table mounting Options Side Tilt Custom Tops Lift Mounted Conveyor Top
-
Supplier: Lift Products, Inc.
Description: Features Triple duty 15 min. internal motor Regreasable zerk fittings on pivot points Ribbed steel reinforced platform deck 115/230 single or 230/460 3 phase voltage 30 amp dedicated circuit is required for 115V 10' power cord (connector not included) Hydraulic gear pump Check &
-
Supplier: Econo Lift Limited
Description: supplies A/C 110/1/60 volt (standard) Hand or foot operated A/C 460/575/3/60 volt (opt.) Hand or foot operated Air/Hydraulic Foot operated (standard) Hand operated (optional) Internally mounted Easily accessible for maintenance or repair Motors - Single phase 1
- Capacity: 3,000 lbs
- Stroke: 48 inch
- Length: 36 inch
- Width: 36 inch
-
Supplier: Optimal Handling Solutions
Description: Capacity: -1,000/2,000/4,000 lbs, Safety: -Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure Tilt Angle: 0-30/45 degrees Travel: -24", 36", 42" Power Supplies: -A/C 110/1/60 volt (standard) -A/C 460/575/3/60 volt (optional) -Foot Operated
-
Supplier: Optimal Handling Solutions
Description: Capacity: -1,000/2,000/4,000 lbs, Safety: -Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure Tilt Angle: 0-30/45 degrees Travel: -24", 36", 42" Power Supplies: -A/C 110/1/60 volt (standard) -A/C 460/575/3/60 volt (optional) -Foot Operated
-
Supplier: Econo Lift Limited
Description: Tilt Angle 0-90 degrees Safety Velocity fuse on each cylinder to eliminate collapsing due to hose failure Maximum reach in tilted position to end of back plate - 30” Power Supplies Air/Hydraulic (standard) Foot Pedal Standard (hand control optional) A/C 110/1/60 volt (standard)
- Load Capacity: 1,000 lbs
- Maximum Dimension / Diameter: 4.166666666666667 ft
- Length: 4 ft
- Tilt Angle: 0 to 90 degrees
-
Supplier: Econo Lift Limited
Description: Safety Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure Tilt angle 0-30/45 degrees Lowered height 12” Travel 24”, 36”, 42” front retaining lip 8” high (standard) Power supplies A/C 110/1/60 volt (standard) Hand or foot operated A/C
- Load Capacity: 1,000 lbs
- Maximum Dimension / Diameter: 4 ft
- Length: 3 ft
- Tilt Angle: 0 to 30 degrees
-
Supplier: Lift Products, Inc.
Description: Hydraulic Drive W/Power Unit Safety Up-Down Pendant Control Dual, SST Powder Coated Hydraulic Cylinders Pickle Passivated Finish USDA Approved Options Foot Controls Rotating Top Semi Portable Remote Power Handrails Tilting top Mountd controls Custom heights Raised base
- Type: Table Lift / Positioner
-
Supplier: Ultramation, Inc.
Description: low-friction service. Optional composite bushings and stainless steel guide shafts provide a solution for more challenging environments. The black anodized precision machined end plates and housings are designed for replaceable stainless steel or aluminum body nose mounted cylinders.
- Stroke or X-Axis Travel: 0 to 36 inch
- Operating Pressure: 0 to 250 psi
- Bore Size: 1.5 inch
- Shaft Diameter: 0.625 inch
-
Supplier: Lift Products, Inc.
Description: series of work positioners adjust the height of the platform by use of an manual hydraulic foot pump. This allows the user to adjust the height of the platform even under load weight. A secondary foot pedal is attached to a release valve and smoothly lowers the platform as
- Type: Robotic Manipulator
-
Supplier: Econo Lift Limited
Description: Limit switchcases Special electrical controls Chute attachments Galvanized, stainless steel, “Steel It’ epoxy paint Stands for higher dumping applications Side guards Power supplies A/C 110/1/60 volt (standard) Hand held (standard) Foot control (optional) A/C 220-460-575/3/60 volt Hand
- Weight Capacity: 2,000 lbs
- Tilt Angle / Rotation: 0 to 120 degrees
- Dump Height: 4 ft
- Equipment Type: Dumper / Tilter
-
Supplier: Air Caster Corporation
Description: 3⁄4" steel deck construction to safely and efficiently bring the work closer to the operator. Foot valve controls are standard though pedestal mounted controls are available. Standard container tilters come with up to 35 degrees of tilt. Ergonomic tilter's also feature: Heavy-duty
- Equipment Type: Dumper / Tilter
-
Supplier: Garage Equipment Supply
Description: polyethylene load bearings Single-piece columns for added strength Dual hydraulic cylinders combined with "chain over" lifting system provides 2-to-1 lifting speed and rugged dependability Equalization system maintains equal lifting Comes standard with truck and van adapter set A
- Capacity: 9,000 lbs
- Type: Vehicle / Service Lift
-
Supplier: Garage Equipment Supply
Description: approved Perfect for PARKING, STORAGE or SERVICE Runways accommodate wide or narrow vehicles. Runways include rail kit for optional accessories. Single hydraulic cylinder mounted underneath runway. Fully enclosed lifting cables, safety locks, and sheaves. Internal "anti-sway" slider
- Capacity: 9,000 lbs
- Width: 116.75 inch
- Type: Vehicle / Service Lift
-
Supplier: Mile-X Equipment, Inc.
Description: load. Safety by-pass system prevents the ram from being overextended and causing damage to the cylinder. Air and hydraulic rams are flash chromed to inhibit rust. Fully adjustable universal saddle with adjustable corner brackets and safety chain. Wide base with four 3" diameter
-
Supplier: Caterpillar Machines
Description: with internal baffle plates for added durability, and all undergo ultrasound inspection to ensure weld quality and reliability. Large box-section structures with thick multi-plate fabrications, castings, and forgings are used in high-stress areas such as the boom nose, boom foot, boom
- Horsepower: 70 HP
- Operating Weight: 29,200 to 29,300 lbs
- Travel Speed: 3.4000000000000004 miles/hr
- Type: Crawler Excavator
-
Supplier: Garage Equipment Supply
Description: Click here! 9,000-pounds lifting capacity Freestanding design ETL approved Perfect for PARKING, STORAGE or SERVICE Runways accommodate wide or narrow vehicles. Runways include rail kit for optional accessories. Single hydraulic cylinder mounted underneath runway. Fully enclosed lifting
- Capacity: 9,000 lbs
- Width: 116.75 inch
- Type: Vehicle / Service Lift
-
Supplier: Caterpillar Oil & Gas
Description: enclosed clutches Hydraulic pump drives Hydraulic gear pumps Clutch supports Crankshaft pulleys Transmission Arrangement General
- Horse Power: 340 HP
- RPM: 2,200 rpm
- Displacement: 8.815577881077479 liters
- Length: 44.4 inch
Find Suppliers by Category Top
Featured Products Top
-
metallurgy equipment hydraulic cylinder : 1:Pressure: the standard cylinder had two kinds of pressure levels for E and G. E-class applied to pressure more than 6.3 Mpa ~ 16Mpa of the hydraulic cylinders (E-cylinder).G class applied to pressure more than (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
components like hydraulic cylinders and motors. Its ability to divert oil to multiple actuators simultaneously enables coordinated movement in complex systems, while its integrated (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
ACCESSORIES: In addition to cylinders pneumatic accessories such as valve plates or foot pedals are also manufactured. Accessory customization is also available per customer request. JOB ORDER PRODUCTION: Milling and turning of different kind of metals are offered (read more)
Browse Air Cylinders Datasheets for Bansbach Easylift® -
, cylindrical switch mounts wherever space is at a premium. A reliable and cost-effective switch, the 10 Series is ideal for applications with high settings and surges. Among the tough applications in which the product has proven itself are: mobile hydraulic units, compactors, balers and lube oil (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
TL-415 & TL-420 Recessed Truck Levelers These truck levelers have the cylinders mounted completely out of the way beneath the platform. The travel on these truck dock levelers (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
. Novotechnik’s TM1 Series of position sensors are designed for use in hydraulic and pneumatic cylinders—especially in tight-space applications. They are based on magnetostrictive technology and are available in screw flange or plug-in flange models. A ring (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Advance Lifts Palletizers - Functions Advance Lifts offers 3 new lift tables for palletizing operations. The SL-S with mechanical spring operation, the SL-P with pneumatic spring operation, and the PL with electric hydraulic operation (read more)
Browse Palletizers and Depalletizers Datasheets for Advance Lifts, Inc. -
TM1 Series Novotechnik’s TM1 Series of position sensors are designed for use in hydraulic and pneumatic cylinders—especially in tight-space applications. They are based on magnetostrictive technology and are available in screw (read more)
Browse Datasheets for Novotechnik U.S., Inc. -
today. Special features: All models have hydraulic return lines on the cylinders to preclude oil weepage. BT & BTS portable models are equipped with a 12 volt DC deep cycle battery power unit. (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Without free travel Hydraulic lifting systems Our easymotion® system can adjust multiple cylinders synchronously. This is achieved by simultaneously controlling each cylinder and can be operated (read more)
Browse Gas Springs Datasheets for Bansbach Easylift®
More Information Top
-
Control of one-legged robot hopping in place
3 ) Computation of hydraulic cylinder extension from foot location.
-
Machines in the construction operation
Components of a rotary drilling machine (s. Abb. 13.3): The Grundeinheit consists of carrier apparatus (1) with mounted mast (2) that is adjustable over hydraulic cylinder on the fattening foot and hydraulic fattening supports ( 3 ) in return of level-irregularities.
-
Machines in the construction operation
The Grundeinheit consists of carrier apparatus (1) with mounted mast (2) that is adjustable over hydraulic cylinder on the fattening foot and hydraulic fattening supports ( 3 ) in return of level-irregularities.
-
Field and Service Robotics
The 2D horizontal stabilization consists of two hydraulic feet and one turn over cylinder , configured as a 3 -point suspension.
-
Results of semicommercial tests on experimental model of powered shield support unit
General view of ShchK6 shield unit: 1) Ceiling; 2) brace; 3 ) footing ; 4) body sup- port; 5) hydraulic cylinder for shift; 6)slider; 7) guide; 8)suspensionmechani.~m; 9) scraper-- conveyor.
-
Tests of inertial devices to protect hydraulic props from dynamic loading
In the initial position, the foot 1 of the hydraulic prop is pressed against the cylinder 2 by the spring 3 , forming a valve pair in which the cylinder 2 acts as a movable locking element.
-
Surface and Subsurface Transport of Phosphorus from Surface and Subsurface-applied
Poultry Litter
…lysimeter box on the guiding frame, before the box has penetrated the soil wall, while pushing is ready to begin: (1) cylinder rod of hydraulic cylinder , (2) steel collar on cylinder rod, ( 3 ) extension tube, (4) pushing foot , (5) pushing frame, (6…
-
A Method for Installing Zero-Tension Pan and Wick Lysimeters in Soil
…box on the guiding frame when pushing is ready to begin, and before the box has penetrated the pit wall: (1) cylinder rod of hydraulic cylinder , (2) steel collar on cylinder rod, ( 3 ) extension tube, (4) pushing foot , (5) pushing frame, (6…
-
A Novel Approach to EMABS and Comparison
with ABS
The driver's foot force is amplified by vacuum or hydraulic pressure and hydraulic circuits transmits this amplified force to the wheel cylinder and braking process results [ 3 ].
-
Advanced Research on Industry, Information System and Material Engineering
Where 1.knee 2.hydraulic cylinder of the knee 3 .agricultural machinery 4.hip 5. hydraulic cylinder of the hip 6.hydraulic power unit 7.arch support 8.bionics of the foot 9.slope .θ is the angle of component and the…
Indicates content that may require registration and/or purchase.