-
Supplier: Princess Auto Limited
Description: 3" x 3/4" Bore Single Groove V-Belt Pulley
- Outside Diameter: 3 inch
- Bore Diameter: 0.75 inch
- Material: Aluminum
- Type: Single
-
Supplier: Princess Auto Limited
Description: 4" x 3/4" Bore Single Groove V-Belt Pulley
- Outside Diameter: 4 inch
- Bore Diameter: 0.75 inch
- Material: Aluminum
- Type: Single
-
Supplier: Princess Auto Limited
Description: 3" x 1/2" Bore Single Groove V-Belt Pulley
- Outside Diameter: 3 inch
- Bore Diameter: 0.5 inch
- Material: Aluminum
- Type: Single
-
-
Supplier: Princess Auto Limited
Description: 3" x 5/8" Bore Single Groove V-Belt Pulley
- Outside Diameter: 3 inch
- Bore Diameter: 0.625 inch
- Material: Aluminum
- Type: Single
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in
- Pitch Diameter: 3.4 inch
- Outside Diameter: 3.5 inch
- Bore Diameter: 0.313 inch
- English: 1/4"
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in
- Pitch Diameter: 3.9 inch
- Outside Diameter: 4 inch
- Bore Diameter: 0.3755 inch
- English: 1/4"
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in
- Pitch Diameter: 3.4 inch
- Outside Diameter: 3.5 inch
- Bore Diameter: 0.3755 inch
- English: 1/4"
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in
- Pitch Diameter: 3.4 inch
- Outside Diameter: 3.5 inch
- Bore Diameter: 0.5005 inch
- English: 1/4"
-
Supplier: Galco Industrial Electronics
Description: Fixed Pitch Sheave, 6 Groove(s), 5
- Type: Multiple
-
Supplier: Accuris
Description: Endless narrow V-belts for the automotive industry; dimensions of belts and pulley groove profiles
-
Supplier: Phoenix Manufacturing Inc.
Description: groove - use with 5L or B type belts or will accommodate 4L or A type belts - painted 3.20" od. - double groove - use with split taper type bushings - use with 5L or B type belts or will accommodate 4L or A type belts - painted
-
Supplier: PIX Transmissions Limited
Description: 25mm), • H 100 (Belt width: 1”or 25mm), H 150 (Belt width: 1-1/2”or 38mm), H 200 (Belt width: 2”or 51mm), H 300 (Belt width: 3”or 76mm) • 5M 15 (Belt width: 15mm), 8M 20 (Belt width: 20mm), 8M 30 (Belt width: 30mm), 8M 50 (Belt width:
- Pitch Diameter: 2.6377967 to 52.8 inch
- Outside Diameter: 2.7952771 to 53 inch
- Bore Diameter: 1.1023628 to 5.905515 inch
- English: 3V, 5V, 8V, A / 4L, B / 5L, O / 3L / Z
-
Supplier: Radwell International
Description: PULLEY 3 GROOVE V-BELT 224MM PITCH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: BUSHING BORE V-BELT PULLEY - 5V, A, B BELT SECTION, 2 GROOVE, 3.8 (A) IN, 4.2 (B) IN, 4.3 (5V) IN PITCH DIA., 4.48 IN O.D., SPLIT TAPER BUSHED, P1 SERIES BUSHING, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: Contains Stainless Steel ball SS420. Single row caged. Radius profile Number of Grooves = 1 Overall Diameter = 32mm Pulley Width = 9.3mm Bore = 6.3mm Material = Acetal
- Outside Diameter: 1.2598432 inch
- Bore Diameter: 0.24803163 inch
- Number of Grooves (Multiple): 1
- Material: Plastic
-
Supplier: PIX Transmissions Limited
Description: rate f=100 per second • Less deformation of the Belt cross-section ensures better contact between the Belt flanks and the Pulley grooves • For Belt speed more than 42 m/sec, pulleys must be dynamically balanced PIX-X'set® Narrow section Belts •
- Belt Length: 9.5 to 905 inch
- Metric: 25mm, SPA, SPB, SPC, SPZ
- English: 3V, 5V, 8V, A / 4L, B / 5L, C, D, E, O / 3L / Z
- Features: Anti-Static
-
Supplier: Radwell International
Description: BUSHING BORE, V-BELT PULLEY, 3 V BELT SECTION, 1 GROOVE, 4.95 IN PITCH DIA, 5 IN OD, QD BUSHED, SH SERIES, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Dorner Manufacturing Corp.
Description: (610 mm) Total lengths: 3’ (914 mm) up to 40’ (12,192 mm) Cleats available in 1” and 3” heights Wearstrip material is hard coat anodized aluminum One revolution of the drive pulley moves the belt approximately 11” TIG welded 304 Stainless Steel Frame Hard Chrome Coated
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated, Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: mm) of belt take-up on conveyors over 20′ long V-groove bedplate with guided belt provides positive belt tracking, even under demanding side load applications 3″ (76 mm) diameter drive pulley turns approximately 9.7″ (246 mm) of belt per
- Maximum Load: 399.105 lbs
- Speed: 600.3937007874018 ft/min
- Conveyor Type: Belt Conveyor
-
Supplier: Dorner Manufacturing Corp.
Description: mm) of belt take-up on conveyors up to 20′ long 3.24″ (82 mm) of belt take-up on conveyors over 20′ long 3″ (76 mm) diameter drive pulley turns approximately 9.7″ (246 mm) of belt per revolution Nose-over configuration V-groove bedplate with
- Maximum Load: 99.225 lbs
- Speed: 274.93438320209987 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Supplier: Modern Linear Incorporated
Description: Track can be specified to any length up to 12 feet. Two bolt flange bearings mated to aluminum pulleys drive a maintenance free, steel reinforced belt. The belt adjustment is located in the carriage for easy access. The pulley shafts can be completely customized to best
- Carriage Load: 1,528 lbs
- Features: Aluminum, Other, Stainless Steel, Steel
- Drive Type: Belt Drive
- Device Type: Crossed Roller Slide
-
Supplier: Mile-X Equipment, Inc.
Description: 354169 - 16-1/2" Floor Drill Press, 5/8" Capacity, 3/4HP, 16 Speed 16 1/2" FLOOR DRILL PRESS 16 speeds lets you choose the best speed for the job Quick release crank operated worktable height adjustment rotates + or - 45 degrees for versatility Hinged metal belt and pulley cover
-
Supplier: Caterpillar Oil & Gas
Description: Front Engine Accessory Drive 3 v-groove standard — optional 4 and 5 groove 203.2 mm (8.0") diameter crankshaft, 17.5 mm (11/16") v-belt; optional v-belt or 8-groove accessory drive for 240.39 mm (9.46") diameter pulley; LH and RH
- Horse Power: 536 to 540 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Supplier: Caterpillar Oil & Gas
Description: front sump, 31 L (33 qt) oil change capacity Oil dipstick, LH rear Engine oil pump (gear-driven) Engine shipped without oil Power Take-Offs Crankshaft drive pulley — 2 grooves, 190 mm (7.5 in) diameter, 22.3 mm (0.88 in) wide C7 ACERT™ (Dry Manifold) Optional Equipment Air
- Horse Power: 225 to 300 HP
- Displacement: 7.239799070302681 liters
- Length: 41.4 inch
- Width: 29.9 inch
-
Supplier: Caterpillar Oil & Gas
Description: SCAC and REMAC: single cylinder ATEX air compressor; dual cylinder air compressor, SAE B drive adapter; SAE A drive for REMAC Front Engine Accessory Drive 3 v-groove standard — optional 4 and 5 groove 203.2 mm (8.0 in) diameter crankshaft, 17.5 mm (11/16 in)
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Supplier: Caterpillar Oil & Gas
Description: tensioner Alternator pulleys Alternator guards Cooling System Radiators Fan drive and pulley — f/u/w radiator packages Fans f/u/w radiator packages Coolant level sensor Fan drive mountings Fan adapters Fan adapter for blower fans Fan pulleys Fan height instructions Vee
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer, produce taper pulleys, adjustable pulleys, flat belts pulleys, V-belt pulleys, sheaves, V-Belt Pullys for taper bushes, V-Belt Pullys with solid hub. We have the capability to custom
- Outside Diameter: 2.69685185 to 39.58663555 inch
- Bore Diameter: 0.9842525 to 4.330711 inch
- Number of Grooves (Multiple): 1 to 6
- Type: Multiple
Find Suppliers by Category Top
Featured Products Top
-
, number of grooves, bore diameter, and outer diameter requirements. Custom groove configurations and special materials available on request. For assistance with V-belt pulley selection, contact our engineering team with your drive specifications. (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Efficient Power Transmission Solution for Mechanical Systems The SPA/1 V-belt pulley with taper bush 1210 is designed for reliable torque transmission and flexible (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63 (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63 (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
) Taper Bore Timing Pulleys (L, H, XH) 6) Taper Bore Timing Pulleys (5M, 8M, 14M) 7) Timing Pulley Bars a. MXL, XL, L b. 3M, 5M, 8M c. T2.5 , T5, T10 d. AT5, AT10 8) Flanges China pulleys manufacturer ,we Specialise in: European Series V-Belt (read more)
Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Engineered for Efficiency: Precision V Pulleys for Optimal Power Transmission V-grooved pulleys represent the critical interface in belt drive systems, where geometric precision directly translates to operational efficiency (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Machining - Timing Belt & Pulley Drives
timing belts and pulleys, in both inch and metric sizes, and the engineering expertise to guarantee the best possible drive system. Not only does SDP/SI keep a large assortment of standard (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
downloadable 3D CAD models. Engineers can also use the center distance designer tool to optimize timing belt and pulley configurations. Engineering Support and Online Design Resources In addition to standard inch and metric components, SDP/SI offers engineering support for (read more)
Browse Timing Belts (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
want superior shaft clamping on your custom pulley, be sure to ask about Fairloc®. We also cut custom timing belts to go with your perfect pulley. SDP/SI offers a wide variety of inch and metric small mechanical components for the design engineer and OEM. Standard components can easily be (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
High-Quality Machined & Molded Timing Belt Pulleys
SDP/SI manufactures high-quality metric-sized timing belt pulleys, machined or molded, in a variety of different sizes and materials. If a standard metric timing belt pulley doesn't meet your requirements, we can create a custom solution for you. With a quick turn-around rate, combined with (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
Popular Products In Engine - Big Bruin
• Gates V - belt Pulley (detachable) 3groove , 8.5"od.
-
$10-$15 Power Transmission - Grainger Industrial Supply
• Fixed Bore Die Cast Zamak 3 V - Belt Pulley , Number of Grooves : 1Fixed Bore Die Cast Zamak 3 V-Belt Pulley, Number of Grooves: 1 .
-
$15-$20 Power Transmission - Grainger Industrial Supply
• Fixed Bore Die Cast Zamak 3 V - Belt Pulley , Number of Grooves : 1Fixed Bore Die Cast Zamak 3 V-Belt Pulley, Number of Grooves: 1 .
-
$30-$35 Power Transmission - Grainger Industrial Supply
• Fixed Bore Die Cast Zamak 3 V - Belt Pulley , Number of Grooves : 1Fixed Bore Die Cast Zamak 3 V-Belt Pulley, Number of Grooves: 1 .
-
$30-$35 Power Transmission - Grainger Industrial Supply
• Fixed Bore Die Cast Zamak 3 V - Belt Pulley , Number of Grooves : 1Fixed Bore Die Cast Zamak 3 V-Belt Pulley, Number of Grooves: 1 .
-
Power Transmission - Grainger Industrial Supply
• V - Belt Pulley , Detachable, 3Groove , 6.95"ODV-Belt Pulley,Detachable,3Groove,6.95"OD .
-
Grainger.com
• V - Belt Pulley , Detachable, 3Groove , 4.15"ODQuick Detachable Bushed Bore Cast Iron V-Belt Pulley, Number of Grooves: 3 .
-
GRAINGER APPROVED V-Belt Pulley,Spl Taper,5.68 In OD,3GRV - V-Belt Pulleys - 2L331|2L331 - Grainger Industrial Supply
V - Belt Pulley , Detachable, 3Groove , 5.5"OD .
-
GRAINGER APPROVED V-Belt Pulley,SplitTpr,14"OD,Cast Iron - V-Belt Pulleys - 4FH32|4FH32 - Grainger Industrial Supply
V - Belt Pulley , Detachable, 3Groove , 14"OD .
-
Power Transmission - Grainger Industrial Supply
• Quick Detachable Bushed Bore Cast Iron V - Belt Pulley , Number of Grooves : 3 Quick Detachable Bushed Bore Cast Iron V-Belt Pulley, Number of Grooves: 3 .
Indicates content that may require registration and/or purchase.