-
Supplier: Radwell International
Description: ELASTOMERIC COUPLING, D-FLEX, 3J X 5/8 FLANGE, MAXIMUM SPEED: 9200 R/MIN, SHAFT SIZE 0.50 INCH, RATED TORQUE: 60 INCH-LB, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: FLANGED CONDUIT OUTLET BOX, HUB TYPE: GRFC, EXPLOSIONPROOF, DUST-IGNITIONPROOF, CONDUIT SIZE: 3/4 INCH, FORM NUMBER: 1, MALLEABLE IRON BODY W/ALUMINUM COVER. FREE 2 YEAR RADWELL WARRANTY
- Features: Flange
-
Supplier: Kee Safety Inc.
Description: The Corner Kit contains 3 pre-assembled 42 inch uprights and 4 horizontal rails. The entire assembly uses the following fittings: 3 standard railing base flanges, 2 ninety degree elbows, 2 single socket tees, 1 side outlet elbow, and 1 ninety degree side outlet tee.
- Height: 3.5 ft
- Material: Aluminum, Other / Specialty
- Type: Guardrail System, Pipe Railing
- Standards: OSHA, Other Standards
-
-
Supplier: Kuriyama of America, Inc.
Description: GENERAL APPLICATIONS Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES High quality design made to withstand rigorous applications found in industrial markets. Aluminum alloy
- English Size: 8 inch
- Material: Aluminum, Brass/Bronze, Carbon & Alloy Steel
- Features: Coupling, Flange
- Design Units: English
-
Supplier: Kuriyama of America, Inc.
Description: specially designed for high tensile strength and impact resistance. MATERIAL SPECIFICATIONS ASTM aluminum alloy. Complies with Mil-Spec A-A-59326 for interchangeability. High quality design made to withstand rigorous applications found in industrial markets. Aluminum alloy specially
- English Size: 4 inch
- Material: Aluminum, Carbon & Alloy Steel
- Features: Coupling, Flange
- Design Units: English
-
Supplier: Kee Safety Inc.
Description: This fitting, with holes provided for countersunk flat head screw fixings only, is designed to carry handrails along walls or to fix structures back to walls. The pipe passes through the fitting and cannot be joined within the fitting. Type 70 is also used to attach toeboards to the bases of
- English Size: 1 inch
- Metric Size: 8 mm
- Material: Aluminum
- Design Units: English, Metric
-
Supplier: Koger Air Corporation
Description: Roll-formed, welded hot rolled steel.; Sizes 10" to 60" ship today, smaller and larger sizes made to order.; With or without holes.; Leg-in or leg-out.; Precise measurements to ensure an easy, tight fit.; Flat bar rings available in sizes 14" and larger.; Square and rectangular flanges can be
- English Size: 72.125 inch
- Material: Aluminum, Carbon & Alloy Steel, Stainless Steel
- Design Units: English
- Features: Flange
-
Supplier: Koger Air Corporation
Description: Sizes 3-1/16" to 14-1/8"; Stocked in HR, Stainless Steel, Aluminum, and Zinc plated
- English Size: 3.0625 inch
- Material: Aluminum, Carbon & Alloy Steel, Stainless Steel
- Design Units: English
- Features: Flange
-
Supplier: Sharpe Products
Description: Our flat flanges sit flat on the ground and have a neck. Available plain (no screw holes), and in 2-4 screw hole options. All variations are available with a set screw which is located on the neck. All flat flanges have a height of 3/4". Available for Tube Sizes: 1-1/2", 2",
- English Size: 1 inch
- Material: Aluminum
- Design Units: English
- Features: Flange
-
Supplier: Sharpe Products
Description: Our extra heavy flanges are similar to flat flanges but are made from a heavier material. These flanges come in steel, stainless steel, and aluminum. They are also supplied with a mill finish. Aluminum flanges are to be used for cover flanges only.
- English Size: 1.5 inch
- Material: Aluminum
- Design Units: English
- Features: Flange
-
Supplier: Sharpe Products
Description: Square tube flanges are available in steel and aluminum. Square aluminum flanges are stamped out of .125" material, steel square flanges are stamped out of 10 Ga. material. Flanges for rectangular tubing also available. For additional sizes, stainless steel
- English Size: 1.75 inch
- Material: Aluminum
- Design Units: English
- Features: Flange
-
Supplier: Sharpe Products
Description: Square tube flanges are available in steel and aluminum. Square aluminum flanges are stamped out of .125" material, steel square flanges are stamped out of 10 Ga. material. Flanges for rectangular tubing also available. For additional sizes, stainless steel
- English Size: 1 inch
- Material: Aluminum
- Design Units: English
- Features: Flange
-
Supplier: Kee Safety Inc.
Description: A spigot flange which fits inside the pipe and is not secured by a set screw. Type 59 can only be used with pipe wall thickness of 1/8" and in light, self supporting structures. Type 59 is manufactured in aluminum.
- English Size: 1 inch
- Material: Aluminum
- Design Units: English
- Features: Flange
-
Supplier: Kee Safety Inc.
Description: screws in the vertical socket give greater stability to the upright. It is recommended that the fixing holes in the flanges should be inline with the applied load.
- English Size: 2 inch
- Material: Aluminum
- Features: Compression Fitting, Flange
- Design Units: English
-
Supplier: Quarktwin Technology Ltd.
Description: Pipe Flange - Aluminum - Class 1
- Material: Aluminum
- Features: Flange
-
Supplier: OPW Engineered Systems
Description: The 1600AN Series Adaptor is specifically designed to mate with OPW Kamvalok® Couplings to help prevent liquid spillage during the connection/disconnection process. The adaptor contains a spring-loaded poppet to assure fast closing and tight seal. Benefits Single Piece Design – Eliminates a
- English Size: 1.5 to 3 inch
- Features: Adapter, Flange
- Material: Aluminum, Stainless Steel
- Design Units: English
-
Supplier: Southern Stud Weld, Inc.
Description: Aluminum Flange: aluminum Alloy 3003 Temper O. .032" THK> Physical Properties: Ultimate Tensile Strength (UTS1) =17.8-17.9 Typical Yield (TYS1) =7.5-7.6 Elongation (EL4D) =28.5-29.5.
- Material: Aluminum
- Design Units: English
- Features: Flange
Find Suppliers by Category Top
Featured Products Top
-
is available in-house. This is done with our GFM 412, a rotary forge that can produce from 3 Inch to 1/2 Inch diameter bar. Heat treating is also available with our 12' long by 40"wide furnace. Furnace is capable of 2300 Degrees F, with quick ramping for upto 2000 Lb quantities. See more here! (read more)
Browse Industrial Pipe Datasheets for High Performance Alloys, Inc. -
End connection: flanged (FF, RF, RJ, LG per ANSI B16.5, JIS B2201, JB/T79.1, JB/T79.2) or welded (SW, BW) Body materials: A216 WCB, A216 WC6, A352 LCB, A351 CF8/CF8M/CF3M/CF3 Bonnet: plain (-17 to 230°C), extension (-60 to -29°C or over 230°C), or bellows seal (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
S50CLP-... inch series, feature a maximum angular offset of 7°. Their bores range from .125" to 1.250". Other bores are available on special order. Their maximum torque ranges from 5 lbf in. to 300 lbf in. The hubs are made of 6061 aluminum and the discs of 420 stainless steel or polyamide resin (read more)
Browse Flexible Couplings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration
suitable for high-reduction drives, where a higher number of teeth in mesh is required. Pulley styles include double-flanged, single-flanged and flangeless, as well as hubbed and hubless. They are designed for 1/4" and 3/8" wide belts. Number of grooves range (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
from stock in 15 to 120 grooves. Bore sizes range from .1875" to .375" in inch and 5 mm to 10 mm in metric. O. D.'s range from .356" to 2.988" in inch and 9 mm to 75.9 mm in metric. They are available in double or no-flange types. Also offered are GT®2 / GT®3 pulleys, 3 mm Pitch (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
provide uninterrupted service, but at the same time improve process control. The sensor installs without interrupting service, de-watering lines, cutting pipe or welding flanges. Installation costs are reduced by eliminating the need for heavy equipment or extensive manpower. The FPI Mag (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
(dP) technology to nearly eliminate the up- and downstream straight pipe runs required by other dP instruments, such as orifice plates and venture tubes.Requiring only 0-3 straight pipe diameters upstream and 0-1 downstream for precise operation, it reduces typical straight run by 70% or more as compared to (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
installs without de-watering lines, cutting pipe or welding flanges which reduces installed costs in medium and large line sizes by eliminating the need for heavy equipment and extensive manpower. The FPI Mag flow meter features a compact insertion design that will easily fit into confined (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
uninterrupted service, while improving process control and ensuring delivery accountability. The FPI Mag Flow Meter installs without interrupting service, de-watering lines, cutting pipe or welding flanges. Installation costs are reduced by eliminating the need for heavy equipment or extensive manpower (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
McCrometer's space-saving V-Cone Flow Meter nearly eliminates the up and downstream straight pipe runs required by other flow meter technologies, reducing typical straight pipe run by 70 percent or more, requiring only 0-3 straight pipe diameters upstream and 0-1 downstream for (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.