-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the comparative longitudinal tensile properties of fiberglass pipe when tested under defined conditions of pretreatment, temperature, and testing machine speed. Both glass-fiber-reinforced thermosetting-resin pipe (RTRP) and
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the comparative longitudinal tensile properties of fiberglass pipe when tested under defined conditions of pretreatment, temperature, and testing machine speed. Both glass-fiber-reinforced thermosetting-resin pipe (RTRP) and
-
Supplier: Radwell International
Description: PLASTIC PUSH-TO-CONNECT TUBE FITTINGS; TYPE: PLUG-IN Y ; TUBE OUTSIDE DIAMETER (INCH): 3/8 ; MAXIMUM WORKING PRESSURE (PSI): 290.00 ; MATERIAL: GLASS REINFORCED NYLON ; STEM DIAMETER (INCH): 3/8 ; MAXIMUM WORK TEMPERATURE (F): 175. FREE
- Connection Type: Push-to-Connect / Push-On
-
-
Supplier: GE Lighting
Description: INSTANT START, RAPID START TYPE 48 INCH NOMINAL LENGTH 48 NOMINAL LENGTH IN INCH 36 STANDARD PACKAGE 32 W WATTAGE G13 MEDIUM 2 PIN BASE TYPE 21000 HR (3 HR INSTANT START), 30000 HR (3 HR RAPID START) LIFE IN HOUR T8 SHAPE DESIGNATION 4100 78 COLOR RENDERING INDEX 2600
- Lamp Power: 32 watts
- Rated Average Life: 21,000 to 30,000 hours
- Maximum Overall Length: 48 inch
- Color Temperature: 4,100 K
-
Supplier: Juno Lighting Group
Description: FROST GLASS SHADE MATERIAL SATIN NICKEL FINISH 3 1/2 INCH 8 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED FROSTED HALOGEN LAMP TYPE G9 LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE TUBE LAMP VOLTAGE 120 V
- Light Fixture Wattage: 40 watts
- Features: Bulb Included
- Lamp Type: Halogen
- Fixture Type: Pendants
-
Supplier: General Cable
Description: LOOSE TUBES 2 NUMBER OF FILLERS 3 CABLE HEIGHT 0.925 INCH CENTRAL STRENGTH MEMBER EPOXY/GLASS ROD AQ MODEL
- Cable Diameter: 11.810993622063446 mm
- Operating Temperature: -40 to 70 C
- Cable Type: Multifiber Cable
- Fiber Mode: Single Mode
-
Supplier: ASTM International
Description: 1.1 This practice covers the procedures for the reconstruction of pipelines and conduits (4 to 60 in. (100 to 1500 mm) diameter) by the pulled-in place installation of a resin-impregnated, flexible fabric tube into an existing conduit followed by inflation with compressed air (see Fig.
-
Supplier: ASTM International
Description: 1.1 This practice covers the procedures for the reconstruction of pipelines and conduits (4 to 72 in. (100 to 1830 mm) diameter) by the pulled-in place installation of a resin-impregnated, glass fiber tube into an existing pipe or conduit followed by its inflation with
-
Supplier: TE Connectivity
Description: Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 1 - 2 MICM [39.37 - 78.74 MICIN ] Dimensions Connector Height : 6.8 MM [.268 INCH ] Connector Length : 7.8 MM [.307 INCH ] Connector Width : 3.6 MM [.141 INCH ] PCB
- Voltage Rating: 125 volts
- Current Rating: 4 amps
- Operating Temperature: -40 to 105 C
- Number of Contacts: 3
-
Supplier: TE Connectivity
Description: Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 - 2.36 MM [.062 - .093 INCH ] Row-to-Row Spacing : 2.84 MM [.112 INCH ] Housing Features Centerline (Pitch) : 2.77 MM [.109 INCH ] Housing Material : Glass-Filled PBT, Nylon GF Shell Material : Carbon Steel
- Current Rating: 6 amps
- Contact Pitch: 2.7685985049568074 mm
- Number of Contacts: 9 #
- Connector Type: Board-to-Board Connector
-
Supplier: TE Connectivity
Description: Diameter Range : 1 MM [.039 INCH ] Connector Height : 14.5 MM [.571 INCH ] Connector Length : 8.42 MM [.331 INCH ] Row-to-Row Spacing : 2.54 MM [.1 INCH ] Wire Size (MMSQ) : .12 - .15 Wire Size (AWG) : 26 Electrical Characteristics Insulation Resistance (MEGO)
- Contact Size (AWG): 26 AWG
- Current Rating: 3 amps
- Number of Contacts: 3 #
- Contact Pitch: 2.539998628400741 mm
-
Supplier: TE Connectivity
Description: (Recommended) : 2.39 MM [.093 INCH ] Row-to-Row Spacing : 2.84 MM [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM [.108 INCH ] Housing Material : Glass-Filled Nylon, Glass-Filled PBT Shell Material : Steel Industry Standards UL Flammability Rating :
- Current Rating: 6 amps
- Number of Contacts: 50 #
- Contact Pitch: 2.7431985186728 mm
- Connector Type: Board-to-Board Connector, D-Sub
-
Supplier: Traceable® Products
Description: bright 3/8-inch-high LCD (liquid crystal display) is 20 times more readable than eye-straining guesses at pointers or mercury positions. Readings are updated every 10 seconds. Supplied with a protective case, silver-oxide battery, and Traceable® Certificate. Unit dimensions are
- Fahrenheit Scale: -67 to 300 F
- Digital: Battery Powered
- Local Interface: Digital Front Panel
- Display / Scale Characteristics: Fahrenheit
-
Supplier: Traceable® Products
Description: bright 3/8-inch-high LCD (liquid crystal display) is 20 times more readable than eye-straining guesses at pointers or mercury positions. Readings are updated every 10 seconds. Supplied with a protective case, silver-oxide battery, and Traceable® Certificate. Unit dimensions are
- Fahrenheit Scale: -67 to 300 F
- Digital: Battery Powered
- Local Interface: Digital Front Panel
- Display / Scale Characteristics: Fahrenheit
-
Supplier: Insaco, Inc.
Description: Since 1947 Insaco® has been a precision machining and polishing fabricator of parts from all technical ceramics, sapphire, glass and quartz. We machine these materials to very precise tolerances (many times measured in millionths of an inch) for dimension, flatness, wedge and roundness
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 3-axis Machining, Drilling, Honing, Laser Machining, Milling, Superabrasive Machining
- Additional Services: Assembly Services, High Volume Production, Low Volume Production, Prototype Services
- Features: CNC Machining, Centerless Grinding, Diamond / PCD, Greater than 6", ID / Internal Grinding, Jig Grinding, North America, Northeast US Only, OD / External Grinding, Other, Quartz, Sapphire / Ruby, Surface Grinding, Thread Grinding, United States Only
-
Supplier: Insaco, Inc.
Description: Since 1947 Insaco® has been a precision machining and polishing fabricator of parts from all technical ceramics, sapphire, glass and quartz. We machine these materials to very precise tolerances (many times measured in millionths of an inch) for dimension, flatness, wedge and roundness
- Materials: Alumina (Al2O3), Glass Ceramic, Metal Boride (TiB2, ZrB2), Metal Carbide / Hard Metal (WC, TiC), Nitride (AlN, BN), Porcelain, Sapphire, Silicate / Fused Silica, Silicon Carbide (SiC), Silicon Nitride (Si3N4), Zirconia
- Services: Bonding / Assembly, Design Assistance, Material Selection
- Application / Industries Served: Chemical Processing, Electronics / RF-Microwave, Optical Components, Structural Components, Wear Parts / Tooling
- Process: Grinding, Machining
-
Supplier: Traceable® Products
Description: soil, cuvets, test tubes, food products, incubators, petroleum hydrocarbons, and virtually all lab tests. Probe guard snaps to handle to extend overall length to 10-3/4 inches. Records minimum/maximum reading At the touch of a button, memory recalls highest and lowest temperature
- Fahrenheit Scale: -58 to 572 F
- Celsius Scale: -50 to 300 C
- Digital: Battery Powered
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: HDT Global
Description: Advantages: 1. A thermal expansion valve is standard rather than capillary tubes. 2. A Strainer drier has been added. 3. A liquid sight glass has been included. 4. Improved air flow. 5. Selector switch is Military rated. 6. Thermostat is Military rated. 7. Service ports are
- Features: Condensate Evaporator
- Application: Industrial, Military
- Type: Portable
Find Suppliers by Category Top
Featured Products Top
-
polishing fabricator of parts from all technical ceramics, sapphire, glass and quartz. We machine these materials to very precise tolerances (many times measured in millionths of an inch) for dimension, flatness, wedge and roundness or (read more)
Browse Datasheets for Insaco, Inc. -
Watch INSACO demonstrate the scratch resistance between sapphire and glass... Sapphire is an anisotropic, rhombohedral crystal form of Aluminum Oxide. Anisotropic single (read more)
Browse Sapphire Materials and Components Datasheets for Insaco, Inc. -
Zerodur® (Schott Glass) Zerodur® is a glass ceramic with an extremely low thermal expansion coefficient. Zerodur is a glass ceramic made by Schott Glass that is designed and formulated to exhibit (read more)
Browse Glass Fabrication Services Datasheets for Insaco, Inc. -
Defense and Aerospace INSACO provides sapphire machining and polishing services for sapphire tubes for infrared countermeasures (IRCM) for military and VIP aircraft. High accuracy ceramic gyroscopic (read more)
Browse Datasheets for Insaco, Inc. -
Savage's Narrow Bed TFS Straightening Press is the perfect solution for straightening large diameter tubes and shafts. The shaft is loaded overhead onto its pressing anvils, rotated and indicated. The gantry with pressing ram is then traversed over the high spot on the shaft (read more)
Browse Datasheets for Savage Engineering, Inc. -
Insaco® has been a precision machining and polishing fabricator of parts from all technical ceramics, sapphire, glass and quartz. We machine these materials to very precise tolerances (many times measured in millionths of an inch) for dimension (read more)
Browse Datasheets for Insaco, Inc. -
fabricator of parts from all technical ceramics, sapphire, glass and quartz. We machine these materials to very precise tolerances (many times measured in millionths of an inch) for dimension, flatness, wedge and roundness or cylindricity. Our (read more)
Browse Glass Fabrication Services Datasheets for Insaco, Inc. -
In this video, we demonstrate how the very tight tolerance we can hold between parts prevents air from passing through the piston/sleeve interface. The tolerance is roughly 80 millionths of an inch. (read more)
Browse Datasheets for Insaco, Inc. -
Designed for higher compression strength and increased bearing surface—perfect for clamping against softer materials. Available in metric and inch sizes from 3mm–16mm / #4–.750" with ArmorGalv® finish. Additional materials available upon request (read more)
Browse Posts, Spacers, and Standoffs Datasheets for SPIROL -
polishing fabricator of parts from all technical ceramics, sapphire, glass and quartz. We machine these materials to very precise tolerances (many times measured in millionths of an inch) for dimension, flatness, wedge and roundness or (read more)
Browse CNC Machining Services Datasheets for Insaco, Inc.
More Information Top
-
The effects of shallow breathing
Through the upper of these rubber bungs a smaller glass tube about 3 - inch in diameter passes.
-
Michael Faraday: Discovery of electromagnetic induction
Faraday wotmd an insulated wire around a glass tube 1 inch in diameter and 3 inches in length and fixed it in a flat basin (Figure5a).
-
Adsorption of ammonia by water and acid in various standard packings
~la~s oross \11th 3 inch arms ot 18 mm. diameter glass tubing .as fitted with three flared holes 1/4 inoh in d1ameter on the s1de ot each a~.
-
Idaho chemical programs annual technical report, fiscal year 1974
Experimental Equipment: The simulated dissolver (Figure 9) consisted of an outer vessel fabricated from a 2-foot length of 3 - inch OD (outside diameter ) glass tubing fitted with a 60° conical bottom.
-
Understanding internal backgrounds in NaI(Tl) crystals toward a 200 kg array for the KIMS-NaI experiment
Each end of the encapsulated cylinder was attached to a 3 - inch . diameter , glass window R12669 photomultiplier tube (PMT) manufac- tured by Hamamatsu Photonics.3 The specifications of the crystals are summarized in Table 1.
-
Over the cobalt oxides
One must a Glaskcibchen yon OhngefSlir connects 3 customs diameter mittelst an Iiorkes so with that glass tubes of the gas meter that it can quickly become angefiigt and ahgenomnien as occurs a SO violent Reaction at some super oxides, that one…
-
DEVELOPMENT OF A FABRICATION PROCESS FOR SOL-GEL/METAL HYDRIDE COMPOSITE GRANULES
Six 3 -foot sections of 4- inch diameter glass tubes were coupled together with o-ring seals and clamps to form the 18-foot tall column shown in Figure 10.
-
Chemical sensing system for classification of mine-like objects by explosives detection
The concentrator is a 3/8 inch diameter (I.D.),6 inch long stainless steel tube filled with 3 mm diameter glass beads.
Indicates content that may require registration and/or purchase.