-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Regulator Stabilizer // 250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator
- Power Rating: 400 kVA
- Input Voltage: 1,400 volts
- Output Voltage: 1,000 volts
- Voltage Regulation: 40 ±%
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Regulator Stabilizer // Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers
- Power Rating: 60 kVA
- Input Voltage: 625 volts
- Output Voltage: 480 volts
- Voltage Regulation: 30 ±%
-
Supplier: Specialty Product Technologies
Description: of the output voltage without the need of secondary devices such as buck/boost transformers and tap switching semiconductors. WHR Series STABILINE Voltage Regulators maintain constant volt- age to your equipment, even when the input voltage and system load vary widely.
- Configuration: Floor / Free Standing, Rack Mount
- Phase: Single Phase, Three Phase
-
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Regulator Stabilizer // AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer Regulator
- Power Rating: 500 kVA
- Input Voltage: 1,400 volts
- Output Voltage: 1,000 volts
- Voltage Regulation: 40 ±%
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Regulator Stabilizer // Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer
- Power Rating: 80 kVA
- Input Voltage: 625 volts
- Output Voltage: 480 volts
- Voltage Regulation: 30 ±%
-
Supplier: Eaton Cooper Power Systems
Description: Single-Phase Pad-Mounted Voltage Regulators and 3-in-1 Padmounted Voltage Regulators from Cooper Power Systems add a dimension to underground system planning. They provide system planners freedom to improve the safety, reliability and power quality in
- Input Voltage: 7,620 to 14,400 volts
- Configuration: Wall Mount
-
Supplier: Renesas Electronics Corporation
Description: The ISL6263A IC is a Single-Phase Synchronous-Buck PWM voltage regulator featuring Intersil's Robust Ripple Regulator (Rsup3/sup) Technology™. The ISL6263A is an implementation of the Intel® Mobile Voltage Positioning (IMVP) protocol for GPU Render Engine core
- Type: QFN
-
Supplier: Renesas Electronics Corporation
Description: Compliant with IMVP-7/VR12™, the ISL95831C provides a complete solution for microprocessor and graphic processor core power supply. It provides two Voltage Regulators (VRs) with three integrated gate drivers. The first VR can be configured as 3-, 2- or 1-phase VR while
- Output Voltage (Volt): 0.25 to 1.52 volts
- Input Voltage (VIN): 4.5 to 25 volts
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The ISL6262 is a two-phase buck converter regulator implementing Intel® IMVP-6 protocol, with embedded gate drivers. The two-phase buck converter uses two interleaved channels to effectively double the output voltage ripple frequency and thereby reduce output
- Output Voltage (Volt): 0.3 to 1.5 volts
- Input Voltage (VIN): 4.75 to 25 volts
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The ISL95854, fully compliant with Intel IMVP8™ specifications, provides a complete solution for microprocessor core power supply. It also provides a Voltage Regulator (VR) with an integrated gate driver. The VR uses the serial control bus (SVID) to communicate with the CPU and
- Output Voltage (Volt): 0.25 to 1.52 volts
- Input Voltage (VIN): 4.5 to 25 volts
- Features: Input Overcurrent Protection, Other
-
Supplier: Marposs Corp
Description: standard High Voltage and SURGE tests cannot identify. These problems produce failure of motors after short operating times (hours, days or weeks) in particular when the motor is driven by Electronic Speed Regulator (Inverter). Basing on the tests included into the system (selected by
-
Supplier: Infineon Technologies AG
Description: PWM controllers. The device configuration can be easily defined using Infineon’s XDP™ Designer GUI and is stored in the on-chip memory. Summary of Features Wide input voltage range from 3.0 V to 17 V with external Vcc Output voltage range: 0.25 V to 3.04 V based on output
- DC Input Voltage: 5 to 17 volts
- DC Output Voltage: 0.25 to 2.65 volts
- DC Output Current: 40 amps
- Type: DC/DC Converter
-
Supplier: Time Mark Corporation
Description: The Model 64-5 Power Factor Regulator is a monitoring and power factor control system. It is designed to help obtain an improved power factor, with a minimum of added capacitors. This device uses a unique phase-angle sensing circuit to monitor the power factor of a
-
Supplier: Air Compressors Direct
Description: Horse Power 3 Horse Power Tank Size 60 Gallons Voltage 230 V 3-Phase CFM 10.5 CFM @ 90 PSI Quiet, 3 HP Rotary Screw Power With Refrigerated Air Dryer •Ideal for applications where clean, dry compressed air is needed •Environmentally approved R134a refrigerant;
- Flow Capacity: 10.5 SCFM
- Horse Power: 3 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: Tele-Lite, Inc.
Description: 5000 watts (41.2/20.8A) 120/240V Automatic Regulated Power Powerful Honda commercial OHV engine Digital Automatic Voltage Regulator (DAVR) technology for increased performance Operates 11.0 hours @ 50% load (6.3 gal.) Voltage Selector Switch - 120/240V
- Wattage: 5,000 watts
- Voltage: 120/240 V
- Phase: AC Single Phase Power
- Applications: Standby
-
Supplier: Air Compressors Direct
Description: Horse Power 7.5 Horse Power Tank Size 60 Gallons Voltage 208-230 /460 V 3-Phase CFM 26.3 CFM @ 90 PSI Quiet, 7.5 HP Rotary Screw Power With Refrigerated Air Dryer •Ideal for applications where clean, dry compressed air is needed •Environmentally approved R134a
- Flow Capacity: 26.3 SCFM
- Horse Power: 7.5 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: Power: 1000W 115/230 VAC selectable input voltage 47-63 Hz single phase Simultaneous digital display of both voltage and current Ten-turn potentiometer voltage and current controls permit high resolution setting of the output voltage and current from zero to the
- DC Output Power: 1,000.0000000000001 watts
- Type: DC Power Supply
-
Supplier: Electric Generators Direct
Description: Voltage Regulator •Produces clean and safe electricity for sensitive electronics Frequency Meter & Circuit Breakers •Monitor and protect your generator and tools Standard 1-3/8” Six Spline w/ Helical Gears •Connect tumbling bar (sold separately) between tractor and PTO Added
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Applications: Power
-
Supplier: Electric Generators Direct
Description: Voltage Regulator •Produces clean and safe electricity for sensitive electronics Frequency Meter & Circuit Breakers •Monitor and protect your generator and tools Standard 1-3/8” Six Spline w/ Helical Gears •Connect tumbling bar (sold separately) between tractor and PTO Added
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Applications: Power
-
Supplier: Electric Generators Direct
Description: w/ Low Oil Pressure Shutdown •Provides added protection Automatic Voltage Regulator •Prevents equipment damage & power related performance problems 8-Gallon Fuel Tank Provides Extended Run Time •6.9 hours @ half load & 6 hours @ full load All Copper Windings, Brush Alternator
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Fuel Type: Gasoline
- Applications: Industrial, Power
-
Supplier: Electric Generators Direct
Description: Pressure Shutdown •Provides added protection Automatic Voltage Regulator •Prevents equipment damage & power related performance problems 18-Gallon Fuel Tank Provides Extended Run Time •11.5 hours @ half load & 7.2 hours @ full load All Copper Windings, Brush Alternator •Provides
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Fuel Type: Gasoline
-
Supplier: Infineon Technologies AG
Description: The device is designed for various motor control automotive applications. To support these applications, the device provides the main functions, such as a 5 V lowdropout voltage regulator one HS-CAN transceiver supporting CAN FD, CAN Partial Networking (incl. FD Tolerant Mode), three
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushless Motor
- Phase: Three Phase
-
Supplier: Infineon Technologies AG
Description: XDPE15254D phase configuration is flexible in how the phases are allocated to the 2 loops. Any phase can be assigned to either loop, and the phase firing order is fully programmable to offer the ultimate in phase configuration flexibility. Typically, configurations
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Integrated shoot-through protection with built-in dead time Multi-function RFE pin (Enable, Fault, and automatic Fault clear) Integrated short pulse / noise rejection input filter Schmitt trigger inputs with hysteresis 3.3 V, 5 V input logic compatible, outputs in phase
- Peak Output Current: 1 amps
- Supply Voltage: 9 to 18 volts
- Propagation Delay: 100 ns
- Operating Temperature: -40 to 125 C
-
Supplier: Air Compressors Direct
Description: Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208-230 /460 V 3-Phase CFM 40.9 CFM @ 90 PSI Quiet, 10 HP Rotary Screw Power With Refrigerated Air Dryer •Ideal for applications where clean, dry compressed air is needed •Environmentally approved R134a refrigerant;
- Flow Capacity: 40.9 SCFM
- Horse Power: 10 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: power failures so that connected equipment can be shutdown without data loss. Automatic voltage regulation (AVR) circuits regulate brownouts as low as 75V and overvoltages as high as 147V to normal 120V levels without consuming battery power. Offers complete desktop power protection in
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.3 kVA
- Watt Rating: 0.1800000000000003 kwatts
- Runtime at Half Load: 29.8 minutes
-
Supplier: Silicon Labs
Description: Hz to 8 kHz) Meets G.8251 and OC-192 GR-253-CORE jitter specifications Hitless switching w/integrated phase buildout Manual or automatic (revertive, non-revertive) input clock selection Synchronous and/or free-run operation 8 clock inputs 8 differential clock outputs Accepts gapped
- Supply Voltage: 1.8 to 2.5 volts
- Output Frequency: 0.002 to 808 MHz
- Operating Temperature: -40 to 85 C
- Clock Skew: 300 to 500 ps
-
Supplier: Gefran
Description: Control) function: position regulator for automatic management of direct arrival at the floor, automatic speed control and saving of floor distances (system autotuning). • Lift sequence Typical sequence of input/output signals, I/O management, braking, output contactor and door
- Rated Power: 1,099.9999999999986 to 75,000.00000000038 watts
- Supply Voltage (AC): 200 to 480 volts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Marposs Corp
Description: housing with 6 units Switching matrix to automatically manage up to 3 cable outputs during testing 3 cable outputs to be connected to the terminals of a three-phase stator + GND EdcWin.net Testing Program Remote assistance software option to save the test results in csv format
- AC Voltage Range: 3,000 volts
- Measurement Type: AC
-
Supplier: Gefran
Description: values to ensure smooth starting. • Pre-torque (load compensation) Initialisation of the speed regulator by the load cell sensor for smooth starting. • Overload Overload capacity optimised for typical lift application load cycles. • Automatic fan control The cooling fan control logic
- Rated Power: 4,000.0000000000005 to 45,000 watts
- Supply Voltage (AC): 230 to 480 volts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Microchip Technology, Inc.
Description: Phase-Locked Loop (PLL) with Extremely low jitter Power-up Timer Oscillator Start-up Timer/Stabilizer Watchdog Timer with its own RC oscillator Fail-Safe Clock Monitor Reset by multiple sources Power Management: On-chip 2.5V voltage regulator Switch between clock sources in real
- Pin Count: 44
- Clock Speed: 40 MHz
- MIPS: 40
- Operating Temperature: -40 to 150 C
-
Supplier: Haida International Equipment Co., Ltd.
Description: Ventilation type aging testing chamber was used to measure the performance of the sample in the air under simulated high temperature and atmospheric pressure Protective device: Test space temperature fuse Fan motor overheated Over temperature Overall equipment phase / reverse phase
- Temperature Control Accuracy: 0.5 ± °C
- Configuration: Floor Mount
- Temperature Control: Heating
- Parameters: Temperature
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: IM485IE module are emulated. Specifications Electrical data up to 5A coil current RMS (7A peak) 18V to 75V motor supply voltage Supported motors two-phase bipolar motors with 1A to 5A coil current incremental encoder (2 or 3 channel, differential, open-collector or single ended)
-
Supplier: Microchip Technology, Inc.
Description: Coremark/MHz. They also include a LIN system basis chip (SBC) with a fully integrated LIN transceiver designed in compliance with the LIN specifications 2.0, 2.1, 2.2, 2.2A and SAEJ2602-2, and a 3.3V/85mA voltage regulator. Additional Features Processor Arm Cortex-M0+ CPU
-
Supplier: Microchip Technology, Inc.
Description: dsPIC33F Motor Control Digital Signal Controller (DSC) with seamless migration options to PIC24 MCUs and dsPIC30F DSCs in similar packages. Please consider this device dsPIC33FJ64MC506A Additional Features Operating Range: DC – 40 MIPS (40 MIPS @ 3.0-3.6V, -40°C to +85°C) Industrial
- Clock Speed: 80 MHz
- Internal RAM Size: 8 KB
- Internal ROM Size: 64 KB
- Number of Timers: 9
Find Suppliers by Category Top
Featured Products Top
-
. Undervoltage Protection The stabilizer detects low-voltage conditions and provides automatic protection to avoid abnormal operation of electrical equipment. 3. Overcurrent Protection The intelligent controller (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
the problem of remote scene operation and maintenance. 3? Comprehensive protection, building a strong security line. Integrate 10+protection functions such as overvoltage, undervoltage, phase loss, overload, etc., automatically alarm and power off in case of abnormalities, and automatically (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Digital Voltage Stabilizer Three Phase Voltage Stabilizer Automatic Voltage Regulator (AVR (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
(most popular) 2. Energy storage system BESS 3. Diesel engine+photovoltaic hybrid power supply 4. EV charging station 3? The core technical difficulty of bidirectional voltage regulator 1. Bidirectional Sensing This is one of the biggest differences between bidirectional (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Growth Insights data, the global servo voltage regulator market is expected to reach $3.78 billion in 2024, with a compound annual growth rate of 8.27% from 2025 to 2034. Industrial demand accounts for 42%, with Asia Pacific, North America, and Europe as the core consumer regions. As the mainstream (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Product Overview This high-voltage 3-phase brushless DC motor controller operates on AC230V input with square-wave control, available with or without Hall sensors. It is designed as a general-purpose high-voltage brushless motor control template, providing a flexible (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Dynamic voltage regulation and load adaptive technology Control of input voltage adaptation range The voltage regulator has a built-in wide input voltage adaptation mechanism (± 10% rated value). When the input voltage exceeds the threshold, it automatically triggers an audible (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
voltage fluctuations. 3. Select Regulator Type Mechanical (Carbon Brush): Cost-effective for general industrial use but slower response (±5% accuracy). Electronic (Solid-State): Faster response (±1%), (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
SCHURTER introduces the FMBC EP double-stage filter family for 3 phase systems. The filter packs in high performance in a compact package, ideally suited for today's space constrained machine and industrial plant construction. Versions with high nominal voltages are particularly suited for a (read more)
Browse Power or Line Conditioners Datasheets for SCHURTER Inc -
boost regulators for LED drive, and ten linear regulators/load switches, all in a compact 3.76 x 4.16 mm package. With a wide input voltage range of 2.7V to 5.5V, the device supports flexible power sequencing, dynamic voltage scaling, and multiple low power modes to optimize system efficiency and (read more)
Browse Supervisory Circuits and Battery Monitor Chips Datasheets for Qorvo
More Information Top
-
Feasibility of an appliance energy testing and labeling program for Sri Lanka
It is recommended that the 3 - phase Automatic Voltage Regulator (AVR) is purchased with a power rating of at least 50 KVA, in order to allow overload tests of 50 hp motors.
-
Automatic Voltage Regulator - Automatic Voltage Regulator Manufacturers, Suppliers
[ Related Keywords : Automatic Voltage Regulator , 3 Phase voltage regulator, voltage regulator, voltage regulators ] .
-
automatic voltage regulator - offers from automatic voltage regulator manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Automatic Voltage Regulator , 3 Phase voltage regulator, voltage regulator, voltage regulators ] .
-
The Sutton Coldfield television broadcasting station
The 50-volt d.c. regulated supply is provided by bridge-con- nected 3-phase metal rectifiers, the input voltage to which is controlled by a sliding-contact-type 3 - phase automatic voltage - regulator .
-
Dynamic analysis of spoke type permanent magnet generator with large overhang
Introduction The power supplying methods to AVR ( automatic voltage regulator ) in a brushless 3 phase synchronousgenerator are shunt, auxiliary winding and PMG (permanent magnet generator).
-
A survey of marine radio progress, with special reference to R.M.S. ¿Queen Mary¿
… start motor and alternator control arrangements for the two main motor-alternators (which are seven decks -below), together with the necessary pilot lamps, volt- meters, ammeters, frequency meter, and an automatic voltage regulator which keeps the 3 - phase a.c. supply at …
-
CR4 - Thread: Surge Arrestor and Power Conditioner
Branded automatic voltage regulator , with isolation transformer, 30 KVA, 3 phase , 50 Hz, voltage regulation 1%, what will be response time.
-
Design and reliability analysis of integrated relay-protection circuit of ship generator--《Ship & Boat》2004年06期
Zhang Guohua1, Tang Wenbin2 (1 Wuhan Shipbuilding Polytechnic College, Wuhan 430050; Wuhan Marine Electric Propulsion Research 2 Institute, CSIC, Wuhan 430064, China);Research on Automatic Voltage Regulator with an Hysteresis Control Technique for Marine Brushless 3 - phase Synchronous Generators[J];Marine Electric …
-
The impact of load shedding characteristic on transient stability analysis--《Electric Power》2012年03期
Zhang Guohua1, Tang Wenbin2 (1 Wuhan Shipbuilding Polytechnic College, Wuhan 430050; Wuhan Marine Electric Propulsion Research 2 Institute, CSIC, Wuhan 430064, China);Research on Automatic Voltage Regulator with an Hysteresis Control Technique for Marine Brushless 3 - phase Synchronous Generators[J];Marine Electric …
-
Discussion on ¿Turbo-generator performance under exceptional operating conditions¿ before the Institution, 5th February, and the North-Eastern Centre, at Newca...
E shows the calculated h.v. current/time curves for (a) 132kV phase-to-earth condition with and without the automatic voltage regulator , (b) an external 132kV 3 - phase fault with and without the regulator, (c) pole-slipping at full load with a …
Indicates content that may require registration and/or purchase.