-
Supplier: SAE International
Description: This recommended practice outlines the general requirements of a continuous duty, electric motor-driven brushless alternator unit for supplying 400 Hz electrical power to high performance commercial transport aircraft. This specification is for a single motor-generator set with one or
-
Supplier: Electric Generators Direct
Description: Convert Your Tractor Into a Generator •Use your tractor engine to generate electricity •Requires at least 60 PTO HP to operate properly Multiple Applications •Generate electricity to power tools on the farm or ranch •Backup your home, barn or buildings during a power outage Brushless
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Applications: Power
-
Supplier: Electric Generators Direct
Description: Convert Your Tractor Into a Generator •Use your tractor engine to generate electricity Requires a 80-HP engine to operate properly Multiple Applications •Generate electricity to power tools on the farm or ranch Backup your home, barn or buildings during a power outage Brushless
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Applications: Power
-
-
Supplier: SAE International
Description: This Recommended Practice outlines the general requirements for a transportable self-contained, continuous duty, diesel engine driven brushless alternator unit for supplying 400-Hertz electrical power to high performance commercial transport aircraft. It is intended to assist the
-
Supplier: SAE International
Description: This Recommended Practice outlines the electrical performance characteristics for a continuous duty, diesel or gasoline engine driven brushless alternator unit for supplying 400-Hertz electrical power to commercial transport aircraft. It is intended to assist the airlines in
-
Supplier: Electric Generators Direct
Description: Convert Your Tractor Into a Generator •Use your tractor engine to generate electricity •Requires at least 160 PTO HP Multiple Applications •Generate electricity to power tools on the farm or ranch •Backup your home, barn or buildings during a power outage 1800 RPM Brushless Alternator
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Applications: Power
-
Supplier: Electric Generators Direct
Description: Convert Your Tractor Into a Generator •Use your tractor engine to generate electricity •Requires at least 120 PTO HP Multiple Applications •Generate electricity to power tools on the farm or ranch •Backup your home, barn or buildings during a power outage 1800 RPM Brushless Alternator
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Applications: Power
-
Supplier: Tele-Lite, Inc.
Description: Direct fuel line connections for use with existing tanks or provisions for optional sub-base tank. Optional flexible fuel lines available. 1800 RPM, 60 HZ, single phase, 4 lead generators. Alternators are efficient brushless synchronous four-pole construction, dynamically
- Applications: Standby
-
Supplier: Central Marine Diesel
Description: This unit includes an Isuzu 3CE 3 cylinder 1800 RPM diesel engine, replaceable cylinder liners, brushless generator end, liquid cooling, muffler, aluminum radiator w/ fan guards (pushor fan), 40 amp DC alternator, air filter, vibration mounts, automatic voltage regulation,
- Wattage: 13,000 watts
- Voltage: 120 V, 240 V
- Fuel Type: Diesel
-
Supplier: Caterpillar Oil & Gas
Description: fuel filters Fuel priming pump Flex fuel lines Fuel pressure gauge Generator SR4B brushless, single-bearing, self-excited Class H insulation Random wound IP23 protection Cat DVR 3-phase sensing with selectable volts/Hz 3 sensing CTs and one droop CT Power center Generator
- Wattage: 440 to 545 watts
- Volt-Ampere: 550,000 to 680,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Caterpillar Oil & Gas
Description: Primary fuel filter with integral water separator Secondary fuel filters Fuel priming pump Flex fuel lines Generator SR4B brushless, single-bearing, self-excited Class H insulation Random wound IP23 protection CDVR 3-phase sensing with selectable volts/Hz 3 sensing CTs
- Wattage: 292 to 455 watts
- Volt-Ampere: 365,000 to 570,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Caterpillar Oil & Gas
Description: water separator Secondary fuel filters Fuel priming pump Flex fuel lines Fuel cooler Generator SR4B brushless Self excited Class H insulation Form wound IP23 protection Cat DVR 3-phase sensing with selectable volts/Hz 3 sensing CTs and one droop CT Anti-condensation space
- Wattage: 910 to 800 watts
- Volt-Ampere: 1,300,000 to 1,000,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
Find Suppliers by Category Top
Featured Products Top
-
Product Overview This high-voltage 3-phase brushless DC motor controller operates on AC230V input with square-wave control, available with or without Hall sensors. It is designed as a general-purpose high-voltage brushless motor control template, providing a flexible (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
solutions, these compact brushless motors deliver IE5-class efficiency, offering a significantly more efficient, smaller, and lighter alternative to traditional IE3 three-phase AC induction motors. These motors are ideal for a wide range of industrial applications and are compatible with (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
The STM32F103C8T6 is a mainstream 32-bit microcontroller manufactured by STMicroelectronics. Built around the Arm Cortex-M3 processor core, it combines a maximum operating frequency of 72 MHz, 64 KB of embedded Flash memory, 20 KB of SRAM, flexible communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
MedTech applications Bodine Electric has worked on involve modifications to meet their unique requirements. A 3-phase AC inverter-duty parallel shaft gearmotor having IP66 water ingress protection. (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
include pizza ovens, conveyor systems, food service equipment, medical equipment and factory automation. The type 3RD gearmotors are available with Bodine's type 30R AC induction motor (single-phase, or variable-speed, 3-phase, inverter duty), Bodine's type 24A brushed permanent magnet DC motor (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
variable reluctance stepper technologies. These motors utilize two windings (phases) energized with DC current, allowing the motor shaft to move in precise 1.8° steps by reversing the current in each winding. This precise positioning and speed control make hybrid stepper motors ideal for (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
of particulate to 0.3 microns in size Gas phase bonded carbon filtration Benefits Filter safety lockout to ensure correct filter replacement Flame-retardant pre-filter Shipped fully (read more)
Browse Fume Hoods Datasheets for AirClean Systems -
: 12–25 VDC; three-phase brushless DC motor control Sensorless sinusoidal control and speed commands via serial communication; published power below 150 W Published speed up to 100,000 rpm for a motor with one pole pair Custom Configuration (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
signal can then be used as feedback from the flat BLDC motor and interpreted by the servo drive as velocity and position. Two sets of differential coils are arranged to ensure the resulting sine and cosine waves are phase-shifted by 90 degrees, as shown in Figure 3. One set generates the sine (read more)
Browse Rotary Encoders Datasheets for Portescap -
Bodine Electric Company now boasts seven different configurations of hollow shaft gearmotors, each with either an AC induction motor, or a brushed permanent magnet DC motor, or a brushless DC motor - available as stock products.
(read more)
Browse Gearmotors Datasheets for Bodine Electric Company
More Information Top
-
CR4 - Thread: Planning Low Fuel Consumption DC Diesel Generator
alternator : custom spec 3 phase brushless alternator , 4 pole, 1500 Rpm, 8KVA, .
-
4 Pole Switch Manufacturers in Diesel Generators, 4 Pole Switch Suppliers & Exporters in Diesel Generators Directory
4V starting motor and battery charging alternator Alternator: Marathon/Stamford/Leroy Somer/Alphatechi Alternator 3 phases brushless , single bearing, four-poles revolving field Low reactance 2/3 pitch windings With...
-
CR4 - Thread: Alternator Calculation Conundrum
You propose a 3 - phase brushless alternator producing 40 amps at 120 volts.
-
Microprocessor Control System for Output Power Optimization of a Wind Turbine
3 - phase brushLess alternator , with permanent magnets multipole rotor and stator of iron- free composite materiaL; the rotor is di- rectly coupled to the turbine shaft; 3) .
-
100kva generator - offers from 100kva generator manufacturers, suppliers, exporters & wholesalers
80kw / 100kva 4 Pole Brushless AC Generator 3 Phase Synchronous Alternators Quick Detail: Self -exciter AVR ...
-
CR4 - Thread: RC brushless motors: Should I use a low or high Kv?
RC brushless motors are built like 3 phase PM alternators : permanent magnets on the rotor and windings on stator.
-
Transportable power
… is based on a long-wheelbase Land Rover vehicle with the special feature that it uses the road engine to drive a 400Hz 3 - phase aircraft-type alter- nator —a 2-stage self-excited machine of the brushless type in which the …
-
Studies on electrical stresses in rotating rectifiers for brushless exciter
[6]ABDEL-HALIM, M. A., MANNING, C. D.: “Direct- Phase Modelling Of Isolated Brushless Exciter- Alternator Unit Including The Magnetic Nonlinearities”, IEE Proceedings – Electric Power Applications, Vol. 142, No. 3 , May 1995, pp. 206 – 214.
-
Alternating-current machines. A review of progress
Brushless alternators with completely self-contained control- gear have been developed, covering a range of 3 -350 kVA at 1500r.p.m., 3- phase , 50c/s, low voltage, having an inherent voltage regulation of -I-11% from no-load to full load.
-
Magnetic leakage analysis and computation of claw-pole alternators
On the basis of no change of basic structure of the conventional claw-pole alternator, a hybrid excitation brushless claw-pole alternator with permanent magnets [2] has … … 36 teeth with a three- phase winding in the stator, as shown in Fig. 3 .
Indicates content that may require registration and/or purchase.