Products/Services for 3 Phase Busbar Chamber
-
Busbars and Busways - (312 companies)Busways and busbars (conductor bars) provide current to distant or moving points along the path of an electrification system. Busways and busbars (conductor bars) provide current to distant or moving points along the path of an electrification...Busbar TypeBusway TypeBusbar (Conductor) Material -
Phase Meters - (72 companies)Phase meters (phase testers, phase rotation meters) check the phase sequence and phase orientation in three-phase electrical systems. They are used for energy measurements, and the monitor the quality of audio and video transmissions. Correct phase... -
Phase Converters - (60 companies)Phase converters transform single-phase power into three-phase power for the operation of industrial motors, pumps, and other equipment. A 3-phase converter is a rotating machine, much like a motor, that converts single-phase utility power... -
Gloveboxes and Isolators - (113 companies)Gloveboxes and isolators are used to contain hazardous substances or materials that must not come in contact with the outside environment. -
RF Phase Shifters - (121 companies)RF phase shifters are twin-ported devices that alter the phase of an output signal in response to an external signal. Variable phase shifters change the output signal phase by applying a variable control signal. There are two basic types of variable... -
RF Phase Detectors and Comparators - (55 companies)RF phase detectors and comparators are circuits or instruments that provide a DC output voltage proportional to the difference in phase between two RF signals. They include local oscillator (LO), radio frequency (RF), and intermediate frequency...
-
Single Phase Transformers - (89 companies)Single- and three-phase, liquid-filled distribution transformers. IEC 62505-3-2 - Traction railway systems using single-phase transformers. Resources. Wikipedia --Single-phase electric power; transformer types; electric substation; toroidal inductors...
-
Three Phase Surge Suppressors - (114 companies)...motor design. Referring to the second of the above three points, three phase systems without a neutral conductor are known as "3-wire" systems, while those that include a neutral wire are known as "4-wire." The fourth neutral wire is often added...
-
Three Phase Transformers - (101 companies)Three phase transformers are designed to supply electric power to three-phase systems. These electrical devices have three circuit conductors and may or may not have a neutral wire. Three phase power is used by electric power distribution grids...
-
Three Phase Uninterruptible Power Supplies (UPS) - (282 companies)CR4 Community --Current Output from a 3-Phase UPS. CR4 Community --Three Phase to Single Phase. Image credit: Bjoertvedt / CC BY-SA 3.0...
Product News
-
ABSOPULSE Electronics Ltd.
1kVA 3-Phase Frequency Converter ABSOPULSE Electronics' FTP 1K-F7W series frequency converters use microprocessor controlled high frequency pulse width modulation (PWM) technology to convert an AC-input of 115Vac or 230Vac and frequency of 47 ...410Hz to the required 3-phase AC-output voltage and frequency. Standard AC-output options include 208Vrms (L-L) 3-phase continuous at 60Hz or 400Hz, or 380Vrms or 400Vrms (L-L) 3-phase continuous at 50Hz or 60Hz. Phase-to-neutral voltages 115Vrms, 220Vrms or 240Vrms are also possible... (read more)Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
WAGO
3-Phase Power Measurement Module The 3-phase power measurement module transmits all metrics (e.g., reactive/apparent/effective power, energy consumption, power factor, phase angle, frequency, over-/undervoltage) directly to the process image, without requiring high computing power from the controller. Both comprehensive metrics and harmonic analysis up to the 41st harmonic permit extensive network analysis via the fieldbus. These metrics enable the operator to optimize supply to a drive or machine, protecting the system from... (read more)Browse I/O Modules and Instruments Datasheets for WAGO -
ToneCooling Technology Co., Ltd
Vapor Chamber VC-90-90-3 for Efficient Cooling In high-performance systems, heat management is crucial for maintaining stable operations. Overheating can compromise device performance and lifespan. The VC-90-90-3 vapor chamber is designed for efficient heat dissipation through phase change cooling. It uses liquid evaporation and condensation to spread heat rapidly and evenly, minimizing hotspots. Key Features: High Thermal Conductivity: Spreads heat efficiently, preventing overheating. Uniform Heat Distribution: Ensures stable device... (read more)Browse CPU Coolers Datasheets for ToneCooling Technology Co., Ltd -
Guangdong Atmars Industry Co., Limited
3-Zone Thermal Shock Test Chamber The chamber features independent hot, cold, and test zones, allowing stable and efficient thermal shock testing without moving the samples. It delivers reliable performance, fast temperature recovery, and precise control for high-reliability testing applications. Features. Temperature Range: -70 C to +150 C. Fast Temperature Switching. High Stability and Uniformity. Touch Screen Programmable Controller. Custom Sizes Available. Ideal for environmental reliability testing in laboratories... (read more)Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
STEGO
New: 3-phase smart current sensor The ESS 076 (3-phase) smart current sensor measures three-phase alternating current without contact. The three current conductors are fed through the openings of the through-type transformers. The measured current is processed digitally. It is output either via the analog output or via the IO-Link interface. Power and energy are calculated internally. These values are also output via the IO-Link interface. Measures three-phase AC currents without contact. Cable diameter up to 11.4 mm. Clip... (read more)Browse I/O Modules and Instruments Datasheets for STEGO -
Anderson Power Products
Anderson Power Saf-D-Grid 3-Phase The Saf-D-Grid 3-Phase is another solution that can help keep up. with the ever-increasing demand for more power in the datacenter. Delivering 2x the power of the original single-phase Saf-D-Grid. connector while maintaining the same small footprint, this. solution enables a substantial increase in power while requiring no. additional space. More Power. 5-Position 3-Phase Connector. Compact Form-Factor. Unique Keying Options for Input or Output. Positive Impact on System Cable Requirements... (read more) -
SCHURTER Inc
1-Stage Power Filter for 3-Phase Systems Description. Terminals for three phases, neutral conductor and ground. 1 stage. Very high attenuation. Industrial or low leakage current versions. Unique Selling Proposition. Compact design with small footprint. Single-stage filter for high efficiency. Light weight design. Wide temperature range (read more) -
ABSOPULSE Electronics Ltd.
500VA 3-phase industrial sinewave inverters ABSOPULSE Electronics ' CTP 500-F7 & CTP 500-F7W series inverters convert DC power into three-phase pure sine wave AC power in rugged industrial environments. The 500VA inverters provide 208Vrms line-to-line 3-phase continuous at 60Hz or 400Hz. Outputs of 380Vrms or 400Vrms line-to-line 3-phase at 50Hz or 60Hz are also possible. The units operate from 24V, 36V, 48V, 110V or 125Vdc power sources. The use of high frequency PWM technology ensures compact construction, low weight and high... (read more)Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
Richardson RFPD
Vienna 3-Phase PFC Reference Design The MSCSICPFC/REF5 is a 3-phase Vienna PFC reference design for Hybrid Electric Vehicle/Electric Vehicle (HEV/EV) charger and high-power switch mode power supply applications. This reference design achieves 98.6% efficiency at 30 kW output power. PLECS Model Available. You can use a Piecewise-Linear Electrical Circuit Simulation (PLECS) tool before hardware design to simulate the dynamic behavior of a complex Vienna PFC circuit that uses ideal switches with optional dsPIC33CH Processor... (read more)Browse Power MOSFET Datasheets for Richardson RFPD -
ABSOPULSE Electronics Ltd.
6kVA sinewave inverter 600Vrms 3-phase application The CTP 6K-48/600-2X3U7 series modular DC-AC inverter system uses field-proven microprocessor-controlled technology to deliver up to 6,000VA output power with pure sine wave output voltage. The inverter delivers a 3-phase continuous output of 600Vrms (L-L) from a 48Vdc input, 42-60Vdc operating range. The 3-Phase inverters are suitable for testing 3-phase equipment in engineering labs, powering motor-driven equipment, pumps, air conditioners, air compressors and other industrial equipment. Key... (read more)Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd.