-
Supplier: Altech Corp.
Description: The MA was designed to handle the high inrush loads of 3 phase transformers, power supplies, motors, etc. The MA protects wiring and equipment from damage caused by the three major classes of over-cur rent, yet greatly reduces the number of nuisance trips in high starting and inrush
- Rated AC Voltage: 277 to 480 volts
- Continuous Current Rating: 0.16 to 40 amps
- Rated Breaking Capacity (Icn): 10,000 to 42,000 amps
- Mounting Style: DIN Rail Mounted
-
Supplier: Tecmark Corporation
Description: place this GFCI at an accessible location for the end user. Unlike breaker style GFCIs which have limitations of circuit length from the service panel: the Permanent Series GFCI is installed at the point of use and thus has no restrictions to circuit length
- Supply Voltage (VS): 120 to 277 volts
- Trigger Current: 0.004 to 0.006 amps
- Response Time: 25,000,000 ns
- Standards and Certifications: CSA Mark, UL
-
Supplier: Transtector Systems, Inc.
Description: electrical enclosure with AC surge protector technology is a Split-Phase design. Our Split-Phase Vac electrical cabinet with SPD for industrial applications is for 120 Vac and 240 Vac applications. The 120 Vac and 240 Vac surge protected enclosure is just one of many alternating
- Length / Height: 29 inch
- Width/Diameter: 14 inch
- Depth: 5 inch
- Height: 29 inch
-
-
Supplier: Transtector Systems, Inc.
Description: electrical enclosure with AC surge protector technology is a Split-Phase design. Our Split-Phase Vac electrical cabinet with SPD for industrial applications is for 120 Vac and 240 Vac applications. The 120 Vac and 240 Vac surge protected enclosure is just one of many alternating
- Length / Height: 29 inch
- Width/Diameter: 14 inch
- Depth: 5 inch
- Height: 29 inch
-
Supplier: Transtector Systems, Inc.
Description: outdoor electrical enclosure with AC surge protector technology is a Split-Phase design. Our Split-Phase Vac electrical cabinet with SPD for industrial applications is for 120 Vac and 240 Vac applications. The 120 Vac and 240 Vac surge protected enclosure is just one of many
- Length / Height: 29 inch
- Width/Diameter: 14 inch
- Depth: 5 inch
- Height: 29 inch
-
Supplier: Transtector Systems, Inc.
Description: electrical enclosure with AC surge protector technology is a Split-Phase design. Our Split-Phase Vac electrical cabinet with SPD for industrial applications is for 120 Vac and 240 Vac applications. The 120 Vac and 240 Vac surge protected enclosure is just one of many alternating
- Length / Height: 29 inch
- Width/Diameter: 14 inch
- Depth: 5 inch
- Height: 29 inch
-
Supplier: Electric Generators Direct
Description: operation Full Power 120/240 Dual-Voltage Design •Allows you to run multiple appliances that require 120/240V GFCI — Ground Fault Circuit Interruption •Provides added safety around the home or job site AC Non-Fuse Thermal Circuit Breaker •Provides added durability and
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: Eaton Corporation
Description: THERMAL MAGNETIC TYPE 3/4 INCH W SIZE LOADCENTER USED ON 14 TO 6 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 120 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 25 AMPERE CURRENT RATING 1 POLE(S) 5 MILLIAMPERE TRIP SENSITIVITY CHP MODEL
- Rated AC Voltage: 120 volts
- Continuous Current Rating: 25 amps
- Rated Breaking Capacity (Icn): 10,000 amps
- Number of Poles: 1
-
Supplier: Carling Technologies, Inc.
Description: The M-Series miniature hydraulic/magnetic circuit breakers are designed for those demanding applications where space, aesthetics and snap-in front panel mounting are important. These circuit breakers are available in a choice of rocker actuator styles and colors,
- Rated AC Voltage: 125 to 250 volts
- Rated DC Voltage: 32 to 80 volts
- Continuous Current Rating: 0.02 to 30 amps
- Rated Breaking Capacity (Icn): 600 to 1,000 amps
-
Supplier: Carling Technologies, Inc.
Description: The PC-Series, AC Residual Current Circuit Breaker with Overcurrent Protection (RCBO), combines the ground fault protection of a GFCI with the familiar overcurrent tripping characteristics of a normal circuit breaker. It detects lower level ground faults that do
- Rated AC Voltage: 120 to 240 volts
- Continuous Current Rating: 1 to 50 amps
- Rated Breaking Capacity (Icn): 5,000 amps
- Number of Poles: 1 to 3
-
Supplier: Schneider Electric
Description: Miniature Circuit Breakers Arc-fault circuit interrupters digital technology to provide unequaled protection Homeline Combination Arc Fault Circuit Interrupters (HOM-CAFI) provide enhanced protection against home electrical fires. Homeline miniature circuit
- Continuous Current Rating: 6 to 225 amps
- Rated Breaking Capacity (Icn): 5,000 to 65,000 amps
- Number of Poles: 1 to 3
- Mounting Style: DIN Rail Mounted, Plug-in
-
Supplier: Schneider Electric
Description: Ground Fault Protection Products Ground fault protection or monitoring from 30mA to 30A For PowerPact H- and J-Frame circuit breakers Ground fault protection from 30mA to 3A
- Continuous Current Rating: 0.03 to 30 amps
- Mounting Style: Bolt-on, DIN Rail Mounted, Drawout Mount
- Trip System Type: Electronic Unit
- Miniature Circuit Breaker Features: Ground Fault Circuit Interrupter (GFCI)
-
Supplier: Hubbell Incorporated
Description: UL/CUL 943 APPROVAL 240 VAC VOLTAGE RATING 25 AMPERE CURRENT RATING 2 POLE(S) BRYANT[R] BRAND GFMDCB MODEL
- Rated AC Voltage: 240 volts
- Continuous Current Rating: 25 amps
- Number of Poles: 2
- Miniature Circuit Breaker Features: Ground Fault Circuit Interrupter (GFCI)
Find Suppliers by Category Top
Featured Products Top
-
. Unlike breaker style GFCIs which have limitations of circuit level from the service panel, the LineGard™ 60 Amp Class A GFCI is typically installed at the point of use and therefore has no restrictions to circuit length. The LineGard 60 Amp Class A GFCI can be integrated directly into a circuit or (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
phases of equipment involving power inverters & variable frequency drives (VFDs) has created issues with inadvertent fault conditions. This is because the High Frequency “chatter” in the circuit is seen as electrical leakage by the GFCI. High Frequency (HF) rated Ground Fault Circuit (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
are essential for applications requiring a GFCI circuit breaker or an ELCI circuit breaker. The LineGard® PGFM Series Sensing Modules, designed (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
are essential for applications requiring a GFCI circuit breaker or an ELCI circuit breaker. The LineGard® PGFM Series Sensing Modules, designed (read more)
Browse Datasheets for Tecmark Corporation -
WHAT IS A GFCI? A Ground Fault Circuit Interrupter (GFCI), functions by constantly monitoring the electrical current that flows through a circuit and checking for imbalances. The main purpose of implementing (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
flexibility of splicing-in the protection of a GFCI anywhere within the length of a circuit run. This convenience allows the installer to place this GFCI at an accessible location for the end user.Unlike breaker style GFCIs which have limitations of circuit length from the service panel: the Permanent (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
(8 to be exact). Here are all 8 subsections, starting with: NEC Article 680.5 This section dictates the overarching reach of Ground-Fault Circuit-Interrupter (GFCI) and Special Purpose Ground-Fault Circuit-Interrupter (SPGFCI) protection. There are 3 parts to this (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
UL Listed GFCI Protection Device in High Amperage, 3-Phase Field Application While the current NEC guidelines only specifies Class A GFCI protection for cord connected appliances, best practice for assuring personnel protection within a commercial kitchen environment would be to apply (read more)
Browse Circuit Protection Components Datasheets for Tecmark Corporation -
. This convenience allows the installer to place this GFCI at an accessible location for the end user. Unlike breaker style GFCIs which have limitations of circuit level from the service panel, the LineGard™ 60 Amp Class A GFCI is typically installed at the point of use and therefore has no (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
place this GFCI at an accessible location for the end user. Unlike breaker style GFCIs which have limitations of circuit level from the service panel, the LineGard ® 100 Amp Class A is typically installed at the point of use and therefore has no restrictions to circuit length. The Line (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
More Information Top
-
Audel Electrical Trades Pocket Manual
Electrical values, 197–198 Electricity: circuit protective devices, 3, 9 defined, 1 power factor, 3 –7 three- phase power, 6–8 Electromotive force (EMF), 2 Emergency power generation systems … Energy, 113 Equipment grounding conductor (EGC), 56, 107 Equipment leakage circuit interrupter (ELCI), 55 Ethernet … 119 Foot candle (fc) measurement, 112 Frequency, 1, 86 Frequency avoidance, 86 Full load amperage (FLA), 73, 77–78, 151 Fuses, 9, 48–50, 198 G Gas discharge lamps, 118–119 Gas-insulated circuit breakers , 37, 48 Gen-sets, 17 GFCI (ground fault circuit interrupter…
-
McGraw-Hill's National Electrical Code® 2014 Handbook, Twenty-Eighth Edition > Chapter Five
However, the many varieties of portable power distribution centers and modules have been developed with integral GFCI breakers protecting single- phase , 15- and 20-A, 120-V circuits . .... Other circuits (higher amperage, higher voltage, and 3 -phase) are also required by the NEC to have…
Indicates content that may require registration and/or purchase.