-
Supplier: Transcat, Inc.
Description: Product Highlights Large dot-matrix, sun-readable, numerical, backlit LCD with easy-to-use onscreen menu Full system analysis with up to 35 parameters: ?V (phase-to-phase), V (phase-to-ground) ?A (phase-to-ground) ?KW / KVA / KVAR / PF (phase) ?KW / KVA / KVAR / PF
- Data Acquisition: Datalogger / Recorder
-
Supplier: InspectorTools
Description: A 3-Phase Power Analyzer/Datalogger Features Single phase, 3-phase/3-wire or 3-phase/4-wire systems Large backlighting LCD displays 35 parameters simultaneously (MW, kVAR, MVA, PF plus the voltage and current of the 3
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-830 Power Analyzer is used for measuring one to three phases of electrical quantities for alternating current (AC). This 3-Phase Power Analyzer also measures parameters such as voltage, current, frequency, harmonics, and power as well
- AC Voltage Range: 20 to 600 volts
- AC Current Range: 0.04 to 100 amps
- Frequency Ranges: 45 to 65 Hz
- Electrical Parameters: AC Current, AC Voltage, Frequency
-
-
Supplier: InspectorTools
Description: A 3-Phase Power Analyzer/Datalogger (60 Hz) Large backlighting LCD display Displays 10 parameters simultaneously (kW, kVAR, kVA, PF plus the voltage and current of the three phases) Clamp-on True RMS power measurements with software for Harmonics analysis
-
Supplier: InspectorTools
Description: A 3-Phase Power Analyzer/Datalogger (50 Hz) Large backlighting LCD display Displays 10 parameters simultaneously (kW, kVAR, kVA, PF plus the voltage and current of the three phases) Clamp-on True RMS power measurements with software for Harmonics analysis
-
Supplier: Transcat, Inc.
Description: Product Highlights Datalogging Power Analyzer (up to 17,000 sets of measurements) Single phase, 3-phase/3-wire or 3-phase/4-wire systems Large backlighting LCD displays 35 parameters simultaneously (MW, kVAR, MVA, PF plus the voltage and
- Data Acquisition: Datalogger / Recorder
-
Supplier: CARLO GAVAZZI Automation Components
Description: Current inputs: 5 A by CT connection Free downloadable configuration software 3-phase/4-wires, 3-phase/3-wires, 2-phase, 1-phase systems Optical port for configuration via OptoProg (Bluetooth or USB) Digital output for pulse or alarm outputs RS485
- AC Voltage Range: 120 to 240 volts
- Frequency Ranges: 45 to 65 Hz
- Electrical Parameters: AC Current, AC Voltage, Frequency
- Data Interfaces: RS232 / RS485
-
Supplier: ValueTronics International, Inc.
Description: The PA3000 3CH is a Power Analyzer from Tektronix. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of
- Phase: Three-Phase
-
Supplier: Tradeport Electronics Group
Description: Suitable for frequency inverter drives. Large and bright display for up to 10 values. Scope function, 20 setups can be stored. Harmonics 1-99, Bar charts. DC-300kHz, 15mA-40A, 0.3V-1000V. 0.1% accuracy. Tinsley offer two state of the art high performance power analysers, single and three
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-PA 8000 is a portable handheld power analyzer used for the testing and inspection of 3-phase / 4-wire, 3-phase / 3-wire, 1-phase / 2-wire and 1-phase / 3-wire electrical circuits. This handy power quality
- AC Voltage Range: 10 to 600 volts
- AC Current Range: 0.2 to 1,200 amps
- Frequency Ranges: 45 to 65 Hz
- Data Storage: 16,000 MB
-
Supplier: InspectorTools
Description: A 3-Phase Power & Harmonics Analyzer (220V) Features: Large backlit LCD displays up to 35 parameters in one screen True RMS power measurements with Harmonics display (1-99th order) Capture 28 Transient events (including Dip, Swell and Outage) with programmable
-
Supplier: CARLO GAVAZZI Automation Components
Description: CARLO GAVAZZI is excited to announce the launch of our new EM530 and EM540 Three Phase Energy Analyzers. These compact analyzers are an exciting new addition to our well-established range of energy meters and power analyzers, which are targeted to assist
- AC Voltage Range: 120 to 415 volts
- Frequency Ranges: 45 to 65 Hz
- Phase: Three-Phase
-
Supplier: Yokogawa Corporation of America
Description: computer interface: GP-IB, Ethernet, RS-232 and USB Advanced computation function: Waveform computation, FFT analysis, waveform sampling data saving. The latest IEC61000-3-2 and IEC61000-3-12: Harmonic measurement The latest IEC61000-3-3 and IEC61000-3-11: Voltage
- AC Voltage Range: 15 to 1,000 volts
- AC Current Range: 0.5 to 30 amps
- Frequency Ranges: 0.1 to 1,000,000 Hz
- Electrical Parameters: AC Current, AC Voltage, Frequency
-
Supplier: Sonel Test
Description: Portable power quality analysis center The Sonel PQM-707 power quality analyser is a mobile device for measuring and analysing power supply. It is an autonomous and versatile meter with which you can carry out measurements and analyses of parameters in power networks (DC
- Features: Other
- Phase: Single-Phase
-
Supplier: Newark, An Avnet Company
Description: POWER QUALITY ANALYZER, 3PH, 380V-690V; No. of Phases:Three Phase; Energy Meter Mounting:Panel; Product Range:WM20 Series; Analyzer Functions:Current, Energy, Frequency, Harmonics, Power, Voltage; Bandwidth:440Hz RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: POWER QUALITY ANALYZER, 3PH, 100V-230V; No. of Phases:Three Phase; Energy Meter Mounting:Panel; Product Range:WM20 Series; Analyzer Functions:Current, Energy, Frequency, Harmonics, Power, Voltage; Bandwidth:440Hz RoHS Compliant: Yes
-
Supplier: Transcat, Inc.
Description: Product Highlights Simultaneously measures power, harmonics, waveform, power quality (voltage: 3-channel, current: 4-channel) Measures single and three-phase power system with 10 selectable wiring connection settings Test parameters voltage, current,
-
Supplier: Transcat, Inc.
Description: active/reactive energy, demand, load changes (with graph display), voltage and current Measure power and power quality on single to three-phase circuits quickly and effortlessly Each Unit Includes 3197 Power Quality Analyzer Voltage Cables 3-9661 500A CT
-
Supplier: ValueTronics International, Inc.
Description: The FSIQ3 is a 3.5 GHz Spectrum Analyzer from Rohde & Schwarz. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a
- Frequency Range: 3,500,000 kHz
-
Supplier: Newark, An Avnet Company
Description: POWER ANALYZER, 375VA, 300V, 3.25A; Product Range:6800B Series; Output Power Max:750VA; Output Voltage Max:-; Output Current Max:-; No. of Phases:Single Phase; Interface Type:GPIB; Plug Type:-; External Depth:396mm; No. of Channels:2RoHS Compliant: NA
-
Supplier: Tradeport Electronics Group
Description: and swells from load switching Easily confirm instrument setup with color display of waveforms and trends Measure all three phases and neutral with included 4 flexible current probes View graphs and generate reports with included Power Log software The Fluke 1735 Power Logger is
-
Supplier: TSI Incorporated
Description: Phase Doppler Particle Analyzer (PDPA) systems from TSI now feature Powersight modules—the latest in solid-state laser technology. Our PDPA systems use patented techniques, cutting edge integrated optical design and lasers, and proven design features to give years of reliable,
- Measurement Type: Composition
-
Supplier: Newark, An Avnet Company
Description: CSW SERIES PROGRAMMABLE AC AND DC POWER SOURCE / ANALYZER 5550VA SYSTEM 3 PHASE DUAL V RANGE GPIB USB RS232 187 TO 264VRMS 3 PHSE L-L
-
Supplier: ValueTronics International, Inc.
Description: The FRA5022 is a new analyzer from NF Corporation. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may
-
Supplier: ValueTronics International, Inc.
Description: The 4352B is a 3 GHz signal analyzer from Agilent. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude,
- Frequency Range: 3,000,000 kHz
-
Supplier: Tradeport Electronics Group
Description: Low Noise Floor(-117dBm@1GHz, 3k RBW) Autoset Function Sequence Programming Functions. ACPR, OCBW, Channel Power, N-dB and Phase Noise Measurements. Pass/Fail Test with Limit Line Editing. 10 Peak Functions. Split Windows Allow Separate Settings. AC/DC/Battery Multi-Mode Power
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Frequency- and power-swept point-in-pulse measurements Pulse profile measurements with 12.5 ns resolution on pulses, double pulses and pulse trains with a width smaller than 50 ns; recording time up to 3 ms Multichannel receiver Direct access to up to 16 channels by means of direct
- Frequency Range: 300 to 20,000,000 kHz
- Display: None
- Instrument Type: PC-Based Instrument / Module
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT SHA850A, a handheld portable spectrum analyzer and cable-and-antenna analyzer, is a powerful and flexible tool for those field and outdoor RF applications. With a frequency range up to 7.5 GHz, the analyzer delivers reliable automatic measurements and multiple modes of
- Frequency Range: 9 to 7,500,000 kHz
- Dynamic Range: 100 to 108 dB
- Operating Temperature: 32 to 122 F
- Operating Humidity: 75 to 95 %
-
Supplier: Hottinger Brüel & Kjær A/S
Description: 3 channel eGrid POWER ANALYZER GEN3iA: The POWER ANALYZER is a PC integrated system end for power grid related testing. The PC then can display power results in real time, store results and raw data and analyze stored data in post process. It offers
-
Supplier: Hottinger Brüel & Kjær A/S
Description: 6 channel eDrive POWER ANALYZER GEN3iA: The POWER ANALYZER is a PC integrated system for testing inverter driven electrical machines and components. The integrated PC can display power results in real time, store results and raw data and analyze stored data in post
-
Supplier: Panel Components & Systems, Inc.
Description: meters designed for single-phase and 3-phase systems. These include Mains measurement analyzers, power meters, AC ammeters, voltmeters and frequency meters, as well as a combination voltmeter/frequency meter. Features: True RMS measurements AC RMS voltage, AC RMS
- Display Colors: Aqua
- Display Technology: LED
- Display Type: Numeric Display
-
Supplier: CAS DataLoggers
Description: allow for prolonged logging without battery power. Three phase selectable range; 400A, 1kA, 2kA or 3kAac Enables current and load problems to be highlighted for further investigation Allows users to record load currents up to 3kAac, range is model dependent Three current input channels
- Number of Data Channels: 3
- AC Current Range: 5 to 3,000 amps
- Data Storage: 0.024 MB
- Electrical Parameters: AC Current
-
Supplier: GE Grid Solutions
Description: A key component of wide area monitoring, protection and control systems (WAMPACs) Applications include: state estimation, situational awareness, stability monitoring, forensic analysis, network resynchronisation Available in 3 CT/3 VT or 12 CT/3 VT configurations Key customer
- Data Scan Rate: 60 frames per second
- Electrical Parameters: AC Current, AC Voltage, Frequency
- Data Interfaces: Ethernet
- Phase: Three-Phase
-
Supplier: Sifam Tinsley UK
Description: The ND40 Analyzer is designed for the measurement and analysis of three-phase, 3- or 4-wire power network parameters in balanced or unbalanced systems.
- AC Current Range: 1 to 5 amps
- Data Storage: 32,000 MB
- Electrical Parameters: AC Current, AC Voltage
- Data Interfaces: Ethernet, RS232 / RS485, USB
-
Supplier: Hottinger Brüel & Kjær A/S
Description: 6 channel eDrive POWER ANALYZER GEN2tB: The POWER ANALYZER is a PC connected front end for testing inverter driven electrical machines and components. The PC then can display power results in real time, store results and raw data and analyze stored data in post
Find Suppliers by Category Top
Featured Products Top
-
PCE-PA 8000 is a portable handheld power analyzer used for the testing and inspection of 3-phase / 4-wire, 3-phase / 3-wire, 1-phase / 2-wire and 1-phase / 3-wire electrical circuits. This handy power quality analyzer not only measures multiple electrical properties in real time, but also saves (read more)
Browse Power Quality Analyzers and Monitors Datasheets for PCE Instruments / PCE Americas Inc. -
The 3-phase power measurement module transmits all metrics (e.g., reactive/apparent/effective power, energy consumption, power factor, phase angle, frequency, over-/undervoltage) directly to the process image, without requiring high computing power from the controller. Both comprehensive (read more)
Browse I/O Modules and Instruments Datasheets for WAGO -
The Saf-D-Grid 3-Phase is another solution that can help keep up with the ever-increasing demand for more power in the datacenter. Delivering 2x the power of the original single-phase Saf-D-Grid connector while maintaining the same small footprint (read more)
Browse Power Connectors Datasheets for Anderson Power Products -
Description Terminals for three phases, neutral conductor and ground 1 stage Very high attenuation Industrial or low leakage current versions Unique Selling Proposition Compact design with small footprint Single-stage filter for high efficiency Light weight design Wide temperature range (read more)
Browse Datasheets for SCHURTER Inc -
HP-AT101-1-03P and HP-AT101-6-03P are rated at 50 amp / 300 volts, quick convenient way to split primary power to ¼” QC terminals, or wire clamps and ¼” QC Terminals. Target Markets include: HVAC Industry Food Service Appliances Ag/Industrial Applications Standby Generators Welders (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
The ESS 076 (3-phase) smart current sensor measures three-phase alternating current without contact. The three current conductors are fed through the openings of the through-type transformers. The measured current is processed digitally. It is output either (read more)
Browse I/O Modules and Instruments Datasheets for STEGO -
ABSOPULSE Electronics has released the HTP 3K5-3U4 series of rugged AC-DC power supplies with 3-phase, high voltage ac-inputs. The 3500W power supplies are suitable for heavy duty applications including servo drives, factory automation, industrial machinery, and equipment. The power (read more)
Browse High Voltage Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
industrial applications. The compact sensor enables contactless measurement of three-phase current and provides essential data for energy and power monitoring in machines and systems. Thanks to the combination of an analog 4–20 mA interface and digital IO-Link communication, the sensor can be (read more)
Browse Current Sensors Datasheets for STEGO -
Product Overview This high-voltage 3-phase brushless DC motor controller operates on AC230V input with square-wave control, available with or without Hall sensors. It is designed as a general-purpose high-voltage brushless motor control template, providing a flexible (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
ABSOPULSE Electronics' FTP 1K-F7W series frequency converters use microprocessor controlled high frequency pulse width modulation (PWM) technology to convert an AC-input of 115Vac or 230Vac and frequency of 47…410Hz to the required 3-phase AC-output voltage and frequency (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd.
More Information Top
-
Three Phase / Analyzers / Measurement
VPA-60080 - 3 Phase Power Analyzer .
-
Three Phase / Analyzers / DC
VPA-60080 - 3 Phase Power Analyzer .
-
RS-232 Analyzer
VPA-60080 - 3 Phase Power Analyzer .
-
Veer Electronics VPA-60080 - 3 Phase Power Analyzer
Veer Electronics VPA-60080 - 3 Phase Power Analyzer .
-
Design and experimental verification of a direct-drive interior PM synchronous machine using a saturable lumped-parameter model
Xitron 3 Phase Power Analyzer .
-
A computationally efficient iron loss model for brushless AC machines that caters for rated flux and field weakened operation
3- phase power analyzer 3 -phase inverter .
-
Three Phase / Analyzers / Power Analyzers
382100 - 1200A 3 - Phase Power Analyzer /Datalogger .
-
CR4 - Thread: 3 phase power quality analyzer
3 phase power quality analyzer .
-
Three Phase / Analyzers / Extech Instruments Corporation
382100 - 1200A 3 - Phase Power Analyzer /Datalogger .
-
ZCP2011MSTP1405
An Extech-382100 3 - Phase power analyzer was connected across the power supply for both Arcam A2 EBM machine and HAAS VF3-SSYT CNC machining center.
Indicates content that may require registration and/or purchase.