Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Moons' Electric Co. Ltd.
Description: ● Advanced Current Control ● Torque Ripple Smoothing ● Anti-Resonance ● Microstep Emulation
- Supply Voltage (DC): 12 to 48 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Feature] FMDT220A48NOM is based on the DSP control and inverter technology combined with a new generation of digital stepper motor drives. Adaptive current below 4.8 A, flange size in 60-110 – mm between the various types of three-phase hybrid stepping
-
Supplier: Sanyo Denki America, Inc.
Description: 5-Phase stepping driver with micro-step function.
- Supply Voltage (DC): 24 volts
- Operating Temperature: 0 to 50 C
- Motor / System: Full Step Motor, Half Step Motor, Microstepping Motor
- Configuration: PC Board
-
-
Supplier: Velmex, Inc.
Description: The VXM is a high integration stepping motor controller for “plug and run” with Velmex motor driven products. Reliable performance is achieved with a powerful RISC Microcontroller that directly controls motor phase switching and all other interface functions. The VXM uses
- Number of Axes / Motors: 3
- Maximum Output Voltage: 24 volts
- Continuous Output Current: 2.5 amps
- Supply Voltage (AC): 100 to 240 volts
-
Supplier: FAULHABER MICROMO
Description: Cost effective positioning drive without encoder High power density Very high acceleration Extremely fast change of direction possible Long-lasting Wide operating temperature range Full-, half- and micro-stepping operation possible Extremely low rotor inertia
- Current per Phase: 0.5 amps
- Static / Holding Torque: 5.238938053097343 In-oz
- Step Angle: 15 degrees
- Rotor Inertia: 35,824.8 oz-in-sec²
-
Supplier: ElectroCraft
Description: The series 123-1 (2.3 inch diameter) permanent magnet step motors is available in 7.5 degree or 15 degree step angles, and can be wound for bipolar or unipolar drives. Motors that are wound for Bipolar drives can be run from an AC voltage source, using a capacitor
- Other DC Voltage: 12 to 24 VDC
- Static / Holding Torque: 9 to 15 In-oz
- Continuous Torque: 0.15625 to 0.54375 In-lbs
- Shaft Size: 0.25 inch
-
Supplier: Newport MKS
Description: or advanced users can manually develop their own configuration files specifically optimized for each application. The XPS-DRV01 motor driver supplies a maximum current of 3 Amps and 43 Volts. It can drive unipolar and bipolar 2-phase stepper motors in
- Number of Axes / Motors: 1
- Rated Power: 144 watts
- Peak Output Current: 3 amps
- Motor / System: Full Step Motor
-
Supplier: Delta Electronics (Americas)
Description: Delta's Sensorless Vector Control Drive CP2000 Series has extended the idea of energy saving and uses this principal as the basis of its design. The CP2000 is specifically designed for applications such as air blowers, pumps and HVAC drives with its intelligent PID control providing
- Number of Axes / Motors: 8
- Maximum Output Voltage: 0 to 690 volts
- Rated Power: 746.145940820405 to 626,762.5902891402 watts
- Continuous Output Current: 3 to 310 amps
-
Supplier: Kollmorgen Corporation
Description: command for speed control. 6410 and 6415 Features Single power supply input Input voltage is from 24 to 75 VDC for a broad range of power sources Output current adjustable from 0.625 to 5 Amps RMS with 3-position DIP switch 4-phase bipolar chopper drive for superior current
- Continuous Output Current: 0.625 to 5 amps
- Peak Output Current: 7.1 amps
- Supply Voltage (DC): 24 to 75 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SERVO DRIVE, MICROSTEP, 5 PHASE, 200-230 VAC, 3.5 AMP, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Moons' Electric Co. Ltd.
Description: ● "ONE FOR ALL" Fully Digital Drives with Embedded Controller, I/O Board is Option. ● For Brushless, DC Brush, Slotless, Servo and 2/3 Phase Step motors ● Closed-Frame Design with Vertical Retractable Connectors ● 5 Digital Inputs, 4 Digital Outputs, 1 Analog Input ●
- Continuous Output Current: 4 amps
- Peak Output Current: 10 amps
- Supply Voltage (DC): 12 to 36 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Allegro MicroSystems Inc.
Description: Serving as a replacement for the AMT49702 Quad DMOS Full-Bridge PWM Motor Driver. The A4992 simplifies stepper motor control with integrated phase current control, a built-in translator for easy microstepping, and adaptive mixed current decay for quiet and efficient
- Configuration: IC / PCB-Mounted
-
Supplier: Microchip Technology, Inc.
Description: The MTS62C19A motor driver is an integrated circuit able to drive both windings of a bipolar stepper motor or bi-directionally control two DC motors. The two output bridges can sustain 40 V and deliver up to 750 mA of continuous current each. The maximum output
- Continuous Output Current: 0.75 amps
- Configuration: IC / PCB-Mounted
- Product: PWM Drive
-
Supplier: Kollmorgen Corporation
Description: 3 stack lengths with torque ratings from 8.12 to 30.8 N-m (1,150 to 4,365 oz-in) nominal holding torque. K4 models, NEMA 42 (110 mm) motors are available in 3 stack lengths with torque ratings from 10.4 to 40.3 N-m (1,470 to 5,700 oz-in) nominal holding torque. Extensive
- Current per Phase: 3.3 to 11.3 amps
- Static / Holding Torque: 460 to 2,725 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.0202 to 0.075 oz-in-sec²
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: multiple pump booster systems to wet well lift stations and many others. iQpump605 - Overview Three (3) Pump Control Modes Simplex Control Single Drive with Constant Speed Lag Pump Multiplexing (Up to 5 Lag Pumps) Drive to Drive Multiplexing (Up to 8 Lag Pumps) Pump
- Rated Power: 2,238.437822461215 watts
- Continuous Output Current: 4.8 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: multiple pump booster systems to wet well lift stations and many others. iQpump605 - Overview Three (3) Pump Control Modes Simplex Control Single Drive with Constant Speed Lag Pump Multiplexing (Up to 5 Lag Pumps) Drive to Drive Multiplexing (Up to 8 Lag Pumps) Pump
- Rated Power: 2,238.437822461215 watts
- Continuous Output Current: 10.6 amps
- Supply Voltage (AC): 240 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: multiple pump booster systems to wet well lift stations and many others. iQpump605 - Overview Three (3) Pump Control Modes Simplex Control Single Drive with Constant Speed Lag Pump Multiplexing (Up to 5 Lag Pumps) Drive to Drive Multiplexing (Up to 8 Lag Pumps) Pump
- Rated Power: 298,458.37632816203 watts
- Continuous Output Current: 477 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: multiple pump booster systems to wet well lift stations and many others. iQpump605 - Overview Three (3) Pump Control Modes Simplex Control Single Drive with Constant Speed Lag Pump Multiplexing (Up to 5 Lag Pumps) Drive to Drive Multiplexing (Up to 8 Lag Pumps) Pump
- Rated Power: 37,307.297041020254 watts
- Continuous Output Current: 143 amps
- Supply Voltage (AC): 240 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Allegro MicroSystems Inc.
Description: The A4993 offers flexible and precise control of bipolar stepper motors, with integrated phase current control, a built-in translator for easy microstepping, and SPI control for advanced configuration and diagnostics. * Note: If you have issues logging into this feature you may
- Configuration: IC / PCB-Mounted
-
Supplier: Beckhoff Automation LLC
Description: The AS2000 two-phase stepper motors with a stepper angle of 1.8° shrink the gap to the AM8000 high-performance servomotor. With their flange codes N2 (NEMA23) and N3 (NEMA34), the stepper motors comply with international standards. Users can select from
-
Supplier: Newport MKS
Description: brushed and linear motors, and 3 Amps per phase @ 47 V for stepper motors. The XPS-DRV11 is capable to drive bipolar stepper in microstepping mode and perform an emergency stop when an error occurs. Motor initialization is accomplished through
- Number of Axes / Motors: 1
- Rated Power: 600 watts
- Peak Output Current: 6 amps
- Motor / System: Full Step Motor
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMC389 is the first energy efficient high current high precision microstepping driver IC for 3-phase bipolar stepper motors. Using low resonance 3-phase stepper motors the smoothness at low speed can be increased significantly compared to a
-
Supplier: Zaber Technologies, Inc.
Description: The X-MCC is Zaber’s full feature multi-axis universal drive controller and is available in 1, 2, 3, and 4 axis options. The universal drive is capable of controlling stepper motors, linear motors, and voice coil motors on any axis. Each axis may be
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Analog Voltage
- Type: DC Voltage Input
-
Supplier: Beckhoff Automation LLC
Description: The AS2000 two-phase stepper motors with a stepper angle of 1.8° shrink the gap to the AM8000 high-performance servomotor. With their flange codes N2 (NEMA23) and N3 (NEMA34), the stepper motors comply with international standards. Users can select from
-
Supplier: Beckhoff Automation LLC
Description: The AS2000 two-phase stepper motors with a stepper angle of 1.8° shrink the gap to the AM8000 high-performance servomotor. With their flange codes N2 (NEMA23) and N3 (NEMA34), the stepper motors comply with international standards. Users can select from
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: directly drives stepper motors with up to 1.7A. This way it reaches highest energy efficiency and allows driving of a high motor current without cooling measures even at high environment temperatures. Specifications Main characteristics 2-phase bipolar
-
Supplier: SCHURTER Inc
Description: Description Current compensated choke 3-phase choke Flexible wire Flange for mounting onto printed circuit board Fully potted resign Applications Placed in front of frequency converter Stepper motor drives UPS-systems Inverter
- Inductance Range: 4,000.0000000000005 to 50,000.00000000001 microH
- Inductance Tolerance: -30 to 50 (+/- %)
- Rated DC Current: 3,000 to 16,000 milliamps
- Operating Temperature: -25 to 100 C
-
Supplier: SCHURTER Inc
Description: Description Current compensated choke 3-phase choke Flexible wire Flange for mounting onto printed circuit board Fully potted resign Applications Placed in front of frequency converter Stepper motor drives UPS-systems Inverter
- Inductance Range: 600 to 5,000 microH
- Inductance Tolerance: -30 to 50 (+/- %)
- Rated DC Current: 10,000 to 50,000 milliamps
- Operating Temperature: -25 to 100 C
-
Supplier: Critical Velocity Enterprises, LLC
Description: The motor current is adjustable via the onboard potentiometer to match your motor. Use of PWM provides high torque even at higher step rates. Kit Contents: Qty 3: ST-1 Bipolar Stepper Motor Drivers Qty 1: Parallel Port Breakout Board Qty 1: 24 VDC 6.5 Amp Switching
- Maximum Output Voltage: 8 to 26 volts
- Rated Power: 65 watts
- Continuous Output Current: 2.5 amps
- Supply Voltage (DC): 8 to 26 volts
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, STEPPER MOTOR DRIVER, CLOSED LOOP, 3.3A, SINGLE-PHASE, 100/115V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Advantech
Description: 4-axis Stepping and Servo Motor Control Universal PCI Card Independent 4-axis motion control Hand wheel and jog function 2/3-axis linear interpolation function 2-axis circular interpolation function Continuous interpolation function Programmable T/S-curve acceleration/deceleration rate
- Motor / System: DC Servomotor
- PC-Based Bus: PCI / PCI-X
-
Supplier: Aerotech, Inc.
Description: Design Features 3U, 19-inch rack-mount design with integral drives Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier 5 A continuous, 10 amp peak output current PWM or linear amplifiers Integral power supplies
- Number of Axes / Motors: 4 to 8
- D/A Resolution: 12 bits
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: Beckhoff Automation LLC
Description: The AS2000 two-phase stepper motors with a stepper angle of 1.8° shrink the gap to the AM8000 high-performance servomotor. With their flange codes N2 (NEMA23) and N3 (NEMA34), the stepper motors comply with international standards. Users can select from
-
Supplier: SCHURTER Inc
Description: Description Terminals for three phases and ground Applications Voltage rating 480 and 520 VAC for world wide acceptance Protection against interference voltage from the mains Especially designed for industrial applications such as: Frequency Converters, Stepper Motor
- Rated Voltage: 480 to 520 volts
- Rated Current: 7 to 180 amps
- Operating Temperature: -25 to 100 C
- Product Standards: CE Conformity Marks, UL Listing Mark, VDE Component Mark
Find Suppliers by Category Top
Featured Products Top
-
A4992: Automotive Stepper Driver The A4992 is a flexible microstepping motor driver with integrated phase current control and a built-in translator for easy operation. It is a single chip solution designed to operate bipolar stepper motors in full, half, quarter, eighth, and (read more)
Browse Stepper Motor Drives Datasheets for Allegro MicroSystems Inc. -
MCST 3601 – Powerful New Drive Electronics for Stepper Motors Searching the multitude of available programmable motion controllers for one that is ideal for micro stepper motors with phase currents of sometimes less than 100 mA was once a real challenge. The new (read more)
Browse Stepper Motor Drives Datasheets for FAULHABER MICROMO -
Product Overview 3X Motion's stepper screw motors integrate a lead screw directly with a stepper motor to deliver linear output from a single compact unit, removing the need for a separate translation stage. Product Types & Features (read more)
Browse Linear Actuators Datasheets for 3X Motion Technologies Co., Ltd -
Material handling and conveying systems Packaging and assembly machinery Customized high-power electric tools and drive systems The 86HSD Series provides a dependable solution for engineers seeking high-performance motion control in industrial and intelligent equipment applications. Learn more about our hybrid stepper motor solutions today. (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
stepper motors, servo motors, and integrated drive systems. With advanced motor design, precision manufacturing, and flexible customization capabilities, 3X Motion helps customers develop reliable motion solutions for industrial automation and precision applications. (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
Precision equipment often requires compact motors that can deliver accurate incremental motion, stable holding torque, and flexible electrical configurations within limited installation space. 3X Motion’s 35mm Hybrid Stepper Motor Series is designed for precise positioning and (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
precise positioning, and reliable operation under continuous workloads. The 86HYD Series stepper motors are designed to meet these requirements, providing stable torque output and accurate (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
STEPPER MOTOR CONTROLS LASER IN BLOOD CIRCULATION SCANNER An adequate blood supply is essential to living tissue, providing oxygen and nutrients (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
SCHURTER introduces the FMBC EP double-stage filter family for 3 phase systems. The filter packs in high performance in a compact package, ideally suited for today's space constrained machine and industrial plant construction. Versions with high nominal voltages are particularly suited for a (read more)
Browse Power or Line Conditioners Datasheets for SCHURTER Inc -
https://www.orientalmotor.com/stepper-motors/2-phase-stepper-motors-pkp-series.html#tp34_3 ### ABOUT ORIENTAL MOTOR ABOUT ORIENTAL MOTOR Oriental Motor USA Corporation has been at the forefront of motion control technology for over a (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA
Conduct Research Top
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
(DS 301 and DSP 402) and is certified by the CAN in Automation e.V. DC-, 2- and 3-phase servo-, stepper and linear motors can be controlled by it. Powerful algorithms and high sampling rates guarantee a high quality control. The interfaces for limit switches, digital and analog inputs and outputs
More Information Top
-
Integration of experimentation and computerization
In addition to the instrumentation system described, the complete system includes DC current and voltage sources programmed from a GPIB Stepper motor driven 3 phase adjustable transformer bank Software moludes to control DC supplies and stepper motor Digital storage oscilloscope Software modules …
-
An improved aircraft underflight instrument for the derivation of band gains in satellite sensors
The single grating (1200 g/mm blazed at 500 nm) is controlled by a 4 wire 3 phase stepper motor - driven cam assembly.
-
Sell Marble/Granite/Tombstone/Headstone laser engraver
Driving system 3 phases stepper motor .
-
Sell Laser Cutting machine BCL1318B
Drive system: High precision 3 phase stepper motor .
-
Electrostatic Rotary Stepper Micromotor for Skew Angle Compensation in Hard Disk Drive
Maximum angular displacement ofthe 3 - phase rotary stepper motor as afunction ofthe driving voltage.
-
Sell High-precision Laser Engraver and Cutter for acrylic BCL1006N
Drive system:High-precision 3 - phase stepper motor .
-
Single mask 3-phase electrostatic rotary stepper micromotor
Figure 6: Maximum angular displacement of the 3 - phase rotary stepper motor as a function of the driving voltage.
-
CEPPAD
Each aperture is driven by a 3 phase , No. 5 size stepper motor having 15 deg steps.
-
LCLS LLRF Upgrades to the SLAC Linac
The 3 kW phase shifter is a rotary vane type driven with stepper motors .
-
LCLS LLRF Upgrades to the SLAC Linac
The 3 kW phase shifter is a rotary vane type driven with stepper motors .
Indicates content that may require registration and/or purchase.