-
Supplier: Condor Electronics, Inc.
Description: MALE 3 PIN MINI-DIN
- Gender: Male / Plug
-
Supplier: Newark, An Avnet Company
Description: Mini Din Male 3 Pin Inline
-
Supplier: Black Box
Description: Features 28-gauge stranded copper, foil shield, and drain wire in a PVC jacket. Preferred for IBM® PS/2® connections. Connects your PS/2 computer, keyboard or mouse to a KVM switch. Guaranteed for life!
- Features: Cable Assembly
- Application: Computer Cable
- Connector Type: DIN / Mini-DIN
- Product Type: KVM Cable
-
-
Supplier: SFCable.com
Description: Connectors: 1x Mini DIN8 Male, 1x Mini DIN8 Female Length: 6ft Guage: 28 AWG 8 Wire Core: Stranded Jacket: PVC, Beige Pin Out : 1-1 2-2 3-3 4-4 5-5 6-6 7-7 8-8 G-G
- Cable Length: 6 ft
- Connector Type: DIN / Mini-DIN
-
Supplier: SFCable.com
Description: Connectors: 2x Mini DIN8 Male Length: 6ft Guage: 28 AWG 8 Wire Core: Stranded Jacket: PVC, Beige Pin Out : 1-1 2-2 3-3 4-4 5-5 6-6 7-7 8-8 G-G
- Cable Length: 6 ft
- Connector Type: DIN / Mini-DIN
-
Supplier: SFCable.com
Description: PVC, Beige. Pin Out : 1-2 2-1 3-5 4-4 5-3 6-8 7-7 8-6 G-G. Length: 6ft.
- Cable Length: 6 ft
- Connector Type: DIN / Mini-DIN
- Product Type: Printer / Plotter Cable
-
Supplier: SFCable.com
Description: PVC, Beige. Pin Out : 1-2 2-1 3-5 4-4 5-3 6-8 7-7 8-6 G-G. Length: 10ft.
- Cable Length: 10 ft
- Connector Type: DIN / Mini-DIN
- Product Type: Printer / Plotter Cable
-
Supplier: Amphenol Cables on Demand
Description: Amphenol 1m (3.3 ft) External 4x Mini-SAS (SFF-8088) to HD Mini-SAS (SFF-8644) Cables function as a "Hybrid Cable"; thus permitting the installer to link up legacy Mini-SAS devices with the latest generation of Mini-SAS HD (High Density) hardware. Amphenol's
- Cable Length: 3.280841666666667 ft
- Operating Temperature: 105 C
- Features: Cable Assembly
- Connector Type: DIN / Mini-DIN
-
Supplier: Amphenol Cables on Demand
Description: universal keyed SFF-8088 pull-to-release lanyard connector on the other, each of which are fully intermateabie with ANY manufacturer's 4x iPass+™ HD (Mini-SAS HD) and 26-pin Mini-SAS receptacle ports. Due to Amphenol's technological lead on high-speed over copper, our HD
- Cable Length: 9.842525 ft
- Operating Temperature: 105 C
- Features: Cable Assembly
- Connector Type: DIN / Mini-DIN
-
Supplier: Amphenol Cables on Demand
Description: universal keyed SFF-8088 pull-to-release lanyard connector on the other, each of which are fully intermateabie with ANY manufacturer's 4x iPass+™ HD (Mini-SAS HD) and 26-pin Mini-SAS receptacle ports. Due to Amphenol's technological lead on high-speed over copper, our HD
- Cable Length: 6.561683333333334 ft
- Operating Temperature: 105 C
- Features: Cable Assembly
- Connector Type: DIN / Mini-DIN
-
Supplier: Radwell International
Description: DIN RAIL MOUNTING BASE, ADAPTER, 3-5HP, FRENIC-MINI, 5HP -2U, 5HP - 4U, 3HP - 7U. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: PCB Piezotronics, Inc.
Description: Triple splice assembly with (3) 1-ft 4-cond. cables each with a mini 8-pin DIN (LT connector for 3713 Series)
- Features: Circular / Cylindrical Connector, DIN Connector
-
Supplier: ValueTronics International, Inc.
Description: The 6517-ILC-3 is a cable from Keithley. Additional Features: 4-pin Interlock Cable Shielded 4-pin female DIN to 4-pin female DIN 1m 3.3 ft. Designed to connect the Interlock of the 6517A with the 8009 test fixture Configuring the 6517A with
- Connector Type: DIN / Mini-DIN
-
Supplier: CDM Inc.
Description: 4.3/10 MINI DIN MALE SOLDER-PIN
- Features: Coaxial Connector, RF and Microwave Connector
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Pkg of 1, component cable, 8-pin mini-DIN to 8-pin mini-DIN Bio-Rad supplies cables to link chromatography components. Refer to the Cable Guide to select cables to connect chromatography system components together or to connect a Bio-Rad chromatography
- Connector Type: DIN / Mini-DIN
- Application: Industrial / Instrumentation and Control
-
Supplier: Simpson Electric Company
Description: Simpson Electric provides a wide range of world class products offering quality and dependable digital panel meters to fit the needed application requirements. Simpson's digital panel meters vary from a compact 3/64 DIN to a 1/8 DIN size. They offer accuracy ranges from 1% to
- Depth: 10.922 mm
- Operating Temperature: 32 to 131 F
- Input Type: DC Voltage
- Display Technology: LED
-
Supplier: Amphenol Cables on Demand
Description: precision cut to length and expertly assembled using original Amphenol stackable CN24 24-pin Centronics Male/Female GPIB connectors. Available in a variety of lengths to meet your specific application requirements. HPIB Compatible. Note: Other cable lengths from this same part number
- Number of Conductors: 2 #
- Cable Length: 0.9842525000000001 ft
- Cable Shielding: Braid
- Features: Cable Assembly
-
Supplier: Visual Sound, Inc.
Description: Kramer Electronics USA, Inc. Computer Graphics Video, Composite Video, s-Video & Stereo Audio Passive Wall Plate Front Panel Connections - 15-pin HD (F), 3.5mm (F), three RCA (F) and 4-pin Mini DIN (F) connectors. Rear Panel Connections - 15-pin HD
-
Supplier: Conxall Corporation
Description: Tini-QG "Mini XLR" 3 Pin Male Cable Mount, Silver Pins, Nickel TA Series Tini Q
- Connector Type: Audio / Video Connector
- Features: XLR Connector
-
Supplier: Conxall Corporation
Description: Tini-QG "Mini XLR" 3 Pin Female Cable Mount, Silver Pins, Nickel TA Series Tini Q
- Connector Type: Audio / Video Connector
- Features: XLR Connector
-
Supplier: Conxall Corporation
Description: Tini-QG "Mini XLR", 3 Pin Male, Circular Panel Mount - Nickel Housing TB Series male Tini Q
- Connector Type: Audio / Video Connector
- Features: XLR Connector
-
Supplier: Mencom Corporation
Description: Panel Interface Connector with Duplex outlet, 8 pin mini din connected to a 3 pin Blue hose connection for Data Highway, a 3amp reset, in a 32 housing
-
Supplier: Cole-Parmer
Description: • Designed For greater accuracies at low temperatures • Temperature ranges from -321°F - +300°F (-196°C to - +150°C) • Time Constant: 3 seconds or greater • Maximum error for probe assembly is ±1.1°C + 0.35% of reading below 300°F,. Alpha coefficient is 0.003850 Ù/Ù/°C (DIN
- Sensed Temperature: -321 to 302 F
- Sensitive Length: 3 inch
- Features: RTD
-
Supplier: Radwell International
Description: COMMUNICATION CABLE, PLC TO PERSONAL COMPUTER RS-232 (8-PIN MINI-DIN), RIGHT ANGLE CONNECTOR, 3 METERS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Visual Sound, Inc.
Description: BTX Technologies, Inc. Mini-din 4 pin cable mount (m). Commonly used for SVHS. Heavy duty, two piece construction for easy termination. Spring strain relief included.
- Connector Type: Audio / Video Connector
-
Supplier: Newark, An Avnet Company
Description: AC CURRENT PROBE, FLEXIBLE, PWR ANALYZER; Meter Side Connector:6-pin Mini-DIN Connector; Probe Side Connector:Flexible Cord Probe; Current Range Max:3kA; Current Range Min:30A; For Use With:Amprobe DM-5 Power Quality Analyzer RoHS Compliant: Yes
-
Supplier: Newport MKS
Description: The 70055 Adapter Cable has a 3-pin banana connector on one end ands a 5 pin Mini DIN on the other. It is used to connect an amplified Oriel detector to Oriel's Lab Power Supply models 70703 and 70709. The Adapter Cable supplies the power required by the
- Features: Specialty / Other
-
Supplier: Cole-Parmer
Description: • Designed For greater accuracies at low temperatures • Temperature ranges from -321°F - +300°F (-196°C to - +150°C) • Time Constant: 3 seconds or greater • Maximum error for probe assembly is ±1.1°C + 0.35% of reading below 300°F,. Alpha coefficient is 0.003850 Ù/Ù/°C (DIN
- Sensed Temperature: -321 to 302 F
- Sensitive Length: 6 inch
- Features: RTD
-
Supplier: Cole-Parmer
Description: Steel handles are rated at 450°F (232°C); Mini Connectors are rated to 392°F (200°C).
- Sensed Temperature: -58 to 932 F
- Sensitive Length: 10 inch
- Features: RTD
-
Supplier: Radwell International
Description: SYNC IN CABLE, 8 PIN MINI-DIN CONNECTOR ON ONE END AND FLYING LEADS ON THE OTHER END, 3 FT LENGTH (FM-3/4 TO PLC, MASTER ENCODER, USER DEVICE). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TelephoneStuff.com
Description: multisync monitors (high density DB15 connector) - AT or PS/2 style keyboard (5 pin DIN or 6 pin mini DIN connectors) - Serial or PS/2 mouse (DB9 or 6 pin mini DIN connectors) Specifications: - Dimensions: 10"(W) x
-
Supplier: Cole-Parmer
Description: • RTD Bendable Probes are Designed to Measure Temperature in a Confined Space • The first 3†of the probe tip are not to be bent. • Time Constant: 3 seconds or greater • Custom designs or changes to this product are available upon request. Maximum error for probe assembly is ±1.1°C +
- Sensed Temperature: -58 to 900 F
- Sensitive Length: 1.5 inch
- Features: RTD
-
Supplier: Win Source Electronics
Description: Manufacturer: CUI Devices Win Source Part Number: 1334526-MD-30 Category: Connectors, Interconnects>Circular Connectors>Circular Connector Assemblies Packaging: Bag Number of Positions: 3 Color: Black Features: Backshell, Strain Relief Connector Type: Plug, Male
- Voltage Rating: 12 to 100 volts
- Current Rating: 1 to 2 amps
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Beckhoff Automation LLC
Description: 0.001°C. The channel properties can be adjusted individually for each channel via CoE. An exceptionally high measuring accuracy is achieved through the precise measurement of the internal cold junction. In the ELM334x-0000 version, the 6-pin connector (push-in) is removable for
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: 0.001°C. The channel properties can be adjusted individually for each channel via CoE. An exceptionally high measuring accuracy is achieved through the precise measurement of the internal cold junction. In the ELM334x-0000 version, the 6-pin connector (push-in) is removable for
- Data Acquisition: I/O Module
Find Suppliers by Category Top
Featured Products Top
-
OKW has extended its RAILTEC B range of DIN rail enclosures by adding a new panel version with pluggable front and side panels. RAILTEC BP M22 can accommodate plug headers (maximum 1 or 2 x 16-pin, 5.08, fixed or pluggable). It is ideal for a wide range of applications, notably (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
connectors in a plethora of serious applications from autonomous devices, to human monitors and robotic machinery, where rugged miniaturization is critical. To meet the new demands, Omnetics’ PZN connectors have been designed, built and tested using military style Nano-pin and (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
7/16 DIN and 4.3-10 mini DIN with female, jack, male, male to female and plug genders. Select the appropriate connector according to the working frequency and purpose. UIY Inc.provide Low insertion loss, high isolation, high power handling on RF Module. Exceptional customer service and technical support are on hand to support our customers. (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
SMA, N, K, BNC, 2.92mm, 7/16 DIN and 4.3-10 mini DIN with female, jack, male, male to female and plug genders. •Power up to 500W. (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Mini Relay Connector Stock No. 75612 • Connects to 5-pin (read more)
Browse Electromechanical Relays Datasheets for Waytek, Inc. -
Operating Frequency from 5.4GHz to 110GHz. Connector Type optional SMA, N, K, BNC, 2.92mm, 7/16 DIN and 4.3-10 mini DIN with female, jack, male, male to female and plug genders. Select the appropriate connector according to the working frequency (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
to 40GHz. •Connector Type optional SMA, N, K, BNC, 2.92mm, 7/16 DIN and 4.3-10 mini DIN with female, jack, male, male to female and plug genders. •Power up to 3000W. Select the appropriate connector according to (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
the external signal source with the controller, a custom cable was fabricated using: a 6-pin mini-DIN male connector for the controller side a BNC connector for the signal source side This configuration allowed the analog output of a function generator to be (read more)
Browse Datasheets for PI (Physik Instrumente) L.P. -
Modern aluminum 19" enclosures for rack mounted electronics Comprehensive range of modern and stylish rack mount enclosures which conform to DIN 41494 and IEC 291-1 standards. Enclosures are available in 1U, 2U, 3U, 4U, 5U and 6U sizes. They are manufactured from (read more)
Browse Rack Enclosures Datasheets for METCASE -
housed in a rugged, vent-free enclosure, measuring 222mm x 112mm x 45mm (LxWxH). AC is applied using the standard IEC 60320-C14 (3-prong) or 60320-C18 (2-prong) connector and DC provided through a ten-pin Molex Mini-Fit® connector. Other (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
Interfacing shuttering-type stereoscopic hardware with Windows/NT workstations
All that is necessary is to connect to the 3 - pin mini - DIN connector on the graphics card.
-
RealD - 3-D eyewear and displays
Developed for OpenGL graphics cards using the VESA standard 3 - pin mini - DIN connector . Operation.
-
Net Juggler: running VR Juggler with multiple displays on a commodity component cluster
Using the ELSA Revelator stereo enabler adaptor allows to connect any glasses that has a VESA standard 3 - pin mini - DIN stereo connector .
-
Platform tuning for embedded systems design
The infrared emitter acts as a pass-through VGA connector for the monitor and outputs the stereo sync signal to the eyewear via a 3 - pin mini - DIN (standard VESA stereoscopic) plug.
-
Modern approach in multiple patients ECG monitoring
Active electrodes [ 3 ] used for connection to the patient's body are connected to this module via 6- pin mini - din connector .
-
Korean Mini Usb Connector, Korean Mini Usb Connector Manufacturers
Connector 6- Pin , Mini - DIN male Microphone Type Dynamic or Electret Latency One-way system latency less than 23ms direct Communication Security 256bits key AES level 3 Encryption Auxiliary Input XLR-3F/1/4"(6.35mm)...
-
Mini Usb Connector - Mini Usb Connector Manufacturers, Suppliers (Page 17)
Connector 6- Pin , Mini - DIN male Microphone Type Dynamic or Electret Latency One-way system latency less than 23ms direct Communication Security 256bits key AES level 3 Encryption Auxiliary Input XLR-3F/1/4"(6.35mm)...
-
Electric field imaging
The head of the staff contains a 3 " commercial LCD display and 3.5" speaker for .... The LCD power and ground, video signal and ground, and audio signal and ground leave the staff at a 6 pin mini DIN connector .
-
The use of onboard diagnostics to reduce emissions in automobiles
Vehicle tested: 1997 Honda CRV OBD II scanner - Auterra DashDyno SPD - Specifications in Appendix Connectors - DashDyno Serial GPS Cable- Male 8- pin Mini - DIN to Male D89 OBD II Cable (0-102) Memory - SD card- 1GB GPS Unit - Garmin GPS 18x PC .... Figure 3 is a schematic of the DashDyno and how it connects to most vehicles.
-
CR4 - Thread: Mini-DIN 8-Pin Connectors
In reply to # 3 . .... Re: Mini - DIN 8- Pin Connectors .
Indicates content that may require registration and/or purchase.