-
Supplier: L-com, Inc.
Description: The HyperLink 2.4 GHz 4-Pole Ultra-High Q Wi-Fi channel filter are ideal for co-located equipment installations. By reducing out of band interference, improved performance of co-located equipment can be achieved. These bandpass filters are wide enough to pass high data
- Frequency (Fc): 2,422 MHz
- Insertion Loss: 2 dB
- Filter Type: Bandpass
-
Supplier: L-com, Inc.
Description: The HyperLink indoor 2.4 GHz 8-Pole Ultra-High Q Wi-Fi channel filters are ideal for co-located equipment installations. Available in seven versions for Channel 1, 3, 6, 9, 11, 13 and 14, they provide excellent adjacent channel rejection. By reducing interference from both
- Frequency (Fc): 2,422 MHz
- Insertion Loss: 2 dB
- Filter Type: Bandpass
-
Supplier: Krohn-Hite Corporation
Description: The Krohn-Hite 3A, 3B, 3C and 3D Series of continuous-time fixed-frequency precision active filter modules provide filtering in a 1 to 8-poles and 16-pole compact package, with the choice of cutoff frequencies, customer selectable from 1Hz to 2MHz low-pass and 1Hz
- Low Pass Cutoff Frequency: 0.001 to 200 kHz
- High Pass Cutoff Frequency: 0.001 to 200 kHz
- Operating Temperature: 32 to 158 F
- Number of Poles: 8
-
-
Supplier: Networks International Corporation
Description: Type: Lowpass Center Frequency: 0.450 (MHz) Poles: 3 Mount: PIN Package: CR-350-150-100P Length: 3.500 (in) Width: 1.500 (in) Height: 1.000 (in)
- Filter Type: Low Pass
-
Supplier: L-com, Inc.
Description: The HyperLink 2.4 GHz 4-Pole Ultra-High Q Wi-Fi channel filter are ideal for co-located equipment installations. By reducing out of band interference, improved performance of co-located equipment can be achieved. These bandpass filters are wide enough to pass high data
- Frequency (Fc): 2,452 MHz
- Insertion Loss: 2 dB
- Filter Type: Bandpass
-
Supplier: L-com, Inc.
Description: The HyperLink 2.4 GHz 4-Pole Ultra-High Q Wi-Fi channel filter are ideal for co-located equipment installations. By reducing out of band interference, improved performance of co-located equipment can be achieved. These bandpass filters are wide enough to pass high data
- Frequency (Fc): 2,412 MHz
- Insertion Loss: 2 dB
- Filter Type: Bandpass
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 1176.000 (MHz) Bandwidth: (MHz) Poles: 3 Mount: SMT Length: 0.570 (in) Width: 0.500 (in) Height: 0.196 (in) Low Cost GPS Notch filter. The filter rejectshe L5 GPS band from 1163.5 MHz - 1188.5 MHz by 30dBc and passes frequencies
- Filter Type: Bandpass
-
Supplier: Dataforth Corporation
Description: Signal filtering is accomplished with a 3-pole filter optimized for time and frequency response which provides 70dB of normal-mode rejection at 60Hz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other two are on
- Analog Input Channels: 1 #
- Accuracy: 0.075 % FS
- Maximum Output: 5 volts
- Bandwidth: 0.003 kHz
-
Supplier: Dataforth Corporation
Description: of the potentiometer. Signal filtering is accomplished with a 3-pole filter optimized for time and frequency response which provides 70dB of normal-mode rejection at 60Hz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 5 volts
- Bandwidth: 0.003 kHz
-
Supplier: Dataforth Corporation
Description: Each DSCA34 RTD input module provides a single channel of RTD input which is filtered, isolated, amplified, linearized, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which provides 85dB of normal-mode rejection at 60Hz and 80dB
- Analog Input Channels: 1 #
- Accuracy: 0.08 % FS
- Bandwidth: 0.003 kHz
- Common Mode Rejection Ratio: 160 dB
-
Supplier: Dataforth Corporation
Description: filtering is accomplished with a 3-pole filter optimized for time and frequency response which provides 60dB per decade of normal-mode rejection above 100Hz. One pole of this filter is on the system side and the other two are on the isolated field side. A special
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 5 volts
- Bandwidth: 0.1 kHz
-
Supplier: Visual Sound, Inc.
Description: phones. The design guarantees a continuous RF shield connection from the cable to the chassis connector housing via a circular capacitor around the cable shield. An EMI suppression ferrite bead between pin 1 and the cable screen provides a low-pass filter for improved RF
- Connector Type: Audio / Video Connector
- Features: XLR Connector
-
Supplier: Visual Sound, Inc.
Description: mobile phones. The design guarantees a continuous RF shield connection from the cable to the chassis connector housing via a circular capacitor around the cable shield. An EMI suppression ferrite bead between pin 1 and the cable screen provides a low-pass filter for improved RF
- Connector Type: Audio / Video Connector
- Features: XLR Connector
-
Supplier: Skyworks Solutions, Inc.
Description: device is optimized for both GSM/EDGE and TD-SCDMA systems. The SKY18108-11 consists of an SP9T switch, GSM transmit signal low-pass harmonic filters, and a GPIO controller. The low current consumption makes this device very suitable for battery operated applications. The
- Frequency Range: 400 to 2,700 MHz
- Features: Other
- Package Type: Surface Mount
-
Supplier: ValueTronics International, Inc.
Description: within linear ranges. High Pass Filter : 3-pole Butterworth, fall off 18 dB/octave Low Pass Filter : 2-pole Butterworth, fall off 12 dB/octave Detector: Quasi RMS: True reading indicated for sinusoidal signals with crest factor < 3 Time
-
Supplier: Visual Sound, Inc.
Description: QSC Audio Products, Inc. The bi-amplified 15" 2-way HPR152i is a versatile speaker that's at home in nearly any sound reinforcement setting. A high-power low-frequency driver with a 3" voice-coil provides extension down to 47 Hz. The 1.75" (diaphragm) compression driver on a 90° x 60°
-
Supplier: Cirrus Logic, Inc.
Description: integrating a line driver (operational amplifier) and low pass filter components, the CS4351 and the CS4352 represent a new class of integrated audio DACs. The CS4352 provides a 2VRMS line level output and only requires a one-pole RC filter on the outputs, thus
- Pin Count: 20
- Resolution: 24 bits
- Features: Other
- Output Type: Voltage
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: this product is being discontinued and is not recommended for new designs. The SKY13441 is a Single Pole, Ten-Throw (SP10T) antenna switch with an integrated General Purpose Input/Output (GPIO) interface and dual low-pass harmonic filters. The switch has
- Frequency Range: 400 to 2,700 MHz
- Isolation (Port to Port): 31 to 45 dB
- Features: Other
- Package Type: Surface Mount
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY5A2105 is a highly integrated, 5.9 GHz front-end module (FEM) incorporating a 5.9 GHz single-pole, quad throw (SP4T) switch, low-noise amplifier (LNA), power amplifier (PA), a band-pass BAW filter (BPF), and a digital step attenuator (DSA) for C-V2X LTE and 5G NR
- Frequency Range: 5,855 to 5,925 MHz
- Features: Other
- Amplifier Type: Power Amplifier
- Package Type: Surface Mount Technology (SMT), Through Hole Technology (THT)
-
Supplier: ValueTronics International, Inc.
Description: Vrms [–118 dBu to +45 dBu] Accuracy (1 kHz): ±0.2 dB [±2.37 %] unweighted Flatness (1 kHz ref): ±0.05 dB (20 Hz–20 kHz) Bandwidth Limiting Filters: LF –3 dB: <10 Hz; 400 Hz ±5 % (3-pole); HF –3 dB: 22 kHz; 30 kHz; 80 kHz (3-pole), or 300 kHz Weighting
-
Supplier: ValueTronics International, Inc.
Description: matrix color LCD (TFT) Viewing Area: 15.0 inch (38.1cm) (diagonal) Resolution: 1024 x 768 Touch: Full screen, resistive A/D Modules Maximum Waveforms: 8 Event inputs: 8 User Engineering Units: Yes Calibration: Semi-automated to external reference Pre-and Post-Capture Filter: Advanced
- Data Acquisition: Datalogger / Recorder
Find Suppliers by Category Top
Featured Products Top
-
Product focus AEI products include band pass, low pass, (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
Surface Quality Standard: 40-20 (MIL-PRF-13830B)High Precision: 10-5 (available for low-scatter Custom Bandpass Filters at (read more)
Browse Optical Filters Datasheets for Avantier Inc. -
Precision Bandwidth & High Rejection Optimized for the 118–160MHz frequency range, this filter delivers 25dB of high rejection across the 88–108MHz stopband, effectively suppressing low-frequency interference and clutter to maintain a clean transmission (read more)
Browse RF High Pass Filters Datasheets for 5o.com -
change or other parameters which will not require a total re-design. On the mechanical side, any product found that matches the electrical specification can be modified to a specific style or connectors on the input and output, or in the case of Duplexers having any type of connectors in any of the 3 ports. This applies to any Bandpass, Duplexer, Triplexer, Low pass, High pass, band stop, Multi-band RF Filter, and more. (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
frequency selection with excellent out-of-band rejection. Centered at 10 MHz, it offers a >200 kHz 3 dB bandwidth and a 9.9–10.1 MHz passband, ensuring stable signal performance with low VSWR. Housed in a compact SMA-connected package, it is built to withstand harsh environmental conditions (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
The Qorvo® QPQ5510 is an high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi UNII 1-3 band and high near-in rejection in the UNII5-9 band. The filter module is specifically designed to (read more)
Browse RF Band Pass Filters Datasheets for Qorvo -
The Qorvo® QPQ5503 is an high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi UNII 1-3 band and high near-in rejection in the UNII5-8 band. The filter module is specifically designed (read more)
Browse RF Band Pass Filters Datasheets for Qorvo -
capture performance.particle interceptionefficiency is up to 99.99% 4.Passed the bacterial challenge test,LRV>7. 5.High flux. low extractables.low pressure drop, and long service life 6.The limitations of (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
CTS’s low pass filters can be used with other CTS products, as a stand-alone solution, or complementing other filter technologies. All such bandpass filters or duplexers are resonant filters which have reentrant modes that do not provide harmonic suppression. Moreover, the 3GPP (read more)
Browse RF Low Pass Filters Datasheets for Richardson RFPD -
/MXB family share a single, universal PCB footprint layout Ideal for high-density arrays and filter banks Wide temperature ranges with tight stability and great long-term reliability Standard, off-the-shelf products Custom frequencies or rejection with 3-6 poles and up to two shunts Can be made in USA and with ITAR compliance (read more)
Browse RF Filters and Microwave Filters Datasheets for Richardson RFPD
More Information Top
-
A high sensitivity titration calorimeter using pyroelectric sensor
Output signals from the modified charge coupled preamplifier pass to a buffer amplifier (O1)07) to increase the gain and to a 3 pole low pass filter with a cutoff frequency of 1 Hz.
-
New Types of Microstrip Filters Using Defected Grounds
Figure 7: Comparison ofFDTD Simulation ofDGS 3 Pole Low Pass Filter and Equivalent Circuit.
-
A tactile sensor for localizing transient events in manipulation
Surprisingly, the optimum 2 pole low pass filter 3 dB frequency was found to be about 30Hz; this minimized noise while leaving the slip signal undiminished.
-
Modelling of non linear elements using an extended iterative method
Figure 5 (a) Simulated and measured frequency response S11 of the 3 - pole low pass filter using stepped-impedance microstrip lines.
-
The influence of disbond defects on Lamb wave testing in GLARE composites
3 - pole low pass filter .
-
A New Carrier Current Transceiver I.C.
A passive 3 - pole low pass filter removes this 2fj component.
-
http://dspace.mit.edu/bitstream/handle/1721.1/32433/61718567-MIT.pdf?sequence=2
Before entering the A/D cards some ofthe low frequency pressure transducer amplifiers have electronic 3 - pole low pass filters with a break frequency of 500 Hz.
-
http://dspace.mit.edu/bitstream/handle/1721.1/4207/RLE-TR-545-20539703.pdf?sequence=1
In the first set of examples we present, we used a 3 pole , low pass filter with a strong resonance at around .123 Hz.
-
Kinetics and distribution of voltage-gated Ca, Na and K channels on the somata of rat cerebellar Purkinje cells
The current signal was also stored with whole-cell current (filtered with 3 pole low pass Bessel filter ) in a video recorder (Sony), and replayed and analysed in some cases.
-
Microcomputer Based Instrumentation System to Measure Tractor Field Performance
The 2B31K consisted of three basic sections: a highly quality instrumentation amplifier, a 3 - pole low pass filter , and adjustable transducer excitation.
Indicates content that may require registration and/or purchase.