-
Supplier: SOCOMEC
Description: SIRCOVER are manual multipolar transfer switches with positive break indication. The family includes three ranges: • SIRCOVER AC for open transition switching (I-0-II), • SIRCOVER for overlapping contact switching (I-I+II-II), and • SIRCOVER Bypass. This version is a combination
- Maximum Current Rating: 125 to 3,200 amps
- Maximum AC Voltage Rating: 220 to 690 volts
- Maximum Power Rating: 55,000.00000000001 to 450,000.00000000006 watts
- Number of Poles: 3 to 4
-
Supplier: WorldWide Electric Corporation
Description: All 2 and 3 pole double throw switches are suitable for use as service equipment When protected with Class H fuses, switches are rated for use on systems up to 10,000 AIC When protected with Class R or Class T fuses, switches are rated for use on systems up to 100,000 AIC
- Maximum Current Rating: 100 amps
- Maximum AC Voltage Rating: 240 volts
- Number of Poles: 3
- Switch Control: Manual
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s series QWM waveguide switches are manual 4-port devices. They have a 3-channel rotor accurately indexed to eight 45 degree positions that allows each port to be connected or isolated from any other port. The switches are available in seven
- Operating Frequency Range: 18 to 110 GHz
- VSWR: 1.15 :1
- Component Type: Waveguide Switches
-
-
Supplier: SOCOMEC
Description: ATyS non-automatic transfer switches are designed for use in total system optional standby applications for the safe transfer between a normal and an alternate power source. The changeover is done in open transition and with minimum supply interruption during transfer
- Maximum Voltage: 600 volts
- Maximum Current: 100 to 400 amps
- Switch Control: Automatic Transfer Control
- Main Device: Breakers
-
Supplier: Tripp Lite by Eaton
Description: inverter as excessive loads or overheating conditions develop Operating Modes / Display LEDs 3-position operating mode switch supports "AUTO" mode to enable automatic transfer between DC and AC modes, CHARGE-ONLY to maintain a full battery charge when AC is present without auto
- DC Input Voltage: 12 volts
- DC Input Current: 190 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: ValueTronics International, Inc.
Description: Wide x 304.8 mm (12 in) Deep Weight: Main Chassis: 11.4 kg (25 lb.) Rack Mounting: Standard or reversed positions GPIB Transfer Rate: 10 kHz typical Environmental Designed to meet MIL-T-28800C Type III, Class 5, Style F Temperature: 0°C to 50°C operation Range: -40°C to 70°C storage
-
Supplier: Rees, Inc.
Description: Features/Applications The following switches are ”taut cable” style with positive break and positive transfer features which make them particularly competent for Emergency Stop applications as well as ordinary circuit control. They are only offered in manual reset configuration
- Minimum Operating Force (Trip Force): 231.31672597864772 N
- Normally Open Contacts: 2 #
- Normally Closed Contacts: 2 #
- Actuation Type: Trip Wire (Rope Pull)
-
Supplier: Econo Lift Limited
Description: Supplies A/C 220-460/3/60 volt & 575/3/60 volt Hand or foot operated (standard) Easily accessible for maintenance or repair Motors - Three phase 3 h.p. hand or foot operated (standard) Maintenance Hinged table top provides easy access to power unit and cylinders Self lubricated
- Capacity: 10,000 lbs
- Stroke: 48 inch
- Length: 72 inch
- Width: 36 inch
-
Supplier: Econo Lift Limited
Description: transfer tops Bellow safety skirting Safety tape switch Safety touch bars Drive Unit/electrics 24 volt system Variable speed control - forward/reverse Built in 24 volt charger Control head Butterfly switches for forward and reverse Push buttons for raising and lowering of forks Built
- Capacity: 4,000 lbs
- Stroke: 48 inch
- Length: 72 inch
- Width: 36 inch
-
Supplier: Tripp Lite by Eaton
Description: +/-2% voltage regulation in online and battery modes and zero transfer time to battery. Operating with a high 94% efficiency in optional economy mode, the SU3000RTXL2U cuts BTU heat output, power consumption and energy costs. Featuring four NEMA 5-15/20R and four 5-15R outlets in two
- Input Voltage Range: 110 to 120 volts
- Volt-Amp Rating: 3 kVA
- Watt Rating: 2.4000000000000012 kwatts
- Runtime at Half Load: 14 minutes
-
Supplier: Electric Generators Direct
Description: levels 3-Position Switch For Main Voltage Selection •Single-phase outlets remain powered during 3-phase usage Added Features: •XL Access Doors, Single Point Lifting Eye and Alarm Horn •High Water Temp Shutdown, Low Oil Pressure Shutdown •Fuel-Water Separator, Illuminated Control
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: Electric Generators Direct
Description: 3-Position Switch For Main Voltage Selection •Single-phase outlets remain powered during 3-phase usage Added Features: •XL Access Doors, Single Point Lifting Eye and Alarm Horn •High Water Temp Shutdown, Low Oil Pressure Shutdown •Fuel-Water Separator, Illuminated Control Panel
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: Electric Generators Direct
Description: 3-Position Switch For Main Voltage Selection •Single-phase outlets remain powered during 3-phase usage Added Features: •XL Access Doors, Single Point Lifting Eye and Alarm Horn •High Water Temp Shutdown, Low Oil Pressure Shutdown •Fuel-Water Separator, Illuminated Control Panel
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: Electric Generators Direct
Description: 3-Position Switch For Main Voltage Selection •Single-phase outlets remain powered during 3-phase usage Added Features: •XL Access Doors, Single Point Lifting Eye and Alarm Horn •High Water Temp Shutdown, Low Oil Pressure Shutdown •Fuel-Water Separator, Illuminated Control Panel
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: SEYI America Inc.
Description: adjuster with 0.1mm increment indicator. 3. Auto Lubrication System The auto lubrication system with default monitor ensures high reliable operation. 4. General Attachments Hydraulic Overload Protector. Manual Slide Adjusting Device.(SN1-25~45) Electrical slide Adjusting
- Capacity / Operating Force: 110 tons
- Stroke: 2.755907 to 7.086618 inch
- Rate: 35 to 125 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: Tripp Lite by Eaton
Description: Amp battery charger with adjustable settings for wet/gel/AGM battery types 2 NEMA 5-15R GFCI protected outlets pass 120V line power or inverter output through to connected equipment 3 position operating mode switch supports “AUTO” mode to enable automatic transfer between DC and
- DC Input Voltage: 12 volts
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
- Output Frequency: 0.00006 MHz
-
Supplier: Tripp Lite by Eaton
Description: joules of surge suppression, true on-line operation with pure sine wave output and zero transfer time to battery, the SmartOnline® SUINT3000RTXL2U double-conversion UPS provides the highest level of battery backup and AC power protection for critical network closet, computer room and data
- Input Voltage Range: 230 volts
- Volt-Amp Rating: 3 kVA
- Watt Rating: 2.5 kwatts
- Runtime at Half Load: 15 minutes
-
Supplier: Microchip Technology, Inc.
Description: family devices. This allows seamless migration options from/to PIC24F, dsPIC30F and dsPIC33F devices. Additional Features Operating Range: Up to 40 MIPS operation (@ 3.0-3.6V) Industrial temperature range (-40°C to +85°C) Extended temperature range (-40°C to +125°C) High temperature
- Pin Count: 44
- Clock Speed: 40 MHz
- MIPS: 40
- Operating Temperature: -40 to 150 C
-
Supplier: Cole-Parmer
Description: • High-volume transfer and dispensing • Accepts B/T PerfectPosition pump tubing sizes B/T 87 and B/T 91 • Dispense by volume, copy, or time, or pump continuously • Separate motor and controller by up to 6 feet (1.9 m) for convenient operation • Interlock switch shuts off power to stop pump
- Maximum Discharge Flow: 11.088 GPM
- Horsepower: 0.75 HP
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: • High-volume transfer and dispensing • Accepts B/T PerfectPosition pump tubing sizes B/T 87 and B/T 91 • Dispense by volume, copy, or time, or pump continuously • Separate motor and controller by up to 6 feet (1.9 m) for convenient operation • Interlock switch shuts off power to stop pump
- Maximum Discharge Flow: 11.088 GPM
- Horsepower: 0.75 HP
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Lift Products, Inc.
Description: Drive Maintenance free 50AH batteries 110VAC plug-in automatic charger Variable from 0 mph to 3.1 mph empty Variable from 0 mph to 2.8 mph loaded (2) 9.8” x 3.3” pneumatic rubber tires (2) 3” x 1.3” polyurethane casters 60 minute rated electric drive motor 180°
-
Supplier: BeeWaTec AG
Description: Management System (OMS), which independently generates a transport job ("Bring X from A to B") based on the signal input. Step 3 The transport job of the OMS is then transferred to the fleet management system. This manages and prioritises the transport jobs independently (manual
- Load Capacity: 500 kg
- Features: Mobile
-
Supplier: Cessna Aircraft Company
Description: (3,057 kg) 1,006 gal (3,808 l) Basic Operating Weight 12,860 lb (5,833 kg) Useful Load 7,540 lb (3,420 kg) Maximum Payload 2,240 lb (1,016 kg) Full Fuel Payload 800 lb (363 kg) Performance Maximum Cruise Speed 441 ktas (817 km/h) Maximum Range 2,100 nm (3,889 km) Takeoff
-
Supplier: Microchip Technology, Inc.
Description: dsPIC33F Motor Control Digital Signal Controller (DSC) with seamless migration options to PIC24 MCUs and dsPIC30F DSCs in similar packages. Please consider this device dsPIC33FJ64MC506A Additional Features Operating Range: DC – 40 MIPS (40 MIPS @ 3.0-3.6V, -40°C to +85°C) Industrial
- Clock Speed: 80 MHz
- Internal RAM Size: 8 KB
- Internal ROM Size: 64 KB
- Number of Timers: 9
-
Supplier: Caterpillar Oil & Gas
Description: System Torque converter connections Thermostats and housing, jacket water pump, gear-driven centrifugal Connections for radiator cooling Dual outlets: 88.9 mm O.D. (3.5 in) elbow hose connections Separate Circuit Aftercooler (SCAC) Exhaust System Exhaust manifold — dry, stainless steel
- Horse Power: 3,000 to 3,300 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: System Torque converter connections Thermostats and housing, jacket water pump, gear-driven centrifugal Connections for radiator cooling Dual outlets: 88.9 mm O.D. (3.5 in) elbow hose connections Separate Circuit Aftercooler (SCAC) Exhaust System Exhaust manifold — dry, stainless steel
- Horse Power: 2,000 to 2,250 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: ValueTronics International, Inc.
Description: terminator TRM PWR protected by circuit breaker with automatic reset Built-in switching power supply for 110Volt/60Hz, and 220Volt/50Hz operation, AC input is autoranging Specifications SCSI-1 &2, FAST/WIDE Tracer SCSI-1 8 bit and SCSI-2/3 8/16 bit support, over 10MHZ transfer rate
-
Supplier: ValueTronics International, Inc.
Description: toolbars enabling fast and easy direct communication with your Windows PC. USB and CompactFlash ports on the front panel enable simple transfer of screenshots, instrument settings, and waveform data in the palm of your hand. When it comes to mixed signal design and debug, you want your
- Bandwidth: 500 MHz
-
Supplier: ABB Inc.
Description: High performance ABB's range of manual operated change-over switches goes from 16 to 3200 Amperes. Save installation time and cost Different mounting options, modular design and a wide variety of accessories give superior flexibility to the installation. Optimal use of space Compact
-
Supplier: Eaton Corporation - Sensors
Description: The Manual Tranfer Switch allows the owner to start up a generator and restore power to pre-designated, critical circuits when utility power is not available. Suitable for residential and light commercial applications, they are a simple way to provide owners with a high level of safety and
- Switch Control: Manual
- Actuator Type: Toggle Switch
- Style: Wall Mounted
-
Supplier: Eaton | Power Quality
Description: The DSR series transfer switches feature several models rated from 200 to 800 amps. Additional features include fully digital controls, system-assisted bypass, remote downloadable software upgrades, and a backlit LCD display.
- Maximum Current Rating: 200 to 800 amps
- Maximum AC Voltage Rating: 208 to 600 volts
- Switch Control: Automatic Transfer Control, Manual
- Features: Other, UL Listed
-
Supplier: Specialty Product Technologies
Description: STABILINE Automatic Bus Transfer Switches are designed for hard-wired wall or bulkhead mounting in NEMA 4X enclosures. ABT models automatically transfer from one power source to a second source should the first fail outside of specification. Offered in fast (.5 second) or
- Maximum Current Rating: 25 to 600 amps
- Maximum AC Voltage Rating: 440 volts
- Switch Control: Automatic Transfer Control, Manual
- Features: Other
-
Supplier: ABB Inc.
Description: Space saving solution ABB's bypass switches are the best solution for load bypassing when the installation space is very limited. The switches are manually operated and the range goes from 160 to 800 Amperes (IEC). Save installation space and cost Traditionally, bypass switches
Find Suppliers by Category Top
Featured Products Top
-
Asahi/America, Inc. is pleased to introduce the new J-Switch™ manual limit switch compatible with Asahi/America’s Type-21/21a ball valves and Type-23 Multiport™ ball valves. The new limit switch is a low-cost manual valve position indication solution. Asahi/America, Inc (read more)
Browse Ball Valves Datasheets for Asahi/America, Inc. -
or the hazardous movement can be restarted once the key is back in the selector-switch at the central console. If the transfer time between making a selection with the key-selector-switch (removal of the key) and the unlocking of the protection equipment is insufficient, then (read more)
Browse Keylock Switches Datasheets for Schmersal Inc. -
positioned as a cloud edge access/aggregation switch, connecting IOT and other devices in enterprise and SMB deployments. It is also an ideal Gigabit access/aggregation switch for SMB, enterprise, and campus networks. The LN-3848G-6Y/LN-3848GP-6Y is packed with features that bring high (read more)
Browse Access Points Datasheets for Larch Networks -
for repeated water-transfer tasks. Built-In Protection and Easy Operation An integrated ON/OFF switch allows users to manually start (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
100mA@50VDC in non-switching applications and 25mA@24VDC with switching. SPDT contact arrangements are offered for each position. Each circuit is proven with a 2000-cycle rating. Shipped switches are provided with poles in the “OFF” position. With a profile of 3 (read more)
Browse DIP Switches Datasheets for Heilind Electronics, Inc. -
locations. Bonomi North America has introduced a compact, heavy-duty hazardous location limit switch series with both mechanical and non-contact models. The new low-cost Bonomi EX Series provides both visual and remote electrical indication of valve/actuator position (read more)
Browse Valve Position Indicators Datasheets for Bonomi North America, Inc. -
types as the LP3-V, but with shorter behind panel construction. An excellent choice when space is limited, the LP3S-V switch is designed to provide attractive, lighted position indication for demanding applications, where security and reliability are crucial. The series features both aluminum and stainless steel cases with a watertight to IP68S and IP69K option. (read more)
Browse Touch Switches and Tactile Switches Datasheets for OTTO Controls -
in demanding applications. The RRS20 Series is available in SPST or SPDT circuits with 2 or 3 position functions. Choose from quick connect, solder, or wire lead terminations. Actuators are offered in non-illuminated black or illuminated versions in white, orange, green, red, or blue, with (read more)
Browse Rocker Switches Datasheets for New Yorker Electronics Co., Inc. -
The PS Series of limit switches are highly modular, with many actuator head and contact options, for position detection and safety guard monitoring applications. The PS series has 4 main body styles: PS116 Compact 1.22” x 0.62” x (read more)
Browse Limit Switches Datasheets for Schmersal Inc. -
actuator elements - plungers, roller levers, and a rod lever - which are field adjustable, to be set in one of 8 positions (45° steps) to meet application requirements. The PS116 offers 2 and 3 contact options, in several configurations. The contacts are either snap action (Z) with (read more)
Browse Limit Switches Datasheets for Schmersal Inc.
More Information Top
-
100-N technical manual. Volume 2A: Systems descriptions
Control chain selection is via 4- position selector switch , SS-246 (JJ): automatic and A o r B transfer over-ride. o r … … mode of control (whether manual o r automatic) . on … … 2l.4-2 and 3 . is in service at …
Indicates content that may require registration and/or purchase.