-
Supplier: Newark, An Avnet Company
Description: 3 POSITION SLIDE SWITCH, DPTT, MOMENTARY, LOCKING MOMENTARY FUNCTION, ROHS COMPLIANT
-
Supplier: Conxall Corporation
Description: DPTT Circuitry, Position #1 - Momentary, Center - Locking, Position #2 - Momentary listen applications. All switches have positive center detent and shutter type dust cover to prevent dirt and dust from contaminating switch contacts.
- Features: Locking Switch
-
Supplier: C&K Components
Description: Features/Benefits RoHS compliant and meets all requirements of RoHS directive 2002/95EC Positive detent Low profile IR reflow to 260º solder profile Surface and thru hole mounting Maintained and momentary functions SPDT, SP3T models Typical Applications Telecommunication products Computer
- Maximum Current: 0.3 amps
- Maximum DC Voltage: 4 volts
- Operating Temperature: 14 to 140 F
- Features: Other
-
-
Supplier: OTTO Controls
Description: 3-position center OFF with momentary or maintained switch action in any combination. Single and double pole, double throw configurations.
- Maximum Mechanical Life: 100,000 (#)
- Operating Temperature: -67 to 185 F
- Features: Dustproof
- Actuator Type: Flush Slider, Raised Slider
-
Supplier: DigiKey
Description: SLIDE_EF
- Length / Diameter: 0.250000135 inch
- Maximum Current Rating: 5 amps
- Operating Temperature: -22 to 185 F
- Actuator Material: Metallic
-
Supplier: Conxall Corporation
Description: Cable Mount "A" Style 3 Pin Female XLR, Momentary on/off Switch A Series XLR Connector with two position slide switch.
- Connector Type: Audio / Video Connector
- Features: XLR Connector
-
Supplier: Tri-Tronics Company, Inc.
Description: optic light guide with .187" O.D. tips. The light guide is inserted and held in place with a slide-action snap. LED Light Source Blue - 480nm Sensing Range: 1/4" to 3/8" Proximity Mode 1/2" to 3" Opposed Mode Pulse Stretcher: Toggle Switch Family Specific Supply Voltage:
- Operating Distance: 0.25 to 0.375 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: optic light guide with .187" O.D. tips. The light guide is inserted and held in place with a slide-action snap. LED Light Source White - Broadband Spectrum Sensing Range: 1/4" to 3/8" Proximity Mode 1/2" to 3" Opposed Mode Pulse Stretcher: Toggle Switch Family Specific
- Operating Distance: 0.25 to 0.375 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: optic light guide with .187" O.D. tips. The light guide is inserted and held in place with a slide-action snap. LED Light Source Green - 550nm Sensing Range: 1/4" to 3/8" Proximity Mode 1/2" to 3" Opposed Mode Pulse Stretcher: Toggle Switch Family Specific Supply Voltage:
- Operating Distance: 0.25 to 0.375 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: optic light guide with .187" O.D. tips. The light guide is inserted and held in place with a slide-action snap. LED Light Source Red - 660nm Sensing Range: 1/4" to 3/8" Proximity Mode 1/2" to 3" Opposed Mode Pulse Stretcher: Toggle Switch Family Specific Supply Voltage:
- Operating Distance: 0.25 to 0.375 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Visual Sound, Inc.
Description: as a pass- around hand mic. Function: With a tap on the power button, the mic mutes for private conversation - tap again to restore to normal operation. The auxiliary input allows wireless playback of your iPod™ through the Sapphire. A three-position slide switch provides
- Features: Wireless Microphone
Find Suppliers by Category Top
Featured Products Top
-
OTTO's slide switches support a range of commercial and defense applications with single- or double-pole, double-throw configurations and different options. 3-position center OFF with momentary or maintained switch action in any combination (read more)
Browse Slide Switches Datasheets for OTTO Controls -
LP3S-V - Shorter, Illuminated, Vandal Resistant Pushbutton Switch OTTO’s LP3S-V series of vandal resistant, momentary action pushbutton switches are a shorter behind panel version of OTTO’s LP3-V series. The LP3S-V offers the same case styles, circuit ratings and button (read more)
Browse Touch Switches and Tactile Switches Datasheets for OTTO Controls -
2-position, snap-in panel-mounted switch is available with ON-OFF or Momentary ON-OFF circuitry. Configurable with or without a red LED backlight, the durable polycarbonate switch can be laser-etched in red with one of several standard icons to match your application (read more)
Browse Pushbutton Switches Datasheets for Waytek, Inc. -
Series Pushbutton Switch to its extensive product portfolio. The LB22 Series Pushbutton Switch is designed to deliver high performance and reliability, with an electrical rating of 3A @ 250VAC and an electrical life of 50,000 cycles. The series features contact resistance of 50mΩ Max. at (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc. -
100mA@50VDC in non-switching applications and 25mA@24VDC with switching. SPDT contact arrangements are offered for each position. Each circuit is proven with a 2000-cycle rating. Shipped switches are provided with poles in the “OFF” position. With a profile of 3 (read more)
Browse DIP Switches Datasheets for Heilind Electronics, Inc. -
position of rotating or sliding machine guards, these limit switches can be utilized in automation, elevator, and safety applications. They are sealed to be dust tight and withstand strong water jets (IP66) and submersion in water (IP67), suitable for use in in adverse ambient conditions of industrial environments. (read more)
Browse Limit Switches Datasheets for Schmersal Inc. -
The Telemecanique Sensors XCKN2118P20C is a compact electromechanical limit switch designed to detect the position, presence, travel limit, or movement of machine components. It belongs to the Telemecanique Limit Switches (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
The Omron D2S-01L13-F is a compact snap-action basic switch designed for precise mechanical position, presence, and movement detection. It belongs to the D2S subminiature switch family and combines an SPDT contact arrangement with a low-force simulated roller lever (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
The RSS36 is designed for application in safety circuits monitoring the position of hinged, sliding or removable guards using a specifically coded, passive RFID tag in the actuator. Radio-frequency identification (RFID) is a technology that uses radio waves to provide a wireless data (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
: Metal-part presence detection Conveyor product counting Machine-slide position confirmation (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Bill of Materials - Sony PSP Go Mobile Gaming Console
Slide Switch - Momentary , SPDT, 3 - Position , Right Angle .
-
Reconfigurable field research vehicle for human factors experiments
The driver response analog signals are from 3 slide potentiometers on a custom Drivers Response Panel mounted in the center console. The driver response interrupt driven discrete signals include 4 momentary push buttons and 2 multi- position rotary switches from the Driver Response Panel and 8 additional momentary push buttons mounted on the steering wheel.
Indicates content that may require registration and/or purchase.