-
Supplier: Caster City, Inc.
Description: Model 100 if your application requires a more rugged caster bracket. When used with mechanically powered equipment at loads above 5000 lbs. per caster please consult us for a recommendation. If you have any doubt as to which wheel or caster is the best choice for your
-
Supplier: Caster City, Inc.
Description: Model 100 if your application requires a more rugged caster bracket. When used with mechanically powered equipment at loads above 5000 lbs. per caster please consult us for a recommendation. If you have any doubt as to which wheel or caster is the best choice for your
-
Supplier: Caster City, Inc.
Description: Model 100 if your application requires a more rugged caster bracket. When used with mechanically powered equipment at loads above 5000 lbs. per caster please consult us for a recommendation. If you have any doubt as to which wheel or caster is the best choice for your
-
-
Supplier: Caster City, Inc.
Description: Model 100 if your application requires a more rugged caster bracket. When used with mechanically powered equipment at loads above 5000 lbs. per caster please consult us for a recommendation. If you have any doubt as to which wheel or caster is the best choice for your
-
Supplier: RWM Casters Company
Description: RWM Casters 76 Series industrial casters feature the patented Kingpinless™ caster design. This is the design that RWM patented, and that has proven to be the best solution for demanding heavy duty applications. This is the caster design that all others are copying because
- Load Capacity: 670 to 7,000 lbs
- Wheel Tread Width: 2.5 to 3 inch
- Wheel Diameter: 5 to 12 inch
- Height: 7 to 15.5 inch
-
Supplier: RWM Casters Company
Description: RWM Caster’s 53 Series features thicker legs and a 3/4” diameter axle that improves on our very popular 52 series. This caster is designed to stand up to most heavy duty industrial caster applications and is proudly Made in the U.S.A. If you don’t see what you want, let
- Load Capacity: 540 to 1,800 lbs
- Wheel Tread Width: 2.5 inch
- Wheel Diameter: 5 to 10 inch
- Height: 7.125 to 12.0625 inch
-
Supplier: RWM Casters Company
Description: plated to protect against corrosion Mounting Plate Size 4-1/2″ x 6-1/2″ x 1/4″ Bolt Hole Spacing 2-7/16″ x 4-15/16″, slotted to 3- 3/8″ x 5-1/4″ Mounting Bolt Diameter 1/2″ APPLICATIONS Movable racks Corrugated box trucks Conveyor and drag line applications Caster mounted
- Load Capacity: 350 to 1,400 lbs
- Wheel Tread Width: 1.5 to 2.5 inch
- Wheel Diameter: 4 to 8 inch
- Height: 5.75 to 9.75 inch
-
Supplier: RWM Casters Company
Description: RWM Casters manufactures the 47 Series as our lightest duty Kingpinless™ caster series. The 47 Series caster is excellent in demanding applications requiring a product that will withstand shock, continuous use and abusive conditions. This medium duty series features our patented
- Load Capacity: 350 to 1,500 lbs
- Wheel Tread Width: 1.5 to 2 inch
- Wheel Diameter: 4 to 8 inch
- Height: 5.625 to 9.5 inch
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Wheel Type: V-grooved Wheel
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Wheel Type: V-grooved Wheel
-
Supplier: Econo Lift Limited
Description: Stainless Steel Galvanized “Steel-it” epoxy finish paint Limit switches “V” groove back plate
- Weight Capacity: 1,000 lbs
- Tilt Angle / Rotation: 0 to 120 degrees
- Dump Height: 5 ft
- Bulk Container Type: Drum / Barrel
-
Supplier: Lift Products, Inc.
Description: ITA Class II Forks 36"-60" Long Forks 3" Wide Straddle Legs Straddle ID/OD Change Straddle Length Change "V" Groove Casters Die Puller
- Type: Stacker / Walkie
-
Supplier: DigiPas Technologies Inc.
Description: Built-in magnet at the V-groove aluminium base Wide operating temperature range -20°C to +60°C (-4°F to +140°F) Benefit IP67 Waterproof feature allows to work in many harsh terrains such as off-shore, hot desert and freezing cold weathers. LED display enables user to work in less
- Angular Range: 0 to 90 degrees
- Angular Resolution: 0.05 degrees
- Reading Method / Display: Digital Display
- Measuring Technology: Electronic
-
Supplier: Sugatsune America, Inc.
Description: V-shaped roller wheel for JS300 Sealed bearing ideal for outdoor environment.
- Wheel Tread Width: 3 inch
- Height: 3 inch
- Features: Other, Threaded Stem
- Wheel Type: V-grooved Wheel
-
Supplier: Caster Warehouse Inc.
Description: Single ball bearing, precision machined, hardened & heat treated
- Load Capacity: 4,500 lbs
- Wheel Tread Width: 3 inch
- Wheel Diameter: 6 inch
- Height: 7.75 inch
-
Supplier: Magnus Mobility Systems, Inc.
Description: Used where guidance and free flow are required
- Load Capacity: 2,500 lbs
- Wheel Tread Width: 3 inch
- Wheel Diameter: 8 inch
- Height: 10.5 inch
Find Suppliers by Category Top
Featured Products Top
-
sections D, E Narrow wedge: 3V, 5V, 8V Performance Characteristics (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
installation in belt-driven systems. Its trapezoidal groove profile ensures strong friction with V-belts, improving transmission stability and efficiency. Core Engineering Advantages (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
with V-shaped raceways. The SVW has one rail with V-shaped grooves on both sides and 2 SV rails. Catalog contains all dimensions, drawings and ratings necessary for specific applications. 3-D CAD now available. Learn More (read more)
Browse Linear Slides and Linear Stages Datasheets for NB Corporation of America -
ease of installation and ease of maintenance, off the shelf components were used throughout the design. The ENDURO is available using size 2 or size 3 v-groove guide rollers, with load capacity up to 1528 pounds. The carriage is available in 6061 aluminum or steel, and features built-in felt (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
. Front and side wipers attached to the yoke V-grooves in tube profile for attaching many accessories Pin-type air cushioning Guiding over the entire stroke length Same-side porting available Interchangeable wear parts (read more)
Browse Datasheets for Branham, W.C. Inc. -
Traveling Cable Port Casters Leveling Legs Operates on 208V/230V, 1 or 3 phase power CSZ's exclusive controller comes with data logging, data file access via USB compatible memory stick, Ethernet control and monitoring, alarm (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
. Digital PID temperature control ensures reliable performance up to 450°F. Includes 5 ft heating and cooling zones, durable plated components, and operates on 110V with no compressed air required. Optional conveyors, casters, coding systems, and custom configurations available (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
High loading in all directions Stroke lengths to 3 meters. Consult factory for longer stroke length 0-stroke interchangeable with other brand. Front and side wipers attached to the yoke V-grooves in tube profile for attaching many accessories Pin (read more)
Browse Datasheets for Branham, W.C. Inc. -
Group A Power Channels: 3 channels × 5A (28V) Group A Signal Channels: 6 channels × 1A (5V, twisted pair) (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Drive Motor - 0.13 kw permanent magnet motor Drive Wheel - 5.9” (159mm) diameter x 2” (50mm) wide Vulcolan Caster Wheels - 6” (152mm) diameter x 2” (50mm) wide Frame - Unitized (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc.
More Information Top
-
Building a Roll-Off Roof or Dome Observatory
The model I specify is made by Bestway Casters in Toronto, Ontario, with the designation “ V - groove Steel Caster 3 ½″×1½″ Model No. 1303- VG-RB.” .
-
Building a Roll-Off Roof Observatory
The model I specify is made by Bestway Casters in Toronto, Ontario, with the designation “ V - groove Steel Caster 3 ½″ × 1½″ Model No. 1303-VG-RB.” .
-
GRAINGER APPROVED V-Groove Rigid Caster,4000 lb.,3" H - Specialty Casters - 1NWF6|1NWF6 - Grainger Industrial Supply
• V - Groove Rigid Caster ,4000 lb., 3 " H .
-
$200-$300 Specialty Casters - Casters and Wheels - Grainger Industrial Supply
• V - Groove Rigid Caster , Load Rating 800 lb., Wheel Width 2 In., Wheel Dia. 4 In., Inside Bolt Hole Spacing 3 x 3 In., Outside Bolt Hole Spacing 2-5/8 x …
-
CR4 - Thread: Pull/Push Force For A Cart (With Load) on 4 V Groove Caster Wheels and Rails.
In reply to # 3 Re: Pull/Push Force For A Cart (With Load) on 4 V Groove Caster Wheels and Rails.
-
Afocal Mersenne telescope for teaching and research
This structure consists of a 3 -sided one-piece unit, which rolls to the South away from … The top of the support beams carry V -angle rails, which provide the tracks for grooved caster wheels attached to the base of the rolling shelter unit.
-
THREE NEW SPECIES OF HEMITHYNNUS ASHMEAD FROM AUSTRALIA (HYMENOPTERA: TIPHIIDAE)
Caster fusiform. as wide as thorax, slightly flattened: segment I not subpetiolate; segment 3 widest, 2 and 4 slightly narrower; SI slightly raised medially, separated from S2 by a deep groove : S2 without tubercles: S2- 3:(2) H.gr, v /p.~'pi~s.
-
TWO NEW SPECIES OF OPIUS WESMAEL (HYMENOPTERA: BRACONIDAE) PARASITIC ON DROSOPHILIDAE (DIPTERA) IN AUSTRALIA
… temples receding, width at eyes 1.04-1.10 (X = 1.08) times width at temples in dorsal view; eyes large, bare, 2.61-3.89 3 =3.28) times longer … … unsculptured, extending as shallow V -shaped groove from eye to mandibular … Caster -Petiole (TI)broad, length 0.81-0.88 (Z =0.85) times apical width, apex 1 …
-
CR4 - Thread: Looking for AC Motor & Drive Advice
The base is about 4' wide by 6' long with two v - groove and 2 flat casters . … degree 8DP Pinion I'm looking at 15.27 max Feet per Min or 3 Inches per Second.
Indicates content that may require registration and/or purchase.