-
Supplier: Security Camera Warehouse
Description: CPA800 Product Features 100-240 VAC 50/60 Hz 7 Watts, 10 watts surge CPA800 Technical Specs Model Number: PS120V0800 ROHS Approved Switching Power Supply Input Voltage Range: 100-240 VAC 50/60 Hz Peak Output Power: 7 Watts, 10 watts surge Load Regulation: ±3% over rated current: 0 - 800m Amps
-
Supplier: Newark, An Avnet Company
Description: STARTECH.COM REPLACEMENT 5V DC POWER ADAPTER - 5 VOLTS, 3 AMPS - EUROPE, NORTH AMERICA, UNITED KINGDOM - 120 V AC, 230 V AC INPUT - 5 V DC/3 A OUTPUT ADAPTER 5VOLTS 3AMPS M BARREL
-
Supplier: SFCable.com
Description: 500mA Universal AC/DC adapter w/6 Plugs Input: AC120V Output: DC3.0/4.5/6.0/7.5/9.0/12.0 Volts. 6 Plug size Polarity changeable
- AC Input Voltage: 115 volts
- DC Output Current: 0.5 amps
- Features: AC/DC Adapter
-
-
Supplier: L-com, Inc.
Description: The Model 1510-0037 DC Power Adapter provides regulated +12 Volts at up to .5 Amp. The output is stable over an input range of +18 Volts to +36 Volts. The regulated DC output is available on a 10-inch line cord terminated in a 1.3 mm power plug that
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Global American, Inc.
Description: The 1717661 Mini-ITX System is based on the Mobile Intel GM45 Chipset and comes with an Intel Core 2 Duo Processor T9400 (6M Cache, 2.53 GHz, 1066MHz), 2GB PC-8500 1066MHz DDR3, 120GB 5400 RPM, 3.0Gb/s 2.5 inch SATA Hard Drive and a 120 watt, 19 volt AC-DC Adapter. The
- Capacity: 8 GB
- Width: 8.012 inch
- Length: 8.465 inch
- Height: 2.795 to 3.17 inch
-
Supplier: Global American, Inc.
Description: The 1717660 Mini-ITX System is based on the Mobile Intel GM45 Chipset and comes with an Intel Core 2 Duo Processor T9400 (6M Cache, 2.53 GHz, 1066MHz), 2GB PC-8500 1066MHz DDR3, 120GB 5400 RPM, 3.0Gb/s 2.5" SATA Hard Drive, 24x24x24x+8x Slim CDRW/DVD-ROM Combo Drive and a 120 watt, 19
- Capacity: 8 GB
- Width: 8.02 inch
- Length: 8.47 inch
- Height: 4.18 to 4.38 inch
-
Supplier: Global American, Inc.
Description: The 1717662 Mini-ITX System is based on the Latest Mobile Intel QM57 Express Chipset and includes an Intel Core i7-620M Processor (4M Cache, 2.66 GHz), 4GB PC-8500 1066MHz DDR3, 40GB 2.5" SATA SSD, 24x24x24x+8x Slim CDRW/DVD-ROM Combo Drive and a 120 watt, 19 volt AC-DC Adapter.
- RAM: 8 GB
- Computer Type: Desktop / Tower
- Processor: Intel®
-
Supplier: SFCable.com
Description: New Replacement ASUS Model PA-1650-66 AC Adapter 65Watt 19V 3.42A with 5.5*2.5mmB Plug, 3-Prong Cord included. Hi-Quality Compatible 19 Volt Battery Charger PA-1650-66 works for ASUS M5, ASUS M6, ASUS W3 Series Notebook PC and more.
- DC Output Voltage: 19 volts
- DC Output Current: 3.42 amps
- DC Output Power: 65 watts
- Features: AC/DC Adapter
-
Supplier: Global American, Inc.
Description: The 1717663 Low Profile Mini-ITX System is based on the Mobile Intel QM57 Chipset and comes with a Mobile Intel Core i7-620M Processor (4M Cache, 2.66 GHz), 4GB PC-8500 1066MHz DDR3 memory, 40GB 2.5" SATA II SSD, Slim line DVD-RW Drive and a 120 watt, 19 volt AC-DC Adapter. The
- RAM: 8 GB
- Computer Type: Desktop / Tower
- Processor: Intel®
-
Supplier: Macnaught USA, Inc.
Description: 12V CSA Certified C1D1 15 GPM Rotary Vane Fuel Pump Premium Grade Auto Shut-Off Nozzle Suitable for: Gas, Diesel, Kerosene, Mineral Spirits Nozzle Holder with Locking Option 14 ft x 3/4 inch Fuel Rated Anti Static Hose 2 inch Tank Adapter with expandable to 36 inch net length Steel
- Maximum Discharge Flow: 15 GPM
- Horsepower: 0.241239669282508 HP
- Power Source: DC Powered
- Pump Type: Refueling Pumps, Rotary Vane Pumps
-
Supplier: Macnaught USA, Inc.
Description: 12V CSA Certified C1D1 20 GPM Rotary Vane Fuel Pump Premium Grade Auto Shut-Off Nozzle Suitable for: Gas, Diesel, Kerosene, Mineral Spirits Nozzle Holder with Locking Option 14 ft x 1 inch Fuel Rated Anti Static Hose 2 inch Tank Adapter with expandable to 36 inch net length Steel Suction Pipe
- Maximum Discharge Flow: 20 GPM
- Horsepower: 0.29484848467862 HP
- Power Source: DC Powered
- Pump Type: Refueling Pumps, Rotary Vane Pumps
-
Supplier: Air Compressors Direct
Description: 12-Volt Portable Compressor/Inflator (Rated @ 60 PSI) •Capable of inflating up to 31" tires Cigarette Adapter •Easily connects to standard 12-volt power source in vehicle 3-Piece Inflation Tips Kit •Great for inflating balls, inner tubes and rafts Screw-on Tire Chuck
- Discharge / Operating Pressure: 60 psi
- Power Source: DC
-
Supplier: Air Compressors Direct
Description: 12-Volt Powered •Plugs into cigarette-style outlet in your car Tire Gauge •Monitor pressure to avoid under- or over-inflating 3 Nozzle Adapters Included For Inflatables •Keep sports balls ready for play Accurate And Easy-To-Read Gauge •Eliminates need for a separate tire gauge
- Power Source: DC
-
Supplier: SFCable.com
Description: New Replacement IBM Lenovo 41R4441 AC Adapter 40W 20V 2A with 5.5*2.5mmB plug, 3-Prong Cord included. Hi-Quality 20Volt Battery Charger works for Lenovo IdeaPad S9, IdeaPad S10 Selected Notebook PC and more.
- DC Output Current: 2 amps
- DC Output Power: 40 watts
- Features: AC/DC Adapter
-
Supplier: SFCable.com
Description: New Replacement ASUS Model PA-1900-36 Series Laptop AC Adapter 90Watt 19V 4.74A, 3-Prong Cord included. Hi-Quality Compatible 19Volt Battery Charger works for ASUS A2 W5F W5V and more
- DC Output Voltage: 19 volts
- DC Output Current: 4.74 amps
- DC Output Power: 90.00000000000016 watts
- Features: AC/DC Adapter
-
Supplier: Air Compressors Direct
Description: Inflates Standard Car Tire In 3 Minutes (P195/65 R15 to 35 PSI) •Easier than using an old fashioned tire pump Powerful 12 Volt, 150 PSI Compressor •Conveniently fills car & light truck tires 16' Hose Length With Quick-Release Coupler •Fill all your tires without moving the inflator
- Discharge / Operating Pressure: 150 psi
- Power Source: DC
-
Supplier: Kollmorgen Corporation
Description: These permanent magnet DC (PMDC) motors are SCR-rated and adhere to NEMA standards. They are available in a variety of DC voltages, from 1/4 to 3/4 HP. Features 1/4 to 3/4 HP, 90 volt, 1750 rpm 1/4 to 3/4 HP, 180 volt, 1750 rpm 1/3 HP, 12
- Other DC Voltage: 12 to 180 VDC
- Torque Constant: 8.32 to 129.6 in-oz/amp
- Other Output Power: 0.25 to 0.75 HP
- Continuous Current: 1.3 to 28.2 amps
-
Supplier: Larson Electronics LLC
Description: The 990X-M-DC has a 35 Watt, Xenon 4300 Kelvin, High Intensity Discharge (HID) bulb, 3200 lumens - produces 2700 lux at 25 feet (4 D-cell Maglite produces 280 lux at 25 feet). The 990X-M-DC features a 4000 foot beam, articulating head, a 12 Volt vehicle adapter pack w/
-
Supplier: Transtector Systems, Inc.
Description: Transtector's PI-4C6-AFB-4870 quad-port Gigabit Category 6 (Cat 6) Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for up to four 10/100/1000 Base-T Power-over-Ethernet, PoE equipped network devices. PoE is used to supply power to devices such as
- Number of Ports: 4 #
- Form Factor: Ceiling / Wall Mount
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Other, Power Line Network Adapter
-
Supplier: Infineon Technologies AG
Description: standby power Potential Applications USB-C adapter and charger USB-C wall outlet USB-C travel adapter
- TJ: -40 to 105 C
- Pin Count: 24 #
- GPIO Ports: 4 #
- Device Type: CardBus Controller
-
Supplier: Infineon Technologies AG
Description: power Potential Applications USB-C adapter and charger USB-C wall outlet USB-C travel adapter
- TJ: -40 to 105 C
- Pin Count: 24 #
- GPIO Ports: 4 #
- Device Type: CardBus Controller
-
Supplier: Infineon Technologies AG
Description: lower BOM High-efficient Low standby power Potential Applications USB-C adapter and charger USB-C wall outlet USB-C travel adapter
- TJ: -40 to 105 C
- Pin Count: 32 #
- GPIO Ports: 10 #
- Device Type: CardBus Controller
-
Supplier: All-Spec Industries
Description: Cementex IB38-3 straight insulated extension bar, 3/8" square drive. Safe for use up to 1000 volts AC and 1500 volts DC.
- SAE Socket Size (inch): 0.375 inch
- Size: 3/8"
- Product Type: Individual Socket, Socket Extension
- Product Features: Insulated, Standard / Shallow Length Socket
-
Supplier: Transtector Systems, Inc.
Description: Transtector's PI-4C6-AFB-DN-4870 quad-port, DIN rail, Gigabit Category 6 (Cat 6) Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for up to four 10/100/1000 Base-T Power-over-Ethernet, PoE equipped network devices. PoE is used to supply power to
- Number of Ports: 4 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Other, Power Line Network Adapter
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: Transtector Systems, Inc.
Description: Transtector's PI-4C6-AFB-DN-4848 quad-port, DIN rail, Gigabit Category 6 (Cat 6) Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for up to four 10/100/1000 Base-T Power-over-Ethernet, PoE equipped Network Appliance devices. PoE is used to supply
- Number of Ports: 4 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Other, Power Line Network Adapter
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: Transtector Systems, Inc.
Description: Bridges, Wired Switches, Cameras and IP Telephones with PoE capability. The unit will work with network appliances that use the spare Ethernet data pairs to receive power. The PI-4C5-AFB-4870 features surge protection on the DC power feed and all lines are isolated from the chassis to
- Number of Ports: 4 #
- Form Factor: Ceiling / Wall Mount
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Other, Power Line Network Adapter
-
Supplier: Infineon Technologies AG
Description: High-efficient Low standby power Potential Applications USB-C adapter and charger USB-C wall outlet USB-C travel adapter Designers who used this product also designed with BSZ018N04LS6 | N-Channel Power MOSFET BSS169 | N-Channel Depletion Mode MOSFET ISC027N10NM6 | N-Channel Power
- TJ: -40 to 105 C
- Pin Count: 32 #
- GPIO Ports: 10 #
- Device Type: CardBus Controller
-
Supplier: ValueTronics International, Inc.
Description: The 2005 is a 1 W, 20 V, 500 mA DC power supply from Power Designs. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output: 0
- DC Output Power: 1 watts
- Type: DC Power Supply
-
Supplier: All-Spec Industries
Description: Cementex Is38-106, 5/16" socket, standard insulated extension bar, 3/8" 6 point square drive. Safe for use up to 1000 volts AC and 1500 volts DC.
- SAE Socket Size (inch): 0.3125 inch
- Size: 3/8"
- Number of Points: 6
- Product Type: Individual Socket
-
Supplier: Aitech Defense Systems, Inc.
Description: Two (2) DC to DC converter modules are used to provide four (4) isolated outputs with a power rating of up to 140W. 140 Watt Output with Greater Than 75% Efficiency 18 - 36 Volt DC Input Range Input Transient and Reverse Polarity Protection EMI/RFI Input Filter Outputs: 5
- Features: Bus Interfaces / Adapters
-
Supplier: Aitech Defense Systems, Inc.
Description: Delivers reliable and sustainable 300W outputs for larger, more complex 6U VMEbus and CompactPCI-based subsystems. The P226 provides an exceptionally wide DC input voltage range, standard +5, +3.3 and +/-12V output voltages, high currents and optional power hold-up while
- Features: Bus Interfaces / Adapters
-
Supplier: Dillon Force Measurement
Description: Small footprint thermal printer with serial connection. Windows® Driver POS Compatibility Configurable Baud 150-57600 Compact - 5.25" L x 3.75" W 9-36 Volt DC or A/C with optional global power adapter ABS Plastic RS-232
-
Supplier: Tri-Tronics Company, Inc.
Description: perception advantages. Sensing Range: Opposed Mode with F5: 1in Opposed Mode with F5 and lens: 3.5ft Family Specific Supply Voltage: 10 to 30 VDC @ 35mA Reverse Polarity Protected DC Models Output Devices: Provide both NPN and PNP open collector output transistors capable of sinking or
- Operating Distance: 1 inch
- Operating Temperature: -4 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other MITY•EYE®; models, please see our MITY•EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Connector, 5-pin M12 Pigtail Housing Type: Miniature Rectangular Optical Block: Type F4, Glass Fiberoptics Adapter for use
- Operating Distance: 3.5 inch
- Operating Temperature: -4 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other MITY•EYE®; models, please see our MITY•EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Connector, 5-pin M12 Pigtail Housing Type: Miniature Rectangular Optical Block: Type F4, Glass Fiberoptics Adapter for use
- Operating Distance: 3 inch
- Operating Temperature: -4 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
Find Suppliers by Category Top
Featured Products Top
-
configurations, which cover all common EIA flange sizes from WR650 to WR22 in 2.4mm, 2.92mm, 3.5mm, SMA, 7mm, Type N, and TNC, covering frequencies from DC to 50 GHz. These adapters feature precision indexing holes and lapped flanges to facilitate proper mating; ensuring that your connections will (read more)
Browse RF Adapters Datasheets for Maury Microwave -
Acopian Power Supplies - DC-DC Converters have the versatility to be used in a broad range of applications. Threaded mounting holes permit them to be mounted to a chassis, cabinet wall or bracket, or they may be used on a test bench or tabletop. Screw (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian manufactures millions of reliable AC-DC and DC-DC power supplies that are shipped within 3 days. Programmable, Switching, Linear, Rack Mount, Wall Mount, DIN Rail Mount, Redundant Systems, High Voltage & Custom (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
Acopian Power Supplies - Operating on AC or DC, our power supplies provide up to 1200 watts of well regulated DC, and range between 0v to 30kV. All models are Universal Input, PFC and UL508 compliant. Other features include remote sensing capability (compensates up (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
ATM 090T-A190 90W 19V Medical-Grade AC-DC Power Adapter with 2x MOPP and DoE Level VI Efficiency The ATM 090T-A190 is a high-performance medical power supply delivering 19V/4.74A (90W) from a universal 100-240Vac input. Designed as a reliable AC-DC adapter for medical equipment and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
Warranty 1. Mini Encapsulated - PC Board Mounting, LINEAR REGULATED AC-DC single output - Conserve space with mini-modules as small as 2.3" x 1.8" x 1.0". Models with outputs ranging from 1 to 75 volts, and from 30 mA to 2.5 amps are available. All feature excellent regulation and (read more)
Browse Linear Power Supplies Datasheets for Acopian Power Supplies -
The GOSPELL GP303E-050-300 is a solid wall-mounted AC/DC power adapter designed for use with multiple devices in a variety of situations.EU standard compliance, with a wide input voltage (100–240 VAC) and a steady output of 5 V DC at 3 A (15 W), gives this compact power adapter the (read more)
Browse AC-DC Adapters Datasheets for TPS Elektronik GmbH -
Eteily Technologies offers the N-Male to N-Male Adapter with Lightning Arrestor, which is intended to safeguard sensitive RF equipment from high-voltage surges, static discharge, and lightning-induced transients. This surge protector operates across a wide frequency (read more)
Browse RF Surge Suppressors Datasheets for Eteily Technologies India Pvt. Ltd. -
Acopian's new 720 watt power supplies have features not available on most general purpose supplies. All models can be used to provide either a constant voltage or a constant current. Models with wide output voltage ranges can be adjusted down to 0 volts, and both voltage and current can be (read more)
Browse DC Power Supplies Datasheets for Acopian Power Supplies -
incorporates a four button membrane keypad and can be powered by a switchable 90-250 Volt AC or 24 Volt DC power supply. The user friendly menu structure is fully configurable from the front panel and the trace moisture value is displayed on a backlit, five digit LED display, any one of four (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters
More Information Top
-
http://wwwcafr.kodak.com/global/plugins/acrobat/nl/service/manuals/urg00239/CX7330_NL_nl.pdf
2 AA Kodak Max-batterijen voor digitale camera's, 2 AA lithiumbatterijen, 2 AA Ni-MH-batterijen, CRV3-batterij, Ni-MH oplaadbaar batterijpakket, 3 - volt DC - adapter , optioneel .
-
http://www.kodak.com/US/plugins/acrobat/en/corp/pressCenter/C743datasheet.pdf
… battery KAA2HR; 2 Kodak oxy-alkaline digital camera batteries AA; Kodak alkaline batteries AA; 2 Kodak Ni-MH rechargeable digital camera batteries AA; 1 Kodak lithium digital camera battery CRV3; 2 lithium batteries AA; 3 volt DC input AC adapter Tripod mount .
-
http://wwwcafr.kodak.com/global/plugins/acrobat/en/service/manuals/urg00153/DX4530_GLB_en.pdf
Connect the 3 - volt adapter to the camera’s DC -in port and to a power outlet.
-
http://wwwcafr.kodak.com/global/plugins/acrobat/en/service/manuals/urg00027/CX4230_GLB_en.pdf
… Digital Camera AC Adapter, 3-Volt on our Web site at http://www.kodak.com/go/accessories. m Use the AC Adapter, 3-Volt when reviewing, copying, and transferring pictures. m Connect the 3 - Volt adapter to the camera’s DC -in port and to …
-
http://wwwcafr.kodak.com/global/plugins/acrobat/en/service/manuals/urg00042/CX4200_GLB_en.pdf
… Digital Camera AC Adapter, 3-Volt on our Web site at http://www.kodak.com/go/cx4200accessories. m Use the AC Adapter, 3-Volt when reviewing, copying, and transferring pictures. m Connect the 3 - Volt adapter to the camera’s DC -in port and to …
-
Proceedings of the International Conference on Frontiers of Intelligent Computing: Theory and Applications (FICTA) 2013
The system consists of Atmega-16 microcontroller and development board fig.1, Infrared sensors fig.2, cc2500 wireless modules fig. 3 , adaptors for power supply, touch screen, 12 volt DC motors to drive the bot, these are shown in the block diagram …
-
Electronics from the Ground Up: Learn by Hacking, Designing, and Inventing > Components and Schematics
For example, a typical laptop AC adapter receives 110 volts AC from the wall outlet and provides about 20 volts DC with a current capability of 3 amps.
-
Sell Airline Power Adapter for Apple A1214 Macsafe
• 19V/3.42A 65W AC Adapter for Benq TYPE: 19V 3 .42A Adapter Type: Replacement AC adapter (OEM) Input Voltage: 100V-240VAC (50-60Hz) Output Voltage: 19 Volts DC Amperage: 3.42Amps Power: 65W Connector Dimension: 4.8*1.7mm or 5 …
-
Intelligent Sensing, Instrumentation and Measurements
The power adapter as shown in figure 4.1 can work with an input voltage variable from 90 V to 260 Volts AC and it has got a set of different DC output voltages, starting from 3 V to 12 V (3 …
Indicates content that may require registration and/or purchase.