-
Supplier: Radwell International
Description: NEEDLE VALVE, 2 WAY, STRAIGHT, 20000 PSI, 3/4 INCH OUTSIDE DIAMETER TUBE, 0.438 INCH ORIFICE, MEDIUM PRESSURE, VEE STEM TYPE. FREE 2 YEAR RADWELL WARRANTY
- Features: Needle Valves
- Connection Description: Tube Fitting
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.15625 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 3
- Media Temperature: -20 to 160 F
-
Description: Description Research Control Valve Specification Size: 3/4"~1-1/4" Design Pressure: PN160 Connection: NPT, GB Control Mode: Electric Regulating Type, Electric Switching Type Structure: Needle Valve Seat research metering control valves manufacturer Advantages of
- Valve Size: 4 inch
- Valve Type: Control Valves, Directional Valves, Metering Valves, Servo Valves
-
-
Supplier: Radwell International
Description: NEEDLE VALVE, SM SERIES, MEDIUM PRESSURE, 3/4 INCH OUTSIDE DIAMETER, 20000 PSI/1379 BAR, NON-ROTATING VEE STEM/ON-OFF SERVICE, 2-WAY ANGLE. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Features: Needle Valves
-
Supplier: Clippard
Description: Fill & Bleed Valve, Detented/Detented, Adj. Flow, #10-32 Port
- Valve Size: 0.19 inch
- Pressure Rating: 120 psi
- Number of Ports/Ways: 3
- Media: Air, Compressed Air
-
Supplier: HydraCheck Inc.
Description: piston and cone. Pressure Seals: Viton® Threads: SAE J1926/1 Temperature Range: 14 to +212 °F (-10 to +100 °C) Pressure Rating: Aluminum Operating: 3,000 psi/207 bar max. with a 3:1 safety factor. Stainless Steel Operating: 5,000 psi/345 bar max. with a 3:1 safety factor.
- Liquid Volumetric Flow Rate: 0.2 to 150 GPM
- Operating Pressure: 3,500 to 5,000 psi
- Operating Temperature: 14 to 212 F
- Mounting: In-line
-
Supplier: Rotomation, Inc.
Description: PA3 pick & place actuator but with stepping rotary section. Features: Extremely configurable to fit your specific needs Rugged, reliable, simple operation with just a four-way valve Various rotation angles to choose from, up to 730 degrees or special Various port and needle
- Operating Pressure Range: 0 to 130 psi
- Maximum Torque: 193.7 In-lbs
- Shaft / Table Axial Load Capacity: 150 lbs
- Shaft / Table Radial Load Capacity: 150 lbs
-
Supplier: David Round
Description: degree boom rotation Adjustable brake to control rotation Needle type release valve Mounted on Timken tapered roller bearings for easy rotation under maximum loads Swivel hook with safety latch and chain to support heavy loads All Ruger Floor Cranes meet and build to 150% of rated
- Load Capacity: 3 tons
- Vertical Available Lifting Height: 9 ft
- Type: Mobile / Truck Mount Crane
- Features: Rotating, Tilting Boom
-
Supplier: Labconco Corporation
Description: side hinged door with fully-gasketed, clear 3/8" tempered safety glass window which provides an unobstructed view; two removable aluminum shelves with twelve 7/8" (22 mm) holes and nine molded-in shelf supports; stainless steel pan; 3-way vacuum release needle
- Length: 13.5 inch
- Width: 17 inch
- Height: 15.38 inch
- Configuration: Desiccator
-
Supplier: Oil-Rite Corp.
Description: each cycle. Any entrapped air and other impurities are automatically purged from the system when the piston slightly over-travels the pump chamber with each cycle. The net result is the ability to reliably deliver an exact amount of lubricant. Additional requirements include a reservoir,
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: automatically purged from the system when the piston slightly over-travels the pump chamber with each cycle. The net result is the ability to reliably deliver an exact amount of lubricant. Additional requirements include a reservoir, 3-way solenoid valve, timer or sequence
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: automatically purged from the system when the piston slightly over-travels the pump chamber with each cycle. The net result is the ability to reliably deliver an exact amount of lubricant. Additional requirements include a reservoir, 3-way solenoid valve, timer or sequence
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: automatically purged from the system when the piston slightly over-travels the pump chamber with each cycle. The net result is the ability to reliably deliver an exact amount of lubricant. Additional requirements include a reservoir, 3-way solenoid valve, timer or sequence
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line
- Media: Oil
-
Supplier: Metrohm USA, Inc.
Description: detection as standard for maximum safety Fully integrated into the OMNIS Software Optional upgrades: 3/2-way valves, dilution station, barcode reader
-
Supplier: Metrohm USA, Inc.
Description: vessels and rack types (including customer-specific racks) Six integrated positions for 50 mL bottles, e.g., for standards or rinsing solutions Integrated rinsing station and leak detection as standard for maximum safety Fully integrated into the OMNIS Software Optional upgrades:
-
Supplier: Mixer Direct
Description: gives you access to a machine that is designed for this volume. With an 24" lift the DP2 high shear mixer can easily accommodate up to 20 Gal of material, and stay in a size that can still fulfill mixing in 1L beakers. The air lift moves smoothly in and out of position using a 3-way
- Motor Power: 3 HP
- Mixer Type: Agitator, Propeller / Impeller, Rotor-Stator, Single Rotor
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Waters Corporation
Description: manual user intervention. Automatically counteract differences in system dwell volume without the need to alter gradient table inputs. Minimize carryover (<0.002%) by continuously cleansing the needle during the run with an advanced flow-through-needle design. Flexible column
- Analysis Method: Analytical Analysis
- Remote Interface: Computer Interface
- Instrument Type: Fixtured or Permanent
- General Features: Programmable
-
Supplier: Bronkhorst USA
Description: visible from all angles, as well as indicating flow units, gas type and totalised figures. Also available with an optional in-built needle valve for flow control duties, it is designed to mimic the straightforward features and vertical format of the VA meter, but with the considerable
- Gas Volumetric Flow Rate: 0.000706214689265537 to 0.0706214689265537 SCFM
- Mass Flow Rate: 0.00011012 to 0.005506 lbs/min
- Operating Temperature: 32 to 122 F
- Operating Pressure: 0 to 145.0377 psi
Find Suppliers by Category Top
Featured Products Top
-
HMT/HDT Pneumatic 3-Way Control Valves are designed for precise flow regulation in industrial process control systems. The HMT series is optimized for mixing applications, while the HDT series (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Superior Perfluoro Elastomer (PFE/FFKM) Inertness Low Internal Volume Response Time: 2ms Flow Capacity: 3-way; 1500 Lohms Operating Pressure Range: Vac - 45 psig (0-15 psid) Power Consumption: 850 mW Electrical Connection: 0.025" Sq. pin Saline Compatible (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The DN80 150LB WCB pneumatic 3-way globe control valve is designed to deliver accurate, reliable flow diversion and mixing in demanding industrial environments. With a durable WCB carbon steel body, globe-type throttling, and a pneumatic actuator, it ensures high (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The DN50 150LB Pneumatic 3-Way Globe Valve with Bellows Bonnet and CF8 stainless steel body delivers precise (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
In industrial fluid systems, valves must ensure accurate flow control, corrosion resistance, and long-term stability. 3-way valve configurations enable flexible process control in complex systems (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
energy waste, process inefficiency, and equipment stress, impacting overall productivity. The HMT and HDT three-way control valves deliver precision control and operational reliability for mixing and diverting services. Key (read more)
Browse Mixing Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Beswick new NV3I needle valve offers better form factor/packaging. The in-line M3 inlet and outlet threaded ports, instead of elbow porting, simplifies tubing connections. Rated for inlet pressures up to 1,000 psi (68 bar). Fine thread on adjustment screw provides 4 turns from fully (read more)
Browse Needle Valves Datasheets for Beswick Engineering Co., Inc. -
matter Unobstructed flow path Variety of medical/laboratory and food grade silicone tubing available Tubing is easily replaceable Available in 2-Way Normally-Open or Normally- Closed or 3-Way (read more)
Browse Pinch Valves Datasheets for Clippard -
The Parker Sporlan Modulating 3-Way (MTW) valve allows control of refrigerant flow through two outlet ports. Two valve pistons are attached to a connecting rod and also to the stepper motor. As the MTW valve modulates, one port opens and the other port closes. The movement of (read more)
Browse Control Valves Datasheets for Parker Sporlan Division
More Information Top
-
Oxygen ion conduction in layered intergrowth structures with intrinsic oxygen vacancies
3 - way needle valve .
-
Evaluation of a 3-Way Direct Needle Control Unit Injector on Hydraulic Test Bench and V8 Engine
Figure 1 Schematic of Direct Needle Control, NL-SCSR, with a 2- way needle control valve 3 -way control valves The 3-way DNC valve functions on the principal that the supply and vent are never connected and therefore increase the overall…
-
Relative Permeability Experiments of Carbon
Dioxide Displacing Brine & Their Implications for
Carbon Sequestration
Jonathan Levine
BV Ball Valve NV Needle Valve 3 - way Valve (1, 2, null) .
-
Acclimation to temperature and temperature sensitivity of metabolism by ectomycorrhizal fungi
3 - way valve Needle valve .
-
Accuracy of the relaxed eddy-accumulation technique, evaluated using CO2 flux measurements
needle valve 3 - way valve F3 ~U~ .
-
Analytical Comparison of 2 and 3 Way Digital Valves for Use on Direct Needle Control Fuel Injectors
It is acknowledged, though, that with a 3 - way needle control valve , may come an added cost of manufacturing and an added difficulty of controlling injector-to-injector variability.
-
Analytical Comparison of 2 and 3 Way Digital Valves for Use on Direct Needle Control Fuel Injectors
The numerical results show that the 3 - way needle control valve offers distinct advantages over a 2-way valve in certain areas of injection performance.
-
Effectiveness of purging on preventing gas emission buildup in wood pellet storage
The three flowmeters were mounted on a panel along with 3 - way valves and needle valves.
-
Catalyst Separation, Recovery and Recycling
3 - way switching valve Needle valve On/off valve .
-
The kinetic rate of SO 2 sorption by CaO
8; PRESSURE REGULATOR W SHUTOFF VALVE 3 - WAY VALVE & NEEDLE VALVE 8 SOLENOID VALVE 0 THERMOCOUPLE .
Indicates content that may require registration and/or purchase.