-
Supplier: Burkert Fluid Control Systems
Description: The 5282 valve is a servo-assisted diaphragm valve. A minimum differential pressure is required for the valve to function. Various diaphragm material combinations and circuit functions are available depending on the application. The standard brass body satisfies all
- Features: Diaphragm Valves, Servo Valves, Solenoid Valves, Stainless Steel, Water
-
Supplier: Burkert Fluid Control Systems
Description: The Type 6518 is a servo-assisted 3/2-way valve and the Type 6519 is a 5/2 or 5/3-way valve. Together, they form a product line. The valves can be used individually or in blocks. The valves work without a continuous air consumption and
- Features: Brass / Bronze, Servo Valves, Solenoid Valves
-
Description: Description Research Control Valve Specification Size: 3/4"~1-1/4" Design Pressure: PN160 Connection: NPT, GB Control Mode: Electric Regulating Type, Electric Switching Type Structure: Needle Valve Seat research metering control valves manufacturer Advantages of Research
- Valve Size: 4 inch
- Features: Control Valves, Directional Valves, Metering Valves, Servo Valves
-
-
Supplier: Enfield Technologies
Description: Enfield Technologies LS - V15s model proportional valves are the newest addition to 5 - Ported, 4 - Way valve product offering. While compact, they remain big on versatility, with a rugged design specifically designed for in - line or custom manifold mounting. The bi -
- Valve Size: 0.125 inch
- Pressure Rating: 80 psi
- Number of Ports/Ways: 5
- Media Temperature: 32 to 122 F
-
Supplier: Radwell International
Description: SERIES 107, SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, WITH SERVO-ASSISTED DIAPHRAGM, 3/8 NPT FPM V. 24DC. FREE 2 YEAR RADWELL WARRANTY
- Features: Diaphragm Valves, Servo Valves, Solenoid Valves
-
Supplier: Radwell International
Description: SERVO PROPORTIONAL VALVE, ON BOARD ELECTRONICS & POSITION FEEDBACK, MAX PRESSURE = 350 BAR (5000 PSI), NOMINAL FLOW RATE = 10 GPM (40 LPM), 3 POSITION & 4 WAY, 24 VOLT DC COIL, COMMAND SIGNAL = 10 VOLT, BUNA SEALS. FREE 2 YEAR RADWELL WARRANTY
- Features: Servo Valves
-
Supplier: Kelly Pneumatics, Inc.
Description: of the proportional valve design also assures relative ease when implementing maintenance or cleaning. We also offer alternate versions that are resistant to both high and low temperatures, therefore performing consistently in many different environments. Available in both 2-way and
- Valve Size: 0.19 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: 32 to 120 F
-
Supplier: Kelly Pneumatics, Inc.
Description: relative ease when implementing maintenance or cleaning. We also offer alternate versions that are resistant to both high and low temperatures, therefore performing consistently in many different environments. Available in both 2-way and 3-way versions, this valve can
- Valve Size: 0.19 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. introduces the High Flow Proportional Valve, which offers the highest flow rates of our proportional valve product line. This valve performs excellently at low or high pressures, and offers our lowest hysteresis performance characteristics with exceptional
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid cartridge servo controlled valve of DN 5 in bi stable version, to be used particularly in electronically controlled sanitary fittings. The power consumption is minimised by the use of impulse control (pwm) to increase long term performance, durability and
- Valve Size: 0.1181103 to 0.1968505 inch
- Pressure Rating: 0 to 72.51885 psi
- Number of Ports/Ways: 2
- Power: 12 to 230 volts
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers the High Speed Proportional Valve, which offers virtually immediate response time of 2 milliseconds (full span). The High Speed Proportional Valve offers the fastest response time of our proportional valve product line, while still utilizing a
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
- Number of Positions: 2
-
Description: uni-directional hydraulic motors and cylinders, provide pilot flow to servo valves, pressurize lube systems, and supply multifunction circuits through external valving. Bi-directional, reversible units operate double-acting cylinders and bi-rotational motors. Markets: • Industrial •
- Operating Pressure: 3,495.40857 psi
- Flow: 0.75 GPM
- Power Source: Electric Motor
-
Supplier: Haida International Equipment Co., Ltd.
Description: High precision photoelectric encoder one set Measuring the displacement High pressure pump one set Proportion Valve one set Electro-hydraulic servo valve one set Optional accessories Shearing accessories one set Annex Brief introduction STC300 Control System STC300 all-digital
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Compressive, Flexure / Bending, Shear / Torsion, Universal
-
Supplier: Exsenco, LLC
Description: SANTEST DA03S model is a unique "High-Speed Servo Valve" for hydraulic and pneumatic applications. It employs "Dual Halbach Magnet array", which reinforces magnetic fields for driving differential voice coils in tandem. The result is high-speed response (1.5 msec from 0 to 100%) and
- Pressure Rating: 5,076.28937750189 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Features: Air, Hydraulic Fluid, Servo Valves
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 17 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber valves with the inlet
- Pressure Rating: 4.351131 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Media Temperature: 194 F
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 13 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are double chamber valves with the inlet
- Pressure Rating: 2.900754 to 145.0377 psi
- Number of Ports/Ways: 3
- Number of Positions: 2
- Media Temperature: 194 F
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid cartridge servo controlled valve of DN 7 in monostable (latching) version, to be used particularly in electronically controlled sanitary fittings. The design outline had been reduced so far, that integration in appropriate components while using a minimum amount
- Pressure Rating: 7.251885 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Media Temperature: 41 to 158 F
-
Supplier: Burkert Fluid Control Systems
Description: The 6281 valve is a servo-assisted solenoid valve of the S.EV series. A minimum differential pressure is always required for the function of the valve. Various diaphragm material combinations and methods of operation are available depending on the application. The
- Pressure Rating: 232.06032 psi
- Media Temperature: 32 to 248 F
- Number of Ports/Ways: 2
- Power: 120 volts
-
Supplier: Burkert Fluid Control Systems
Description: The Type 6407 valve is a servo-assisted piston valve. The fix coupling between pilot valve and piston provides an opening of the valve without pressure difference. As a piston valve, the Type 6407 is particular suitable for media such as gas and steam. As
- Pressure Rating: 145.0377 psi
- Media Temperature: -40 to 302 F
- Number of Ports/Ways: 2
- Power: 110 to 120 volts
-
Supplier: Equilibar, LLC.
Description: One valve is actuated to allow unregulated supply media into the system. The second valve is actuated to allow working media to vent to atmosphere. An electronic circuit compares the pressure sensor feedback to the user supplied electronic command signal and actuates the appropriate
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 1,000 psi
- Number of Ports/Ways: 3
- Number of Positions: 3
-
Supplier: Proportion-Air, Inc.
Description: Electro-pneumatic closed loop pressure control valve. Two loop design accepts a feedback signal from a supplied DS series external pressure sensors. Pressure ranges from full vacuum up to 500 psig. Variety of analog and digital command signals. High accuracy of +/- 0.2% F.S. typical with
- Media Temperature: 32 to 158 F
- Number of Ports/Ways: 2
- Power: 15 to 24 volts
- Features: Air, Aluminum, Compressed Air, Electro-pneumatic, Gas, Servo Valves, Threaded
-
Supplier: Equilibar, LLC.
Description: Electronic Pressure Regulator (EPR) Series Control Pressure from vacuum through 1000psi Precision QPV/MPV models use high resolution proportional solenoid valves Use stand alone or as a pilot regulator for Equilibar dome loaded back pressure regulators Many custom options and calibrated
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 150 psi
- Number of Ports/Ways: 3
- Number of Positions: 3
Find Suppliers by Category Top
Featured Products Top
-
HMT/HDT Pneumatic 3-Way Control Valves are designed for precise flow regulation in industrial process control systems. The HMT series is optimized for mixing applications, while the HDT series (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Superior Perfluoro Elastomer (PFE/FFKM) Inertness Low Internal Volume Response Time: 2ms Flow Capacity: 3-way; 1500 Lohms Operating Pressure Range: Vac - 45 psig (0-15 psid) Power Consumption: 850 mW Electrical Connection: 0.025" Sq. pin Saline Compatible (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The DN80 150LB WCB pneumatic 3-way globe control valve is designed to deliver accurate, reliable flow diversion and mixing in demanding industrial environments. With a durable WCB carbon steel body, globe-type throttling, and a pneumatic actuator, it ensures high (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The DN50 150LB Pneumatic 3-Way Globe Valve with Bellows Bonnet and CF8 stainless steel body delivers precise (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
In industrial fluid systems, valves must ensure accurate flow control, corrosion resistance, and long-term stability. 3-way valve configurations enable flexible process control in complex systems (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
energy waste, process inefficiency, and equipment stress, impacting overall productivity. The HMT and HDT three-way control valves deliver precision control and operational reliability for mixing and diverting services. Key (read more)
Browse Mixing Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
matter Unobstructed flow path Variety of medical/laboratory and food grade silicone tubing available Tubing is easily replaceable Available in 2-Way Normally-Open or Normally- Closed or 3-Way (read more)
Browse Pinch Valves Datasheets for Clippard -
The Parker Sporlan Modulating 3-Way (MTW) valve allows control of refrigerant flow through two outlet ports. Two valve pistons are attached to a connecting rod and also to the stepper motor. As the MTW valve modulates, one port opens and the other port closes. The movement of (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
diverting type and is available across a wide size range. Highlight Specifications Body type: three-way cast globe valve Nominal size: 3/4" to 14" Pressure rating: ANSI Class 125/150/300/600; JIS 10K/16K/20K/30K/40K; PN1.6/4.0/6.4/10.0 MPa (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
International Energy Conversion Engineering Conference (IECEC) > Pulsed Ejector Cooling System
A set pressure differential (∆P, measured between the pressurizing and depressurizing boilers) is entered into the program which triggers the 3 - way servo valve .
-
9. Convention diesel and gasoline direct injection 2014
3 - paths additional through that servovalve a moderate structure of the injecting beam takes place or rate increase.
-
Leveraging Technology for a Sustainable World
An energy saving method is presented by Al-Dakkan et al. [39,43,42] and Zhu et al. [44] that involves decoupling a standard 4-way valve into two 3 - way servo valves .
-
Service Robotics and Mechatronics
Two 3 - way servo valves are also required for high performance realization [21].
-
Design Aspects of Timber Cutting Hydraulics in a Single-Grip Harvester
The valve is basically a 3 - way servo valve , which is controlled to adjust the oil volume flow to rotate the chain at the desired speed.
-
An energy-efficient high performance motion control of a hydraulic crane applying virtual decomposition control
In this control set-up both cylinder chambers are controlled with an individual 3 - way servo valve .
-
Propellant feed system. Progress review
2 3 4 5 6 7 8 Control Valve 3 - Way Valve Servo Valve Accumulator Blow Off Valve Check Valve Strainer Dump Tank .
-
Bases of the control technique
Continuous-directional valve: 4 / 3 - path - servovalve operated solenoid with two windings, with mechanical return of the position of the valve slide to the operating stage 6.1.6.5 .
-
Nonlinear Modeling and Control of Servo Pneumatic Actuators
The cylinder was controlled using two 2-way solenoid valves and one 3 - way custom servo valve .
-
Mechatronics and Intelligent Materials III
Two four-way solenoid valve is energized to open pilot-operated check valve 2 and 3 , three- way servo valve 4 oil to the hydraulic cylinder 6 rod chamber; solenoid valve in rapid unloading loop 5 release the hydraulic system oil pressure…
Indicates content that may require registration and/or purchase.