-
Supplier: Infineon Technologies AG
Description: low current consumption, the TLI493D sensors are also suitable for use in applications that have not yet used magnetic sensors, e.g. as a replacement for potentiometers and optical solutions. Due to the contactless position determinations and a high temperature stability of the
- Applications: Consumer, Industrial
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE493D-W2B6 A3 3D magnetic sensor with extremely low-power consumption and ultra-small package Infineon´s 3D magnetic sensor family TLE493D offers accurate three dimensional sensing with extremely low-power consumption. Within its small 6-pin package the
- Applications: Automotive
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
- Packing Method: Tape Reel
-
Supplier: steute
Description: Features / Options Metal enclosure Long life 1 Reed contact Actuation from front and from side Switching distance up to 29 mm depending on the actuating magnet With pre-wired cable Version for high temperatures up to +130 °C with silicon cable available Notes 1 mounting nut is included in delivery
- Operating Distance: 1.1417329 inch
- Operating Temperature: 14 to 176 F
- Repeatability: 0.7874015748031497 mils
- Body Shape: Cylindrical
-
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLV493D-A1B6 is a 3D magnetic sensor offering three dimensional sensing at lowest power consumption The Infineon TLV493D-A1B6 magnetic sensor offers accurate three dimensional sensing with extremely low power consumption in a small 6-pin package. With an
- Applications: Consumer, Industrial
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
- Packing Method: Tape Reel
-
Supplier: Pepperl+Fuchs SE
Description: Magnetic Sensor 3-wire DC Cylindrical housing
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE493D-W2B6 A2 3D magnetic Hall sensor offers a small package with low power consumption Infineon´s 3D magnetic sensor family TLE493D offers accurate three dimensional sensing with extremely low-power consumption. Within its small 6-pin package the
- Applications: Automotive
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
- Packing Method: Tape Reel
-
Supplier: Fargo Controls, Inc.
Description: Magnetic sensors are actuated by the presence of a permanent magnet. Their operating principle is based on the use of reed contacts, which consist of two low reluctance ferro-magnetic reeds enclosed in glass bulbs containing inert gas. The reciprocal attraction of both reeds in
- Operating Distance: 1.2992133 inch
- Operating Temperature: -13 to 212 F
- Output Load: 3-Wire NPN, DC Load
- Power Requirements: AC Powered, DC Powered
-
Description: proportional to the rate of turn at its magnetic path centre axis. It is analogue sensor. The sensor can guide vehicles with the help of small magnetic field installed along the magnetic guide path, in the floor. the AGV magnetic guide path is normally 50mm
- Operating Temperature: 14 to 140 F
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: GIMATIC S.r.l.
Description: Magnetic sensors
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1027403-55110-3M-02-A Category: Sensors, Transducers>Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial Series: 55100 Type: Hall Effect Switch Termination Style: Wire Leads Package: Box Actuator Material: Magnet, South Pole
- Operating Temperature: -40 to 85 C
- Features: Magnetic Sensor, Other, Proximity Sensor
-
Supplier: Baumer Ltd.
Description: Magnetic cylinder sensors control the position of a cylinder's piston. They are perfectly designed to be easily shifted into standardized T- or C-slot profiles.
- Operating Temperature: 14 to 158 F
- Output Load: 3-Wire NPN, 3-Wire PNP
- Sensor Technology: Magnetic Proximity Sensor
- Switch Type: Normally Open
-
Supplier: Fargo Controls, Inc.
Description: Magnetic sensors are actuated by the presence of a permanent magnet. Their operating principle is based on the use of reed contacts, which consist of two low reluctance ferro-magnetic reeds enclosed in glass bulbs containing inert gas. The reciprocal attraction of both reeds in
- Operating Distance: 0.393701 inch
- Operating Temperature: -13 to 212 F
- Output Load: 3-Wire NPN, DC Load
- Power Requirements: AC Powered, DC Powered
-
Supplier: Win Source Electronics
Description: Manufacturer: Honeywell Sensing and Productivity Solutions Win Source Part Number: 1258558-SR16C-J6 Type: Hall Effect Sensor Termination Style: Wire Leads Actuator Material: Ferrous Vane Output Type: Digital Categories: Sensors, Transducers Temperature Range - Operating: -20°C ~
- Operating Temperature: -20 to 85 C
- Features: Magnetic Sensor, Other, Proximity Sensor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1235356-SR4P3-C3 Category: Sensors, Transducers>Magnetic Sensors - Position, Proximity, Speed (Modules) Series: SR4 Type: Omnipolar Switch Termination Style: Wire Leads Package: Bulk Actuator Material: Magnet Standard Package: 20 Output Type:
- Features: Photoelectric Sensors
-
Supplier: Acme Chip Technology Co., Limited
Description: 3 WIRE PWM SPEED AND DIR AMR SEN
- Input (Supply) Voltage: 4 to 24 volts
- Operating Temperature: -40 to 150 C
- Packing Method: Bulk Pack
- Features: Magnetic Sensor, Other
-
Description: 1. Description The Magnetic guiding sensor MGS-H08 developed by Yuanben, has a special made magnetic position sensor used to find small magnetic field (a magneic path is installed in the floor), and to keep the AGV heading direction continuously under control. The
- Operating Temperature: 14 to 122 F
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Embedded Data Systems
Description: FCC rules Water resistant coating on PCB CRC-16 checked Status, ID and counter data Internal Loop antenna Low Cost Part # - 3005-31 - Point Sensor Magnetic Door, 418 MHz Part # - 5002-09-MD - Point Sensor Magnetic Door, 433 MHz The Point Sensor Magnetic Door
- Operating Temperature: -40 to 85 C
- Features: Magnetic Sensor
-
Supplier: Allied Electronics, Inc.
Description: Packaged Hall Effect magnetic position sensors are ready to use, requiring only an external pull-up resistor. All are three-wire devices with sinking output compatible with any logic family. These sensors are operated by the south pole of an approaching magnet. Operating
-
Description: 1. Description The Magnetic guiding sensor MGS-H16C developed by Yuanben, has a special made magnetic position sensor used to find small magnetic field (a magnetic path is installed in the floor), and to keep the AGV heading direction continuously under
- Operating Temperature: 14 to 122 F
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: OMEGA Engineering, Inc.
Description: The E2E-3DC Series 3-wire DC inductive proximity sensors are the most popular proximity sensors used for metal detection in automation and robotics applications. E2E-3DC sensors have an increased control output current making them a good choice for multiple sensing
- Operating Distance: 0.08 to 0.79 inch
- Operating Temperature: -40 to 185 F
- Output Load: 3-Wire NPN, 3-Wire PNP
- Electrical Output: Current
-
Description: 1. Description The Magnetic guiding sensor MGS-H16R developed by Yuanben, has a special made magnetic position sensor used to find small magnetic field (a magnetic path is installed in the floor), and to keep the AGV heading direction continuously under
- Operating Temperature: 14 to 122 F
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Allegro MicroSystems Inc.
Description: The A1667 provides precise speed and position sensing for ring magnet-based applications, featuring true zero-speed operation, high accuracy, and dynamic adaptation for robust performance in automotive and industrial environments. * Note: If you have issues logging into this feature you may need to
- Features: Magnetic Sensor
-
Supplier: Fargo Controls, Inc.
Description: Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
- Operating Distance: 0.0787402 inch
- Operating Temperature: -13 to 158 F
- Output Load: 3-Wire NPN, DC Load
- Power Requirements: DC Powered
-
Supplier: Schmersal Inc.
Description: Pre-wired cable Thermoplastic enclosure small body Concealed mounting possible 26 mm x 36 mm x 13 mm Long life no mechanical wear Insensitive to transverse misalignment Insensitive to soiling
-
Supplier: Schmersal Inc.
Description: Pre-wired cable Thermoplastic enclosure small body Concealed mounting possible 26 mm x 36 mm x 13 mm Long life no mechanical wear Insensitive to transverse misalignment Insensitive to soiling
-
Supplier: Allied Electronics, Inc.
Description: for Durability LED Operation Indicator Allows Quick Confirmation of Output Status DC 3-Wire, Pre-Wired with 2 Meter PVC Cable for Durability Small Size Allows Mounting in Tight Spaces Specifications: Supply Voltage Range: 10-30 VDC Load Rating: 100 mA (DC) Enclosure Ratings Include IEC
-
Supplier: Allegro MicroSystems Inc.
Description: Transmission Sensor ICs
- Features: Magnetic Sensor
-
Supplier: ams
Description: eliminates the influence of any homogenous external stray magnetic fields. The industry-standard I²C interface supports simple user programming of non-volatile parameters without requiring a dedicated programmer. An easy start and stop position programming in a so called “3 wire
- Operating Temperature: -40 to 257 F
- Classification: Sensor / Transducer
-
Supplier: Schmersal Inc.
Description: Pre-wired cable Thermoplastic enclosure Non-contact safety switch Does not protrude into the door opening 119,5 mm x 140 mm x 43,3 mm Substitutes door-handle and safety switch, no further door fittings required Modern and symmetric design Tamper-proof because of integral coded safety
- Number of Normally Open Contacts: 1
- Number of Normally Closed Contacts: 2
- Operating Temperature: -13 to 158 F
-
Supplier: Schmersal Inc.
Description: Pre-wired cable Thermoplastic enclosure Non-contact safety switch Does not protrude into the door opening 119,5 mm x 140 mm x 43,3 mm Substitutes door-handle and safety switch, no further door fittings required Modern and symmetric design Tamper-proof because of integral coded safety
- Number of Normally Open Contacts: 1
- Number of Normally Closed Contacts: 2
- Operating Temperature: -13 to 158 F
-
Supplier: elobau U.S., Inc.
Description: Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers
- Operating Distance: 0.0787402 to 0.5118113 inch
- Operating Temperature: -13 to 167 F
- Output Load: 3-Wire PNP, DC Load
- Power Requirements: DC Powered
-
Supplier: Radwell International
Description: MAGNETIC SENSOR, REED SWITCH, 3 WIRE, AIR, PNEUMATIC, CYLINDER. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Littelfuse, Inc.
Description: H-58 magnet is sold separately. Magnetically-operated proximity sensor Digital or latching types available Integral LED Medium or high sensitivity options available Three-wire (voltage output) sensor Integral reverse/over-voltage protection Built-in temperature compensation
- Operating Temperature: -40 to 185 F
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Littelfuse, Inc.
Description: H-58 magnet is sold separately. Magnetically-operated proximity sensor Digital or latching types available Integral LED Medium or high sensitivity options available Three-wire (voltage output) sensor Integral reverse/over-voltage protection Built-in temperature compensation
- Operating Temperature: -40 to 185 F
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Littelfuse, Inc.
Description: H-58 magnet is sold separately. Magnetically-operated proximity sensor Digital or latching types available Integral LED Medium or high sensitivity options available Three-wire (voltage output) sensor Integral reverse/over-voltage protection Built-in temperature compensation
- Operating Temperature: -40 to 185 F
- Sensor Technology: Hall Effect Position Sensor
Find Suppliers by Category Top
Featured Products Top
-
Conax Technologies’ Bearing Sensor Wire Seals seal virtually any sensor lead Our Bearing Sensor Wire Seals (BSWS) are designed to seal virtually any transducer, sensor or (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Conax Technologies -
High Accuracy Position Sensors Unaffected By Magnetic Fields Novotechnik, U.S. introduces the LS1 series of advanced inductive linear position sensors. Stroke lengths of these non-contact sensors are 25 mm to 200 mm. (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
monitored. If the holding force drops below 500 N, the safety outputs are not enabled, recognizing a dirty interlock. With continuous internal function tests, the monitoring of the safety outputs and the use of door detection sensors, MZM 100 magnetic-latching interlocks can be wired in (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
Placid magnetic particle clutches are used for precise torque and tension control. Torque is proportional to input current, and independent of RPM. Rated torque: Small series: 0.3 to 130 lb.-inches; Large series: 15 to 300 lb.-feet. Popular Applications: providing adjustable slip (read more)
Browse Electric Brake and Clutch Assemblies Datasheets for Placid Industries, Inc. -
proximity switches comprises all widely used sizes from 3mm to M30, All switches are available in 3-wire DC, PNP and NPN versions, with cables or connectors, and some are also available in 2-wire models (for 20... 265 VAC, or 20... 320 VDC Please visit www.locon.net for further information on this product. (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
transformers are available in standard and custom models with a variety of designs, sizes, and ratings to suit a wide range of project requirements. Custom Power Transformers From Triad Magnetics At Triad Magnetics, we offer a comprehensive selection of standard and custom power (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
sense transformer may have both primary and secondary windings, or it may utilize a wire from the circuit to serve as the primary winding. Current sense transformers “transform” AC electrical currents from larger-current values into smaller currents that are better suited for (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
seven family groups with a total of 48 transmitter models that interface to a wide variety of voltage, current, temperature, and position measuring devices. DSCT 2-wire transmitters condition and send analog signals from sensors located in the field to monitoring and control (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
FCI Basics extends the RotaConnect® range with a Wire-to-Board (WTB) solution. The WTB connector mates horizontally with RotaConnect® Board-to-Board (BTB) solution. RotaConnect® WTB is a 3 (read more)
Browse Flat Cables Datasheets for Amphenol Communications Solutions -
broadband wireless networks. This antenna boasts a sturdy spring magnetic base for quick mounting, a 3 m RG174 wire, and a straight SMA male connection (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd.
More Information Top
-
Magnetic field characterization based on line current conditions in 77 kV/6.6 kV substation
In addition, measurement of an elliptically polarized locus of magnctic field using the amorphous wire 3 -axis magnetic field sensor is discussed.
-
Measuring line currents remotely
5) This 4 wire sensing instrument therefore has 3 magnetic field sensors as before and an additional direct neutral current sensor.
-
Wearable joystick for gloves-on human/computer interaction
In Ref. 3 , we suggest a magnetic sensor device for a wire -free glove.
-
Effect of Nanocrystallization on Magnetic Properties
and GMI Effect of Fe-rich Microwires
detection.1– 3 ,12,13 Developed magnetic sensors using amorphous wires based on the GMI effect allow the achieving of a pT magnetic field sensitivity with .
-
Transition
metal complexes with uninegative bidentate Schiff base
The combination of distinctly different metal ion binding sites within one ligand could lead to materials with interesting new properties [2, 3 ] e.g. specific sensors , molecular wires , magnetic and optical devices.
-
http://www.ndt.net/article/ENDTdays2007/nde_for_safety/31.pdf
Finally, various methodologies have been lately developed for the examination of the integrity of the repair and the structural health monitoring of the concerned area, including the embedding of optical fiber sensors [ 3 ],[4] or wires from magnetic materials [5], in order …
-
Resonant dislocation motions in NaCl crystals under EPR conditions in the Earth’s magnetic field with a radio-frequency pump field
Simultaneously, the ac magnetic field oscillogram was measured using sensor 3 that is a ring wire coil closed to a load resistance R2 = 50 Ω, the voltage drop at which was measured using the same oscilloscope (the second channel, Ch2).
-
Fault Calculations in Industrial/Commercial Power Systems - IEEE Red Book Self-Study Course
2) 1 500 V for secondary control wiring and con trol devices including current sensors and magnetic latch, except ( 3 ), (4), and (5). (3) 1 000 V for new motors.
-
American National Standard for Switchgear--Low-Voltage AC Power Circuit Breakers Used in Enclosures--Test Procedures
2) 1500 V for secondary control wiring and control devices including current sensors and magnetic latch, except ( 3 ), (4), and (5).
-
Gyros, Clocks, Interferometers...: Testing Relativistic Graviy in Space
The 4 principal system entities: (1) plumbing; (2) sensors and wiring ; ( 3 ) low–temperature valves; (4) ultralow magnetic field shield met all their requirements.
Indicates content that may require registration and/or purchase.