-
Supplier: Sitron
Description: The robust and compact Pt10 Temperature Sensor in 316 Stainless Steel has a Pt100 RTD platinum sensor inserted into the rod with optimum accuracy and stability. The platinum RTD has the function of converting the measured temperature in the process to resistance in
- Sensed Temperature: -148 to 392 F
- Operating Temperature: 14 to 158 F
- Reference Resistance: 100 Ohms
- Features: Other
-
Supplier: Sitron
Description: The robust and compact Pt10 Temperature Sensor has a Pt100 RTD platinum sensor inserted into the sheath with optimum accuracy and stability. The platinum RTD has the function of converting the measured temperature in the process to resistance in a proportional way
- Sensed Temperature: -148 to 392 F
- Operating Temperature: 14 to 158 F
- Reference Resistance: 100 Ohms
- Features: Other
-
Supplier: Sitron
Description: The Pt10 Temperature Sensor with small Nylon (N1) head has a Pt100 RTD platinum sensor with great precision and stability inserted into the sheath. The platinum RTD has the function of converting the temperature measured in the process into resistance in a
- Sensed Temperature: -148 to 392 F
- Operating Temperature: 14 to 158 F
- Reference Resistance: 100 Ohms
- Features: Other
-
-
Description: PT100 Temperature Sensor 1.probe dia.0.5-10mm 2.protected by spring cable fitted with adjustable cap. PT100 temperature sensor manufactured in many different configurations for multitude of applications. Diameters, lengths, sheath material, lead lengths and
- Diameter or Width Range: 0.2362206 inch
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Features: RTD, Thermocouple
-
Supplier: Powell Electronics, Inc.
Description: RTD's: RTD Wire Sensors
- Category: Element / Chip
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Temperature Sensors Pt100 Flanged Oven Sensor 3-wire
-
Supplier: Electro-Sensors, Inc.
Description: 1/4 in. stainless steel probe. 3-wire Platinum Pt100 RTD output Attachment probe, sensor and cable Compatible with PLCs, meters, data acquisition, and hazard monitoring system with 3-wire Pt100 RTD- inputs Integral 1/2 in. flexible liquid-tight
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
- Sensor Termination Type: Conduit Connector
- Element Material: Platinum
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Beyschlag/Draloric/BC Components Win Source Part Number: 1326019-NTCLG100E2103JB Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors Packaging: Bulk Standard Package: 2,000 Mounting: Through Hole Power - Max: 100 mW Resistance in Ohms @
- Operating Temperature: -40 to 200 C
- Features: Bulk Pack, Other
- Standards and Certifications: RoHS Compliant
- Sensor Type: Temperature Sensor
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Innovative Sensor Technology, USA Division Category: Sensors, Transducers Temperature Sensors RTD (Resistance Temperature Detector) Package: Tray Product Status: Active Resistance @ 0°C: 100 Ohms RTD
- Reference Resistance: 100 Ohms (Most Common)
- Sensor Termination Type: Other
- Element Material: Platinum
- Features: RTD
-
Supplier: Win Source Electronics
Description: Manufacturer: Innovative Sensor Technology, USA Division Category: Sensors, Transducers- Temperature Sensors -RTD (Resistance Temperature Detector) Package: Tray Product Status: Active Resistance @ 0°C: 100 Ohms RTD Material: Platinum (Pt) Operating
- Reference Resistance: 100 Ohms (Most Common)
- Sensor Termination Type: Other
- Element Material: Platinum
- Features: RTD
-
Supplier: Microchip Technology, Inc.
Description: The TCN75A is a digital temperature sensor capable of reading temperatures from -40°C to +125°C. Temperature data is measured from an integrated temperature sensor and converted to digital word with a user selectable 9 to 12-bit Sigma Delta Analog to Digital
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The EMC1833 is a 1.8V, 3 channel, high accuracy, 2-Wire (I2C compatible) temperature sensor. Advanced features such as Rate of Change, Resistance Error Correction (REC), Beta Compensation (to support CPU diodes requiring the BJT/transistor model), and Ideality
- Temperature Range: -40 to 125 C
- Features: Other
- Sensor Type: Temperature Sensor
-
Supplier: Pyromation
Description: Pyromation’s miniature sensors are designed to measure the critical temperature of the metal bearing shoes operating in generators, turbines and other rotating equipment. Monitoring the bearing temperature of rotating equipment is very important in preventing machine failures
- Sensed Temperature: -40 to 399.2 F
- Diameter or Width Range: 0.08 to 0.275 inch
- Sensitive Length: 0.25 to 0.3 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Description: 1.Description Yuanben is dedicated to manufacture a line of high precision Platinum resistor temperature sensors, which are made of imported Platinum film or wire-wound. Yuanben can manufacture various TSP temperature sensors with different platinum film (Grad A/B)
- Sensed Temperature: -22 to 482 F
- Reference Resistance: 100 Ohms (Most Common)
- Features: RTD
-
Description: 1. Description Yuanben is dedicated to manufacture a line of high precision Platinum resistor temperature sensors, which are made of imported Platinum film or wire-wound. Yuanben can manufacture various TSP temperature sensors with different platinum film (Grad
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Features: RTD
-
Supplier: Azbil Corporation
Description: The Separate Type Temperature Humidity Sensor is a high-accuracy, high-reliability sensor that employs a Pt 100 platinum RTD (JIS C1604 Class A) as its temperature detection element and a polymer capacitive RH sensor (FP3, developed by Azbil Corporation) as its
- Variables Measured: Relative Humidity, Temperature
- Form Factor: Sensor / Probe
-
Supplier: Honeywell International, Inc.
Description: TEMPERATURE 55 TO 85 DEG F (SET POINT) TEMPERATURE RANGE -40 TO 150 DEG F STORAGE TEMPERATURE LONWORKS BUS, T7350 THERMOSTAT SIGNAL COMPATIBILITY SENSOR RESISTANCE 20 KILO OHM NTC NON-LINEAR ENCLOSURE MATERIAL PLASTIC COLOR WHITE WIRE SIZE 22 TO 16 AWG HUMIDITY
- Sensed Temperature: 55 to 85 F
-
Supplier: Knick Interface LLC
Description: Precise Temperature Measurement at High Voltage Potentials up to 6.6 kV Transmitters for Pt100 temperature sensors, 2-, 3- or 4-wire connection Fixed range models for 0 to 150 °C, 0 to 200 °C and 0 to 300 °C input ranges Impressed output current of 4 to 20
- Power Requirements: AC Powered, DC Powered
- Electrical Output: Analog Current
-
Supplier: Pyromation
Description: Heat-tracing temperature sensors are made for use in systems that measure the surface temperature of process pipe that is carrying products whose temperatures must be controlled to prevent freeze-up, or to maintain a viscosity level so that the inner medium will flow.
- Sensitive Length: 3 inch
- Probe Configuration: Angled Probe
- Probe Features: Available as an Assembly
- Process Connection: Braze, Weld or Solder
-
Supplier: Knick Interface LLC
Description: This flexible temperature transmitter with range selection in plain text measures temperature using standard platinum sensors and thermocouples. Flexible temperature detection with conventional sensors: Pt 100, Pt 1000, thermocouples type J and K Intuitive,
-
Supplier: Beckhoff Automation LLC
Description: measuring point is of interest, the conversion from resistance to temperature can be carried out in the terminal according to various sensor characteristics (Pt100, Pt1000, NI120, NI1000, KTY types, etc.). The EL3214 can operate sensors using 2-wire and
- Data Acquisition: I/O Module
-
Supplier: Win Source Electronics
Description: Manufacturer: Honeywell Sensing and Productivity Solutions Category: Sensors, Transducers -Temperature Sensors -RTD (Resistance Temperature Detector) Series: HEL-700 Package: Bulk Product Status: Active Resistance @ 0°C: 1 kOhms Resistance Tolerance: ±0.1% RTD Material:
- Reference Resistance: 1000 Ohms
- Sensor Termination Type: Other
- Element Material: Platinum
- Features: RTD
-
Supplier: OMEGA Engineering, Inc.
Description: on the spot for a wide variety of RTD replacement probe or OEM RTD sensor probe applications. This sensor is available in both Class A and Class B accuracies, in 3 wire standard (4-wire optional) in 1/4" diameter to fit many thermowells, or in 3/16", 6mm and
- Sensed Temperature: -328 to 500 F
- Diameter or Width Range: 0.17716545 to 0.25 inch
- Sensitive Length: 23.62206 to 24 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: Beckhoff Automation LLC
Description: The KL3214 analog input terminal allows four resistance sensors to be connected directly. The Bus Terminal circuit can operate sensors using the 3-wire technique in a compact 12 mm housing. A microprocessor handles linearization across the whole temperature range,
- Data Acquisition: I/O Module
-
Supplier: Automation24, Inc.
Description: The Pt100 temperature sensor TH13-1A13E3GBA1AK from Endress+Hauser offers reliable temperature measurement with fundamental sensor technology, a standard extendable stem and a fixed insert. The temperature sensor with a measurement range of 32° F (0°
- Sensed Temperature: -58 to 392 F
- Sensitive Length: 4.9212625 inch
- Reference Resistance: 100 Ohms (Most Common)
- Sensor Termination Type: Other
-
Supplier: Automation24, Inc.
Description: The Pt100 temperature sensor TH13-1A13E3GBA1AK from Endress+Hauser offers reliable temperature measurement with fundamental sensor technology, a standard extendable stem and a fixed insert. The temperature sensor with a measurement range of 32° F (0°
- Sensed Temperature: -58 to 392 F
- Sensitive Length: 2.9527575 inch
- Reference Resistance: 100 Ohms (Most Common)
- Sensor Termination Type: Other
-
Supplier: Microchip Technology, Inc.
Description: The EMC1814 is a 1.8V, 4 channel, high accuracy, 2-Wire (I2C compatible) temperature sensor. Advanced features such as Rate of Change, Resistance Error Correction (REC), Beta Compensation (to support CPU diodes requiring the BJT/transistor model), and Ideality Configuration
- Temperature Range: -40 to 125 C
- Features: Other
- Sensor Type: Temperature Sensor
-
Description: Temperature sensor element Pt 100, temperature range -50 °C to +150 °C, 3.0 x 0.8 mm, 100 mm wires Thin-film platinum 100 Ohm RTD component with black PFTE insulated platinum wires
- Operating Temperature: -58 to 392 F
- Nominal Resistance: 100 R0 @ 0° C
- Length: 0.03149608 inch
- Width / Diameter: 0.1181103 inch
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: Module features ◆ The module supports 4-channel RTD thermal resistance (PT100) temperature acquisition ◆ The channels are isolated, and the isolation voltage is 1500V ◆ The module could be connected to a 2-wire or 3-wire PT100 temperature
- Analog Input Channels: 4 #
- Resolution: 15 bits
- Accuracy: 0.5 % FS
- Operating Temperature: -31 to 158 F
-
Description: Temperature sensor, ESD-optimized, range -200 °C to +600 °C Thin-film platinum 100 Ohm RTD component 10.0 x 2.0 mm, with 10 mm Pt/Ni-wires
- Operating Temperature: -328 to 1,112 F
- Nominal Resistance: 100 R0 @ 0° C
- Length: 0.0787402 inch
- Width / Diameter: 0.393701 inch
-
Supplier: Minco
Description: Minco miniature embedment RTDs feature a variety of mounting methods, including: spring loading or potting in drilled holes and factory applied babbitt metal tip to reduce overheating of the sensors when installed in babbitt layer. They also feature standard lead wire options of PTFE
- Sensed Temperature: -60 to 200 F
- Diameter or Width Range: 0.188 to 0.375 inch
- Sensitive Length: 2 to 4.5 inch
- Reference Resistance: 10 Ohms, 100 Ohms (Most Common), 1000 Ohms, 120 Ohms
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: Module features ◆ The module supports 3-channel RTD thermal resistance (PT1000) temperature acquisition ◆ The module could be connected to a 2-wire or 3-wire PT1000 temperature sensor ◆ The internal bus of the module and field input adopts magnetic
- Analog Input Channels: 3 #
- Resolution: 15 bits
- Accuracy: 0.5 % FS
- Operating Temperature: -31 to 158 F
-
Supplier: Embedded Data Systems
Description: 3: 1-Wire Signal, Blue Pin 4: Common (GND)/(VDD), White Our standard OW-TEMP-xW-12x sensor has a 12 foot long cable. With minimum orders we can manufacture the temperature sensor to a variety of specifications, including length of cable, or with / without RJ12
- Input (Supply) Voltage: 3 to 5.5 volts
- Sensor Type: Temperature Sensor
-
Supplier: CAS DataLoggers
Description: The TR-55i-Pt Infrared Temperature Data Logger supports Pt100 (3-wire) and Pt1000 (3-wire) sensors. The body is water resistant when the Input Module is connected. Recorded data can be transferred to a PC separately via the TR-57DCi Data Collector or
- Sensed Temperature Range: -326.2 to 1,112 F
- # of Inputs / Channels: 1 #
- Celsius / Centigrade Scale Divisions: 0.1 deg C
- Features: Battery Powered, Datalogger, Detachable Probe(s)
Find Suppliers by Category Top
Featured Products Top
-
Conductivity sensor Innovative Sensor Technology IST AG has combined thin- and thick-film technologies to develop ceramic-based conductivity sensors that include a resistive temperature sensor (Pt1000 IEC 60751 F0.3), thus allowing for accurate compensation at the (read more)
Browse Datasheets for Innovative Sensor Technology IST USA Division -
. • High refresh rate. • Simple emissivity correction. • Continuous temperature readout through PWM (Pulse Width Modulated) output. • 2-wire SMBus compatible interface for reading temperatures and reconfiguring the sensor (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
These small diameter high temperature lead wires allow unique constructions. The basic wire conforms to MIL-W-3861 stranded Nickel plated copper. When shielded, pure Nickel shielding per MIL-N-46026A rated for 100 Volts RMS*, for dry locations. Type 1: (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
) Temperature Measurement: Measurement of Temperature via 100 ohm 3-wire Class A DIN Platinum RTD Process Seal: Our unique method of isolating sensors from the process requires no diaphragm seal and can be further enhanced by using a Purge Seal (Low Volume Continuous (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
ample access to wiring compartment and simple set point adjustment using reference dial or scale, and calibrated gauge Application versatility achieved through a variety of ranges, microswitches, sensors and process connections Protect piping and vessels with heat trace/freeze protection temperature models (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
.12%), class A (0.06%), 1/3 class B (0.04%), and higher accuracies upon request. IST sensors are available in SMD and wired configurations, and in sizes ranging from 1.6mm to 10mm (L), and 0.8mm to 5.08mm (W). Standard sensors can be customized with a variety of wire material, length, and (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
These small diameter high temperature lead wires allow unique constructions. The basic wire conforms to MIL-W-3861 stranded Nickel plated copper. When shielded, pure Nickel shielding per MIL-N-46026A. Rated for 100 Volts RMS*, for dry locations. Type 1: 800°F High Temperature (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
of wire gauges. Temperature Range: Ambient to +100? F (+37.8? C) Pressure Range: to 50 PSIG (3.4 bar) Accessories The replaceable sealant enables repeated use of the same fitting. Elements can be easily assembled or replaced in the (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Conax Technologies -
Standard and custom designed temperature sensors Conax Technologies has been engineering reliable temperature sensing solutions for over 70 years. Our customers consistently count on Conax to help meet their most complex challenges. We provide innovative (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies -
configured with many sensor types, including Cernox® for superior temperature performance from room temperature down to 4 K (-269.15 °C) and below Thin-walled probe tubing reduces thermal lag and heat leak from outside the measurement space Ideal for temperature measurements in fluid containers and tanks Full 3 year standard warranty (read more)
Browse Temperature Probes Datasheets for Lake Shore Cryotronics, Inc.
More Information Top
-
Soft-sensing of liquid desiccant concentration based on ELM
Solution temperature sensor PT100 , 3 - Wire 0.15Ԩ .
-
Mechanics and Mechatronics
PT100 platinum resistance temperature sensor with 3 - wire connection, this method has the advantage of both sides of the PT100 equal length of wire were added on both sides of the bridge arm, making the lead resistance can be eliminated.
-
Data-Based Modeling of the Spatiotemporal Temperature Distribution in a Reach-in Plant Growth Chamber
The temperature sensors (Direct Pt100 1/3 DIN, 3 wires ) were characterized by an accuracy of ± (0.1 + 0.0017 ×| t | )°C.
-
Freeze depth predicting of permafrost subgrade based on moisture and thermal coupling model
A 3 - wire Resistance Temperature Detector (RTD) sensor PT100 is used for the temperature acquisition, as shown in Fig. 5(a).
-
Multiprocessor based architecture for on-line condition monitoring of transformers
Sensor used for temperature sensing is PT100 ( 3 - wire ).
-
Design and experimental test of a novel surface blackbody with honeycombs
In the controlling system consists of microprocessor PIC16F876 embedded, display, keyboard, communication boards etc, temperature signals from sensors Pt100 A are transferred by 3 - wire test.
-
Measurement / 230 / DC
Transmitters for Pt100 temperature sensors , 2-, 3 - or 4- wire connectionFixed range models for 0 to 150 °C, 0 to 200 °C and 0 to 300 °C input rangesImpressed output current of 4 to 20 mACompact 67.5 and 22.5 mm…
-
Transmitters / 22
Transmitters for Pt100 temperature sensors , 2-, 3 - or 4- wire connectionFixed range models for 0 to 150 °C, 0 to 200 °C and 0 to 300 °C input rangesImpressed output current of 4 to 20 mACompact 67.5 and 22.5 mm…
-
Measurement / 230 / Wire
Transmitters for Pt100 temperature sensors , 2-, 3 - or 4- wire connectionFixed range models for 0 to 150 °C, 0 to 200 °C and 0 to 300 °C input rangesImpressed output current of 4 to 20 mACompact 67.5 and 22.5 mm…
-
Measurement / 230 / AC
Transmitters for Pt100 temperature sensors , 2-, 3 - or 4- wire connectionFixed range models for 0 to 150 °C, 0 to 200 °C and 0 to 300 °C input rangesImpressed output current of 4 to 20 mACompact 67.5 and 22.5 mm…
Indicates content that may require registration and/or purchase.