-
Supplier: Thermometrics Corporation
Description: 3 wire rtd(±0.12% at 0°C)
- Diameter or Width Range: 0.125 inch
- Sensitive Length: 0.3 inch
- # of Lead Wires Per Element: 3
- Sensor Termination Type: Bare or Insulated Lead Wires
-
Supplier: Electro-Sensors, Inc.
Description: 3/8-16 threaded stud probe. 3-wire Platinum Pt100 RTD output Attachment probe, sensor and cable Compatible with PLCs, meters, data acquisition, and hazard monitoring system with 3-wire Pt100 RTD- inputs Integral 1/2 in. flexible liquid-tight
- Sensor Termination Type: Conduit Connector
- Features: RTD
- Process Connection: Threaded Fitting
-
Supplier: TE Connectivity
Description: Material : Platinum Lead Wire Style : PTFE Insulated Model Number : SP RTD Sensor Type : Platinum Flexible Sensor For Surface Type SP Wire/Cladding Type : PTFE Insulated Usage Conditions Accuracy (at T_ref) (DEGC) : ± .3 Ambient Temperature Range : -70 - 200
- Sensed Temperature: -94 to 392 F
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 4
- Process Connection: None or Hand held
-
-
Supplier: OMEGA Engineering, Inc.
Description: The RTD-850 RTD sensor is designed for installation in #8-32 threaded holes or in thin items using a backing nut. Its small size allows for installation in tight spaces such as electronic equipment, power supples, equipment racks, motors, automated equipment, and many other
- Operating Temperature: -76 to 446 F
- Nominal Resistance: 100 R0 @ 0° C
- Technology: Platinum, Wire Wound
- Sensor Type: Precision / Class A
-
Supplier: TE Connectivity
Description: Features Element Material : Platinum Element Type : Glass Lead Wire Style : Ni/Pt RTD Element Type : Platinum Glass Wire Wound Element Wire/Cladding Type : Ni/Pt Usage Conditions Accuracy (at T_ref) (DEGC) : ± .3 Operating Temperature (Max) : 400 DEGC [752 DEGF ]
- Operating Temperature: 752 F
- Technology: Platinum, Wire Wound
-
Supplier: Pyromation
Description: output that conforms to a 100 Ω platinum element with a 0.003 85 ºC-1 temperature coefficient within a measurement range of (0 to 100) ºC [32 to 212] ºF. The RTD sensors are available in copper or 316 stainless steel sheath materials and can be supplied in various lengths up to 828
- Sensed Temperature: 0 to 100 F
- Diameter or Width Range: 0.1875 to 0.25 inch
- Sensitive Length: 12 to 828 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: OMEGA Engineering, Inc.
Description: An economical industrial grade Class "B" RTD sensor in a convenient 3-pack. Typical Applications Include: Product Environmental and Performance Testing, Climate Control/HVAC, Thermal Protection of Electronic Products (Power Supplies, Electronic Racks, and EnclosuresTemperature)
- Operating Temperature: -60 to 445 F
- Nominal Resistance: 100 R0 @ 0° C
- Technology: Platinum, Wire Wound
- Sensor Type: Standard / Class B
-
Supplier: OMEGA Engineering, Inc.
Description: a variety of protection heads with 1/2" NPT mounting threads and 304 SST sheath. Note that the final length dimension is reduced by 1/2" so if used in a thermowell the sensor will not bottom and cause damage to the sensor. The standard probe uses a Style 2 (3-wire) lead
- Sensed Temperature: -58 to 932 F
- Diameter or Width Range: 0.125 to 0.25 inch
- Sensitive Length: 6 to 24 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: OMEGA Engineering, Inc.
Description: The PRTXD Series are two-wire transmitters that provide a 4 to 20 mA signal representing temperature. The units include a 3 1/2 digit display and the RTD sensor. The NEMA 4X (IP66) housing protects the electronics.
- Sensed Temperature: -58 to 392 F
- Output: Analog Current (e.g., 4-20 mA)
- Local Interface: Digital Front Panel
- Features: Digital or Analog Display
-
Supplier: Red Lion Controls, Inc.
Description: RTD Probe, 100 Ohm DIN Class A Silicone Based, Self Backing Rated to 260°C (500°F) Sensor can be reapplied Stripped 3 Wire Leads (Connectors sold separately) 10 Foot Lead Length Ideal for Flat or Curved Surfaces Able to withstand High Vibration Environments
- Features: RTD
-
Supplier: Pyromation
Description: Miniature CIP sanitary RTD temperature sensors are provided with 16AMP sanitary caps to fit 1/2" and 3/4" tube size sanitary fittings. They are used in pharmaceutical, chemical, biotech, R & D laboratory, and food process applications. The sanitary caps are welded to the sheath
- Sensed Temperature: 399.2 F
- Diameter or Width Range: 0.15625 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
-
Supplier: Powell Electronics, Inc.
Description: RTD Elements with Wire LeadWelded to RTD
- Category: Element / Chip
-
Supplier: Win Source Electronics
Description: Manufacturer: Innovative Sensor Technology, USA Division Category: Sensors, Transducers- Temperature Sensors -RTD (Resistance Temperature Detector) Package: Tray Product Status: Active Resistance @ 0°C: 100 Ohms RTD Material: Platinum (Pt) Operating Temperature:
- Reference Resistance: 100 Ohms (Most Common)
- Sensor Termination Type: Other
- Element Material: Platinum
- Features: RTD
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Innovative Sensor Technology, USA Division Category: Sensors, Transducers Temperature Sensors RTD (Resistance Temperature Detector) Package: Tray Product Status: Active Resistance @ 0°C: 100 Ohms RTD
- Reference Resistance: 100 Ohms (Most Common)
- Sensor Termination Type: Other
- Element Material: Platinum
- Features: RTD
-
Supplier: Chromalox
Description: RTD for Heat Trace Applications -76°F (-60°C) to 400°F (204°C) Temperature Range 316 Stainless Steel Sheath 100 ohm RTD, =.00385 ohms/°C ±1°F(0.5°C) Accuracy at 32°F (0°C) 1/2” (12.7mm) conduit fitting Available in 3’, 10’, 50’ Lengths SS Flex Armor outer shield 3”L x
- Sensed Temperature: -58 to 392 F
- Diameter or Width Range: 0.1875 inch
- Reference Resistance: 100 Ohms (Most Common)
- Sensor Termination Type: Bare or Insulated Lead Wires, Conduit Connector
-
Supplier: Chromalox
Description: 100 Ohm Platinum RTD Sensors 36" Teflon® Insulated 3-Wire Leads Standard with Subminiature MTP Series Connector
- Sensed Temperature: -328 to 446 F
- Sensitive Length: 1 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
-
Supplier: Win Source Electronics
Description: Manufacturer: Honeywell Sensing and Productivity Solutions Category: Sensors, Transducers -Temperature Sensors -RTD (Resistance Temperature Detector) Series: HEL-700 Package: Bulk Product Status: Active Resistance @ 0°C: 1 kOhms Resistance Tolerance: ±0.1% RTD Material:
- Reference Resistance: 1000 Ohms
- Sensor Termination Type: Other
- Element Material: Platinum
- Features: RTD
-
Supplier: Dataforth Corporation
Description: Two MAQ20 resistance input modules are offered. One interfaces to 3-wire sensors and has 6 input channels; the other interfaces to 4-wire sensors and has 5 input channels. The 3-wire module interfaces to 3 types of sensors: 100Ù Pt and
- Analog Input Channels: 6 #
- Operating Temperature: -40 to 185 F
- Form Factor: DIN Rail
- Application: General Lab and Industrial
-
Supplier: Conax Technologies
Description: Programmable within seconds to measure temperatures within all standard sensor ranges. The RTD and resistance inputs have cable compensation for 3-wire connection. Mounting / Installation: DIN Form B sensor head compatible. Supplied with 2 x M4 screws on a 33
- Sensed Temperature: -328 to 1,562 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Nickel / Nickel Alloys, Platinum
-
Supplier: Pyromation
Description: temperature. In operation, a small excitation current is passed across the element, and the voltage, which is proportional to resistance, is then measured and converted to units of temperature calibration. The RTD measurement element is manufactured by winding a wire (wire wound
- Sensed Temperature: -328 to 399.2 F
- Diameter or Width Range: 0.1875 to 0.25 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
-
Supplier: Conax Technologies
Description: RTD or Ohm Input High Measurement Accuracy 3-Wire Connection Programmable Sensor Error Value 1- or 2-Channel Version Application: Linearized temperature measurement with PT100...PT1000 or Ni100...NI1000 sensor. Conversion of linear resistance variation to a
- Sensed Temperature: -328 to 1,562 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Mounting Options: DIN Rail Mounting
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1233988-HEL-705-U-1-12-00 Category: Sensors, Transducers>Temperature Sensors - RTD (Resistance Temperature Detector) Series: HEL-700 Termination: Wire Leads Package: Bulk Standard Package: 10 Resistance Tolerance: ±0.1% Current: 1 mA Accuracy:
- Operating Temperature: -70 to 260 C
- Features: Other
- Sensor Type: Temperature Sensor
-
Supplier: Ultra Energy
Description: Welded Fitting RTD, Industrial Temperature Sensor, RTD. Designed for direct immersion applications where a male fitting is needed for mounting. Model 201 is a straight sheath temperature sensor. Model 203 is a Reduced Tip/Fast Response temperature sensor.
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
- Sensor Termination Type: Bare or Insulated Lead Wires, Other
- Element Material: Platinum
-
Supplier: Conax Technologies
Description: RTD or Ohm Input High Measurement Accuracy 3-Wire Connection Programmable Sensor Error Value Complies with European ATEX and CSA/FM Requirements for Hazardous Location Installation Application: Linearized temperature measurement with Pt100...Pt1000 or Ni100...Ni1000
- Sensed Temperature: -328 to 1,562 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Nickel / Nickel Alloys, Platinum
-
Supplier: Acromag, Inc.
Description: DT330 series signal conditioners provide two independent I/O channels in a single, space-saving unit. The DT335 model is a four-wire dual transmitter that isolates and converts RTD or linear resistance sensor inputs to proportional control signals. Each channel supports DC
- Operating Temperature: -40 to 158 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Copper, Nickel / Nickel Alloys, Platinum
-
Supplier: Sitron
Description: The robust and compact Pt10 Temperature Sensor has a Pt100 RTD platinum sensor inserted into the sheath with optimum accuracy and stability. The platinum RTD has the function of converting the measured temperature in the process to resistance in a proportional way with
- Sensed Temperature: -148 to 392 F
- Operating Temperature: 14 to 158 F
- Reference Resistance: 100 Ohms
- Features: Other
-
Supplier: Sitron
Description: The robust and compact Pt10 Temperature Sensor in 316 Stainless Steel has a Pt100 RTD platinum sensor inserted into the rod with optimum accuracy and stability. The platinum RTD has the function of converting the measured temperature in the process to resistance in a
- Sensed Temperature: -148 to 392 F
- Operating Temperature: 14 to 158 F
- Reference Resistance: 100 Ohms
- Features: Other
-
Supplier: Acromag, Inc.
Description: 100 ohm Pt RTD or 0-900 ohm input 4-20mA output (sink/source) 12-32V DC loop/local power USB configuration The TT231 model is a space-saving two-wire transmitter that converts a 100 ohm Platinum RTD sensor input to a proportional 4-20mA signal. Power is received from the
- Accuracy: 0.1 % FS
- Operating Temperature: -40 to 176 F
- Temperature Measurement Range: -58 to 1,652 F
- Transmission Rate: 12,000 kbps
-
Supplier: Pyromation
Description: The flexible RTD extensions illustrated below are constructed using stranded copper wire with various insulations. They are used as extension cords to provide suitable connections between sensors, jack panels, or instrumentation. Resistance temperature detectors (RTDs),
- Sensed Temperature: -328 to 399.2 F
- Diameter or Width Range: 0.125 to 0.375 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
-
Supplier: TE Connectivity
Description: Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Body Length : 50.8 MM [2 INCH ] Body Thickness : 1.9 MM [.075 INCH ] Body Width : 9.65 MM [.38 INCH ] Lead Wire Length : 2438.4 MM [96 INCH ] Wire Size (AWG) : 26
- Element Material: Platinum
- Features: RTD
-
Supplier: Dataforth Corporation
Description: excitation is provided from the module using two matched current sources. When using a 3-wire connection, this method allows equal currents to flow through the sensor leads, canceling the effects of lead resistances.The excitation currents are small (0.25mA) which minimizes
- Analog Input Channels: 1 #
- Accuracy: 0.1 % FS
- Maximum Output: 5 volts
- Bandwidth: 0.003 kHz
-
Supplier: Ultra Energy
Description: Spring Loaded RTD, Industrial Temperature Sensor, RTD. Designed for applications where a General-Purpose Head and a thermowell are needed. The spring-loaded action of this RTD ensures proper contact with the tip of the thermowell for maximum heat transfer.
- Sensitive Length: 1.5 to 42 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
- Sensor Termination Type: Bare or Insulated Lead Wires
-
Supplier: Industrial Filter & Pump Mfg. Co.
Description: Resistance temperature detectors (RTD’s) use the change in the electrical resistance of a wire wound device with a positive temperature coefficient to signal a change in the temperature. As a standard, Nexthermal uses 100-ohm class B platinum wire-wound elements manufactured to
-
Supplier: Minco
Description: Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature
- Sensed Temperature: -58 to 500 F
- Diameter or Width Range: 0.215 inch
- Sensitive Length: 8.9 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: Ultra Energy
Description: spring Loaded RTD, Industrial Temperature Sensor, RTD. Designed for applications where a General-Purpose Head and a thermowell are needed. The spring-loaded action of this RTD ensures proper contact with the tip of the thermowell for maximum heat transfer. Model 302: A
- Sensitive Length: 1.5 to 42 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
- Sensor Termination Type: Bare or Insulated Lead Wires
Find Suppliers by Category Top
Featured Products Top
-
proximity switches comprises all widely used sizes from 3mm to M30, All switches are available in 3-wire DC, PNP and NPN versions, with cables or connectors, and some are also available in 2-wire models (for 20... 265 VAC, or 20... 320 VDC Please visit www.locon.net for further information on this product. (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Contrinex Inductive Proximity Sensors Cylindrical Housings Housing Size 6.5mm with sensing ranges from 1.5mm to 3mm LOCON your reliable choice for high quality inductive sensors Cylindrical Housings Our range of proximity (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
) Temperature Measurement: Measurement of Temperature via 100 ohm 3-wire Class A DIN Platinum RTD Process Seal: Our unique method of isolating sensors from the process requires no diaphragm seal and can be further enhanced by using a Purge Seal (Low Volume Continuous (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
Conductivity sensor Innovative Sensor Technology IST AG has combined thin- and thick-film technologies to develop ceramic-based conductivity sensors that include a resistive temperature sensor (Pt1000 IEC 60751 F0.3), thus allowing for accurate compensation at the (read more)
Browse Datasheets for Innovative Sensor Technology IST USA Division -
switches comprises all widely used sizes from 3mm to M30, All switches are available in 3-wire DC, PNP and NPN versions, with cables or connectors, and some are also available in 2-wire models (for 20... 265 VAC, or 20... 320 VDC). Please visit www.locon.net for further product information. (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
switches comprises all widely used sizes from 3mm to M30, All switches are available in 3-wire DC, PNP and NPN versions, with cables or connectors, and some are also available in 2-wire models (for 20... 265 VAC, or 20... 320 VDC). Please visit www.locon.net for further product information. (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
switches comprises all widely used sizes from 3mm to M30, All switches are available in 3-wire DC, PNP and NPN versions, with cables or connectors, and some are also available in 2-wire models (for 20... 265 VAC, or 20... 320 VDC). Please visit www.locon.net for further product information (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
switches comprises all widely used sizes from 3mm to M30, All switches are available in 3-wire DC, PNP and NPN versions, with cables or connectors, and some are also available in 2-wire models (for 20... 265 VAC, or 20... 320 VDC) Please visit www.locon.net for further product information (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Our current sensors (IVT-S, IVT 3, and IVT 3 Pro) have seen impressive adoption by the industry in the past two years. Now, we’re making it even easier for you to incorporate them in your designs while supporting faster and easier assembly: Kits come complete with: 24” flying leads 24AWG wires 1000V insulation rating Color-coded wires (read more)
Browse Current Sensors Datasheets for Isabellenhutte USA -
The sensors are intended for contactless measurement of speed and length of moving surfaces and objects, for example, wires, strips, tubes, fibers, films, paper, hot steel, vehicles. The series includes two models (read more)
Browse Linear Position Sensors Datasheets for RIFTEK EUROPE Sp. z.o.o.
More Information Top
-
Using a 3-Wire RTD to Prevent Temperature Measurement Errors
So especially with longer cable runs, users can avoid this significant inaccuracy by using a 3 - wire RTD sensor along with a data logger that provides automatic compensation for these types of applications.
-
Temperature Measurement Using RTDs
3 - WIRE RTD SENSOR INPUT .
-
Experimental operation of a sodium heat pipe
Omega Model PR-132, 100 ohm, 3 - wire RTD temperature sensor .
-
ISA ADV TEMP MEAS CNTRL - Advanced Temperature Measurement and Control
Sheathed wire wound RTD sensor with 3 lead wires [8] (Source: Figure 6-1.
-
ISA ESSNTLS MDRN MEAS FINL ELEM - Essentials of Modern Measurements and Final Elements in the Process Industry: A Guide to Design, Configuration, Installation,...
Sheathed Wire Wound RTD Sensor with 3 Lead Wires [8] (Source: .
-
ISA ADV CNTRL UNLEA PLA PER MAN BEN - Advanced Control Unleashed - Plant Performance Management for Optimum Benefit
— The best temperature measurement is a smart transmitter connected to a 3 -or 4- wire RTD sensor installed in a piping elbow.
-
A novel lab-on-a-tube for multimodal monitoring of patients with traumatic brain injury
The temperature sensor was based on 3 - wire RTD principle.
-
Maxim Integrated's High-Accuracy Novato Smart Temperature-Transmitter Reference Design with HART Protocol
• Flexibility: supports a 2-, 3 -, or 4- wire RTD sensor input; PT100 to PT1000 RTDs .
-
Freeze depth predicting of permafrost subgrade based on moisture and thermal coupling model
A 3 - wire Resistance Temperature Detector ( RTD ) sensor PT100 is used for the temperature acquisition, as shown in Fig. 5(a).
-
Improving Tank Temperature Measurement to Optimize Inventory Control and Custody Transfer Systems
This type of sensor can be either a 3 or 4 wire RTD , which will provide full lead-wire compensation.
Indicates content that may require registration and/or purchase.