Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allegro MicroSystems Inc.
Description: The A1667 provides precise speed and position sensing for ring magnet-based applications, featuring true zero-speed operation, high accuracy, and dynamic adaptation for robust performance in automotive and industrial environments. * Note: If you have issues logging into this feature
- Features: Magnetic Sensor
-
Supplier: Allegro MicroSystems Inc.
Description: Special Purpose and E-Motor Speed Sensor ICs
-
Supplier: ContiTech AG
Description: wires) or cable version High reliability Technical Data Temperature range -40º ...+150ºC Period accuracy 1% typical (target dependant) Air gap range 0.3..1.9 mm Speed range 0Hz ... 12000 kHz Supply voltage 5...16 volts Output signal 7/14 mA (2 wires) or voltage open drain
- Accuracy: 1 ±% Full Scale
- Operating Temperature: -40 to 302 F
- Power Requirements: DC Powered
- Output: Voltage
-
-
Supplier: Allegro MicroSystems Inc.
Description: The A1698 provides accurate speed and direction sensing down to zero speed, using a simplified two-wire interface. Its integrated capacitor enhances EMC performance, while sophisticated digital circuitry minimizes offsets and enables air gap-independent operation. * Note: If you
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
-
Supplier: Allegro MicroSystems Inc.
Description: The A19301 provides functionally safe speed and direction sensing for automotive applications, featuring ASIL B(D) compliance, a two-wire interface, and integrated diagnostics for enhanced reliability. * Note: If you have issues logging into this feature you may need to enable 3rd
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
-
Supplier: Littelfuse, Inc.
Description: H-58 magnet is sold separately. Magnetically-operated proximity sensor Digital or latching types available Integral LED Medium or high sensitivity options available Three-wire (voltage output) sensor Integral reverse/over-voltage protection Built-in temperature compensation
- Operating Temperature: -40 to 185 F
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Littelfuse, Inc.
Description: H-58 magnet is sold separately. Magnetically-operated proximity sensor Digital or latching types available Integral LED Medium or high sensitivity options available Three-wire (voltage output) sensor Integral reverse/over-voltage protection Built-in temperature compensation
- Operating Temperature: -40 to 185 F
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Littelfuse, Inc.
Description: H-58 magnet is sold separately. Magnetically-operated proximity sensor Digital or latching types available Integral LED Medium or high sensitivity options available Three-wire (voltage output) sensor Integral reverse/over-voltage protection Built-in temperature compensation
- Operating Temperature: -40 to 185 F
- Sensor Technology: Hall Effect Position Sensor
-
Description: The speed monitoring sensor adopts nickel-copper alloy shell material and special circuit design, stable output, good water resistance. Fulshed sensor detection distance can reach 10mm,Non-fulshed sensor detection distance can reach 15mm, switching frequency up to
- Operating Distance: 0.1968505 to 0.5905515 inch
- Operating Temperature: -13 to 158 F
- Output Load: AC Load
- Power Requirements: AC Powered
-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: The sensors are intended for contactless measurement of speed and length of moving surfaces and objects, for example, wires, strips, tubes, fibers, films, paper, hot steel, vehicles. The Series includes two models: ISD-3, based on Raster Spatial Filtration of an object
- Operating Temperature: -4 to 122 F
- Output: Frequency, Voltage
- Body Shape: Rectangular
- Sensor Technology: Time of Flight Optical Position Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4941C magnetic speed sensor with dynamic self-calibration principle Infineon XENSIV Hall effect sensor IC TLE4941C is designed to provide information about rotational speed to modern vehicle dynamics control systems and ABS. The output has been designed as a
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4953C magnetic speed sensor for transmission and ABS systems The Infineon XENSIV differential Hall Effect sensor TLE4953 is designed to provide information about rotational speed and direction of rotation to modern transmission and ABS systems. The output has
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1235356-SR4P3-C3 Category: Sensors, Transducers>Magnetic Sensors - Position, Proximity, Speed (Modules) Series: SR4 Type: Omnipolar Switch Termination Style: Wire Leads Package: Bulk Actuator Material: Magnet Standard Package: 20 Output Type:
- Features: Photoelectric Sensors
-
Supplier: Littelfuse, Inc.
Description: Asmall flange mountHall effectsensor occupying only 3.22cm2(0.500in2) board space with a choice of digital or programmable analog outputs.Availablein 3-wire(voltage output)or 2-wire (current output) versions.Its case design enables screw or adhesive mounting. Capable of
- Operating Distance: 0.72834685 inch
- Operating Temperature: -40 to 212 F
- Electrical Output: Current
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Infineon Technologies AG
Description: accuracy. Few transitions after start up the sensor has already finished self-calibration and has reached a high-accuracy running mode. As the TLE4927C is switching at visible fixed (-1) or visible adaptive (-2) hysteresis, the sensor enables accurate operation even at large pitches
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1027403-55110-3M-02-A Category: Sensors, Transducers>Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial Series: 55100 Type: Hall Effect Switch Termination Style: Wire Leads Package: Box Actuator Material: Magnet, South Pole
- Operating Temperature: -40 to 85 C
- Features: Magnetic Sensor, Other, Proximity Sensor
-
Supplier: Qualtek Electronics Corp.
Description: Special Function: PWM Speed Control & Speed Sensor
- Maximum Air Flow: 290 SCFM
- Maximum Static Pressure: 0.925 in H2O
- Maximum Sound Level: 60 dbA
- Operating Current: 1.21 amps
-
Supplier: Qualtek Electronics Corp.
Description: Special Function: PWM Speed Control & Speed Sensor
- Maximum Air Flow: 255 SCFM
- Maximum Static Pressure: 0.736 in H2O
- Maximum Sound Level: 56 dbA
- Operating Current: 0.45 amps
-
Supplier: Qualtek Electronics Corp.
Description: Special Function: PWM Speed Control & Speed Sensor
- Maximum Air Flow: 255 SCFM
- Maximum Static Pressure: 0.736 in H2O
- Maximum Sound Level: 56 dbA
- Operating Current: 0.89 amps
-
Supplier: Qualtek Electronics Corp.
Description: Special Function: PWM Speed Control & Speed Sensor
- Maximum Air Flow: 220 SCFM
- Maximum Static Pressure: 0.571 in H2O
- Maximum Sound Level: 52 dbA
- Operating Current: 0.33 amps
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4929C-XHA-M38N Hall based crankshaft sensor for hybrid powertrains The Infineon XENSIV™ TLE4929C-XHA products address new requirements for crankshaft speed sensing from hybrid powertrains. An advanced vibration detection algorithm ensures valid sensor data for any
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor High Speed Marketing Page. Technical Features Model Specific EMITTER LIGHT SOURCE: • White CONNECTION: • 4-wire 6ft cable (1.8m) Family Specific SUPPLY VOLTAGE & CURRENT • 8-30 Vdc •
- Operating Temperature: 41 to 131 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor High Speed Marketing Page. Technical Features Model Specific EMITTER LIGHT SOURCE: • Red = 660nm CONNECTION: • 4-wire 6ft cable (1.8m) Family Specific SUPPLY VOLTAGE & CURRENT • 8-30
- Operating Temperature: 41 to 131 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor High Speed Marketing Page. Technical Features Model Specific EMITTER LIGHT SOURCE: • IR = 880nm (Use glass fibers only). CONNECTION: • 4-wire 6ft cable (1.8m) Family Specific SUPPLY
- Operating Temperature: 41 to 131 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
- Beam Type: Infrared
-
Description: output signal is strong. The sensor is CE certified with IP67 protection grade. Description LE10,LE17,LE18 series of small inductance sensors are suitable for most automation fields of economic hot products, with a variety of appearance and professional integrated circuit design,
- Operating Distance: 0.1968505 to 0.3149608 inch
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Body Shape: Rectangular
-
Supplier: Intellisense Microelectronics Ltd.
Description: Product features: Sensing areas: 20*20mm/20*30mm/30*40mm/40mm*50mm High resolution: φ1.5mm/φ2mm/φ3mm Suitable for all types of materials, metal or non-metal, liquid drop Volume calculation for broken pill rejection On delay and off delay time adjustable to meet irregular objects counting Solid
- Output Load: 4-Wire NPN, 4-Wire PNP
- Features: DC Powered, Photoelectric Sensors
- Beam Type: Infrared
- Body Shape: Other, Slot
-
Description: LE40 series plastic square inductive proximity sensor adopts PBT shell material, economical price, good water resistance. The detection distance of the fulsh sensor can be reached 15mm, the detection distance of the non-fulsh sensor can be reached 20mm, and the repetition
- Operating Distance: 0.5905515 to 0.787402 inch
- Output Load: AC Load, DC Load
- Power Requirements: AC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Description: LE40 series plastic square inductive proximity sensor adopts PBT shell material, economical price, good water resistance. The detection distance of the fulsh sensor can be reached 15mm, the detection distance of the non-fulsh sensor can be reached 20mm, and the repetition
- Operating Distance: 0.5905515 to 0.787402 inch
- Output Load: AC Load, DC Load
- Power Requirements: AC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: ODG (Origin Data Global)
Description: SENSOR REED SW SPDT WIRE LEADS
- Operating Temperature: -40 to 105 C
- Features: Magnetic Sensor, Other
-
Supplier: ODG (Origin Data Global)
Description: SENSOR HALL VOLTAGE WIRE LEADS
- Input (Supply) Voltage: 2.7 to 24 volts
- Operating Temperature: -40 to 100 C
- Features: Magnetic Sensor, Other
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor High Speed Marketing Page. Technical Features Model Specific EMITTER LIGHT SOURCE: • RED = 660nm CONNECTION: • 4-Pin M8 connector Family Specific SUPPLY VOLTAGE & CURRENT • 8-30 Vdc • 28ma @
- Operating Temperature: 41 to 131 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: DigiKey
Description: Magnetic Switch SPST-NO Wire Leads Cylinder, Threaded - M8
- Operating Temperature: -13 to 158 F
-
Supplier: Eaton Corporation - Sensors
Description: Detect Target Slowdown or Stoppage with SpeedSense The newly released SpeedSense sensor from Eaton's electrical business is one of the first tubular inductive sensors to feature built-in speed detection technology. This functionality allows the sensor to detect when the
- Operating Distance: 0.5905515 inch
- Operating Temperature: -40 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Sensor Technology: Inductive Proximity Sensor, Magnetic Proximity Sensor
-
Supplier: DigiKey
Description: SENSOR HALL VOLTAGE WIRE LEADS
- Operating Temperature: -40 to 212 F
-
Supplier: Win Source Electronics
Description: Mfr: TE Connectivity Aerospace, Defense and Marine Category: Sensors, Transducers>Optical Sensors>Image Sensors, Camera Packaging: Bulk Part Status: Obsolete Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4 Core Size: 8-Bit Speed: 200MHz Connectivity:
Find Suppliers by Category Top
Featured Products Top
-
Wire Enameling Drawing Speed Control This customer manufactures wire-enameling machines. Novotechnik's IP 6500 rotary potentiometer is mounted on a dancer arm. The dancer controls the speed of the main (read more)
Browse Potentiometers, Rheostats, and Trimmers Datasheets for Novotechnik U.S., Inc. -
Qualtek's USB 3.2 SuperSpeed+ cables Qualtek's USB 3.2 SuperSpeed+ cables charge USB-C devices while syncing and transferring data quickly and safely. Follow us (read more)
Browse Cable Assemblies Datasheets for Qualtek Electronics Corp. -
Conax Technologies’ Bearing Sensor Wire Seals seal virtually any sensor lead Our Bearing Sensor Wire Seals (BSWS) are designed to seal virtually any transducer, sensor or (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Conax Technologies -
A19351: High-Performance GMR AK Protocol Wheel Speed and Direction Sensor IC The A19351 is a giant magnetoresistance (GMR) magnetic sensor integrated circuit (IC) designed to measure ring magnets, especially for automotive wheel speed and direction applications (read more)
Browse Speed Sensors Datasheets for Allegro MicroSystems Inc. -
ft. to 8 ft. x 20 ft. High-Speed Screening Applications Some typical applications include: Fine mesh sizing of a mixture of granulated copper wire and insulation prior to air separation. The horizontal screen is preferred over the inclined for precision sizing (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Triple/S Dynamics, Inc. -
Three new standard E-Stop configurations with wire leads are now available. Now IP65 & IP67. Factory-terminated options reduce wiring steps, improve consistency, and help speed panel installation without changing your safety (read more)
Browse Emergency Stop Switches Datasheets for NKK Switches -
Allegro Announces First-to-Market High-Resolution GMR Wheel Speed and Distance Sensor for ADAS Applications New A19360 will help automakers achieve levels 3, 4 and 5 automation in passenger vehicles Allegro MicroSystems, Inc. (“Allegro”) (read more)
Browse Speed Sensors Datasheets for Allegro MicroSystems Inc. -
features, and complex profiles while maintaining dimensional accuracy and minimizing material waste. The SVT 60-60 3D Taper Cut Endless Diamond Wire Saw is designed to address these challenges through high-precision closed-loop diamond wire cutting technology. Unlike conventional cutting (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
proximity switches comprises all widely used sizes from 3mm to M30, All switches are available in 3-wire DC, PNP and NPN versions, with cables or connectors, and some are also available in 2-wire models (for 20... 265 VAC, or 20... 320 VDC Please visit www.locon.net for further information on this product. (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Teledyne introduces Contact Image Sensors for high-speed, high-resolution line scan imaging WATERLOO, Canada – September 27, 2022 – Teledyne DALSA is pleased to introduce AxCIS™, a new family of high-speed and high (read more)
Browse CMOS Image Sensors Datasheets for Teledyne DALSA
Conduct Research Top
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
, the model S100 - which includes 3-axis motion platforms designed and manufactured by Steinmeyer FMD. Scienion sought a highly reliable very compact high speed motion system (with minimum number of moving cables). Manufacturers of precision positioning systems are often faced with applications
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
total. analysis systems devices for chemical processes [1], including. specific applications such as chemical reactions [2, 3],. and for biological processes [4, 5], such as enzyme reactions. [6-8], DNA or RNA analysis [9-11], and protein folding [12]. Despite the small length scale of microdevices
More Information Top
-
Development of soft and distributed tactile sensors and the application to a humanoid robot
The processor on this sensor module has a high speed 3 - wired 12Cserial bus, so that it is possible to make many modules distributed in a robot body without increasing the number of wires.
-
Monitoring gate and interconnect delay variations by using ring oscillators
To measure interconnect delay variation in a small area, we purposely run a long metal wire in the speed sensor as shown in Fig. 3 .
-
Sensors, Measurement and Intelligent Materials
Thus the sensing capacity of sensing material per unit area has been also increased by a factor of 20, such that the response speed of SAW sensor with 3 -D nano- wire bundle structure can be .
-
Three-wire true-zero-speed gear-tooth sensor IC combines accuracy and design flexibility
The new ATS667LSG from Allegro MicroSystems Europe is a 3 - wire true-zero- speed gear-tooth sensor IC designed to provide a flexible high-accuracy solution for digital gear-tooth sensing in automotive transmission applications.
-
An Examination of Diagnostic Event Data in Bendix Antilock Brake System Electronic Control Units
Figure 3 Momentary Switch Installation at Speed Sensor In addition to the wiring at the left front wheel speed sensor, a second momentary switch was installed at the fuse block for battery power to the ABS ECU.
-
Markov Reliability Modeling for Induction Motor Drives Under Field-Oriented Control
Based on Fig. 4, faults can occur in the following six possible subsystems or components: 1) induction machine 2) inverter 3 ) current sensors 4) speed encoder 5) control and estimation platform 6) connectors and wires .
-
Autonomous Aerial Water Sampling
3 Note that at the lowest wind speed , the conductivity sensors failed to read correctly due to a wiring problem during a series of samples, which resulted in higher than normal values.
-
Hot-wire measurements of velocity and temperature fluctuations in a heated turbulent boundary layer
(Skoulunde. Denmark: PDFC) pp 81-100 Freymuth P 1979Engineering estimate of heat conduction loss in constant temperature thermal sensors TSI Quarterly 5 ( 3 ) 3-9 Fulachier L 1978 Hot- wire measurements in low speed heated flow.Proc.
-
Input Shaft in Automation - Turbine Speed Sensor
Electronica Engineering’s Hall Effect Speed Sensors features optional internal pull-up resistor for 12 or 24 Vdc, adjustable fastening and 3 wires inductive sensors.
-
p-Dichlorobenzene and Naphthalene: Emissions and
Related Primary and Secondary Exposures in
Residential Buildings
Air speed was measured using a hot- wire anemometer ( Sensor Electronic & Measurement Equipment, HT-428) 3 cm from the source.
Indicates content that may require registration and/or purchase.