Products/Services for 3D CAD Centrifugal Pumps

  • Centrifugal Pumps-Image
    Centrifugal Pumps - (1171 companies)
    Centrifugal pumps are dynamic pumps which move fluids through a system using one or more impellers. They are the most common type of pump because of the simplicity and effectiveness of their design and operation. Because...
  • Computer-Aided Design (CAD) Services-Image
    Computer-Aided Design (CAD) Services - (1430 companies)
    Computer-aided design (CAD) services assist in the computerized design, three-dimensional (3D) modeling, and printing and drafting of engineering components and assemblies. Computer-aided (CAD) services include specialized programs that help...
  •  
    3D Scanners - (121 companies)
    ...the object can be taken once the scan data is on the computer. The information can then be converted to a computer-aided design (CAD) model or a computer-aided engineering (CAE) tool. Types of 3D Scanners. A 3D scanner captures 3D information. There are many...
  • Computer-aided Design and Computer-aided Manufacturing Software (CAD/CAM)-Image
    Computer-aided Design and Computer-aided Manufacturing Software (CAD/CAM) - (711 companies)
    By contrast, three-dimensional CAD or 3D CAD software is well-suited for machine shops, product designers, reverse engineering, and complex surfacing. Within 3D software there are further specialties, including wireframe/surface modeling...
  • Hydraulic Pumps-Image
    Hydraulic Pumps - (689 companies)
    Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
  •  
    Water Pumps - (864 companies)
    ...submersible water pumps) or by motive type (such as centrifugal, cantilever, or hand water pumps) can be used in water service applications. See the main pumps page for links to pumps classified by motive force. Types of Water Pumps. While slurries...
  •  
    Trash Pumps - (139 companies)
    Trash pumps are designed to pump large amounts of water that contains hard and soft solids such as mud, leaves, twigs, sand, and sludge. Most devices are portable, heavy-duty centrifugal pumps that feature deeper impeller vanes and larger discharge...
  •  
    Cantilever Pumps - (82 companies)
    Cantilever pumps are centrifugal pumps used in sump pump applications. They are available in horizontal and vertical configurations. Many styles including submersible motors. Cantilever pumps are specialized centrifugal pumps utilizing a cantilever...
  •  
    Grinder Pumps - (132 companies)
    Grinder pumps are centrifugal pumps equipped with shredding systems to aid in the transport of solids filled media. Grinder pumps are centrifugal pumps equipped with shredding systems to aid in the transport of solids filled media. The cutting...
  •  
    Sewage Pumps - (393 companies)
    ...applications. These rugged, heavy-duty devices are typically made of durable materials such as stainless steel. Agitator pumps deliver kinetic energy to slurry solids surrounding the pump intake, re-suspending them in a fluid state. Centrifugal pumps apply...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire