Portable Pumps
Featured Product from Vaughan Co., Inc.
The Vaughan Company offers a series of portable bypass pump package options that can be used for tough solids reduction applications or low shear solids handling in temporary or permanent situations.
We supply our pumps on a trailer or skid mounted platform powered by either diesel, hydraulic or electric drive motors. Contact Vaughan to get moving today.
FEATURES
- Open or enclosed "sound attenuated" options available
- Constructed with Vaughan's proprietary Mechanical Cartridge Seal
- Seal oil reservoir for dry-run scenarios
- Digital control panel
- Diesel, hydraulic, or electric drive motors
- Skid mount available
PUMP OPTIONS
- Dry Prime Horizontal End Suction Chopper Pumps in 3"-16" models
- Dry Prime Horizontal End-Suction Triton Screw Pumps in 3" to 12" models
- Wet Prime Self Priming Chopper Pumps in 4"-10" models
More Featured Products