Products/Services for 3D Model Tower Cranes
-
Industrial Cranes - (973 companies)...a horizontal load-carrying beam to wall columns (overhung) or the underside of the ceiling (underhung). Boom cranes use a structure, pole or boom to support a suspended cable for load attachment. Tower cranes use a cantilever boom, but are designed for very...Crane TypeAutomated OperationTilting Boom -
Towers, Masts, and Poles - (275 companies)...material silos. Beacon and long range navigation (LRN) towers are designed for mounting navigation, directional, or lighting aids for aircraft, ships, trucks, or automobiles. Lifting towers provide crane-like material handling capability. Towers, masts... -
Modeling and Simulation Software - (524 companies)Modeling and simulation software is used to model and simulate a system or process for the purposes of testing or calibration. It is used in a wide variety of industrial processes and is applied in conjunction with physical simulation systems... -
Crane and Rigging Services - (115 companies)...and may be portable or stationary. Gantry cranes vary in size from small workstations to very large, heavy-duty construction cranes. Features. Many crane services provide: bridge or overhead cranes. mobile or truck-mounted cranes. boom cranes. tower...
-
Communication Tower Erection Services - (71 companies)Communication tower erection services build communication towers, set up satellite dishes and install related communications equipment. Communication tower erection services build communication towers, set up satellite dishes, and install related... -
3D Scanners - (121 companies)...method of creating 3D scan data, which consists of putting physical measurements onto a computer in an organized manner. The 3D scan data is represented with a scale digital model or a 3D graphical rendering. All of the physical dimensions from...
-
Light Towers - (109 companies)...improvement projects require light towers for late evening work performed during minimal traffic times. Specifications. Power source specifications of light towers include: Fuel type and fuel capacity for internal combustion engine models. Engine...
-
Cooling Towers - (235 companies)Cooling towers are defined as any open water recirculation device that uses fans or natural draft to draw or force air to contact and cool water by evaporation. How to Select Cooling Towers. Image Credit: DME Company, Baltimore Aircoil Company...
-
Crane and Hoist Repair Services - (66 companies)Crane and hoist repair service companies provide maintenance, repair, and restoration for cranes and hoists. Crane repair and hoist repair services provide maintenance, repair, and restoration for cranes and hoists. Catering engineering solutions...
-
3D Printers and Additive Manufacturing Machines - (256 companies)...3D printers fabricate three-dimensional components from bulk material with a design provided by a digital file. It is a type of additive manufacturing (AM). 3D printers fabricate three-dimensional solid objects from a digital model. 3D printers use...
Product News
-
Renishaw
FixtureBuilder 8.0 3D-modelling software Renishaw is pleased to announce the release of FixtureBuilder 8.0, the latest version of its 3D fixture modelling software. FixtureBuilder allows users to design metrology fixturing set-ups without having to go near their co-ordinate measuring machines (CMM) and other inspection devices. This reduces the amount of unproductive set-up time and increases the productivity of inspection machines. The software can be used with a CAD model of the part to be inspected, which is imported... (read more)Browse Metrology Fixtures and CMM Fixtures Datasheets for Renishaw -
Omnetics Connector Corporation
Omnetics Expedited 3D Models - connector harness Omnetics Expedited 3D Models with the designers in Mind ..... There are several key benefits of using 3D design and 3D modeling within todays interconnect world. Advantages include simplicity, automation as well as interactive analysis for the designers themselves. Unfortunately for connector makers, often lost in translation is the physical connector itself. Connectors, although vital to the components overall success, are often the last aspect of the design to be rolled out. Connector... (read more)Browse Electrical Connectors Datasheets for Omnetics Connector Corporation -
Dataforth Corporation
Explore our library of 3D CAD models Explore our comprehensive library of 3D CAD models for Dataforth modules and accessories. Models are available in both STEP and STL formats for many of our product families. Families with CAD Models Available: Signal Conditioning. SCM5B & Accessories (e.g. SCMPBx) 3-Way Isolated Signal Conditioning. SCM7B & Accessories (e.g. SCM7BPx) 2-Way Isolated Process Control Signal Conditioning. SensorLex (R) 8B & Accessories (e.g. 8BPx) Miniature Isolated Analog Signal Conditioning. DSCA High Performance... (read more)Browse Data Acquisition Datasheets for Dataforth Corporation -
EXAIR
EXAIR’s 3D Model and CAD Library EXAIR.com (R) offers a great number of resources to help our customers make informed decisions. Building an effective and efficient compressed air system involves many factors, and having exact information is necessary when piecing the puzzle together. For this reason, EXAIR provides over seventy 3D model and CAD drawing extensions for products on our website. Save time and maintain accuracy by downloading the exact type of file needed. Our library has all the information needed to ease... (read more)Browse Air Knives Datasheets for EXAIR -
Custom Machine & Tool Co., Inc.
3D CAD Models & Datasheets—Instant Access Custom Machine & Tool Co. Inc. has just launched an online interactive CAD catalog powered by 3Dfindit, giving you instant access to configurable 3D CAD models and datasheets for our Concentric Maxi Torque bushings and In-Stock timing pulleys. What you can now do online: * Select the right Concentric Maxi Torque bushing or pulley configuration. * Download CAD files in the format you need. * Integrate directly into your mechanical designs. * Speed up prototyping and shorten design cycles. Check... (read more)Browse Timing Pulleys (metric) Datasheets for Custom Machine & Tool Co., Inc. -
Automationdirect.com
LED Signal Towers AutomationDirect has added new WERMA eSIGN series LED signal towers to their lineup of pre-assembled stacklights. These new signal towers, available in 9- and 15-tier models, feature a variety of customizable operating modes and lighting effects. eSIGN signal towers provide full-surface signaling with electronic modularity and can operate as a traditional stacklight or be used for variable filling level indications. They can be easily configured via a USB connection and the free configuration... (read more) -
Columbus McKinnon Corporation
Not all jib cranes are created equal. Industries Product Guide. Wall-Mounted Jib Cranes. This style attaches directly to an existing wall or structural support column. It offers similar motion to a floor-mounted model but without the need for floor space or a vertical mast. Best for: Facilities with limited floor space. Areas where full 360 rotation isn 't required. Mounting to existing structural steel or reinforced walls. Considerations: Requires a structurally sound wall or column. Usually limited to 180 or 200 of rotation. Less... (read more)Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
Altech Corp.
IF Series LED Tower Lights for Clear Alerts Altech IF LED Tower Lights are designed for clear machine and process status indication in industrial applications. The IF Series combines five-color LED signaling, optional buzzer models, flashing or continuous light modes, and flexible mounting options in a durable polycarbonate housing. Five-Color LED Module: One 55 mm unit can display white, red, blue, yellow, and green. Single-color 24V models are also available. Audible and Flashing Options: Available with flashing or continuous LED modes... (read more)Browse Stack Lights and Machine Lights Datasheets for Altech Corp. -
METCASE
Save Workstation Space With New Tower Enclosures! METCASE has launched TECHNOMET TX, an elegant new range of premium tower enclosures for tabletop electronic instrumentation. With a space-saving footprint to maximise workstation space, these smart new aluminum enclosures are ideal for test and measurement, industrial control, medical/wellness, peripheral devices and interfaces, communications and laboratory equipment. Like METCASE 's other TECHNOMET models, new TX has a modern, cohesive design with no visible fixing screws. Diecast front... (read more)Browse Electronic and Instrument Enclosures Datasheets for METCASE -
Vooner FloGard LLC
COOLING TOWERS WITH GRAVITY STRAINER COOLING TOWERS WITH GRAVITY STRAINER. Warmer ambient temperatures can cause your vacuum pump seal water temperature to rise significantly in recirculating systems producing a loss of pump capacity. These temperatures can reach as high as 125 oF in many applications. Adding a cooling tower can bring the seal water temperature down to 80-90 oF and improve vacuum pump performance by approximately 10-15%. A self-cleaning gravity strainer can be located ahead of the cooling tower to remove debris... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
-
Control of 3d Tower Crane Based on Tensor Product Model Transformation With Neural Friction Compensation
The identified parameters of the 3D tower crane model are given in Table I.
-
http://waset.org/publications/16943/selection-of-a-tower-crane-using-augmented-reality-in-smart-devices
3D tower crane models are made and simplified by SketchUp6 and image targets for markers are drawn by a typical graphic tool.
-
Croatian scientific bibliography - Browsing paper
3d tower crane , model predictive control, tensor product model transformation, control system stability, LPV systems .
-
Inteco
The 3D laboratory model of tower crane corresponds to a modern structure of cranes that give the best combination of height and lifting capacity.
-
Real-time Predictive Control of 3D tower crane
The proposed approach is verified through simulation and experimental test on laboratory model of a 3D tower crane .
-
Advanced Mechanical Design
Considering that building complex geometry model in ADAMS is not convenient, this paper utilized SW (SolidWorks) to build the 3D entity model of the tower crane and ADMS to build the virtual prototype of it.
-
Construction Innovation and Process Improvement
The structure of the program is comprised of four main components, specifically: 1. static 3D models of construction site, including tower cranes , trucks, land, surroundings and supporting elements (which do not change from one learner to another, e.g. scaffolding); .
-
Digital Baustelle- innovative tarpaulins more efficient operation
… 41, 42 assembly materialbezogene 224 Tracking, 78 scheduling, 281 partial models, 84 Transportkosten, 218 transport matrix, 311 transport path direction 300 superposition 105, 311 embankment construction project 189, 25 embankment model , 293 3D , 42, 68 revolving tower crane insert planners, building over …
-
BIM for Facility Managers
To access the plan of the day (Figure 6.50), the tower crane schedule, 2D construction drawings, specification sections, and 3D construction models , a 46-inch computer monitor is located within a gang box within the building while it is under construction …
-
Advanced tilt correction from flow distortion effects on turbulent CO 2 fluxes in complex environments using large eddy simulation
We numerically model the three-dimensional ( 3D ) wind field around a massive radio tower (including antennas, device boxes and a crane on top of the tower) and remove the flow distortion-induced tilt angle from the dataset prior to the application of …
Indicates content that may require registration and/or purchase.