-
Supplier: Grob, Inc.
Description: Why search continually, trying to find aluminum or steel timing pulleys that are the exact width that you need? Simply order Grob Standard aluminum or steel timing pulleys and cut them yourself. Our aluminum or steel timing pulleys stock allows you the
- Number of Teeth: 150
- Length (Pulley Stock only): 1,828.7990124485334 mm
- Material: Aluminum, Steel
- Pitch Type: GT 3mm
-
Supplier: York Industries, Inc.
Description: We have thousands of pieces of pulley stock and flanges in stock, and can create parts to your custom specifications. Stock pitches include .080”, .0816” (40 DP), 1/5”, 3/8”, 2mm, 3mm and 5mm PowerGrip® GT, 3mm, and 5mm HTD® in Aluminum and Steel. We can also do T10, AT5, AT10, 8mm or nearly
- Number of Teeth: 16 to 160
- Length (Pulley Stock only): 126.99993142003704 to 203.19989027205926 mm
- Material: Aluminum
- Features: Other Metric Pitch
-
Description: Timing pulleys are drive components that are used to transmit rotary motion between parallel axes. Ondrives.US’ timing pulleys provide reliable performance with very little maintenance—generally, the only required maintenance is periodic adjustment of belt tension. We
- Bore Diameter (if applicable): 0.094 to 0.625 inch
- Hub Diameter: 0.312 to 2.56 inch
- Belt Width: 3 to 15 mm
- Material: Aluminum, Steel
-
-
Supplier: York Industries, Inc.
Description: We have thousands of pieces of pulley stock and flanges in stock, and can create parts to your custom specifications. Stock pitches include .080”, .0816” (40 DP), 1/5”, 3/8”, 2mm, 3mm and 5mm PowerGrip® GT, 3mm, and 5mm HTD® in Aluminum and Steel. We can also do T10, AT5, AT10, 8mm or nearly
- Number of Teeth: 12 to 120
- Length (Pulley Stock only): 50.799972568014816 to 203.19989027205926 mm
- Material: Aluminum
- Features: Other Metric Pitch
-
Description: Timing pulley bar stock is a length of sturdy material with pulley teeth machined in, which can be used to create custom pulleys. Timing pulley stock is ideal for prototypes or for wider-than-normal pulley applications. Ondrives.US provides
- Length (Pulley Stock Only): 2 to 12 inch
- Material: Aluminum, Steel
- Component Type: Timing Pulley Stock
-
Supplier: Boston Gear
Description: Overview Boston Gear's HTD® timing belts combine the advantages of a flat belt with the positive-grip features of chain and gear drives. As the timing belt travels over the teeth of the pulley, there is no slippage like there is with flat belts. Since only a minimal amount of
- Belt Width: 6 to 15 mm
- Material: Aluminum
- Pitch Type: HTD 3mm, HTD 5mm
- Flanges: No Flanges, One Flange, Two Flanges
-
Supplier: Onvio LLC
Description: Curvilinear pitch option available
- Number of Teeth: 19 to 100
- Pitch Type: GT 8mm
- Flanges: No Flanges
- Features: Other Metric Pitch
-
Supplier: Onvio LLC
Description: Curvilinear pitch option available
- Pitch Type: GT 14mm
- Flanges: No Flanges
- Material: Nylon
- Features: Other Metric Pitch
-
Supplier: Onvio LLC
Description: Curvilinear pitch option available
- Pitch Type: GT 14mm
- Features: Other Metric Pitch
- Mounting and Features: Simple Bore
- Material: Steel
-
Supplier: Onvio LLC
Description: Curvilinear pitch option available
- Number of Teeth: 19 to 100
- Material: Aluminum
- Pitch Type: GT 8mm
- Features: Other Metric Pitch
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2
- Number of Teeth: 22
- Belt Width: 0.3543309 inch
- Bore Diameter (if applicable): 0.375 inch
- Hub Diameter: 0.88 inch
-
Supplier: York Industries, Inc.
Description: We have thousands of pieces of pulley stock and flanges in stock, and can create parts to your custom specifications. Stock pitches include .080”, .0816” (40 DP), 1/5”, 3/8”, 2mm, 3mm and 5mm PowerGrip® GT, 3mm, and 5mm HTD® in Aluminum and Steel. We can also do T10, AT5, AT10, 8mm or nearly
- Number of Teeth: 10 to 48
- Length (Pulley Stock Only): 8 to 12 inch
- Pitch Type: 0.375" (L)
- Material: Steel
-
Supplier: Custom Machine & Tool Co., Inc.
Description: 32 teeth, 3mm GT2 pitch, 7" usable length
- Number of Teeth: 32
- Belt Width: 1.173 inch
- Length (Pulley Stock Only): 7 inch
- Length (Pulley Stock only): 177.79990398805185 mm
-
Supplier: Custom Machine & Tool Co., Inc.
Description: 26 teeth, 3mm GT2 pitch, 6" usable length
- Number of Teeth: 26
- Belt Width: 0.947 inch
- Length (Pulley Stock Only): 6 inch
- Length (Pulley Stock only): 152.39991770404444 mm
-
Supplier: York Industries, Inc.
Description: We have thousands of pieces of pulley stock and flanges in stock, and can create parts to your custom specifications. Stock pitches include .080”, .0816” (40 DP), 1/5”, 3/8”, 2mm, 3mm and 5mm PowerGrip® GT, 3mm, and 5mm HTD® in Aluminum and Steel. We can also do T10, AT5, AT10, 8mm or nearly
- Number of Teeth: 10 to 36
- Length (Pulley Stock Only): 8 to 12 inch
- Pitch Type: 0.375" (L)
- Material: Aluminum
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with solid hub.
- Number of Teeth: 9 to 72
- Material: Aluminum
- Pitch Type: HTD 3mm, HTD 5mm
-
Supplier: W.M. Berg
Description: Operates with Max-M-Driver TB3 series
- Number of Teeth: 11
- Material: Aluminum
- Features: Other Metric Pitch
- Component Type: Timing Pulley
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt
- Belt Width: 0.25 inch
- Bore Diameter (if applicable): 0.3125 inch
- Length Through Bore (if applicable): 0.4375 inch
- Features: GT 2mm, GT 3mm
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt
- Belt Width: 0.25 inch
- Bore Diameter (if applicable): 0.3125 inch
- Length Through Bore (if applicable): 0.4375 inch
- Features: GT 2mm, GT 3mm
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt
- Belt Width: 0.25 inch
- Bore Diameter (if applicable): 0.3125 inch
- Length Through Bore (if applicable): 0.4375 inch
- Features: GT 2mm, GT 3mm
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt
- Belt Width: 0.25 inch
- Bore Diameter (if applicable): 0.3125 inch
- Length Through Bore (if applicable): 0.4375 inch
- Features: GT 2mm, GT 3mm
-
Supplier: Martin Sprocket & Gear, Inc.
Description: 3/8 pitch timing pulley, light weight, with flanges
- Number of Teeth: 22
- Belt Width: 0.75 inch
- Bore Diameter (if applicable): 1.5 inch
- Length Through Bore (if applicable): 1.75 inch
-
Supplier: Bando American, Inc.
Description: BANDO Synchro-Link ® Timing Belt Pulleys are manufactured to exacting tolerances to assure total drive system compatibility. They are available in a complete range of sizes, types, configurations and materials to contribute to the efficiency, economy and performance of your drive.
- Number of Teeth: 22 to 36
- Belt Width: 15 to 115 mm
- Bore Diameter (if applicable): 0.5 to 1.2500000000000002 mm
- Length Through Bore (if applicable): 1.34375 to 5.000000000000001 mm
-
Supplier: Bando American, Inc.
Description: BANDO Synchro-Link ® Timing Belt Pulleys are manufactured to exacting tolerances to assure total drive system compatibility. They are available in a complete range of sizes, types, configurations and materials to contribute to the efficiency, economy and performance of your drive.
- Number of Teeth: 24 to 216
- Belt Width: 15 to 170 mm
- Length Through Bore (if applicable): 1 to 7.375 mm
- Pitch Type: GT 14mm, GT 5mm, GT 8mm
-
Supplier: Megadyne Americas
Description: 3mm HTD (3M) Pulleys - Aluminum Aluminum Clear Anodized Note: 10, 11, 12 tooth pulleys are supplied with one set screw, all others are supplied with 2 at 90 degrees
- Number of Teeth: 10 to 72
- Belt Width: 6 to 9 mm
- Bore Diameter (if applicable): 3.174998285500926 to 7.950195706894319 mm
- Hub Diameter: 11.226793937531275 to 33.019982169209634 mm
-
Supplier: Megadyne Americas
Description: 3/8" pitch (L) - Pulleys - Aluminum Aluminum Clear Anodized Note: Pulleys with 10 to 12 grooves have 1 set screw, all others have 2 at 90 degrees
- Number of Teeth: 10 to 24
- Belt Width: 0.56 to 0.59 inch
- Bore Diameter (if applicable): 0.375 to 0.5 inch
- Hub Diameter: 0.875 to 2.25 inch
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with solid hub.
- Number of Teeth: 10 to 72
- Pitch Type: HTD 14mm, HTD 3mm, HTD 5mm, HTD 8mm, T 10mm, T 2.5mm, T 5mm
-
Description: Timing belts work with timing pulleys to transmit rotary motion between two parallel shafts. Ondrives.US’ timing belts provide long working life with quiet operation, and, unlike chains, require no lubrication. We offer timing belts in a variety of profiles and
- Belt Width: 3 to 25 mm
- Features: 0.080" (MXL), 0.0816" (40 DP), 0.200" (XL), 0.375" (L), Other / Custom Imperial Pitch
- Reinforcement: Fiberglass, Kevlar®, Polyester, Reinforced Belt
- Belt Material: Neoprene, Urethane
-
Supplier: F.N. Sheppard & Co.
Description: Custom Pulleys: Other pitch sizes. Made to Order, custom materials (stainless steel, delrin). heat treating, anodized, black oxide, Teflon coating. Please contact customer service for further information.
- Pitch Type: AT 10mm, AT 20mm, AT 5mm, HTD 14mm, HTD 3mm, HTD 5mm, HTD 8mm, T 10mm, T 2.5mm, T 20mm, T 5mm
- Material: Aluminum, Steel
- Mounting and Features: Hub Clamping Screw, Set Screw, Simple Bore, V-groove
- Flanges: No Flanges, One Flange, Two Flanges
-
Supplier: RS Components, Ltd.
Description: MXL Plastic Pulley teeth 12, bore 3mm
- Number of Teeth: 12
- Belt Width: 6 mm
- Bore Diameter (if applicable): 3 mm
- Features: Other Metric Pitch
-
Supplier: Radwell International
Description: TIMING PULLEY, BUSHING BORE TIMING BELT PULLEY - 0.3750 IN PITCH, 30 TOOTH, 3.551 IN OD, 0.7500 IN BELT WIDTH . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2
- Pitch Diameter: 1.01 to 2.78 inch
- Bore Diameter: 0.375 inch
- Style: Variable Speed
-
Supplier: PIX Transmissions Limited
Description: 140.0 SPC 224.0 PRODUCT RANGE Z & SPZ section pulleys A & SPA section pulleys B & SPB section pulleys C & SPC section pulleys 3V section pulleys 5V section pulleys 8V section pulleys Taper bush Metric bores, keyways and screws PIX-PowerWare® Ribbed /
- Pitch Diameter: 2.6377967 to 52.8 inch
- Outside Diameter: 2.7952771 to 53 inch
- Bore Diameter: 1.1023628 to 5.905515 inch
- English: 3V, 5V, 8V, A / 4L, B / 5L, O / 3L / Z
-
Supplier: SKF/North America
Description: oil-resistant • Temperature range from –25 to +85 °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF HiTD Belts have been developed to accommodate all industrial applications within its power rating. For additional information about
- Belt Width: 6 to 450 mm
- Belt Length: 60 to 6,804 mm
- Number of Teeth: 20 to 2,268
- Reinforcement: Fiberglass, Reinforced Belt
Find Suppliers by Category Top
Featured Products Top
-
Custom Machine & Tool Co. Inc. has just launched an online interactive CAD catalog powered by 3Dfindit, giving you instant access to configurable 3D CAD models and datasheets for our Concentric Maxi Torque bushings and In-Stock timing pulleys. (read more)
Browse Timing Pulleys (metric) Datasheets for Custom Machine & Tool Co., Inc. -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
carry a large inventory of standard widths and a selection of timing belt sleeving that can be cut to your exact requirement, many times overnight. Our GT®2 / GT®3 pulleys are designed to be used with GT®2, GT®3, and FHT timing belts. Identified as (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
AT5/AT10 Series Timing Pulleys HTD Series Timing Pulleys(3M/5M/8M/14M) Timing Pulley Bar (read more)
Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Custom Machine & Tool Co., Inc. has been the preferred manufacturer of timing pulley stock with fast delivery for OEM's and distributors for over 50 years. Simply click on the Product Number within the catalog (read more)
Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc. -
SDP/SI is a U.S. Manufacturer of Power Transmission and Motion Control Products since 1950 Timing Pulleys and Timing Belts, Precision Gears and Small Mechanical Components Available online We understand the importance of quick turnaround times for your projects (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
SDP/SI excels at making quality timing pulleys, both machined and molded, in all different sizes. Because we already offer so many different materials, sizes and fastening methods, if one of our many off-the-shelf pulleys doesn't perfectly suit your needs, we'll make you one that does. If you (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
High-Quality Machined & Molded Timing Belt Pulleys
SDP/SI manufactures high-quality metric-sized timing belt pulleys, machined or molded, in a variety of different sizes and materials. If a standard metric timing belt pulley doesn't meet your requirements, we can create a custom solution for you. With a quick turn-around rate, combined with (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Machining - Timing Belt & Pulley Drives
timing belts on-the-shelf, but has the capability to cut custom widths on demand from existing belt material in inventory. Available profiles include: Miniature FHT®, MXL, 40 D.P., XL, L, HTD®, GT®2, GT®3, and T (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
, aerospace, defense, automation, and robotics applications, our timing belts are available in a wide range of industry-standard tooth profiles, including MXL, 40 D.P., XL, L, HTD®, GT®2, GT®3, and T-series (5, T5, T10). As one of the largest timing belt sleeving consumers in the United (read more)
Browse Timing Belts (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration
SDP/SI (ISO 9001 + AS9100D Registered) offers several different series of pulleys for 1/5" small pitch timing belts. They offer positive, efficient power transmission for shaft drives, with no slip or backlash and (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI