-
Supplier: York Industries, Inc.
Description: We have thousands of belts in stock, and can cut belts in a custom width to your specifications.
- Belt Width: 6 to 15 mm
- Belt Length: 87.00000000000001 to 1,956.0000000000002 mm
- Number of Teeth: 29 to 652
- Metric Pitch: HTD 3mm
-
Supplier: York Industries, Inc.
Description: We have thousands of belts in stock, and can cut belts in a custom width to your specifications.
- Belt Width: 6 to 15 mm
- Belt Length: 99.00000000000001 to 2,061 mm
- Number of Teeth: 33 to 687
- Features: Other / Custom Metric Pitch, Other Belt Material
-
Supplier: York Industries, Inc.
Description: We have thousands of belts in stock, and can cut belts in a custom width to your specifications.
- Belt Width: 6 to 15 mm
- Belt Length: 87.00000000000001 to 2,004 mm
- Number of Teeth: 29 to 668
- Metric Pitch: HTD 3mm
-
-
Supplier: York Industries, Inc.
Description: We have thousands of belts in stock, and can cut belts in a custom width to your specifications.
- Belt Width: 9 to 25 mm
- Belt Length: 300.00000000000006 to 2,250 mm
- Number of Teeth: 60 to 450
- Metric Pitch: HTD 5mm
-
Supplier: RS Components, Ltd.
Description: OPTIBELT 294 3M 15 Timing Belt
- Number of Teeth: 98
- Features: Other / Custom Metric Pitch, Other Belt Material
-
Supplier: Megadyne Americas
Description: 3M HTD® Neoprene 3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
- Belt Length: 339 mm
- Number of Teeth: 113
- Reinforcement: Fiberglass, Reinforced Belt
- Metric Pitch: HTD 3mm
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Industrial Timing Belt
- ANSI Pitch: 0.080" (MXL), 0.200" (XL), 0.375" (L), 0.500" (H), 0.875" (XH), 1.250" (XXH)
- Features: AT 10mm, AT 5mm, AT20mm, Other / Custom Imperial Pitch, T 10mm, T 2.5mm, T 20mm, T 5mm
- Belt Material: Rubber
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: The pitch&tooth type of double sided timing belt is same as synchronous belt. There are two kinds of double sided timing belt - DA type: Arrangement symmetrical ( see section a); DB type: Arrangement overlapping ( see section b)
- ANSI Pitch: 0.080" (MXL), 0.200" (XL), 0.375" (L), 0.500" (H), 0.875" (XH), 1.250" (XXH)
- Features: Double-Sided, HTD 8mm, Other / Custom Metric Pitch, S 14mm, S 2mm, S 3mm, S 4.5mm, S 5mm, S 8mm, T 10mm, T 2.5mm, T 20mm, T 5mm
-
Supplier: F.N. Sheppard & Co.
Description: These belts are manufactured in an endless form for greater strength and longer life compared to spliced (welded belts). Truly endless construction is ideal for power transmission and high tension applications.
- Belt Width: 4 to 170 mm
- Number of Teeth: 50 to 687
- Features: Double-Sided, Other / Custom Metric Pitch, Truly Endless
- Reinforcement: Fiberglass, Reinforced Belt
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2
- Number of Teeth: 120
- Belt Width: 9 mm
- Bore Diameter (if applicable): 10.000000000000002 mm
- Material: Aluminum, Nylon
-
Supplier: US Timing & Conveyor
Description: One of our focuses is to provide the food processing industry with sanitary, durable and accurate timing belt options. FDA food contact compliant paymers available Standard colors are clear and dark blue. We can emboss specialty profiles to improve product belt interface for
- Belt Width: 310.00000000000006 mm
- Reinforcement: Kevlar®
- Features: Other / Custom Metric Pitch, T 10mm, T 5mm
-
Supplier: F.N. Sheppard & Co.
Description: Positive drive, perfect synchronization, no slippage, less maintenance
- Features: Double-Sided, Other / Custom Metric Pitch
- Metric Pitch: S 14mm, S 2mm, S 3mm, S 4.5mm, S 5mm, S 8mm
- Belt Material: Urethane
-
Supplier: US Timing & Conveyor
Description: Metric pitch The number following T or AT designates toothspacing in mm for example T10 and AT10 are 10 millimeters Made according to ISO 17396 AT series is rated for higher torque than Tseries of the same pitch distance Trapezoidal shaped tooth
- Belt Width: 25 to 200 mm
- Number of Teeth: 18 to 25
- Ultimate Tensile Strength: 15,960 to 256,000 N
- Metric Pitch: AT20mm
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing
- Belt Width: 9 mm
- Bore Diameter (if applicable): 10.000000000000002 mm
- Length Through Bore (if applicable): 22.200000000000003 mm
- Pitch Type: HTD 3mm
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing
- Belt Width: 9 mm
- Bore Diameter (if applicable): 12 mm
- Length Through Bore (if applicable): 22.200000000000003 mm
- Pitch Type: HTD 3mm
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing
- Number of Teeth: 6
- Ultimate Tensile Strength: 42 N
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing
- Number of Teeth: 6
- Ultimate Tensile Strength: 89 N
-
Supplier: Martin Sprocket & Gear, Inc.
Description: 3/8 pitch timing pulley, light weight with flanges
- Number of Teeth: 32
- Belt Width: 0.5 inch
- Bore Diameter (if applicable): 1.875 inch
- Length Through Bore (if applicable): 1.625 inch
-
Supplier: PIX Transmissions Limited
Description: Durable backing protects against environmental pollution and friction wear • Tough nylon surface protects the tooth surface • Temperature range: -25ºC to +100ºC • Conforms to ISO 9010 / JASO E 105 PRODUCT RANGE Section Pitch (mm) Tooth Height (mm) Belt Thickness (mm) Manufacturing
- Features: Other / Custom Metric Pitch
- Reinforcement: Reinforced Belt
-
Supplier: Bando American, Inc.
Description: Utilizing high modulus aramid cords and the unique blue polyurethane body, the KPS II is the belt of choice for applications requiring excep- tional power transmission capabilities, particularly on lower speed-high torque drives. The KPS II belt transmits up to 5 times more power than
- Belt Width: 15 to 120 mm
- Number of Teeth: 80 to 245
- Features: Other / Custom Metric Pitch
- Belt Material: Polyurethane
-
Supplier: Radwell International
Description: BELT, TIMING BELT, 3.43MM BELT THICKNESS, 19.1MM BELTH WIDTH, 9.525MM PITCH, 819.15MM BELT PITCH CIRCUMFERENCE, 86 TEETH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: All specification and types of timing belt can be produced;so do other specification and types of timing belt not listed in this table For particular specification belt,we can make according to the clients' supplying drawing or sample after negotiation.
- ANSI Pitch: 0.080" (MXL), 0.200" (XL), 0.375" (L), 0.500" (H), 0.875" (XH), 1.250" (XXH)
- Features: AT 10mm, AT 5mm, AT20mm, Other / Custom Imperial Pitch, T 10mm, T 2.5mm, T 20mm, T 5mm
-
Supplier: Onvio LLC
Description: Metric AT and curvilinear. Our strengths lie in our quality, our speed of quoting, instant availability of drawings as well as fast and efficient delivery. You can count on Onvio. Finished Pulleys made to order English Pitch Mectric Pitch Curvilinear Pitch Aluminum, Steel,
- Number of Teeth: 16 to 80
- Flanges: No Flanges
- Material: Nylon
- Features: Other Metric Pitch
-
Supplier: Onvio LLC
Description: Metric AT and curvilinear. Our strengths lie in our quality, our speed of quoting, instant availability of drawings as well as fast and efficient delivery. You can count on Onvio. Finished Pulleys made to order English Pitch Mectric Pitch Curvilinear Pitch Aluminum, Steel,
- Number of Teeth: 10 to 160
- Pitch Type: HTD 3mm
- Features: Other Metric Pitch
- Mounting and Features: Simple Bore
-
Supplier: PIX Transmissions Limited
Description: PIX-Potato Harvester Belts are used in machines for harvesting underground root crops viz. potato, garlic, sweet potatoes, carrots, peanuts etc. FEATURES • Special construction of belts offers highly efficient positive engagement drive, hence no slippage and speed variation •
- Features: Other / Custom Metric Pitch
- Reinforcement: Reinforced Belt
-
Supplier: Onvio LLC
Description: Metric AT and curvilinear. Our strengths lie in our quality, our speed of quoting, instant availability of drawings as well as fast and efficient delivery. You can count on Onvio. Finished Pulleys made to order English Pitch Mectric Pitch Curvilinear Pitch Aluminum, Steel,
- Number of Teeth: 10 to 160
- Material: Aluminum
- Pitch Type: HTD 3mm
- Flanges: No Flanges
-
Supplier: Onvio LLC
Description: Metric AT and curvilinear. Our strengths lie in our quality, our speed of quoting, instant availability of drawings as well as fast and efficient delivery. You can count on Onvio. Finished Pulleys made to order English Pitch Mectric Pitch Curvilinear Pitch Aluminum, Steel,
- Number of Teeth: 10 to 160
- Pitch Type: HTD 3mm
- Material: Nylon
- Features: Other Metric Pitch
-
Supplier: RS Components, Ltd.
Description: Timing pulley,48 teeth 10mm W 5mm pitch
- Number of Teeth: 48
- Belt Width: 10.000000000000002 mm
- Bore Diameter (if applicable): 8 mm
- Material: Aluminum
Find Suppliers by Category Top
Featured Products Top
-
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration
SDP/SI (ISO 9001 + AS9100D Registered) offers several different series of pulleys for 1/5" small pitch timing belts. They offer positive, efficient power transmission for shaft drives, with no slip or backlash and (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
) Taper Bore Timing Pulleys (L, H, XH) 6) Taper Bore Timing Pulleys (5M, 8M, 14M) 7) Timing Pulley Bars a. MXL, XL, L b. 3M, 5M, 8M c. T2.5 , T5, T10 d. AT5, AT10 8) Flanges China pulleys manufacturer ,we Specialise in: European Series V-Belt (read more)
Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
found in heavy industrial-process applications such as air-assisted flares, combustion air, process supply and exhaust. Adjustable pitch design conveniently allows for performance adjustments when fan is at rest without the need for adjustable speed controllers or V-Belt drive systems (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belts Available Online with Fast Delivery
, aerospace, defense, automation, and robotics applications, our timing belts are available in a wide range of industry-standard tooth profiles, including MXL, 40 D.P., XL, L, HTD®, GT®2, GT®3, and T-series (5, T5, T10). As one of the largest timing belt sleeving consumers in the United (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Machining - Timing Belt & Pulley Drives
timing belts on-the-shelf, but has the capability to cut custom widths on demand from existing belt material in inventory. Available profiles include: Miniature FHT®, MXL, 40 D.P., XL, L, HTD®, GT®2, GT®3, and T (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
, aerospace, defense, automation, and robotics applications, our timing belts are available in a wide range of industry-standard tooth profiles, including MXL, 40 D.P., XL, L, HTD®, GT®2, GT®3, and T-series (5, T5, T10). As one of the largest timing belt sleeving consumers in the United (read more)
Browse Timing Belts (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
High-Quality Machined & Molded Timing Belt Pulleys
SDP/SI manufactures high-quality metric-sized timing belt pulleys, machined or molded, in a variety of different sizes and materials. If a standard metric timing belt pulley doesn't meet your requirements, we can create a custom solution for you. With a quick turn-around rate, combined with (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
want superior shaft clamping on your custom pulley, be sure to ask about Fairloc®. We also cut custom timing belts to go with your perfect pulley. SDP/SI offers a wide variety of inch and metric small mechanical components for the design engineer and OEM. Standard components can easily be (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
carry a large inventory of standard widths and a selection of timing belt sleeving that can be cut to your exact requirement, many times overnight. Our GT®2 / GT®3 pulleys are designed to be used with GT®2, GT®3, and FHT timing belts. Identified as (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
range of configurations. Standard Belt Driven Actuators Standard actuators are available in stock travel lengths from 184 mm to 2242 mm and offer users a number of commonly configured options. Off-the-shelf availability allows for fast delivery while still providing (read more)
Browse Linear Actuators Datasheets for Isotech, Inc.
More Information Top
-
Miniature Timing Belts From SDP/SI
FHT® 1, 2 and 3 mm Pitch Timing Belts from SDP .
-
CATALOG NUMBER DESIGNATION:
No. of Grooves
NEW SIZES GT®2 Timing Belts – 3 mm Pitch .
-
GT2 Timing Belts
…363 375 384 387 390 393 399 408 108 110 113 116 118 119 120 121 125 128 129 130 131 133 136 mm Groove Code Pitch Length Inch NEW SIZES GT®2 Timing Belts – 3 mm Pitch NEOPRENE 6 & 9…
-
NAVAL
POSTGRADUATE
SCHOOL
Vicor 5.8V 50W power converter GT2 3mm pitch, 6mm wide, 140 tooth timing belt GT2 3mm pitch , 120−tooth plastic timing pulley .
-
Fairloc® Hub HTD Timing Belt Pulleys From SDP/SI
Series of 3 mm Pitch HTD® Timing Belt Pulleys From SDP Feature Integral Hub Locking System .
-
D796 CD Catalog From SDP/SI
Fairloc® 3 mm Pitch HTD® Timing Belt Pulleys Press .
-
Video Instructions on How Fairloc Works From SDP/SI
Fairloc® 3 mm Pitch HTD® Timing Belt Pulleys Press .
Indicates content that may require registration and/or purchase.