-
Supplier: Magnus Mobility Systems, Inc.
Description: Jilson Bearing Housings – made of high-grade solid PBT thermoplastic polyester – are the durable, corrosion-resistant replacement for conventional metal housings. These maintenance-free housings have excellent mechanical strength, stiffness and dimensional stability – and
- Overall Height from Mounting Surface: 1.6875 inch
- Mtg Configuration: 4-Bolt
- Bearing: Plastic, Steel
- Bearing Type: Roller Bearing
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: Stainless Steel Pillow Block Bearing Units Heavy Duty 4 Bolt Flange Bearing Features Insert Ball Bearing Set Screw Locking Heavy Duty Wide Inner Ring Stainless steel 420 or 440 Housing Piloted Four-Bolt Flange Stainless steel 420 or 440
- Nominal Shaft / Bore Size: 1.3779535 inch
- Center to Center Mounting Hole Distance: 3.93701 inch
- Bearing Type: Ball Bearing
- Shaft Securing Method: Setscrew
-
Supplier: Emerson Bearing Co.
Description: Standard duty with set screw lock. Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic, and Nickel plating. B-type seals or L3 triple lip seals available for extra sealing needs. Wide
- Shaft Size: 1 inch
- Overall Height from Mounting Surface: 1.3386 inch
- Mtg Configuration: 4-Bolt
- Shaft Securing: Setscrew
-
-
Supplier: Emerson Bearing Co.
Description: Medium duty with set screw lock. Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic and Nickel plating. B-type seals or L3 triple lip seals available for extra sealing needs. Wide
- Shaft Size: 3 inch
- Overall Height from Mounting Surface: 3.53125 inch
- Mtg Configuration: 4-Bolt
- Shaft Securing: Setscrew
-
Supplier: SKF/Global
Description: Cast iron flange units are designed to support shafts through walls, bulkheads and other flat surfaces. The medium duty flange housings accommodate a larger bearing for a given shaft size, resulting in a greater load carrying capacity. Both series are supplied with a
- Shaft Size: 0.5 to 3 inch
- Overall Height from Mounting Surface: 3.449 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Ball Bearing
-
Supplier: NationSkander California Corporation
Description: 35mm Mounted Bearing UCFL207, the inner diameter is 35mm. Item: UCFL207 Bearing Type: Mounted Bearings Bolt Size: M12 Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bearing No: UC207 Quantity: One bearing
-
Supplier: SKF/Global
Description: Cast iron flange units are designed to support shafts through walls, bulkheads and other flat surfaces. The medium duty flange housings accommodate a larger bearing for a given shaft size, resulting in a greater load carrying capacity. Both series are supplied with a
- Shaft Size: 0.5 to 3 inch
- Overall Height from Mounting Surface: 3.449 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Ball Bearing
-
Supplier: GGB
Description: STRUCTURE Self-Aligning Bearing Housing CHARACTERISTICS Adjusting bearing for misalignment equalization All-purpose as flange or pedestal bearing, suitable for high loads Self-aligning spheric avoids edge load to the bearing Adjustable up to ± 5° Spheric is
- Housing Bore / Bearing O.D.: 10.000000000000002 to 100 mm
- Housing Type: 4-Bolt Flange Housing, Pillow / Plummer Block Housing (One-piece)
- Features: Other
-
Supplier: Bunting Bearings, LLC
Description: Lube-Align bearings save by eliminating the need for additional lubrication for the prolonged life of the bearing. Fast Installation Lube-Align bearings are made in more than 115 standard sizes ranging from I.D. 1/8" to 2" for bearings and O.D. 3/4" to 3-1/2" for
- Shaft Size: 0.125 to 2 inch
- Mtg Configuration: 3-Bolt
- Bearing: Bronze - Sintered
- Features: Other
-
Supplier: Bunting Bearings, LLC
Description: Lube-Align bearings save by eliminating the need for additional lubrication for the prolonged life of the bearing. Fast Installation Lube-Align bearings are made in more than 115 standard sizes ranging from I.D. 1/8" to 2" for bearings and O.D. 3/4" to 3-1/2" for
- Shaft Size: 0.126 to 2 inch
- Mtg Configuration: 2-Bolt
- Bearing: Bronze - Sintered
- Features: Other
-
Supplier: NationSkander California Corporation
Description: 12mm Mounted Bearing UCFL201, the inner diameter is 12mm. Item: UCFL201 Bearing Type: Mounted Bearings Bolt Size: M10 Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC201 Quantity: One bearing
-
Supplier: NationSkander California Corporation
Description: 50mm Mounted Bearing UCFL210, the inner diameter is 50mm. Item: UCFL210 Bearing Type: Mounted Bearings Bolt Size: M16 Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UC210 Quantity: One bearing
-
Supplier: NationSkander California Corporation
Description: 15mm Mounted Bearing UCFL202, the inner diameter is 15mm. Item: UCFL202 Bearing Type: Mounted Bearings Bolt Size: M10 Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC202 Quantity: One bearing
-
Supplier: Radwell International
Description: STANDARD BALL BEARING, 4- BOLT FLANGE HOUSING, CAST IRON, 123627. FREE 2 YEAR RADWELL WARRANTY
- Bearing Type: Ball Bearing
-
Supplier: Boston Gear
Description: Overview Boston Gear's comprehensive selection of flanged bearings includes non-metallic inserts in a non-metallic base for washdown service, spherical bearings with extended inner races featuring setscrews, or eccentric locking collars in stamped steel, ductile iron, or cast iron
- Shaft Size: 0.5 to 1.5 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Plain Bearing
- Bearing: Plastic
-
Supplier: RegalRexnord
Description: 1 1/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal, Nylon Coated Housing, Stainless Steel Insert
- Mtg Configuration: 4-Bolt
- Bearing Type: Ball Bearing
- Housing: Cast Iron
- Shaft Securing: Setscrew
-
Supplier: RegalRexnord
Description: 1" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal, Nylon Coated Housing, Stainless Steel Insert
- Mtg Configuration: 4-Bolt
- Bearing Type: Ball Bearing
- Housing: Cast Iron
- Shaft Securing: Setscrew
-
Supplier: igus® inc.
Description: solutions. Other machine parts do not have to be removed to mount or dismount the bearings from the shaft. For many different industrial applications, the igubal 4-hole flange bearings with bearing inserts offer a reliable and versatile solution. These high-quality
- Shaft Size: 1.18 to 1.57 inch
- Mtg Configuration: 4-Bolt
- Shaft Securing: None
- Bearing Type: Plain Bearing
-
Supplier: igus® inc.
Description: xiros® flange bearings with stainless steel or glass balls are a combination of xiros® plastic ball bearings and igubal® housings. The self-aligning bearings were developed for maintenance-free applications in conveyor belts, cam rollers and support
- Shaft Size: 0.3149608 to 0.4724412 inch
- Overall Height from Mounting Surface: 0.61023655 to 0.92519735 inch
- Mtg Configuration: 2-Bolt, 4-Bolt
- Shaft Securing: None
-
Supplier: Climax Metal Products Company
Description: Ideal for applications requiring strong load support in limited mounting area. Solid zinc die-cast housing is non-corrosive and lightweight. Securely retains bearing by pressing the lip 360° over the outer race. Includes 2 set screws.
- Shaft Size: 0.5 to 1 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Ball Bearing
- Bearing: Bronze - Sintered
-
Supplier: RegalRexnord
Description: 1 1/2" Mounted Ball Bearing, Intermediate Duty, High-Test Iron 4-Bolt Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, Relubricatable, Bearing/Housing Misalignment Torque to the High Side
- Shaft Size: 1.5 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Ball Bearing
- Shaft Securing: Locking Collar
-
Supplier: RegalRexnord
Description: 1 1/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal, Nylon Coated Housing
- Shaft Size: 1.25 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Ball Bearing
- Housing: Cast Iron
-
Supplier: AST Bearings LLC
Description: Various seal options and plated housing options are described in the Nomenclature and Bearing Types information.
- Shaft Size: 2.755907 inch
- Overall Height from Mounting Surface: 2.9527575 inch
- Mtg Configuration: 4-Bolt
- Housing: Cast Iron
-
Supplier: Princess Auto Limited
Description: 1-3/4" Flange Mount Housing
- Housing Bore / Bearing O.D.: 44.44997599701296 mm
-
Supplier: Triangle Manufacturing Company
Description: Cushion flange mounted bearings are designed for side mountings on panels, plates and housing, or anywhere that may require sound and vibration suppression. Used to provide load support for that axis, cushion flange mountings hold a variety of self-aligning bearing
- Shaft Size: 1.25 inch
- Overall Height from Mounting Surface: 1.438 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Plain Bearing
-
Supplier: Quality Bearings & Components
Description: Standard Duty | Four-Bolt FLANGE MOUNTING BLOCKS-SET SCREW TYPE – INCH • Cast Iron Housing • Dual Seal Type
- Shaft Size: 1.875 inch
- Mtg Configuration: 4-Bolt
- Housing: Cast Iron
- Bearing Type: Plain Bearing
-
Supplier: Climax Metal Products Company
Description: Two-piece housing has a rust-proof plated finish. Spring-lid oil cap is at 45° and can be mounted vertically or horizontally. Porous flanged bronze bearing is press-fit in sturdy zinc die-cast sphere with felt strip for lubrication. Includes 2 rubber grommets to reduce vibration and
- Shaft Size: 0.5 to 1 inch
- Mtg Configuration: 2-Bolt
- Bearing: Bronze - Sintered
- Bearing Type: Plain Bearing
-
Supplier: Spyraflo, Inc.
Description: Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low
- Shaft Size: 0.5 inch
- Overall Height from Mounting Surface: 0.91 inch
- Mtg Configuration: 2-Bolt
- Bearing: Bronze - Sintered
-
Supplier: SKF/Global
Description: Spherical roller bearings CARB toroidal roller bearings Bearing dimension series 02, 22 Shaft diameter range 20 to 100 mm Typical shaft-bearing combinations Plain shaft with bearing on an adapter sleeve Seals Double-lip Lubrication Grease Materials Grey cast iron
- Nominal Shaft / Bore Size: 0.787402 to 3.93701 inch
- Bearing Type: Ball Bearing, Spherical Roller Bearing
- Housing: Cast Iron
- Features: Other
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Shaft Size: 0.157874101 inch
- Overall Height from Mounting Surface: 0.40157502 inch
- Bearing Type: Plain Bearing
- Bearing / Housing Features: Spherical / Self-aligning
-
Supplier: igus® inc.
Description: The igubal split 2-hole flange bearings and split bearing inserts provide a special installation option that significantly cuts downtime. Upon the wear and tear of single-piece bearings, replacement may require significant adjustments based on accessibility. The igubal
- Shaft Size: 1.18 to 1.57 inch
- Mtg Configuration: 2-Bolt
- Shaft Securing: None
- Bearing Type: Plain Bearing
-
Supplier: Barden Precision Bearings
Description: surface for bearing alignment, eliminating a need for housing shoulders or shoulder rings. Deep groove bearings are available in many sizes, with a variety of cage types. Because of their versatility, deep groove bearings are the most widely used type of bearing.
- Bearing Class: ABEC 5 / Class 5 / P5, ABEC 7 / Class 4 / P4
- Features: ABEC 9 / Class 2 / P2, Conrad / Deep Groove, Double Seal, Double Shield, Inch, None (Open Bearing), Single Seal, Single Shield
- Application: Aerospace, Airframe / Aircraft Control, Instrument / Miniature, Medical /Dental
- Primary Bearing Category: Radial Ball Bearing, Thrust Bearing
Find Suppliers by Category Top
Featured Products Top
-
. FLANGE Sometimes called frame bolts, flange bolts are common for load bearing applications. The heads of these bolts are undercut with an integrated flanged washer face located under the head to distribute stress from a load over a broader area. PLOW A plow bolt (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
surface so that the bolt will not turn during tightening. FLANGE Sometimes called frame bolts, flange bolts are common for load bearing applications. The heads of these bolts are undercut with an integrated flanged washer face located under the head to distribute stress (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
tightening. FLANGE Sometimes called frame bolts, flange bolts are common for load bearing applications. The heads of these bolts are undercut with an integrated flanged washer face located under the head to distribute stress from a load over a broader area (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
. FLANGE Sometimes called frame bolts, flange bolts are common for load bearing applications. The heads of these bolts are undercut with an integrated flanged washer face located under the head to distribute stress from a load over a broader area (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
pass in and out of the housing without creating leak pathways. Douglas Electrical Components solves this challenge with high-performance magnetic bearing electrical feedthroughs, hermetic wire feedthroughs, and sealed cable harnesses. (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
. 4. Connection Types ANSI Flange:Designed for high-pressure applications (150 PSI to 2500 PSI depending on flange class). Widely used in high-temperature applications, industrial and large-scale systems, large pipe diameters, and corrosive or harsh environments. BSP Female (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
+120°C. Provide a rigid, vibration-resistant connection via bolted flanges. Key AdvantagesSuperior Load-Bearing Design The joint incorporates (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
EP®63 engineered plastics bearings as well as metal-polymer bearings DP4® and (read more)
Browse Aerospace Bearings Datasheets for GGB -
noise. It is time to think small What many engineers do not realize is that bearings often determine other components, including the housing, shaft, and support structures, and are instrumental to a properly fit seat (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
2-BOLT SIDE FLANGE MOUNTED BEARINGS 4-BOLT SIDE FLANGE MOUNTED BEARINGS Split bearing designs are also available for fast replacement without equipment disassembly. Precision (read more)
Browse Spherical Plain Bearings Datasheets for Woodex MECO Industries
More Information Top
-
Steel Bearing - Steel Bearing Manufacturers, Suppliers (Page 6)
PRODUCT INFORMATION Item No SSUCF206-19 Product Name Square flange bearing units 4 bolts Material UC: chrome steel; housing : cast iron Main size Shaft Dia: 1-3/16mm Housing Color NTN Green or as per customer...
-
Construction primer SolidWorks 2008
… device with automatic fixing bolt adjustment with Stückliste..................................137 … … 140 clamping device for housing assembly with Stückliste....................................................................141 … … device for drilling of 4 Flanschbohrungen................................................................144 clamping device for drilling of 4 flange bores with Stückliste.........................................145 … … of sleeves and ball bearings with bill of material …
-
Flowing presses
Video tape reinforcement of 4 structural steels 36, 47f examples airbag sleeve 59 straight … … articulated flange 63 Anlasserritzel 150 drive shaft 254 triangle flange 252 printed sheet 322 flange 220 flange housing 155, 230 flange screw … … claw bodies 266 piston pins 245 Force measuring can 316 ball bearing outer ring (halbwarm) 127 ball bearing outer ring (coldly) 125 clutch …
-
http://dspace.mit.edu/bitstream/handle/1721.1/62054/707926171-MIT.pdf?sequence=2
1) flange housing ; (2) rotatable manipulator flange ; (3) Teflon seals; (4) ball bearing ; (5) bearing support ring; (6) bearing retaining ring; (7) sprocket; (8) chain; (9) manipulator mounting flange. ring (#5 in Figure 4 ), bolted to the rotatable manipulator flange, is aligned to the rotatable .
-
New Tapered Roller Bearing Housed Units From Timken Set Standard For Reliable Operation
The new line includes 2-bolt and 4-bolt pillow blocks, 4 - bolt and piloted flange units and wide angle and top angle take up units. The new tapered roller bearing housed units will be sold through Timken's industrial distribution and original equipment channels.
Indicates content that may require registration and/or purchase.