-
Supplier: Princess Auto Limited
Description: 4 GPM @ 3,700 PSI Gas Pressure Washer
- Water Jet Pressure: 3,700 psi
- Water Flow: 240 GPH
- Features: Cold Water
- Power Source: Combustion Engine
-
Supplier: Princess Auto Limited
Description: 4.0 GPM @ 4,200 PSI Gas Pressure Washer
- Water Jet Pressure: 4,200 psi
- Water Flow: 240 GPH
- Features: Cold Water
- Power Source: Combustion Engine
-
Supplier: DEWALT Industrial Tool Co.
Description: and versatility. Welded Construction, 1-1/4" Tubular Steel with Steel Engine Plate and Solid Steel 5/8" Axle 3/8" x 50' Non-marring Hose with Quick Connectors for No Tools Assembly 5 Quick Connect nozzles (0°. 15°, 25°, 40°, & Soap) make swiching applications easy and fast!
- Water Jet Pressure: 4,200 psi
- Water Flow: 240 GPH
-
-
Supplier: DEWALT Industrial Tool Co.
Description: pressure settings. Welded Construction, 1-1/4" Tubular Steel with Steel Engine Plate and Solid Steel 5/8" Axle 3/8" x 50' Non-marring Hose with Quick Connectors for No Tools Assembly 5 Quick Connect nozzles (0°. 15°, 25°, 40°, & Soap) make swiching applications easy and
- Water Jet Pressure: 3,800 psi
- Water Flow: 210 GPH
-
Supplier: DEWALT Industrial Tool Co.
Description: Steel Engine Plate and Solid Steel 5/8" Axle 5/16" x 25' Non-marring Hose with Easy Connectors for No Tools Assembly 5 Quick Connect nozzles (0°. 15°, 25°, 40°, & Soap) make swiching applications easy and fast! Downstream Detergent Injection System
- Water Jet Pressure: 3,000 psi
- Water Flow: 150 GPH
-
Supplier: DEWALT Industrial Tool Co.
Description: pressure settings Welded Construction, 1-1/4" Tubular Steel with Steel Engine Plate and Solid Steel 5/8" Axle Double Frame Construction for Reduced Vibration and Flexing for Stability and Durability 3/8" x 50' Non-marring Hose with Quick Connectors for No Tools Assembly
- Water Jet Pressure: 4,200 psi
- Water Flow: 240 GPH
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Honda GX630 Polychain Belt Drive 4,000 PSI @ 5.5 GPM (Max Series) *This picture is a representation of a pressure washer. "These Honda powered industrial series pressure washers and power washers are built
- Water Jet Pressure: 4,000 psi
- Water Flow: 330 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Honda GX620 20 HP Belt Drive 5,000 PSI @ 4.5 GPM (General) "These Pro-Series Honda powered commercial units are built and tested in the U.S. and are by far your best value available today." *This picture is a representation of a
- Water Jet Pressure: 5,000 psi
- Water Flow: 270 GPH
- Power: 20 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Honda GX690 Polychain Belt Drive 6,000 PSI @ 4.5 GPM (Pro-Max) *This picture is a representation only. "These 'High Performance' Honda powered industrial series pressure washers and power washers are built and tested in the U.S.
- Water Jet Pressure: 6,000 psi
- Water Flow: 270 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Hot Pressure Washer Skid Honda GX630 4000 PSI @ 5.5 GPM Ele. start (Gen) *This picture is a representation only. "These Pro-Super Skid Series Honda powered commercial series pressure washers and power washers are built and tested in the U.S.
- Water Jet Pressure: 4,000 psi
- Water Flow: 330 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: PressureParts.Com
Description: • Triplex Plunger Pump • Direct Drive with Gas Flange 7-11 HP SAE • Max. Volume: 3.0 GPM • Max. Discharge Pressure: 3,000 PSI • Max. Pump Speed: 3400 RPM • Shaft Diameter: 1” Hollow • Maximum Horsepower Requirements: 8.2 GHP • Max. Fluid Temp.: 160 degrees F. • Inlet Ports (2): 1/2"
-
Supplier: Pressure Washers Direct
Description: wheels for easy mobility •Compact handle is easy on your back, folds for storage Siphon Hose Applies Pressure Washer Safe Detergent •Put lance in low pressure mode to siphon up detergent •Works with one gallon or five gallon soap containers 50 Foot High Pressure
- Water Jet Pressure: 4,000 psi
- Power: 11 HP
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: Honda GC190 Engine •Reliable engine starts easily, runs quietly Maintenance-Free Brass Axial Cam Pump •Robust 2.5 GPM cleaning performance Ergonomic Spray Gun •Work longer with less fatigue •Quick connect steel lance accepts standard nozzles & accessories 5 Stainless
- Water Jet Pressure: 3,100 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: from overheating Adjustable Pressure •4 GPM flow rate ensures efficient cleaning •Allows cleaning of many different surfaces Professional Grade Spray Gun, & Tips •5 quick connect spray nozzles: 0°, 15°, 25°, 40° & soap Made In USA Abrasion Resistant High
- Water Jet Pressure: 4,200 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: PressureParts.Com
Description: HSP3504 Hot Water Pressure Washer. Challenging applications call for serious equipment. This self-contained, portable gas washer is meant for service centers, automotive shops and other tough cleaning applications. 3.3 GPM / 3500 PSI 13 HP OHV Honda Engine
-
Supplier: Pressure Washers Direct
Description: overheating •2.8 GPM flow rate ensures efficient cleaning Professional Grade Spray Gun & Tips •5 quick connect spray nozzles: 0°, 15°, 25°, 40° & soap 3000 PSI High Pressure Hose •25 feet of 5/16" heavy duty, non-marring hose with quick connects •Abrasion
- Water Jet Pressure: 3,000 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: PressureParts.Com
Description: relief valve Stainless steel and brass unloader valve High pressure detergent injection Complete system diagnostic board Solid state electronic ignition Pressure and high limit safety controls No. 1 or No. 2 diesel or kerosene fired burner. 4 Gallon Fuel Tank Capacity Float tank
-
Supplier: PressureParts.Com
Description: Looking for quiet operation? This electric hot water washer is ideal for industrial applications. 2 GPM @ 1000 PSI 1.5 HP / 120V Totally enclosed fan-cooled electric motor with manual thermal overload protection Direct drive triplex piston pump with ceramic plungers and forged
-
Supplier: Mile-X Equipment, Inc.
Description: Click here for shipping quote! Cam Spray wall mount cold water electric pressure washers help you conserve space while utilizing the high powered electric pressure washing ability of this unit. Great for businesses like restaurants and food processing. Features: Triplex plunger
-
Supplier: Mile-X Equipment, Inc.
Description: Click here for shipping quote! Cam Spray wall mount cold water electric pressure washers help you conserve space while utilizing the high powered electric pressure washing ability of this unit. Great for businesses like restaurants and food processing. Features: Triplex plunger
-
Supplier: Mile-X Equipment, Inc.
Description: non-commercial address. Click here for shipping quote! Cam Spray wall mount cold water electric pressure washers help you conserve space while utilizing the high powered electric pressure washing ability of this unit. Great for businesses like restaurants and food processing.
-
Supplier: Cole-Parmer
Description: Applications:|• Plant services|• Water supply systems|• Washing plants|• Cooling water|• Car wash|• Scrubbers|• Ultrapure water systems|• Jockey pump services|• Air conditioning|• Sprinkler/flow irrigation|• OEM equipment application|• Pressure boosting|• Liquid transfer|• Heat
- Horsepower: 5 HP
- Maximum Discharge Flow: 240 GPM
- Maximum Discharge Pressure: 230 psi
- Power Source: AC Powered
-
Supplier: Mile-X Equipment, Inc.
Description: washers–for on the go industrial and commercial pressure washers no matter where you have to be. Features: Triplex plunger pump with ceramic plungers and stainless steel valves Adjustable pressure Chemical Injection Swivel hose reel Trigger Gun 36" wand Quick change tips
-
Supplier: Pressure-Pro
Description: Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) Lifetime frame warranty 50 mesh inlet filter â€" *excludes 8 GPM units EZ-Start Adjustable pressure unloader Low oil shutdown except GX690 models Engine and pump oil drains offer easy maintenance Oversize
- Water Jet Pressure: 5,000 psi
- Water Flow: 270 GPH
-
Supplier: Pressure-Pro
Description: 15 GPM units EZ-Start •Adjustable pressure unloader Low oil shutdown except GX690 models Engine oil drain offers easy maintenance Oversize pneumatic tires Dual spring cushioned shock absorbing feet 3/4" cold-rolled steel axle Commercial/Industrial grade engines Low speed pump
- Water Jet Pressure: 2,800 psi
- Water Flow: 720 GPH
-
Description: to 21 GPM, up to 7250 PSI (lances), up to 38 GPM, up to 5100 PSI (nozzles) Typical Usage: Use on portable pressure washers or any type of pressure washing unit. Materials: Zinc-plated, stainless steel, brass bodies, ceramic insert/nozzle.
- Maximum Pressure: 1,200 to 3,000 psi
- Maximum Flow: 132 to 210 GPH
- Orifice Size: 157.4804 mil
- Material: Ceramic
-
Description: to 21 GPM, up to 7250 PSI (lances), up to 38 GPM, up to 5100 PSI (nozzles) Typical Usage: Use on portable pressure washers or any type of pressure washing unit. Materials: Zinc-plated, stainless steel, brass bodies, ceramic insert/nozzle.
- Maximum Pressure: 2,600 to 5,100 psi
- Maximum Flow: 192 to 270 GPH
- Orifice Size: 157.4804 mil
- Material: Ceramic
-
Supplier: General Pipe Cleaners
Description: bends and farther down the line. This is what separates General's Jet-Set from ordinary pressure washers. It breaks the initial tension between the surface of the hose and the walls of the pipe, increasing cleaning power. The JM-1000 Mini-Jet generates 1500 psi at 1.4
- Water Jet Pressure: 1,500 psi
- Water Flow: 84 GPH
- Power: 1.2 HP
- Blast / Jet Pressure: 1,500 psi
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: and 60 gpm with a spray ball now takes 4 minutes with only 15 gpm at the same pressure. In addition to the 510 gallons of water saved the tank will be cleaned thoroughly, every time without clogging. Unlike traditional Gamajet rotary impingement tank cleaners, the
- Temperature: 250 F
- Spray Pressure: 10 to 80 psi
- Flow Rate: 5 to 25 GPM
- Machine Type: Aqueous Cleaning, Spray Washers
-
Supplier: General Pipe Cleaners
Description: supply hose reel carrying 150 ft. x 3/4” hose – are mounted at the rear of the unit next to the pressure gauge and output valve. Engine controls, including an hour meter, are mounted within easy reach in the lockable tool box with slide action doors just below the reels. The Typhoon is
- Water Jet Pressure: 2,500 psi
- Water Flow: 720 GPH
- Power: 24 HP
- Blast / Jet Pressure: 2,500 psi
-
Supplier: General Pipe Cleaners
Description: Built to take heavy use and abuse, the powerful JM-3000 is great for clearing large lines and long runs. A heavy duty 3000 psi, 4 gpm triplex pump with Vibra-pulse® on demand is driven by a reliable 389 cc Honda engine with electric start through a 2 to 1 gear reducer to extend the
- Water Jet Pressure: 3,000 psi
- Water Flow: 240 GPH
- Power: 13 HP
- Blast / Jet Pressure: 3,000 psi
-
Supplier: Stoelting Cleaning Equipment
Description: minimizing carryover into wash. Wash and rinse stages deliver 120 psi of spray pressure, capable of cleaning the toughest PCBA, SMT, BGA, flip chip products. All stainless steel piping for top performance and reliability. Swivel nozzles for pinpoint accuracy and 1/4-turn quick release
- Temperature: 180 to 250 F
- Spray Pressure: 120 psi
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Spray Washers
- Part Loading: Conveyor
-
Supplier: Watts
Description: Series LFMMV Thermostatic Mixing Valves maintain and limit mixed hot water to a desired, selectable temperature. The LFMMV series can be set to any temperature between 80°F and 120°F with flow rates as low as 0.5 gpm and as high as 12 gpm (refer to capacity chart on back). This
- Valve Size: 0.5 to 1 inch
- Valve Type: Mixing Valves
-
Supplier: Serfilco, Ltd.
Description: inlet and outlet are designed to accommodate an O-Ring to provide a leak tight seal at these connections. The pump casing includes a blind boss for the 1/4" NPT drain (optional). The inlet O.D. on the 1 1/2 x 1 model will accommodate a 150mm I.D. socket flange. Maximum pump pressure is
- Pump Type: Magnetic Drive Pumps
-
Supplier: Serfilco, Ltd.
Description: Material: PP, PVDF Performance: 5-45 gpm Features SEAL-LESS and LEAK-PROOF for total solution containment reliable, trouble-free pumping • Corrosion resistant PP, PVDF, PPS SS316 • Centrifugal - quiet, vibration-free • Flows to 53 gpm or 58 FT. TDH @ 60 Hz • Maximum liquid
- Pump Type: Magnetic Drive Pumps
Find Suppliers by Category Top
Featured Products Top
-
K-Kleen Pressure Washer Hose Assemblies by Kuriyama are for use on pressure washers up to 4,000 PSI. The hose tube is water, hot water, detergent solutions resistant, special synthetic rubber. Reinforcement is one or two high tensile steel wire braids. The cover is oil, abrasion and weather (read more)
Browse Hose Fittings Datasheets for Kuriyama of America, Inc. -
applications with system pressures up to 5000 psi. Nominal weight is just 32 grams. Available in forward and reverse regulated flow configurations, the High Pressure 500 Flosert is constructed entirely of stainless steel for durability and long life. Regulated flow rates are available from 1.5 to 5.0 GPM. Each Flosert is 100% tested and inspected to ensure reliable, consistent performance. (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
enclosures from temperature changes (that can cause moisture-rich air inside the housing to condense) and negative pressure (that can lead to water and dust being drawn in through the seal). OKW has added four new M12 x 1.5 (IP 66, IP 69) pressure compensation elements to its range (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
The 281 Zero Leak PRI® is a new pressure relief insert for thermal relief and low flow hydraulic pressure relief applications where zero leakage is needed. Weighing only 6 grams, typical flow rates range from a few mL's per minute for thermal relief applications, and up to 0.5 GPM (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
any position. ? Protects system from pressure spikes when servicing equipment. ? Stainless steel stop plate ensures fully open to fully closed with a 1/4 turn. ? Full size ports for unrestricted flow on most sizes, 3/8” (10 mm) through 1-1/8” (28 mm). ? Dual Teflon seals (read more)
Browse Ball Valves Datasheets for Parker Sporlan Division -
.01 to 5 GPM. Sizes range from .250" to .500" in diameter. Each Lee Flosert is 100% tested and inspected to ensure reliable, consistent performance, eliminating the need for additional in-house testing (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
Flow Available in both 12V DC and 115V AC configurations, the pump delivers up to 3.3 GPM (12.5 LPM) at a maximum pressure of 50 PSI (3.4 bar). Its three (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
thermoplastic valves for ultra-pure and corrosive liquids Features: Maintain constant flow with inlet pressure changes from 15 to 120 PSI (1 bar to 8 bar). Available in pipe sizes 1/4″, 3/8″, 1/2″, 3/4″, 1″, 1¼”, (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
require both a high relief pressure and a high flow rate in a compact package. The valve is capable of relief pressures up to 5,400 psid and flow rates over 19 GPM. The valve uses a side inlet flow path to minimize the installation boss size and weight (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
Max Solids: 5" Diameter Solids Max Flow: 2,640 GPM Input Flow: 30 GPM Hydraulic Power Pack Compatibility For use with Gorman-Rupp's current Final Tier IV hydraulic power units Provides superior flow capabilities at the same input (read more)
Browse Hydraulic Pumps Datasheets for Gorman-Rupp Pumps
More Information Top
-
MI-T-M Pressure Washer,15.5HP,3500psi,4.7gpm - Gas Pressure Washers - 1TDK2|GH-3505-0MDK - Grainger Industrial Supply
Pressure Washer , 15.5HP, 4000psi, 4.5gpm .
-
$4500-$5000 Outdoor Equipment - Grainger Industrial Supply
• Pressure Washer , Cold, 10 HP, Operating Pressure 450 to 3200 psi, Flow Rate 2.2 to 4.5 gpm , Duty Rating Commercial, Volts/Phase 460/3, Amps AC 15, Detergent Injection Siphon Tube, Height 33 In., Width 27 In., Length 51 In., Hose …
-
More than $5000 Outdoor Equipment - Grainger Industrial Supply
• Pressure Washer , Hot, 9.5 HP, Operating Pressure 450 to 2250 psi, Flow Rate 2.4 to 4.5 gpm , Duty Rating Commercial, Volts/Phase 230/1, Amps AC 30, Detergent Injection Detergent Tank, Plug Type 6-30P, Height 33 In., Width 27 …
-
Electric Pressure Washers - Pressure Washers and Accessories - Grainger Industrial Supply
• Pressure Washer , Cold, 10 HP, Operating Pressure 450 to 3200 psi, Flow Rate 2.2 to 4.5 gpm , Duty Rating Commercial, Volts/Phase 230/3, Amps AC 20, Detergent Injection Siphon Tube, Height 33 In., Width 27 In., Length 51 In., Hose …
-
Outdoor Equipment - Grainger Industrial Supply
• Pressure Washer , Hot, 9.5 HP, Operating Pressure 450 to 2250 psi, Flow Rate 2.4 to 4.5 gpm , Duty Rating Commercial, Volts/Phase 230/1, Amps AC 30, Detergent Injection Detergent Tank, Plug Type 6-30P, Height 33 In., Width 27 …
-
Void Fraction Instrument operation and maintenance manual
The pump supplies approximately 4.5 gpm at 2000 psi when connected per this procedure. Turn on the high- pressure washer -hot switch to PUMP position.
-
COLD-WATER WASHER | Today's Trucking
Kärcher has introduced a new line of full-sized, electric-powered, cold-water pressure washers for both indoor and outdoor cleaning. The four models deliver cleaning power at up to 3200 psi with a flow rate of up to 4.5 gpm (gallons per minute).
-
Landa supersizes new pressure washers | Today's Trucking
4/24/02 -- Landa, one of North America's largest manufacturer of industrial pressure washers, has added two extra-large models to its gasoline-powered hot-water pressure washer line with cleaning power of up to 4000 PSI. The MVP5-32221E is driven by a 16 HP Vanguard engine with electric start and delivers cleaning power of 4.5 GPM and 3200 PSI.
-
Characterization of Low-Permeability Media Using Outcrop Measurements
Matrix permeability was determined by injecting air into the center of the washers while monitoring rate and pressure . A well was drilled 4.5 m (15 ft) back from the outcrop through an overlying basalt flow into the measured basalt flow. Water was injected into this well at a rate of 23 m3/h (100 gpm ) with a 6 …
-
Hanford Laboratories Operation monthly activities report, March 1958
The second slug tested had bulkhead bonding of the washers and was hot pressed for 17 minutes. Even though the center hole was plugged, a pressure drop of only approximately of water at a flow of i0 gpm was noted. The ELMO-6 facility operated at 300 C, pH 4.5 w/H3PO 4 and flow velocities of 12 fps.
Indicates content that may require registration and/or purchase.