-
Supplier: Qualtek Electronics Corp.
Description: FDD1-17238DBHW4B DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV,
- Maximum Air Flow: 310 SCFM
- Maximum Static Pressure: 1.1219999999999999 in H2O
- Maximum Sound Level: 64 dbA
- Operating Current: 1.38 amps
-
Supplier: Qualtek Electronics Corp.
Description: FDD1-17238DBAW4B DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV,
- Maximum Air Flow: 210 SCFM
- Maximum Static Pressure: 0.571 in H2O
- Maximum Sound Level: 52 dbA
- Operating Current: 0.54 amps
-
Supplier: Qualtek Electronics Corp.
Description: FDD1-17238EBLW4B DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV,
- Maximum Air Flow: 245 SCFM
- Maximum Static Pressure: 0.7320000000000001 in H2O
- Maximum Sound Level: 56 dbA
- Operating Current: 0.37 amps
-
-
Supplier: Qualtek Electronics Corp.
Description: FDD1-17238CBHW4B-L DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours Approvals: UL, cUL,
- Maximum Air Flow: 310 SCFM
- Maximum Static Pressure: 1.1219999999999999 in H2O
- Maximum Sound Level: 64 dbA
- Operating Current: 3.33 amps
-
Supplier: Xoxide
Description: Adjustable VR is equipped with a fan controller. By turning the knob, PWM-range or fixed speed in VR mode can be adjusted. Please note: PWM function will not work if the fan is connected via 4-Pin peripheral connector or connected to 3-Pin fan port. In this
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Sanyo Denki America Inc. Category: Fans, Thermal Management Fans DC Brushless Fans (BLDC) Series: San Ace 60L Package: Box Features: Locked Rotor Protection, PWM Control, Speed Sensor (Tach) Termination: 4
- Design: Axial
- Applications / Use: Exhaust Ventilation
-
Supplier: Xoxide
Description: (CA-PWM-01) Control the fan speed of 4pin PWM fan by the PWM signal of the display card. Features The adapter allows user to connect multiple PWM fans with PWM Y cable. It is suitable for AMD and Nvidia reference display card with 4 pin
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1340868-9G0648P4S001 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: San Ace 60 Features: Locked Rotor Protection, PWM Control, Speed Sensor (Tach) Termination: 4 Wire Leads Package: Box Size / Dimension:
- Air Flow Rate: 49.4 SCFM
- Static Pressure: 1.2229999999999999 in H2O
- Design: Axial
- Applications / Use: Exhaust Ventilation
-
Supplier: Sanyo Denki America, Inc.
Description: DC fan. Square type: 120mm x Thick: 25mm. GV Type, PWM control.
- Maximum Air Flow: 171 SCFM
- Maximum Static Pressure: 0.9000000000000001 in H2O
- Maximum Sound Level: 58 dbA
- Motor Voltage: 10.2 to 13.8 volts
-
Supplier: Sanyo Denki America, Inc.
Description: DC fan. Square type: 80mm x Thick: 25mm. GV Type, PWM Control.
- Maximum Air Flow: 75.6 SCFM
- Maximum Static Pressure: 0.69 in H2O
- Maximum Sound Level: 52 dbA
- Motor Voltage: 10.2 to 13.8 volts
-
Supplier: Newark, An Avnet Company
Description: CONVERTER, A2P, 0-10V TO PWM; Accessory Type:A2P Interface; For Use With:EBM Pabst EC/DC 4 Wire PWM Controlled Fans; Product Range:
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1229856-9GV0812P4K03 Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: San Ace 80 Features: PWM Control, Speed Sensor (Tach) Termination: 4 Wire Leads Package: Box Standard Package: 72 Voltage - Rated: 12VDC Power (Watts):
- Application: Industrial/Commercial
-
Supplier: Xoxide
Description: Specifications: Model: RR-V6SV-22PR-R1 Socket Compatibility: Intel: LGA1366/1156/775 AMD: AM3/AM2+/AM2 Dimensions: 5.2 x 4.7 x 6.5" (131.5 x 120 x 165 mm) Heat Sink Material: Copper base / Aluminum fins / 6 heatpipes Heat Pipes Dimensions: Ø6 mm Fan Dimension: 4.7 x 4.7 x
-
Supplier: PUI - Projections Unlimited, Inc.
Description: The model have pulse sensors with PWM control function.
- Maximum Air Flow: 73 SCFM
- Maximum Static Pressure: 0.7105909864152523 in H2O
- Motor Type: DC
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 13.2V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.5V, 13.2V, Motor Drivers, Controllers. This listing
- Operating Temperature: -25 C
-
Supplier: Xoxide
Description: Smart Way Controlling all Fans & Airflow. The Rheosmart PCI Fan Controller is designed to make any existing 3-pin fan automatically regularized by the PWM signal from the Motherboard! With its ability to connect two fans to a single PWM connector at a
-
Supplier: Allied Electronics, Inc.
Description: Special Features Available — Minimums Apply* Tachometers Alarms Thermal Speed Control PWM (Pulse Width Modulated) Inputs Low Heat High Air Flow Low Power Consumption 300,000+ Hours MTBF Terminal Connections *Contact your local Allied sales representative.
-
Supplier: Allied Electronics, Inc.
Description: Special Features Available — Minimums Apply* Tachometers Alarms Thermal Speed Control PWM (Pulse Width Modulated) Inputs Low Heat High Air Flow Low Power Consumption 300,000+ Hours MTBF Terminal Connections *Contact your local Allied sales representative.
-
Supplier: Beckhoff Automation LLC
Description: input can be used as a digital input or to enable the PWM output. If the PWM signal is used to control the fan, for example, the additional input can be used for the measurement of rotary speed. The ED-series EtherCAT Terminals have push-in connection technology which makes
- Data Acquisition: I/O Module
-
Supplier: Rosenberg USA
Description: Rosenberg EC backward curved impeller, GKHR 315-CIB.100.4EC IE, input voltage 100-130 volt (390 watts), 1-phase, 50-60 hz. includes: IP54 and UL-R motor Class F with soft start, 1840 rpm maximum, speed control possible with open or closed loop (0-10v, PWM, MODBUS, potentiometer (potentiometer
- Air Flow Rate: 1,000 SCFM
- Media Temperature: -13 to 104 F
- Maximum Diameter (Fan or Blower Wheel): 12.4015815 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Pelonis Technologies, Inc.
Description: 12V 148 CFM (4.19 m3/min) Ball Bearings Lead Wires: UL1007 (+) Red; (-) Black, AWG 24 Operating Temperature: -40ºC ~ +80ºC Operating Life: 50,000 hours at 25ºC Tachometer (Frequency Generator) PWM Speed Control CE, RoHS
- Applications / Use: Air Handling Units / HVAC
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
- Product Form: Packaged (Complete System)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 4-Channel Motor Drive IC Product overview: FAN8038 from ON Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement
-
Supplier: Pelonis Technologies, Inc.
Description: 12V 42 CFM (1.20 m3/min) Ball Bearings Lead Wires: UL1007 (+) Red; (-) Black, AWG 24 Operating Temperature: -40ºC ~ +80ºC Operating Life: 50,000 hours at 25ºC Tachometer (Frequency Generator) PWM Speed Control CE, RoHS
- Applications / Use: Air Handling Units / HVAC
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
- Product Form: Packaged (Complete System)
-
Supplier: Pelonis Technologies, Inc.
Description: 12V 71 CFM (2.00 m3/min) Ball Bearings Lead Wires: UL1007 (+) Red; (-) Black, AWG 24 Operating Temperature: -40ºC ~ +80ºC Operating Life: 50,000 hours at 25ºC Tachometer (Frequency Generator) PWM Speed Control CE, RoHS
- Applications / Use: Air Handling Units / HVAC
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
- Product Form: Packaged (Complete System)
-
Supplier: Allied Electronics, Inc.
Description: High performance DC fan for high pressure environments. This fan has the ability to maximize airflow in nearly sealed enclosures. Designed for networking and telecommunications equipment, industrial electronic cabinets and medical imaging equipment with high power loads, such as CST
-
Supplier: Infineon Technologies AG
Description: iMOTION™ Intelligent Power Module (IPM) with microcontroller, gate driver and IGBTs iMOTION™ IPM integrating motor controller, three phase gate driver and 600 V/4 A IGBTs in DSO-22 package. The IMI111T-046H device does not require a heatsink and addresses motor drives with a typical rated
- Product: PWM Drive
- Phase: Three Phase
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC LED DRVR LIN PWM 20MA 4WLCSP Product overview: FAN5646UC01X from Fairchild (onsemi) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets,
- Input Voltage: 2.7 to 5.5 volts
- Number of Channels: 1 #
-
Supplier: Advantech
Description: noise PWM controlled system fans Built-in Intelligent System Module enables whole system fan control and remote manageability
- Output Rating: 300 watts
- Cooling Fans: 2
- Controls & Indicators: CPU Fan Failure Indicator, HDD Indicator, Power On/Off Indicator, Temperature Alarm Indicator
- Mounting Style: Rack Mounted
-
Supplier: Microchip Technology, Inc.
Description: Control circuit 4-wire fan compatible High and low frequency PWM RPM based fan control algorithm 2.5% accuracy from 500RPM to 16k RPM Detects fan aging and variation Temperature Look-Up Table Allows programmed fan response to temperature Controls
-
Supplier: VAST STOCK CO., LIMITED
Description: Blowers DC Blower, 100x98x20mm, 12VDC, PWM Speed Control, IP55
-
Supplier: Advantech
Description: drives LED indicators and alarm notification for system fault detection Low noise PWM controlled system fans Built-in Intelligent System Module enables whole system fan control and remote manageability
- Processor: AMD®
- Computer Type: Rack Mount
-
Supplier: Advantech
Description: design holds up to three 5.25" and one 3.5" disk drives LED indicators and alarm notification for system fault detection Low noise PWM controlled system fans Built-in Intelligent System Module enables whole system fan control and remote manageability
- Computer Type: Rack Mount
-
Supplier: Pelonis Technologies, Inc.
Description: 182 x 171 x 82mm (7.20 x 6.70 x 3.20in). Airflow: 137 CFM. Frame/Impeller: Aluminum, Dual Ball Bearings. Available in 24V and 48V. CE, UL, and cUL listed. RoHS Compliant. Optional Intelligent Motion Controls: Tachometer, Rotation Detector, PWM
- Maximum Air Flow: 136.8 SCFM
- Maximum Static Pressure: 2.511811023622031 in H2O
- Maximum Sound Level: 63 dbA
- Operating Current: 1.1 amps
-
Supplier: Allied Electronics, Inc.
Description: Features: Built-In Active PFC Function Protections: Short Circuit, Overload, Over Voltage PWM Control and Regulated High Power Density 6.11 W/Inch3 Built-In Remote Sense Function LED Indicator for Power ON 125 W with 18 CFM Fan 5" × 3" Compact Size 3-Year Factory Warranty
-
Supplier: Infineon Technologies AG
Description: peripherals found in the XMC4000 family (ARM® Cortex®-M4), including PWM timers-CCU8 and CCU4-, Position interface (POSIF) or serial communication modules including CAN, ensuring best in class control. The integrated 3-phase gate driver (6EDL7141) is also designed for maximum flexibility.
- Supply Voltage (DC): 5.5 to 60 volts
- Continuous Output Current: 1.5 amps
- Operating Temperature: -40 to 125 C
- Motor / System: DC Brushless Motor
Find Suppliers by Category Top
Featured Products Top
-
Temperature Feedback: Features a 3-wire RTD interface and 4-20 mA analog output. Fan Control: Offers multiple operating modes, calibration, and redundancy switching. LED (read more)
Browse Electromechanical Relays Datasheets for Altech Corp. -
full line of accessory products and controls. Custom fan and motor development is also available to fulfill particular requirements. The Rosenberg USA staff provides technical expertise and application engineering as well as outstanding customer service. (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
needed custom wire connectors and a custom label. After working closely with this client and their team, we were able to develop a custom-made DC fan that met each of these requirements. The client was very impressed with the results and has continued working with us for the past six years (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
Three sizes of Rosenberg backward curved fans with electronically commutated (EC) motors are now available with three-phase 5.5 kW motors for greater power and efficiency. They are 100% speed controllable and are CE, UL and RoHS approved. Other features include closed motor protection (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
maintaining optimal indoor air quality. Key Features & Benefits: All-in-One Control: Operates a ventilation fan, a fan/light combo, or independent circuits. Precision Sensing: Digital sensor accurately monitors moisture to prevent mold and mildew (read more)
Browse Humidity Controllers Datasheets for Suzhou Ele Mfg Co., Ltd. -
powder-coated white finish • Available sizes: 2'x4', 2'x3.5', 2'x3', 2'x2' • UL Listed voltages: 115V, 208-240V, 277V • Challenge port knockouts for Remote Aerosol Injection • Standard Variable Speed Control for adjustable fan control • Eyebolts for (read more)
Browse Cleanrooms Datasheets for Envirco -
needed custom wire connectors and a custom label. After working closely with this client and their team, we were able to develop a custom-made DC fan that met each of these requirements. The client was very impressed with the results and has continued working with us for the past six years (read more)
Browse HVAC Fans and Blowers Datasheets for Pelonis Technologies, Inc. -
Pelonis Technologies -K9238-7 series fans can also be designed to perform in environments where there is significant dust, moisture and direct water exposure. Proprietary conformal coating technology is environmentally friendly, has low friction characteristics, and is (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
The FAN7387MX is a robust, highly integrated gate driver IC tailored for demanding high-voltage applications. By combining critical control, protection, and drive functions into a single device, it enables engineers to build more efficient, reliable, and compact (read more)
Browse Gate Drivers Datasheets for Win Source Electronics -
The new STEGO CSL 028 enclosure heater with fan protects densely populated electrical enclosures and control cabinets against condensation while promoting even interior temperature distribution. Its temperature-limiting PTC heating element responds directly to (read more)
Browse Industrial Heaters Datasheets for STEGO
More Information Top
-
http://www.intel.com/content/dam/doc/design-guide/core-2-pentium-celeron-dual-core-guide.pdf
Note: Appendix G gives detailed fan performance for the Intel reference thermal solutions with 4 Wire PWM Controlled fan .
-
http://www.intel.com/Assets/PDF/designguide/314917.pdf
Intel’s recommendation is to use the Fan Specification for 4 Wire PWM Controlled Fans to implement fan speed control capability based the digital thermal sensor.
-
http://www-useast.intel.com/Assets/en_US/PDF/designguide/313062.pdf
4 - Wire Pulse Width Modulation ( PWM ) Controlled Fans Specification .
-
Desktop Boards — Industry Specifications
4 - Wire Pulse Width Modulation ( PWM ) Controlled Fans Specification* .
-
Implementing PWM fan speed control within a computer chassis power supply
Figure 2 shows the typical interconnection of a PWM controller and 4 - wire PWM fan where the fan accepts a PWM control signal to change motor speed and replies with a tachometer speed signal in return.
-
http://www.onsemi.com/PowerSolutions/product.do?id=ADT7490&pdf=Y
… and support of up to 4 PECI inputs on one pin • 3 high frequency or low frequency PWM outputs for use with 3-wire or 4 - wire fans • 4 TACH inputs … … independent automatic fan speed control based on thermal information …
-
ADT7462ACPZ-R7: System Fan Controller with Flexible Temperature and Voltage Monitor
These can be used to control the speed of a cooling fan by varying the % duty cycle of the PWM drive signal applied to the fan. The ADT7462 supports high frequency PWM for 4 - wire fans and low frequency PWM for 2-wire and 3-wire fans.
-
http://www.intel.com/Assets/PDF/designguide/315794.pdf
Fan Speed Control , TCONTROL and DTS Relationship..............................................34 2-8 Recommended Thermal Grease Dispense Weight ...................................................49 2-10 Fan Specifications (Boxed 4 - wire PWM /DTS Heatsink Solution) ................................52 2-11 Fan Cable Connector Pin Out (Active CEK).............................................................53 A-1 .
-
The Research on Characteristics of Electronic Power Transformer for Distribution System
Dan Wang, Chengxiong Mao, Member, IEEE, Jiming Lu, Shu Fan , and Luonan Chen, Senior Member, IEEE Abstract-The 3-phase and 4 - wire distribution electronic power transformer (D-EPT) is composed of the input three phase PWM rectifier, medium frequency transformer and output single phase inverters. In this paper, the operation principle of D-EPT is analyzed and its control scheme is designed.
-
ADT7490: Remote Thermal Monitor and Fan Controller with PECI Interface
• 3 high frequency or low frequency PWM outputs for use with 3-wire or 4 - wire fans • OS independent automatic fan speed control based on thermal information .
Indicates content that may require registration and/or purchase.