Products/Services for 4000 Ml Plastic Graduated Cylinders
-
Graduated Cylinders - (67 companies)Graduated Cylinder Specifications Cylinder volume can range from less than 10 ml to over 4,000 ml. Glass and transparent plastic are common materials. Glass cylinders have a high tolerance for heat and chemicals, but users must account for the meniscus...
-
Beakers - (144 companies)Beakers are simple containers, usually cylindrical with flat bottoms and a lip for pouring, used for stirring, mixing, measuring, and heating liquids in a laboratory. How to Select Beakers. Image Credit: Grainger Industrial Supply. Beakers...
-
Air Cylinders - (643 companies)...3/8" NPT, 1/2" NPT, 3/4" NPT, 1" NPT, 1 1/2" NPT, 2" NPT, British Standard Pipe Thread, and Metric Pipe Thread. Common body material choices include aluminum, steel, stainless steel, and plastic air cylinders. Air Cylinder Features. Features... -
Hydraulic Cylinders - (813 companies)Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston... -
Gas Cylinders - (116 companies)Gas cylinders are used to store gases under high pressures. They can store flammable gases such as acetylene and inert gases such as helium. Image credit: Cyl-Tec. Gas cylinders store gases under high pressures. Gas cylinders can store both... -
Rodless Cylinders - (106 companies)...of travel. An advantage of band cylinders is that the barrels can be easily sized to carry a load. Plastic or stainless steel sealing bands are used along the axis of travel. Rodless cylinder. Video Credit: Gimatic / CC BY-SA 4.0...
-
Plastic Tubing - (608 companies)Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies. Plastic tubing is tubing constructed from plastic compounds for use in fluid...
-
Cylindrical Lenses - (141 companies)Cylindrical lens have at least one surface that is formed in the shape of a cylinder. Cylindrical lenses are used to correct astigmatism in the eye, and, in rangefinders, to produce astigmatism, stretching a point of light into a line. This area...
-
Electrohydraulic Cylinders - (46 companies)Electrohydraulic cylinders are actuation devices that use pressurized hydraulic fluid to produce linear motion and force. A hydraulic pump is an integral part of the cylinder design. Electrohydraulic cylinders use a combination of fluid power...
-
Plastic Bearings - (122 companies)Plastic bearings are used in wet and corrosive environments, clean environments, areas that are difficult to lubricate, and applications that require non-magnetic bearings. Video credit: igus (R) inc. / CC BY-SA 4.0. Materials. They are made from...
Product News
-
C-Flex Bearing Company
Cylindrical, Limited Rotational Bearing Download Solid Models. Cylindrical, Limited Rotational Bearing. The versatile pivot bearing can function as a simple oscillating unit or as a highly sensitive critical element, catering to diverse application needs. Known for its high radial and axial stiffness. Available in low, medium, or high torsional spring rates. Typically supports maximum deflection angles of +/-30. Torsional stiffness ranges from .0003 Lb-In/degree to 7.8023 Lb-In/degree. Custom configurations available. Follow us... (read more)Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
MOUETTE PLASTIC MOLD CO., LTD
Full Complement Cylindrical Roller Bearings Heavy-duty applications often demand bearings capable of handling extreme loads, shock, and harsh operating environments. Standard bearings may fail under high stress, leading to downtime, costly maintenance, or component damage. Our full complement cylindrical roller bearings provide maximum load capacity, superior rigidity, and excellent shock resistance with all rollers arranged in a single row without a cage. Designed for construction machinery, mining equipment, power plants, and gearboxes... (read more) -
MOUETTE PLASTIC MOLD CO., LTD
High Load Cylindrical Roller Bearings Full complement cylindrical roller bearings are designed with the maximum number of rolling elements, enhancing their load-carrying capacity. These bearings, which lack a cage or retainer, offer superior shock resistance, higher rigidity, and cost-effectiveness for demanding industrial applications. Their unique design allows them to handle both radial and axial loads with minimal friction, making them suitable for industries that require durable, reliable components. Ideal for heavy-duty... (read more) -
MOUETTE PLASTIC MOLD CO., LTD
Selecting High Load Cylindrical Bearings Full complement cylindrical roller bearings are designed to meet the needs of high load applications by utilizing the maximum possible number of rolling elements, allowing for superior load distribution and increased load-carrying capacity. These bearings are ideal for environments where high radial, axial, or moment loads are present, and where standard bearings would fall short. Their cageless design ensures a tighter roller arrangement, improving efficiency and reliability. Engineers can... (read more) -
Hangzhou Chinabase Machinery Co., Ltd.
Hydraulic Cylinder Seal type: NOK, PARKER, HALLITE or per customer's request. Material : 1045/C45 or stainless steel;. chrome or nickel plated or per customer's request. ENGINEERING OIL CYLINDER. YGD SERIES BASIC OIL CYLINDER. VEHICLE OIL CYLINDER. METALLURGY HYDRAULIC CYLINDER. PULL BAR TYPE HYDRAULIC CYLINDER. The oil cylinder and hydraulic station is generally applied in metallurgy machines, cutting machine, vehicle assembly line and engineering machines. Operating Speed Range(Not including Cushion Parts... (read more)Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Branham, W.C. Inc.
Custom Cylinders We pride ourselves in creating whatever our customers require. We excel at developing custom products in line with the latest technological trends. Our custom products are designed, engineered, and developed for clients at our factory locations, with our best resources to deliver only the highest quality finished parts. (read more)Browse Air Cylinders Datasheets for Branham, W.C. Inc. -
Avantier Inc.
Cylindrical Lenses Avantier manufactures high-precision cylindrical optics designed for the rigorous demands of laser beam conditioning, spectroscopic imaging, and aerospace metrology. By integrating advanced manufacturing with proprietary CGH (Computer-Generated Hologram) interferometry, we ensure every lens --from standard plano-convex to complex aspheric profiles --delivers the exact wavefront quality your application requires. Unlike spherical lenses, a cylindrical lens is highly sensitive to angular... (read more)Browse Optical Lenses Datasheets for Avantier Inc. -
C-Flex Bearing Company
C-Flex Cylindrical, limited rotational bearings Pivot Bearing. The C-Flex bearing or pivot is a cylindrical, limited rotational bearing, with a high relative radial and axial stiffness which is available in low, medium, or high torsional spring rates. It is typically available for maximum deflection angles of +/-30, but various configurations are supplied upon request. Torsional stiffness ranges from .0003 Lb-In/degree to 7.8023 Lb-In/degree. It can be used simply as an oscillating unit or an extremely sensitive critical element. Custom... (read more)Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
Protomatic, Inc.
Plastic Prescription Cutting Tool Engineering magazine is highly focused for machinists and offers insight for developing new, competitive manufacturing methods. This article featuring the manufacture of three plastic medical parts describes some of the industry solutions (and secrets) to machining these flexible materials. Although plastics are perceived to be easier to machine than aluminum, they are, in fact, more difficult since the thermal conductivity of plastic is lower than aluminum. Plastic typically has... (read more) -
Festo Corporation
Custom Rodless Cylinders Festo Corporation manufactures custom rodless cylinders to match your specifications. (read more)
-
Extruded Potato Peel Functional Properties Affected by Extrusion Conditions
After a 10 min rest period the 50 mL plastic screw capped tubes containing the samples were centri- fuged for 15 min at 4000 X g in a Beckman centrifuge (Model TJ-6, Palo Alto, CA). .... Bulk density Sample materials were loosely packed to fill a 10 mL Pyrex grad- uated cylinder , then weighed.
-
Thermo Scientific Nalgene Clear PP Graduated Cylinder 4000 mL 1 Pk from Cole-Parmer
Plastic Graduated Cylinders >. .... Thermo Scientific Nalgene Clear PP Graduated Cylinder, 4000 mL , 1/Pk .
-
OMICS Publishing Group | Full-text | Extruded Adult Breakfast Based on Millet and Soybean: Nutritional and Functional Qualities, Source of Low Glycemic Food
…the products were cooled, milled and tempered at 4°C before being stored into plastic bags for future .... 1 g of each sample was dispersed in 10 ml of deionized water. .... The suspension was centrifuge at 4000 rpm for 20 minutes and the supernatant was measured into a 10 ml graduated cylinder .
-
Evaluating the suitability of field beans as a substitute for soybean meal in early‐lactating dairy cow: Production and metabolic responses
Plasma samples, obtained after centrifugation at 4000 ¥ g for 20 min, were stored at -20°C until .... The daily milk yield was recorded by means of graduated measuring cylinders attached to individual milking units. .... Samples were collected in 200 mL sterile plastic containers at fortnightly intervals through the lactation period and taken to our laboratory under refrigeration.
-
UNIVERSITY OF CALGARY
…Centrifuge with swing arm rotor (IEC HN-S) Compound Microscope with 10x and 40x objectives Scale or balance capable of weighing 4g fecal samples Permanent marker Plastic wash bottle Dropper bottle Syringe or graduated cylinder capable of measuring and dispensing 12 ml . .... Gives 4000 ml Sheather’s flotation solution .
-
Sediment trace metal contamination in the Ivory Coast, West Africa
Metal concentrations were determined using Perkin-Elmer models 460 and 4000 atomic absorption spectro- photometers (AAS). .... Mercury was extracted from wet sediment (~ 2.5 g) with 5 mL of redistilled, concentrated HNO 3in a screw-cap plastic centrifuge tube. .... The collective supernatants were poured into a graduated cylinder and diluted to 25 mL for analysis.
-
Experiments and Model Assessment on High-Viscosity Oil/Water Inclined Pipe Flows
Water holdup is measured by emptying the trapped test fluid in the spool piece section into 4000 mL graduated cylinders . .... These capacitance probes consist of two parallel metallic bars integrated with a non-conductive plastic .
-
Undergraduate Research Journal
…this plastic was then placed in an ice bath within a double-bagged, black, plastic garbage bag. .... Photosynthetic pigments were extracted from the leaf fragments using 7 ml of 85% acetone solution. .... The mixture was then centrifuged at 4000 rpm with a Premiere XC-1000 centrifuge to separate and .... The purified acetone-pigment solution was then decanted into a graduated cylinder .
-
Bamko-Surplus | Page 23
Photo Available LAB GLASSWARE Scientific glass & plastic 125 ml pyrex flask no. 4980. .... Photo Available LAB GLASSWARE Pyrex 250 ml graduated cylinder with ground glass 40/50. .... Photo Available LAB GLASSWARE Pyrex 4000 ml erlenmeyer flask no. 4980 uses stopper no .
Indicates content that may require registration and/or purchase.