-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: For use in flexible applications, e.g. on mobile GPUs, PIT systems and as a connecting cable between sleeve and plug in reeling applications.
- Rated Voltage: 0.115 to 0.2 kilovolts
- Operating Temperature: -50 to 90 C
- Features: Industrial / Instrumentation and Control, Other
- Product Type: Multiconductor Cable
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: GP 400 SF DR – 400 Hz Reeling Cable for Motorized Cable Reels and Scissor Systems The GP 400 SF DR is a highly flexible 400 Hz reeling cable with 7 power conductors of 35.0 mm² and 6 x 4 x 1.0 mm², developed for dynamic use on
- Rated Voltage: 0.115 to 0.2 kilovolts
- Operating Temperature: -50 to 90 C
- Cable Shielding: Foil / Copper Tape
- Features: Industrial / Instrumentation and Control, Other
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: For use in flexible applications, e.g. on mobile GPUs, PIT systems and as a connecting cable between sleeve and plug in reeling applications.
- Rated Voltage: 0.115 to 0.2 kilovolts
- Operating Temperature: -40 to 70 C
- Features: Industrial / Instrumentation and Control, Other
- Product Type: Multiconductor Cable
-
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: For use in flexible applications, e.g. on mobile GPUs, PIT systems and as a connecting cable between sleeve and plug in reeling applications.
- Rated Voltage: 0.115 to 0.2 kilovolts
- Operating Temperature: -40 to 70 C
- Features: Industrial / Instrumentation and Control, Other
- Product Type: Multiconductor Cable
-
Supplier: Koike Aronson/Ransome, Inc.
Description: 460V - 3PH - 60HZ. Tropicalized Controls. Powered Lateral Travel Operators Manual Tool Kit Welding Equipment supplied and integrated: K1728-7 V350-Pro Power Source K1559-3 LN-10 Wire Feeder w Wire Reel and Cover KP1505-045S Drive Rolls Work Cable w/ Ground Clamp 400 Amp
- Process Capability: Welding Equipment
-
Supplier: Fiberscope.net by MEDIT
Description: protected by scratch resistant sapphire glass. This allows you to easily inspect laterals and main lines up to 8" in diameter and go through 3" P-Traps. A TRITON-SL sewer inspection camera system includes two main parts: The first one is the durable inspection reel with push cable
- Tube or Sheath Diameter: 42.67197695713244 mm
- Working Length: 61.00000000000001 to 122.00000000000001 m
- Viewing Angle: Direct (0°)
- Flexibility: Flexible
-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Standard finish is oven-cured enamel. Manual rewind version also available. All shown
- Hose / Cable Length: 75 ft
- Flange Diameter: 9.25 inch
- Core Diameter: 7 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Optional stainless steel construction of spool, frame, and ratchet system available.
- Hose / Cable Length: 75 to 100 ft
- Flange Diameter: 14.25 to 16.75 inch
- Core Diameter: 10.75 to 13.25 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
Supplier: Hannay Reels
Description: Spring Rewind Grounding Reel Independently tested to 43 kVA for 30 cycles. Helps meet OSHA requirements for vehicle grounding. Fast, convenient, automatic spring rewind. Ratchet mechanism locks the reel. Built-in cable hoop. Internal rotary device.
- Hose / Cable Length: 65 to 75 ft
- Flange Diameter: 16.5 inch
- Core Diameter: 10.5 inch
- Hose / Cable Outside Diameter: 0.5 to 0.66 inch
-
Supplier: Hannay Reels
Description: Manual Storage Reel Storage only. Manual rewind with hand crank permanently attached to disc.
- Hose / Cable Length: 90 to 150 ft
- Cable Length: 90 to 150 ft
- Features: Cable Reel, Reel & Cable Assembly
- Rewind: Manual / Crank
-
Supplier: Reelcraft Industries, Inc.
Description: indoor, non-weather tight applications only. Compact design - Reels are 25% smaller than our heavy duty Series 80000 reels. Guide rollers - The one piece design and stainless steel pins offer greater strength and easier serviceability. All-steel electrical enclosure - Offers a
- Voltage: 125 volts
- Hose / Cable Length: 75 ft
- Cable Length: 75 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces. **Model
- Voltage: 125 volts
- Hose / Cable Length: 50 ft
- Cable Length: 50 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Conductix-Wampfler
Description: laboratories to power tools, seasonal displays, machines, and light sources. Many other reels lack the spring power to retract the cable back into the reel fully. But VersaReel's robust spring motor will pull 50 feet of cable into the reel, even with an accessory
- Hose / Cable Length: 50 ft
- Cable Length: 50 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
- Rewind: Spring
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's static discharge reels are used to ground equipment operating in hazardous atmospheres. When properly clamped to the ground, the static discharge reel dissipates static electrical buildup, reducing the chances of sparking and the potential for explosion. *Nylon covered
- Hose / Cable Length: 100 ft
- Cable Length: 100 ft
- Features: Cable Reel, Hose / Cable Included
- Rewind: Spring
-
Supplier: Reelcraft Industries, Inc.
Description: This new package from Reelcraft pairs our heavy industrial cord reels, the Series L 4000, with an accessory swing bracket. The result is a more efficient way to supply power and lighting. Reels may be installed in a central location and pay out cord in a 180° arc from the mounting
- Hose / Cable Length: 50 ft
- Hose / Cable Outside Diameter: 0.052362233 inch
- Cable Length: 50 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Century Spring Corp.
Description: Adaptable, strong and reliable, the Reel Retriever, or "return reel", is a versatile, efficient device which offers theft-deterrence and customer convenience for point-of-purchase displays. A compact box contains a spring-loaded, retracting cable assembly which is securely
- Hose / Cable Length: 5 ft
- Cable Length: 5 ft
- Features: Cable Reel, Hose / Cable Included
- Rewind: Spring
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1900 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used whenever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary
- Hose / Cable Length: 1,000 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 1,000 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection, Portable
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1800 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used wherever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary
- Hose / Cable Length: 450 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 450 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection, Portable
Find Suppliers by Category Top
Featured Products Top
-
Additionally, changes in runway planning sometimes require maximum flexibility. SAB Bröckskes meets all these requirements with its range of 400 Hz / 28 V DC cables. Our GPU and GSE cables are suitable for fixed installation, flexible applications, and reel (read more)
Browse Electrical Power Wires Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
, and reeling applications P400, PD400, PDS400 and P28 connector options Robust and highly flexible cable designs Low-capacity insulation for 400 Hz applications Oil, weather, and fuel-resistant cable (read more)
Browse Cable Assemblies Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Available in manual rewind or power rewind, the SWCR Series of Spring Rewind Arc Reels can handle #2 through #4 cables up to 400 amps. This reel quickly connects the welder to the project at hand and instantly unwinds any cable length for immediate use. The non-sparking ratchet assembly and the (read more)
Browse Cable Reels Datasheets for Hannay Reels -
induction heating and these include the following: • Hot Drawing • Conform • Cladding • Tempering and Austempering • Pre-heating • Low Relaxation of PSC Wire or Cable. A typical single wire heating module will consist of a Radyne 400kW / 10kHz (read more)
Browse Induction Heaters Datasheets for Inductotherm Group -
automation – rotary tables, cable reels, packaging machinery Defense & radar systems – antenna rotators, turntables with large center openings (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
interface, please review the data sheet for the specific sensor to determine measurement rates. The maximum data clock rate for SPI is 1 MHz; I2C is 400 kHz, however, actual measurement speed is determined by the measurement settings. The sensor can be fully powered using the SPI/I2C interface (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
BCP-611 current probe can easily measure most power cables and wire bundles carrying up to 4 amps. Core saturation can occur if the 60 Hz, 400Hz power line or CW limits are exceeded. For those cases where for an increased current capability then consider the (read more)
Browse Current Sensors Datasheets for A.H. Systems Inc. -
reliability. Core Value Proposition: 1. High-Capacity Multi-Channel Architecture: The slip ring provides 25 distinct circuits, including 5 high-power channels rated for 50A at 400VAC, enabling the simultaneous transmission of motor power, control signals, and feedback signals. This (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
image sensors, which deliver up to 120 kHz line rates for mono, 60 kHz x 3 for colour, at 900 dpi resolution, so that defects can be detected with unprecedented precision. Its unique staggered sensor design covers the whole field of view without missing pixels, providing a 100% seamless image without (read more)
Browse CMOS Image Sensors Datasheets for Teledyne DALSA -
fan performance by decreasing turbulence at the wing tips. Airflows range from 5,800 to 15,900 CFM. Most models are available for immediate shipment from the company’s Indian Trail, NC warehouse. Input power is 230VD / 460VY, three-phase, 50-60 Hz. The maximum airflows shown (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
Conductix-Wampfler
Motor-driven 400 Hz cable reel A motorised power supply reel which is designed for mounting on passenger boarding bridges or on a ramp.
-
Innovation becomes motivation for airport equipment sector
The PBL400 400 Hz cable reel from Conductix of the US is a new motorised power supply reel for mounting on passenger boarding bridges.
-
Conductix offers new power reel
The PLB400 400 Hz cable reel unit can be mounted either horizontally under the bridge or vertically on the side of the bridge.
-
Centres of excellence drive Cavotec innovations
Fladung designs and manufactures a range of power and utility pit systems including pop-up and hatch systems, caddies, cable reels , 400 Hz connectors, crocodiles, and towbars.
-
J&B Aviation Services
Aircraft docking guidance system, PCAir hoses, PCAir connector, PCAir motorised hose delivery systems, 400 Hz cables , 400 Hz motorised reels , 400 Hz test equipment, and late baggage chute.
-
Cavotec Fladung GmbH
400 Hz mobile units The Cavotec caddies are fitted with one or two up to 40m long 400 Hz cables on motorised cable reels to supply 1x 90 kVA or 2x 90kVA electrical power to the aircraft.
-
Safe approach to the gate
The Newcastle bridge incorporates an innovative solution for the AXA 400 Hz unit and powered cable reel .
-
Piller Group GmbH
Also, conventional line drop compensators, distribution boards, cable reels with rings, special 400 Hz cables and plugs are also available.
-
Cavotec Alfo GmbH
The unit is fitted with 400 Hz cables and with two motorised cable reels .
-
AN/TPS-43 tactical 3-D radar
…dB (transmit); 40 dB (receive) Azimuth beamwidth: 1.1° IFF azimuth beamwidth: 4° (or sum/difference ISLS antenna) Noise figure: 4.5 dB Prime power: 400 Hz 3-phase 120/208 V … 3 × 120 m cables with storage reels Operations centres plan position…
Indicates content that may require registration and/or purchase.